Products/Services for 8620 Hex Stock
-
Metal Shapes and Stock - (2506 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...ApplicationsFerrous / Iron BasedNonferrous Metals
-
Metal Rod and Bar Stock - (1036 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Carbon Steels and Alloy Steels - (982 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
-
Metal Castings and Cast Stock - (259 companies)How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
-
Ingots and Casting Stock - (162 companies)Ingots and casting stock are metal and alloy product forms designed for foundry work, die casting, investment casting, and other metal casting applications. How to Select Ingots and Casting Stock. Ingots and casting stock are metal and alloy product...
-
Metal Plates and Plate Stock - (706 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
-
Forgings and Forged Stock - (183 companies)How to Select Forgings and Forged Stock Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.What is Forging? Forging is a metallurgical process that subjects metal parts...
-
Plastic Plate, Rod, and Stock Shapes - (418 companies)...films, flats, hexes, plates, profiles, rods, rounds, sheets, shims, and spheres. Types of Plastic Plate, Rod, and Stock Shapes. There are many different chemical materials used for stock plastic shapes. The most common choices include polyvinyl...
-
Specialty Metal Shapes and Stock - (218 companies)Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form. Description. Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized...
-
Shims and Shim Stock - (218 companies)Shims and shim stock are products used to fill in a space between two mating surfaces or components. Basic Information. Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces...
Product News
-
Chengdu Leno Machinery Co., Ltd.
Custom Aluminum Sprockets - Hex Bore Leno manufacture a comprehensive range of stock sprockets, including European standard and American Standard Sprockets, Platewheel. Special sprockets are available manufactured on request. DIN8187/ISO 606:04B-32B;. ANSI B29.1: 25-240 Pilot Bore; Taper bore and finished bore Sprocket & Platewheel; Double Single Sprockets. Material: Steel, Stainless steel, Cast Iron, Alu. (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Caplugs
Hex Caps Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. (read more)Browse Caps, Grips, and Closures Datasheets for Caplugs -
Bayou City Bolt & Supply Co., Inc.
Hex Head Bolts Bayou City Bolt carries a large variety of hex head bolts ranging from finished hex to heavy hex structural fasteners, as well as flange bolts. Thread availability includes coarse, fine, unified, metric and left hand. With a variety of plating choices we are sure to meet the demands your job requires.Heavy Hex Bolts - General. Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers... (read more)Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Vlier
Hex Head Ball Plungers Vlier Steel & Stainless Steel Hex Head Ball plungers are compact units suitable for applications with side loading requirements. Stainless Steel Ball plungers offer maximum protection against rust and corrosion ideal for food, medical, and special environments. Allows for easy installation and removal using a screwdriver. * Special hex head design. * Stainless steel construction. * Socket or screw driver installation. * Three standard spring force options. * Controlled end force in compact... (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Bayou City Bolt & Supply Co., Inc.
Hex Cap Screws US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5 and 8. Some of the basic features of a Hex Cap Screws are as follows: Flat washer facing under the head that meets specific tolerances outlined in ASME B18.2.1-1996. Manufactured by a cold-heading... (read more)Browse Screws Datasheets for Bayou City Bolt & Supply Co., Inc. -
Fairlane Products, Inc.
Hex Head Swivots Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. These self-aligning components designed to hold and position irregular and contoured surfaces. Hex head for mounting. They allow for faster speeds and feeds within the manufacturing process. The replaceable ball or pad swivels to allow for self-alignment on uneven surfaces. Contact types include flat, flat cone, replaceable pad. Steel, Delrin, urethane, serrated... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Bayou City Bolt & Supply Co., Inc.
Heavy Hex Bolts & Structural Bolts Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. Heavy Hex Bolts - General. Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over... (read more)Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Vlier
Hex Nose Standard Steel Plungers Vlier Hex Nose Standard Steel Plungers provide a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. Hexagonal plungers are hardened for long life. Special Features. Hexagonal nose design. Case hardened plunger. Fast installation or removal. Steel black oxide finish. To learn more about the Hexnose Standard Steel Plunger, click here. (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Keystone Electronics Corp.
Hex Male-Female Threaded Standoffs Keystone's standard Hex Male/Female Threaded Standoffs are available in RoHS compliant Aluminum, Brass, Stainless Steel, and Nylon materials. Aluminum spacers feature a Clear Iridite finish as per MIL-C-5541; while Brass Standoffs feature a Nickel finish as per QQ-N-290 and the insulated Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4. While Keystone's... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Chengdu Leno Machinery Co., Ltd.
7075 Aluminum Hex Bore Gears Spur gears are generally seen as best for applications that require speed reduction and torque multiplication, such as ball mills and crushing equipment, or Examples of high-speed applications that use spur gears - despite their high noise levels - include consumer appliances such as washing machines and blenders. And while noise limits the use of spur gears in passenger automobiles, they are often used in aircraft engines, trains, and even bicycles. Advantages of Spur Gear: Spur gears have high... (read more)Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
-
$60-$70 Fasteners - Grainger Industrial Supply
Shoulder Screw, Standard, Alloy Steel, Plain Finish, Head Style Standard, Thread Size 3/4-10, Drive Type Hex ... Typically in Stock • 8620 Eyebolt, Plain Finish8620 Eyebolt, Plain Finish .
-
$200-$300 Bolts - Fasteners - Grainger Industrial Supply
• 8620 Eyebolt, Plain Finish8620 Eyebolt, Plain Finish • Tap Bolt, Head Type Hex Head Bolt, Grade 8, Finish Yellow Zinc-Plated, Thread Size 1/4 … Typically in Stock .
-
$60-$70 Bolts - Fasteners - Grainger Industrial Supply
Tap Bolt, Head Type Hex Head Bolt, Grade 5, Finish Zinc, Thread Size 3/8-16, Material Medium … Typically in Stock • 8620 Eyebolt, Plain Finish8620 Eyebolt, Plain Finish .
-
1/2-13 Bolts - Fasteners - Grainger Industrial Supply
• 8620 Eyebolt, Plain Finish8620 Eyebolt, Plain Finish • Structural Bolt, Heavy Hex Head, Steel, Plain Finish, Thread Size 1/2-13, Thread Type UNC, Overall … Typically in Stock .
-
$900-$1000 Fasteners - Grainger Industrial Supply
… Steel, Finish None, Head Style Socket, Thread Size 1-1/8-7, Drive Type Hex , Drive Size 7/8 … Typically in Stock • Eyebolt, Lift With Shoulder, 8620 , Finish Plain, Thread Size 2-4 1/2 In., Thread Length Full …
-
Greenfield Alternative Study LEU-Mo Fuel Fabrication Facility
This option enables orientation of the main spindle for automatically loading non- round bar stock ( hex , square, etc.) via a bar feeder. … superior quality and precision, Haas gears are CNC machined and hobbed out of 8620 steel, then heat …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 8614,'askance'),(8615,'askant'),(8616,'asker'),(8617,'askew'),(8618,'asking'),(8619,'asking price'),( 8620 ,'asklepios'),(8621,'asl' … … 'authority figure'),(9882,'authorization'),(9883,'authorize'),(9884,'authorized'),(9885,'authorized shares'),(9886,'authorized stock '),(9887,'authorized … … 63497,'hevesy'),(63498,'hew'),(63499,'hew out'),(63500,'hewer'),(63501,'hewn'),(63502,' hex '),(63503,'hex …
-
Surface Hardening of Steels: Understanding the Basics
Surface hardness after removal of 0.1 mm (0.004 in.) stock by grinding, HRC A similar 2-to-1 advantage is illustrated in Fig. 16 for AISI 8620 steel carburized at … Hex nut, 60.3 by 9.5 mm (2.4 by 0.37 in.
-
Quenching and Control of Distortion 2012: Proceedings of the 6th International Quenching and Control of Distortion Conference Including the 4th International...
Most modern quench oils are based on refined petroleum base stocks . For comparison, carburized AISI 8620 samples were conventionally quenched. Both units were simulated in 3D using hex -dominant meshes.
-
Handbook of Flavors and Fragrances
flavor enhancer, stocks Gistex® XII … 3- heptanone oxime; 6-Methyl-5-hepten-2-ol Methyl heptenone; Methyl (E)- hex -2-enoate; Methyl … … Tokyo, 103-0002, Japan (Tel: 81 3 3661 1677; FAX: 81 3 3664 8620 ; E-mail: info@nikkol …