-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8MHz 直插晶振 20pF ±30ppm ±30ppm HC-49S Crystals ROHS
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 20 pF
- Operating Temperature: -40 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 10mA ±25ppm 8MHz SMD5032-4P Oscillators ROHS
- Oscillation Frequency: 8 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381296-ABLS-LR-8.000MHZ-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABLS-LR Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Height - Seated (Max): 0.165" (4.20mm)
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 50 %
- Operating Temperature: 0 to 70 C
-
-
Supplier: ODG (Origin Data Global)
Description: 8MHz Through-Hole Crystal Oscillator 20pF ±30ppm ±30ppm HC-49S Crystals ROHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1284962-ASE-8.000MHZ-LC-T Category: Crystals, Oscillators, Resonators>Oscillators Series: ASE Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 8 MHz
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD3.2*2.5 24MHz 1.8V 15pf
- Oscillation Frequency: 24 MHz
- Load Capacitance: 15 pF
- Supply Voltage: 1.8 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 8MHZ; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:CFPS-72 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 8MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); Frequency:8MHz; Leaded Process Compatible:Yes; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:70°C; Oscillator Type:XO RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CRYSTAL OSCILLATOR, 8MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO), 1 MHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE 1.8V CMOS
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 4MHZ; Product Range:SG-615 Series; Frequency Nom:4MHz; Frequency Stability + / -:-; Supply Voltage Nom:5V; Oscillator Case:SMD, 14mm x 9.8mm; Oscillator Output Compatibility:CMOS / TTL; Operating Temperature RoHS Compliant: Yes
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1 MHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE 1.8V CMOS
-
Supplier: Utmel Electronic Limited
Description: SMD Crystal Oscillator 125MHz 3.3V 8-Pin SMD T/R
- Oscillation Frequency: 125 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: RS Components, Ltd.
Description: Abracon ASE-8.000MHZ-LC-T Oscillator
- Total Frequency Stability: 50 ppm
- Output Type: CMOS
- Features: Other
- Features / Standards: RoHS Compliant
-
Description: CRYSTAL 8.0000MHZ 18PF TH
- Oscillation Frequency: 8 MHz
- Load Capacitance: 18 pF
- Max ESR: 80 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 8.1920MHZ 18PF TH
- Oscillation Frequency: 8.192 MHz
- Load Capacitance: 18 pF
- Max ESR: 35 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 80 ohms
-
Supplier: Integrated Device Technology
Description: The XUH is an HCMOS Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.016MHz to 167MHz, the IDT XUH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on
- Oscillation Frequency: 0.016 to 670 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 8.192 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 8.192 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 35 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 48 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 48 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 35 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 8.0000MHZ 18PF SMD
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 70 ohms
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz High frequency stability Superior initial accuracy Best-in-class control voltage linearity Dual, quad and any-rate frequency configurations Operates with 3.3 V, 2.5 V or 1.8 V supplies Available CMOS, LVPECL,LVDS, and CML outputs
- Oscillation Frequency: 10 to 525 MHz
- Total Frequency Stability: 370 ppm
- Phase Noise (@ 10kHz): -121 to -119 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 24.0000MHZ 8PF SMD
- Oscillation Frequency: 24 MHz
- Total Frequency Stability: 15 ppm
- Load Capacitance: 8 pF
- Max ESR: 100 ohms
-
Supplier: DigiKey
Description: 22MHz ±20ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
- Total Frequency Stability: 50 ppm
- Load Capacitance: 8 pF
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or
- Oscillation Frequency: 0.1 to 250 MHz
- Total Frequency Stability: 30 to 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Aker Technology USA Corporation
Description: LPHCSL series of crystal oscillators. These low power crystal oscillators are ideal for use in high-performance communication devices that require low power consumption and high stability. Ideal for applications like data centers, telecommunications equipment and consumer
- Oscillation Frequency: 100 MHz
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 16.0000MHZ 8PF SMD
- Oscillation Frequency: 16 MHz
- Total Frequency Stability: 150 ppm
- Load Capacitance: 8 pF
- Max ESR: 120 ohms
-
Supplier: TOP-electronics USA
Description: EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line Features: Ceramic substrate and ruggedized mounts for high reliability Industry-standard 8 pin DIL package for ease of design Full screening to MIL-O-55310C, Class B available Radiation tolerant version
-
Supplier: Integrated Device Technology
Description: crystal to the on-chip crystal oscillator. The device offers spread spectrum clock output for reduced EMI applications. The spread spectrum control pins are used to enable or disable spread spectrum operation, as well as selecting either a down spread value of -0.35% or -0.5%.
- Supply Voltage: 3.3 volts
- Output Frequency: 25 to 100 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8MHz Crystal 8pF SMD 50ppm ESR 200R Product overview: NX8045GB-8.000000MHZ from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Frequency: 8 MHz
- Operating Temperature: -10 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 8.0000MHZ 18PF SMD / 8 MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead Product overview: NX5032GA-8MHZ-EXS00A-CG07039 from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Frequency: 8 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features: Miniature Ceramic Package Highly Reliable with Seam Welding CMOS Output
-
Supplier: Allied Electronics, Inc.
Description: Features: Miniature Ceramic Package Highly Reliable with Seam Welding CMOS Output
-
Supplier: SiTime Corporation
Description: 1 to 26 MHz, Ultra-Small µPower Oscillator
- Oscillation Frequency: 24 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
Find Suppliers by Category Top
Featured Products Top
-
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Crystal Oscillator for BMS Applications Interquip’s crystal oscillator is engineered specifically for Battery Management Systems (BMS) in electric vehicles. These systems, located near the battery pack, must operate efficiently in high (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://pentek.com/deliver/GetDS.cfm/6421.pdf?Filename=Model_6421.pdf
… 150 kHz stopband with > 50 dB attenuation; may be bypassed A/D converter: 16 bits, 250 kHz max. sample rate (ADS7811); harm. distortion < −85 dB, SINAD > 80 dB, spurious < −80 dB Sampling clock: internal 8 MHz crystal os- cillator with divider; user installable …
-
Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
All timings are designed to meet the 100 kHz specs, and an 8 MHz crystal oscillator is used to clock the dsPIC DSC.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5130/BahmanHadji-MAScThesis.pdf?sequence=1
The MCU required an external 8 MHz crystal oscillator to generate its system clock on-chip.
-
http://pentek.com/deliver/GetDS.cfm/6472.pdf?Filename=Model_6472.pdf
… flatness, 150 kHz stopband with > 50 dB attenuation; may be bypassed A/D converter: 16 bits, 250 kHz max. sample rate (ADS7811); harm. distortion <–85 dB, SINAD >80 dB, spurious <–80 dB Sampling clock: internal 8 MHz crystal oscillator with divider; user installable …
-
Industrial Instrumentation and Control Systems II
The reference clock used here is an 8MHz crystal oscillator , which emits pulses independently from the microcontroller.
-
Manufacturing Process and Equipment
The test board works at the clock frequency of 8MHz, by 8MHz crystal oscillator and the STM32 clock pin linked together. each pin series a 20pF capacitance to ground making the controller work steadily at a high speed.
-
Integrating a learning constructionist environment and the instructional design approach into the definition of a basic course for embedded systems design
8 MHz crystal oscillator .
-
Computer Applications for Bio-technology, Multimedia, and Ubiquitous City
This microcontroller board has 14 digital input/output, 6 analog inputs, an 8 MHz crystal oscillator and a separate Bluetooth module, which is used for serial data transmission and reception, with a data transfer rate of 2400bps-115200bps.
-
A 16-channel capacitance-to-period converter for capacitive sensor applications
An 8 MHz crystal oscillator is the lC clock source, which defines the operating frequency of the internal timers.
-
Vibration, Structural Engineering and Measurement I
A high-speed 8 MHz crystal oscillator is connected to XT2IN and XT2OUT pins and two capacitors with 20pF each are used to connect the oscillator pins to ground.
Indicates content that may require registration and/or purchase.