-
Supplier: Premier Lighting & Production Company
Description: Fuse 8 amp 250 volt AGC
-
Supplier: Newark, An Avnet Company
Description: 8Amp 750V dc TRACTION FUSE
-
Supplier: Newark, An Avnet Company
Description: SC FUSE BOARD W/TERM TRACK8 FUSES 0-10AMP 0-250VAC/DC
-
-
Supplier: Newark, An Avnet Company
Description: SC FUSE BOARD W/TERM CABINET8 FUSES 0-10AMP 0-250VAC/DC
-
Supplier: Newark, An Avnet Company
Description: SC FUSE BOARD W/TERM RED CAB.8 FUSES 0-10 AMP 0-250VAC/DC
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series AMG-250 High Amp Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Bolt-down design, copper terminals Mounting: M8 or 5/16"-18 or less studs on 2" centers For high-current applications Operating temperature: -25°F (-32°C) to
- Voltage Rating: 32 volts
- Current Rating: 250 amps
- Operating Temperature: -31.666666666666664 to 82.22222222222221 C
- Features: Other
-
Supplier: Mersen
Description: Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These
- Voltage Rating: 8,300 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302237-SSQC 250 Category: Circuit Protection>Fuses Series: SSQC Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC,
- Voltage Rating: 125 volts
- Current Rating: 0.25 amps
- Rated Breaking Capacity: 300 amps
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Specialty Fuses 8AMP 1000V DC INLINE FUSE/HOLDER ASM Product overview: PV-8A10F-CT from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
-
Supplier: Allied Electronics, Inc.
Description: Compact 5 mm × 20 mm fuse. UL Listed, CSA Certified through 6 amps. UL Recognized through 15 amps. Glass.
-
Supplier: Allied Electronics, Inc.
Description: FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".
-
Supplier: Mersen
Description: Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These
- Voltage Rating: 25,800 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 25,000 amps
- Operating Temperature: 80 C
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series ANL-250 ANL Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Silver-plated copper links Bolt-down design for high-vibration applications For high-current applications Clear window provides open-fuse
- Current Rating: 250 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Radwell International
Description: FUSE 8AMP 250V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE 1 AMP 600V
-
Supplier: Visual Sound, Inc.
Description: and the output regulation is better than 2 dB from no load to full load. The HTA250A can drive a variety of load impedances. Outputs include 4 ohms, 8 ohms, 25VCT and 70 volts.The amplifier is capable of safely driving any recommended load continuously. The HTA250A is thermally protected to
-
Supplier: Littelfuse, Inc.
Description: multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 3-pole fuse holder mounts directly to the positive
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 32 volts
-
Supplier: ITG Electronics, Inc.
Description: Single stage multi-purpose Power Entry EMI Filters modules with single or Double Fuse,6 Amp,Fast-on 6.35x0.8 for output connections
- Rated Voltage: 250 volts
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks
- Package / Mounting: Module
-
Supplier: Littelfuse, Inc.
Description: The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy
- Normal Operating Current: 500 amps
- Rated Operating Voltage: 70 volts
-
Supplier: ITG Electronics, Inc.
Description: Single stage multi-purpose Power Entry EMI Filters modules with single or Double Fuse,10 Amp,Fast-on 6.35x0.8 for output connections
- Rated Voltage: 250 volts
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks
- Package / Mounting: Module
-
Supplier: Radwell International
Description: FUSE HOLDER, 14 X 50.8 MM, SCREW MOUNT, 30AMP, 250VAC, FUSE TYPE H & K CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 8MM 230V 2POLE NO LEADS GDT Product overview: GTCN28-231L-R05 from TE Connectivity AMP Connectors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 8MM 90V 2POLE SMT GDT Product overview: GTCS28-900M-R10 from TE Connectivity AMP Connectors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Fuses - Fuse;Very Fast Acting;0.75A;Dims 2.8x7.11";Encapsulated;Axial;125V;0.175Ohms;PCB -- 70184288Supplier: Allied Electronics, Inc.
Description: an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.
-
Supplier: TelephoneStuff.com
Description: 24VAC at 4 Amp/8 Fused Outputs Power Supply. Power Supply Features: - Input: 115V AC 50/60Hz, 0.9 amp - 4 amps (100VA) supply current - Eight (8) 24 V AC individually fused outputs - Output fuses are rated at 3 amp/250V AC - Main fuse is
-
Supplier: Waytek, Inc.
Description: using 12VDC systems (14VDC max.) Alternative replacement for high-amp fuses - no more replacing fuses Alternative for circuit breakers used in parallel Reduce footprint size and cost Reduce nuisance trips and potential unbalanced loads Easy access terminations for surface and
- Rated DC Voltage: 14 volts
- Continuous Current Rating: 250 amps
- Operating Temperature: -40 to 185 F
-
Supplier: Waytek, Inc.
Description: replacement for high-amp fuses - no more replacing fuses Alternative for circuit breakers used in parallel Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection Reduce footprint size and cost Reduce nuisance
- Rated DC Voltage: 14 volts
- Continuous Current Rating: 250 amps
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Fuseholder Type: Holder Fuse Size: 1" Dia x 2.657" L (25.4mm x 67.5mm) Number of Circuits: 1 Voltage: 80V Standard Package: 8 Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 A HTSUS:
- Normal Operating Current: 250 amps
- Rated Operating Voltage: 80 volts
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: 25AMP 700V AC FERRULE 14.3 X 50.8MM
-
Supplier: Allied Electronics, Inc.
Description: self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit
-
Supplier: Radwell International
Description: PANELBOARD SWITCH, FUSIBLE, TYPE FDPW, 1200 AMPS, 3 POLE, 600 VAC, 200 KAIC (4) 250-750 MCM OR (8) 3/0-250 MCM, CLASS L FUSES, SINGEL, HORIZONTAL, BRANCH. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) LEDs indicate logic status All even-numbered logic connections are logic ground Input and output modules
-
Supplier: Sensata Technologies
Description: Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) LEDs indicate logic status All even-numbered logic connections are logic ground Input and output modules
-
Supplier: Ametherm, Inc.
Description: relays, diodes, and fuses from inrush current. The miniAMP series is available in 3, 5, and 8mm diameters and weigh as little as .06 grams. The miniAMP series cold resistance ranges from 5 ohm to 220 ohm. This inrush current limiter series is rated for 250 mA to 3 Amperes continuous current
- Features: SPD
Find Suppliers by Category Top
Featured Products Top
-
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
/480V) Operating Voltage Range: Typically 85% to 110% of rated voltage (408 - 528 VAC) Current: Up to 60 Amps (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. Available for use with Cylindrical Fuses sizes 1AG thru 8AG, Midget and Solar Protection (SPF) style fuses. These Low profile, space saving Fuse Clips are UL recognized to make the UL product certification easier (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Protection Fuse series. Rated for up to 30 Amps, 1,000 VDC these holders, in conjunction with the SPF fuses, are a cost-effective solution to safely protect PV modules and their conductors from reverse overcurrent conditions. Designed to (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VCTMP Series from VICFUSE is a Class CC, time-delay, current-limiting fuse engineered specifically for motor and motor branch circuit protection. Designed according to UL248-4, the VCTMP fuse provides dependable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
m/s, with a typical limiting value of 1.25 (enclosed/box-mounted fuses typically use Kv = 0.8) Technical Specifications Voltage Rating: 1000VAC / 1000VDC Current Rating: 35A–800A Interrupt Rating (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The LineGard™ 30 Amp Portable Series GFCI Product Features Various voltages available (see (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Enclosure is Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
http://www.loadparts.com/catalog_M.htm
… "http://www.loadparts.com/Catalog/M/2581.asp" title="AMP M324308/2-2F - Loadparts Search Engine Results"> AMP M324308/2-2F - Loadparts … … /a>
- TE Connectivity - VTP210GF - Passive Components - Thermistors - Allied Electronics
AMP ;RECEPTACLE;16-14AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS Fuse , Resettable, 20A Max, 0.3A Hold, 60VDC, SMD/SMT, SMD Series Conn;Term Strip;Barrier;5Pole; 8 .0mmPitch;DBLRow;26-12;Series TSB230;30A; 250V .- Shopping In General Video Equipment - Big Bruin
Altronix ALTV248600 - ALTV248600 Proprietary Power Supply (110 V AC Input Voltage - Wall Mount) These Altronix AC Wall Mount CCTV Power Supplies provide provide 24VAC or 28VAC distributed via eight ( 8 ) fuse or PTC protected outputs for powering CCTV Cameras, heaters and other … … SMP10C12X power supply/charger converts a 115VAC 50/60Hz input, to a 12VDC @ 10 amp of continuous supply … Input fuse rated @ 3.5 amp/ 250V .- http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/C240M3_SFF_SpecSheet.pdf
BS 1363A) 13 AMP fuse Cordset rating: 10A/16 A, 250 V Length: 8 ft 2 in. (2.5 m)Plug: Cordset rating 10A, 250V /500V MAX (2500 mm .- http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/ps11587/spec_sheet_c17-644231.pdf
BS 1363A) 13 AMP fuse Cordset rating: 10A/16 A, 250 V Length: 8 ft 2 in. (2.5 m)Plug: Cordset rating 10A, 250V /500V MAX (2500 mm .- http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/c260m2_specsheet.pdf
Cordset rating 10A, 250V /500V MAX (2500 mm Cordset rating: 10 A, 250 V Length: 8 ft 2 in. (2.5 m BS 1363A) 13 AMP fuse .- http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/c200m2_sff_specsheet.pdf
Cordset rating 10A, 250V /500V MAX (2500 mm Cordset rating: 10 A, 250 V Length: 8 ft 2 in. (2.5 m BS 1363A) 13 AMP fuse .- http://www.loadparts.com/catalog_P.htm
… //www.loadparts.com/Catalog/P/10747.asp" title="AMP PN5-1437049-200 - Loadparts Search Engine Results"> AMP PN5-1437049-200 … … /li>- http://www.galco.com/techdoc/hmnd/1447s_cp.pdf
Fits Enclosure Depth Switches Amp Rating Fuse Clip Fuse Class Disconnect Height "X" Disconnect Width "Y"C= 8 " 30A- 250V .- Shopping In General Video Equipment - Big Bruin
… AC Input Voltage - Wall Mount) Model AL1024ULXPD4 power supply/charger converts a 115VAC 60Hz input, to 24VDC @ 10 amp supply current for Access Control application, 24VDC @ 8 amp supply current with 10 … … distributed via four (4) fuse protected non power limited … Input fuse rated @ 3.5 amp/ 250V . - TE Connectivity - VTP210GF - Passive Components - Thermistors - Allied Electronics
Indicates content that may require registration and/or purchase.