-
Supplier: BEI Sensors
Description: The L18 absolute encoder provides system designers with high pre-cision in a small, lightweight package. This small industrial encoder features a 13-bit absolute SSI output in a 1.8-inch servo package. The L18 encoder contains field-proven ASIC electronics, sealed
- Resolution: 13 bits
- Maximum Mechanical Shaft Speed: 500 rpm
- Rotor Inertia: 0.5 oz-in-sec²
- Operating Temperature: 32 to 158 F
-
Supplier: US Digital
Description: The HD25A is a rugged absolute encoder designed for heavy duty industrial use. This absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 range. The HD25A can be used for automation, motion control and robotic
- Diameter or Width: 2.65 inch
- Maximum Mechanical Shaft Speed: 6,000 to 15,000 rpm
- Rotor Inertia: 0.00028 oz-in-sec²
- Operating Temperature: -13 to 158 F
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The MR30 is a full function 11-bit, single-turn, digital, absolute position encoder for applications requiring up to 2048 uniquely identifiable codes per revolution. It is designed for direct mounting on a shaft, accommodating 1/4”, 5/16“, 3/8”, 8mm, and 10mm
- Resolution: 11 bits
- Absolute Encoder Resolution: 11 bits
- Encoder Type: Absolute, Modular Kit
- Encoder Technology: Optical
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Natural Binary, 8 bit/0-255 Counts Per Revolution
- Resolution (counts per revolution): 255 (counts/revolution)
- Encoder Type: Absolute
- Absolute Encoder Output Code: Binary
- Encoder Technology: Optical
-
Supplier: Broadcom Inc.
Description: AEAS-7000/AEAT-84AD is capable of position resolutions ranging from 12 bits to 16 bits, combined with 12- or 14-bit revolution count resolution.
- Resolution: 12 bits
- Diameter or Width: 2.1653555 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 257 F
-
Supplier: DigiKey
Description: Rotary Encoder Optical 8 Quadrature, 2-Bit Vertical
- Resolution (counts per revolution): 8 (counts/revolution)
- Operating Temperature: -40 to 158 F
- Encoder Technology: Optical
- Encoder Output: Quadrature
-
Supplier: Broadcom Inc.
Description: The ACPL-7970 miniature isolation amplifier is a 1-bit, second-order amplifier based on sigma-delta modulator technology that converts an analog input signal into a high-speed data stream through integration of galvanic isolation based on optical coupling technology. The ACPL-7970
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: POSITAL B.V.
Description: POSITAL IXARC absolute Singleturn encoder: Bit Parallel interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
- Resolution: 8 bits
- Accuracy: 79.19999999999999 to 158.04 arcsec
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Rotor Inertia: 0.0004248 oz-in-sec²
-
Supplier: Advantech
Description: 4-axis Quadrature Encode/Counter Universal PCI Card with 8-ch Isolated Digital I/O Four 32-bit up/down counters Single ended or differential inputs Pulse/direction and up/down counter x1, x2, x4 counts for each encoder cycle Multiple interrupt sources for precision application
-
Supplier: US Digital
Description: The LSI Computer Systems LFLS7266R1 is a CMOS IC useful in motion control applications. The two 24-bit multimode counters, registers, and logic enables a microprocessor to track the speed, direction, position, and index of one or two optical incremental encoders. In addition to
- Pin Count: 28 #
- Package Type: DIP
- Features: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 8-BIT TO 12.5-BIT, 3S LOW-LATENC
- Features: Optical Linear Encoder
-
Supplier: Broadcom Inc.
Description: The Avago ACPL-C797T is an optically isolated 1-bit, 2nd order Sigma-Delta (Σ-Δ) modulator device that is automotive qualified per AEC-Q100 Grade 1. The device converts an analog input signal into a high speed data stream with galvanic isolation based on optical coupling technology.
- Rise Time: 0.005 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Input: DC
-
Supplier: Gurley Precision Instruments
Description: The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power Supply: +5VDC - Current consumption: not more than 50mA - Maximum mechanical speed: 6,000 RPM;
- Resolution: 12 bits
- Accuracy: 3,600 arcsec
- Diameter or Width: 0.393701 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: examples are high resolution magnetic encoder magnets. Austria microsystems makes high performance absolute and incremental linear magnetic encoder ICs, ranging from 8- to 12-bit resolution. One of the encoders require multipole strip or ring magnets, with 1 mm ±
- Industrial Magnets: Magnetic Assembly
-
Supplier: POSITAL B.V.
Description: POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit),
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Microchip Technology, Inc.
Description: oversampling filers up to 256x for increased resolution (up to 16-bits) 3 analog comparators (15ns) with dedicated 12-bit DACs with hardware slope compensation Up to 3 op amps with internal connection to ADC Module Timer/Counters/Output Compare/Input Capture 11 16-bit
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: POSITAL B.V.
Description: POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit),
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Versitron, Inc.
Description: These VERSITRON VersiVision Series multiplexers support 8-channels of 8-bit digitally encoded broadcast quality video and 1-channel of bi-directional data over ONE multimode or singlemode optical fiber. These products are directly compatible with NTSC, PAL, and SECAM
- Video Outputs: 8
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit four channels of 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL, or SECAM CCTV camera systems. Plug and Play
- Video Outputs: 4
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Radwell International
Description: ENCODE COUNTER, 4-AXIS QUADRATURE UNIVERSAL PCI CARD, 8-CH ISOLATED DIGITAL I/O, FOUR 32-BIT UP/DOWN COUNTERS, X1 / X2 / X4 COUNTS FOR EACH ENCODER CYCLE, OPTICALLY ISOLATED UP TO 2500 VDC, 4 X DI / DO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit eight channels of 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems. These
- Video Outputs: 8
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Beckhoff Automation LLC
Description: The ELX5151-0090 EtherCAT Terminal allows the direct connection of an intrinsically safe incremental encoder from zone 0/20 and 1/21 hazardous areas. The terminal supplies the encoder with 8.2 V DC and evaluates a diagnostic-capable NAMUR signal according to IEC 60947-5-6. In
- Data Acquisition: I/O Module
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit two channels of 8-bit digitally encoded broadcast quality video and bi-directional data over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera
- Video Outputs: 2
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Description: Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up to 10 encoder inputs at 20 MHz 10/100 Base-T Ethernet Supports EtherNet/IP protocol USB2.0
- Number of Axes / Motors: 2 to 8
- D/A Resolution: 32 bits
- Maximum Output Voltage: 24 volts
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: 8-BIT TO 12.5-BIT, 3S LOW-LATENC
- Operating Temperature: -40 to 257 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Description: IC SENSOR MAG ROTARY 12BIT 8SOIC
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Gefran
Description: counter has: - 3 LEDs to signal state of digital inputs - 8 pin connector for independent wiring of inputs If used with encoder, the module (powered externally from a front connector) provides the power supply to the individual connectors and can be configured by encoder type
- Digital I/O Channels: 3 #
- Resolution: 32 bits
- Operating Temperature: 32 to 122 F
- Inputs: Counter / Tachometer Input, Encoder Input
-
Supplier: Microchip Technology, Inc.
Description: and shorthaul pulse templates and line build out Meets or exceeds T1/J1 and E1 shorthaul and longhaul network access specifications including ANSI T1.102, T1.403, T1.408, AT&T TR 62411, ITU-T G.703, G.704 as well as ETSI 300-011, CTR-4, CTR-12 and CTR-13 Provides an 8-bit
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Galil
Description: daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port Ethernet supports multiple masters and slaves. TCP/IP, UDP and Modbus TCP master protocol for communication with I/O devices Encoder feedback up to 15 MHz. Quadrature standard; SSI and BiSS encoder option. Main and
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: CSA Group
Description: code-bit data stream and decodes this incoming code-bit stream into an equivalent symbol stream for use by the higher layers. PHY provides encoding and decoding between data and control indicator symbols and code-bits, medium conditioning and initializing, the synchronization of
Find Suppliers by Category Top
Featured Products Top
-
offers up to 23-bit serial output. Optional 1Vp-p sin/cos tracks (1024 cycles/rev) is also available for positioning and speed feedback. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37.5mm dia aluminum housing, 8mm max dia hollowshaft, and precision ball bearings. (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
What is an encoder? The encoder (rotary encoder) is a device that detects the rotation direction and angle using sensors and outputs the detected position information as an electrical signal. There are two types of sensor detection methods: optical and magnetic. There are also (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Gurley has expanded on its compact, modular encoder systems. Designed for superior performance and based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Available with resolutions up to 22-bits (4,194,304 words (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
RESOLUTE™ Absolute Optical Linear and rotary (angle) encoder system from Renishaw. RESOLUTE is a true absolute, fine pitch optical encoder system that (read more)
Browse Absolute Rotary Encoders Datasheets for Renishaw -
professional-grade 8GHz bandwidth with 20GSa/s real-time sampling and industry-leading 12-bit vertical resolution. Engineered for the most demanding high-speed digital design and validation applications, the MSO8804HD combines exceptional signal fidelity with comprehensive protocol analysis capabilities (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
Compact Magnetic Rotary Encoders from Gurley Precision. The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Low-cost three-dimensional vision system based on a low-power semiconductor laser rangefinder and a single scanning mirror
measured by the 8 bit optical encoder and a 6 bit signal generated by the microcontroller, which also generates the pulse width modulation PWM signal to control the eleva- tion servomotor, corresponding to the elevation angle .
-
A 3-D vision system for autonomous robot applications based on a low power semiconductor laser rangefinder
around the roll axis a DC motor has been used, and the position of the mirror is sensed, rather than controlled,using an 8 bit , 180” optical encoder .
-
Time-to-line crossing and vehicle dynamics for lane departure avoidance
The front wheels steering angle is obtained from an absolute 8 turns, 15 bits optical encoder while the driver torque sensor is an LVDT integrated to the steering column.
-
Is anything really new in mechatronics education?
The stepper motor system, shown in Fig. 4, consists of: N a stepper motor; N an optical encoder ; N an 8 - bit , 12-MHz microcontroller; N electronics to interface the microcontroller to the step motor and optical encoder; N full-step and …
-
Comparison of the sensitivity of the flux control to parameter uncertainties in two induction actuator indirect field oriented control schemes
The control algorithm is implemented around two 8 bits microprocessors and uses only an optical encoder as sensor.
-
CR4 - Thread: Optical Shaft Encoder Question
I read that 8 bits are required in the counter of an optical encoder to measure one revolution of the motors shaft.
-
Study and implementation of a simplified and robust position digital controller for a PM synchronous actuator
Due to the simplicity of the proposed control algorithm it was possible to implement it around two 8 bit MCS8051 microprocessors with only an optical position encoder as sensor.
-
Packet-selective photonic add/drop mulitplexer at 40Gb/s using optical-code label
From the input pulse of 2ps FWHM pulse width from the mode-locked laser diode (MLLD) at ?155Onm with the repetition rate of 10GHz, Encoder 1-3 generate three different 8 bit bipolar optical code labels, OC-label 1, 2, 3, respectively.
-
Optoelectronic devices for fiber-optic sensor interface systems
used to compensate for temperature effects in the CCD; the spectrum of the optical source; and the signal from an 8 - bit WDM encoder normalized by the source spectrum.
-
Race-Car Instrumentation for Driving Behavior Studies
A development board (AVR-P40-USB-8535) from Olimex Ltd. equipped with an 8 - bit AVR ATMega32 microcontroller is used for interfacing with the optical encoders of the wheel- speed sensors.
Indicates content that may require registration and/or purchase.