-
Supplier: Nexperia B.V.
Description: The 74HC40103 is an 8-bit synchronous down counter. It has control inputs for enabling or disabling the clock (CP), for clearing the counter to its maximum count and for presetting the counter either synchronously or asynchronously. In normal
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Direction: DOWN
- Features: ESD Protection, Other
-
Supplier: Texas Instruments
Description: CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-SO -55 to 125
- Number of Bits (Stages): 1 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-CDIP -55 to 125
- Number of Bits (Stages): 1 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125
- Number of Bits (Stages): 8 bits
- Clock Frequency: 125 MHz
- Operating Current: 195 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 28-LCCC -55 to 125
- Number of Bits (Stages): 8 bits
- Clock Frequency: 125 MHz
- Operating Current: 195 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SYNCHRONOUS BINARY DOWN COUNTER, MONOLITHIC SILICON
-
Supplier: Nexperia B.V.
Description: The 74HC193; 74HCT193 is a 4-bit synchronous binary up/down counter. Separate up/down clocks, CPU and CPD respectively, simplify operation. The outputs change state synchronously with the LOW-to-HIGH transition of either clock input. If the CPU clock is pulsed
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- Features: ESD Protection, Other
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, SYNCHRONOUS 8-BIT, UP/DOWN COUNTER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, SYNCHRONOUS 8-BIT,UP/DOWN COUNTER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, SYNCHRONOUS 8-BIT UP/DOWN COUNTER WITH ASYNCHRONOUS CLEAR, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: COUNTER, SYNC BIN UP/DOWN, 4BIT, SOIC-16; Logic Family / Base Number:MC14516; Counter Type:Binary, Synchronous, Up / Down; Clock Frequency:8MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: IC DOWN COUNTER 8BIT BIN 16-DIP
- Clock Frequency: 4.8 MHz
- Counter Direction: DOWN
- Counter Category: Synchronous
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
- Operating Temperature: -40 to 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Direction: DOWN
- Counter Type: MOD-N Binary Counter
-
Description: SYNCHRONOUS 8-BIT UP/DOWN COUNTE
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Rochester Electronics
Description: Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, PDSO16
- Counter Direction: DOWN
- Features: Other
- Package Type: SOIC
- Logic Family: Standard CMOS / CMOS (4000)
-
Supplier: Win Source Electronics
Description: per Element: 4 Direction: Up, Down Trigger Type: Positive Edge Timing: Synchronous Count Rate: 8 MHz
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1073206-MC14516BCPG Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing:
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Card/MMC) Two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature decoder logic and 2-bit Gray up/down counter for stepper motor 4-channel 16-bit PWM with complementary output, fault input, 12-bit dead time
- Clock Speed: 120 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 512 KB
- Number of Timers: 6
-
Supplier: CAS DataLoggers
Description: customized for specific projects and OEM applications including: 8 Synchronous Analog Inputs 32-Bit High-Speed Up/Down and PWM Counters SSI Interface Up to 32 Digital Channels CAN, RS-232, Profibus, and EtherCAT Interfaces Bootloader for Standalone Operation
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1,000 kHz
- Resolution: 18 bits
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
platform for authenticated and replay-protected data storage. High-Speed eMMC Interface The IS21ES08GA-JCLI supports a high-speed eMMC bus with selectable 1-bit, 4-bit, and 8-bit data widths. After startup, the device uses a 1-bit data bus by default (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
which many of the components are formed. The company’s Denison, Texas, plant manufactures most of the components to supply its North American assembly plants. The volume of demand for locksets, handlesets, and doorsets may be a bit mystifying, but considering the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
http://www.nxp.com/documents/data_sheet/74HC40103.pdf
The 74HC40103 consists of an 8 - bit synchronous down counter with a single output which is active when the internal count is zero.
-
Page 22. Semiconductor parts with 401 in root number
8-STAGE PRESETTABLE SYNCHRONOUS 8 BIT BINARY DOWN COUNTERS .
-
Page 36. Semiconductor parts with 103 in root number
8-STAGE PRESETTABLE SYNCHRONOUS 8 BIT BINARY DOWN COUNTERS .
-
Page 12. Semiconductor parts with 013 in root number
8-STAGE PRESETTABLE SYNCHRONOUS 8 BIT BINARY DOWN COUNTERS .
-
40103 datasheet : Datasheets for Electronic Components and Semiconductors
8 - bit synchronous binary down counter .
-
HC173, 74HCT
8 - bit synchronous binary down counter .
-
4010 datasheet : Datasheets for Electronic Components and Semiconductors
8 - bit synchronous binary down counter .
-
Page 27. Semiconductor parts with 103 in root number
8 - bit synchronous binary down counter .
-
Page 15. Semiconductor parts with 103 in root number
8 - bit synchronous binary down counter .
-
Page 11. Semiconductor parts with 401 in root number
8 - bit synchronous binary down counter .
Indicates content that may require registration and/or purchase.