-
Supplier: RS Components, Ltd.
Description: 10k, SPI, quad channel, 8-bit
- Resistance Range: 10,000 ohms
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Features: Digital Potentiometer, Other
- Resistance Taper: Linear
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 5K, 1 CHANNEL, RHEOSTAT, SOT23-6; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 20KOHM, 65, SINGLE, SC-70-6; Resolution (Bits):6bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 20KOHM, 65, SINGLE, SC-70-6, FULL REEL; Resolution (Bits):6bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes
-
Supplier: TMP Pro Distribution
Description: and feel across the range. Analogue/Digital: Analogue Frame Size: 32 Stereo Channels: 4 Digital I/O: No FX Processors: 0 Groups: 8 EQ Bands: 4 Aux Sends: 8 Returns: 5 Direct Outputs: Yes Matrix Outputs: 4 Main Bus Out: LRC
-
Supplier: TMP Pro Distribution
Description: and feel across the range. Analogue/Digital: Analogue Frame Size: 40 Stereo Channels: 4 Digital I/O: No FX Processors: 0 Groups: 8 EQ Bands: 4 Aux Sends: 8 Returns: 5 Direct Outputs: Yes Matrix Outputs: 4 Main Bus Out: LRC
-
Supplier: TMP Pro Distribution
Description: and feel across the range. Analogue/Digital: Analogue Frame Size: 48 Stereo Channels: 4 Digital I/O: No FX Processors: 0 Groups: 8 EQ Bands: 4 Aux Sends: 8 Returns: 5 Direct Outputs: Yes Matrix Outputs: 4 Main Bus Out: LRC
-
Supplier: TMP Pro Distribution
Description: and feel across the range. Analogue/Digital: Analogue Frame Size: 24 Stereo Channels: 4 Digital I/O: No FX Processors: 0 Groups: 8 EQ Bands: 4 Aux Sends: 8 Returns: 5 Direct Outputs: Yes Matrix Outputs: 4 Main Bus Out: LRC
-
Supplier: WINSYSTEMS, INC.
Description: channels independently programmable for input type and range No adjustment potentiometers or calibration needed 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V 8 independently programmable channels
- Analog Input Channels: 16 #
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: Analog-to-Digital Converter, DC Voltage Input, Digital-to-Analog Converter, PC/104 (PC/104-Plus, EBX)
-
Piezoelectric Drivers and Piezoelectric Amplifiers - Compact Digital Controller Unit -- Nano Box USBSupplier: Piezosystem Jena, Inc.
Description: single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature
- Input Voltage: 24 volts
- Voltage Range: 0 to 130 volts
- Number of Channels: 1
- Electrical Connector: DB-9
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4999C8-S0001 programmable dual channel linear Hall sensor in thin 8 pin SMD single sensor package The Infineon TLE4999C8-S0001 is a dual channel linear Hall sensor with a bus-capable digital Short-PWM-Code (SPC) interface. The Infineon TLE4999C8 S-0001
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: based on SENT (Single Edge Nibble Transmission, defined by SAE J2716) 20-bit Digital Signal Processing (DSP) Digital temperature and stress compensation 16-bit overall resolution Operating automotive temperature range -40°C to 125°C Minimal drift of output signal over temperature and
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: based on SENT (Single Edge Nibble Transmission, defined by SAE J2716) 20-bit Digital Signal Processing (DSP) Digital temperature and stress compensation 16-bit overall resolution Operating automotive temperature range -40°C to 125°C Minimal drift of output signal over temperature and
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: The 12-channel AD8802/AD8804 provides independent digitally-controllable voltage outputs in a compact 20-lead package. This potentiometer divider TrimDAC( allows replacement of the mechanical trimmer function in new designs. The AD8802/ AD8804 is ideal for dc voltage adjustment
- Resolution: 8 bits
-
Supplier: Gefran
Description: of signals and commands. The modules are available in different models and can manage up to a total of 40 channels (inputs and outputs) each, with the following limits type (see ordering codes): • digital inputs: 24 max; • fast digital inputs (meters): 6 max; • digital
- Analog Input Channels: 8 #
- Digital I/O Channels: 40 #
- Resolution: 32 bits
- Low Pass Cutoff Frequency: 0.02 kHz
-
Supplier: ACCES I/O Products, Inc.
Description: 32 single-ended input channels and the 6 voltage ranges for each channel are independentl y software selectable. A mix of differential and single-ended channels as well as different sensor interface configurations for each channel is possible. A major feature of the
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Audio Amplifiers and Preamplifiers - 40 W Stereo Audio Power Amp with VCA & Power Supply -- RU-PA40DSupplier: Visual Sound, Inc.
Description: preventing output clipping. VCA Controlled Stereo Audio Power Amplifier 20 Watts RMS per Channel into 8 Ω - 40 Watts Total 15 Watts RMS per Channel into 4 Ω - 30 Watts Total Unbalanced RCA Jack Inputs; Balanced Detachable Terminal Block Inputs VCA Control on Detachable Terminal
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
. Analog and Timer Functions The STM32F103C8T6 contains two 12-bit successive-approximation ADCs with a conversion time as short as 1 μs under the specified clock configuration. In the 48-pin device, up to 10 analog input channels are (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
professional-grade 8GHz bandwidth with 20GSa/s real-time sampling and industry-leading 12-bit vertical resolution. Engineered for the most demanding high-speed digital design and validation applications, the MSO8804HD combines exceptional signal fidelity with comprehensive protocol analysis capabilities (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
sensors and equipment and offer up to 16 channels of input, each of which can be independently configured Process Voltage, Process Current & Thermocouple Input Modules offer 8-channel differential input or 16-channel single-ended input for precise measurement of voltage and current (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
function of the MSO7000X. Capture or import waveforms and use them as reference. Multi-channel 8-digit hardware frequency counter, supporting adjustable frequency refresh time and effective digit 4-digit Digital Voltmeter (DVM): DC, AC RMS, and DC+AC RMS 22 advanced (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
In the present time a consecutive phaseout from generally usable, modular, analog standard NIMelectronics to compact single purpose devices utilizing digital signal processing hardware takes place. As example one of the main supliers of nuclear measurement electronics, Mirion Technologies (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
to 8 IO-Link channels, 12 digital inputs and 16 outputs Provides better visibility with well-positioned light-emitting diode (LED) for block and/or channel level diagnostics, which can help reduce machine downtime Offers rating up to IP69K for On-Machine use (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital (read more)
Browse Motor Controllers Datasheets for Qorvo