Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H8L1 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8L1 provides an orange numeric character with right hand decimal and has a common anode (CA).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 605 nm
- Character Height: 20.32 mm
-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H8G3 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8G3 provides a green numeric character with right hand decimal and has a common cathode (CC).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 571 nm
- Character Height: 20.32 mm
-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H8L3 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8L3 provides an orange numeric character with right hand decimal and has a common cathode (CC).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 605 nm
- Character Height: 20.32 mm
-
-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H8G1 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8G1 provides a green numeric character with right hand decimal and has a common anode (CA).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 571 nm
- Character Height: 20.32 mm
-
Supplier: Newark, An Avnet Company
Description: 7 SEGMENT LCD DISPLAY PANEL; No. of Digits / Alpha:6; Character Count x Line:6 x 1; Character Size:17.8mm; Supply Voltage:-; Display Mode:Reflective; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: LED 7-SEGMENT DISPLAY, GREEN, 8MM, 3MCD; LED Colour:Green; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Anode; Product Range:HDSP-U5xx RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 7-SEGMENT LED DISPLAY; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:8.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:-; Colour:HE Red RoHS Compliant: Yes
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 590 nm
- Character Height: 20.32 mm
- Typical Luminous Intensity: 42,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 630 nm
- Character Height: 20.32 mm
- Typical Luminous Intensity: 19,000 microCandela
- Character Type: Numeric
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring
- Number of Characters: 6 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 7.8MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:2mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series Displays with
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series Displays with
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED
- Features: Other
- Package Type: PDIP, SOIC
-
Supplier: Renesas Electronics Corporation
Description: The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment
- Features: Other
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Allied Electronics, Inc.
Description: Display (4 Digit S664) Rugged 1⁄8 DIN Case, NEMA 4X, IP65 120 VAC Power; 220 VAC on Request
-
Supplier: Allied Electronics, Inc.
Description: LCD Display, LCD Programmable Tachometers The Model 88 is an LCD Indicator/Controller, with eight 7-segment digits. The display is an LCD, providing red characters on a dark background. An optional reflective LCD with dark characters on a light background is
-
Supplier: Radwell International
Description: LED DISPLAY, 7 SEGMENT, RED, 20 MA, 1.8 V, 3.6 MCD, 1 DIGIT, 7.6 MM, DIP-14. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Description: 0.60" 0.70" - >1.0" 1" - 1.5" 1.8" - 2.4" 3" - 4.2" Display Type Digit Display Dot Matrix Family InfoVue Matrix Type 5 x 7 5 X 8 8 x 8 Number of Digits 1 2 3 4 5 9 Number of Positions 10 Operating Temp -40ºC to 105ºC -40ºC to 85ºC Size
- Number of Characters: 1 to 9 #
- Color Wavelength: 400 to 700 nm
- Character Height: 5.08 to 106.68 mm
- Operating Temperature: -40 to 221 F
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals
-
Supplier: Allied Electronics, Inc.
Description: ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179714-HDSP-0960 Packaging: Bulk Color: Green Millicandela Rating: 1.1mcd Current - Test: 10mA Wavelength - Peak: 568nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.29" (7.37mm) Common
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179738-HDSP-5523 Packaging: Tube Color: Red Millicandela Rating: 2.8mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179731-HDSP-3901 Packaging: Tube Color: Red Millicandela Rating: 7mcd Current - Test: 100mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Anode Package / Case: 16-DIP (0.600", 15.24mm) Dimension: 1.091" H x 0.787" W x 0.394" D (27.70mm x 20.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct.
- Display Type: Dot Matrix Display
-
Supplier: ODG (Origin Data Global)
Description: IC DRVR 7 SEGMENT 8 DIGIT 28DIP
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4 to 6 volts
- Package Type: DIP / CDIP / PDIP
- Features: Linear Regulator, Other
-
Supplier: DigiKey
Description: 7-Segment 8-Digit Display Gravity Platform Evaluation Expansion Board
- Features: Other
-
Supplier: Radwell International
Description: ELECTRONIC LCD TIMER, 8-DIGIT 7-SEGMENT DISPLAY, W/ BATTERY POWERED, HOURS/MINUTES MODEL, 24X48MM DIMENSIONS, 1/32 DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rittal North America LLC
Description: Article number: SK 7109.035 Product description Including cable attachment for connection cable and label holder. Color RAL 7035 Technical specifications Three-digit, 7-segment display Option of switching between °C/°F. With 1800 mm long NTC sensor Two relay outputs as
- Voltage: 115 VAC, 230 VAC
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Simpson Electric Company
Description: parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4 digit red LED with five brightness display levels Activated set point indicators on display Peak/Valley and password lockout NEMA 4X rated front panel
- Number of Digits: 5
- Depth: 3.24 mm
- Operating Temperature: 32 to 122 F
- Display Type: Numeric Display
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Red 7-Segment LED Display Module, 1 Digit, 8 LEDs, 10mA, 1.8V, DIP Product overview: TDSR1350 from Vishay is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Cable Length: 0.040190310416666666 ft
- Operating Temperature: -40 to 85 C
- Standards / Certifications: RoHS
-
Supplier: Simpson Electric Company
Description: parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels Activated set point indicators on display Easy to understand programming menu 16 point scaling
- Number of Digits: 5
- Depth: 82.296 mm
- Operating Temperature: 32 to 122 F
- Input Type: AC Voltage, DC Voltage
Find Suppliers by Category Top
Featured Products Top
-
with grounding assurance lanyard Triple indication lights displaying power, contact position, and fault status 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit UL 943C (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
Conduct Research Top
-
Four-Channel Digital Voltmeter with Display and Keyboard
current is 150 mA. PORTA is rated for a 50 mA source current and 80 mA sink current. This makes the PIC16C71 ideal for driving 7-segment LEDs. Since the total number of I/O pins is limited to 13, the 8-bit PORTB is used to drive the 4 LEDs, while external sink transistors, or MOSFETs, are used
More Information Top
-
big lcd display - offers from big lcd display manufacturers, suppliers, exporters & wholesalers
Big 7 Segment LCD Display 8 Digit for Energy Meter .
-
energy meter exporter - energy meter manufacturers, exporters, factories, suppliers, China energy meter
Big 7 Segment LCD Display 8 Digit for Energy Meter .
-
Energy Meter - Energy Meter Manufacturers, Suppliers
Big 7 Segment LCD Display 8 Digit for Energy Meter .
-
PARTOS-11: an efficient real-time operating system for low-cost microcontrollers
Task segDisplay drives an 8 - digit 7 - segment display by scanning in every 4 ms.
-
A Hybrid Analog/Digital Phase-Locked Loop for Frequency Mode Non-contact
Scanning Probe Microscopy
The PIC communicates with the ADC, the DDS and a 8 - digit 7 - segment display (not shown in Fig. 3) via a SPI interface.
-
Beginning C for Arduino
So, rather than kick a dead horse again, I thought I’d discuss an 8 - digit 7 - segment LED display instead.
-
Gas and Water Metering with the PIC16F91X Family
For a demonstration unit, the cost of custom LCD glass was not appropriate, so an 8 - digit , 7 - segment display was found in the form of a Varitronix VIM-838 display.
-
Microcomputer-based muscle relaxation monitor and controller for clinical use
The keyboard and display comprise a 16-key keypad and a one-line, 8 - digit , 7 - segment display (PACE, 1980).
-
A Low-Cost Power-Quality Meter With Series Arc-Fault Detection Capability for Smart Grid
To display the information, two light-emitting diodes (LEDs) and 7 - segment 8 - digit LED display are used.
-
Parallel-cascaded noniterative neural network for identfying closely related optical patterns
For example, the 7 - segment optical displays of digit " 8 " is the geometrical (or vector) sum of the displays of digit 3" and digit "I".
Indicates content that may require registration and/or purchase.