-
Supplier: Zurn Industries LLC
Description: Shut Off Valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke.
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Tate-Jones, Inc.
Description: The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless
- Valve Size: 8 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30
- Valve Size: 8 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Steam, Water
-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Valve Size: 8 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Butt Weld
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: PTB Sales, Inc.
Description: These VAT valves are listed by size. We have pneumatic, manual and stepper versions available for most types since VAT has made them in a modular fashion. Valves that have stamped model numbers are listed with the whole number. Each valve can be described with the coded model
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: NIBCO INC.
Description: Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional shutoff
- Valve Size: 2 to 24 inch
- Pressure Rating: 175 to 350 psi
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves, Shut Off Valves
-
Description: Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the
- Features: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: Edwards Vacuum
Description: The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance.
- Port Size / OD: 6.00000324 inch
- Operating / Bake-out Temperature: 302 to 482 F
- Features: Actuator Shaft / Stem Bellows, High Conductance
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries. • Meets TAPPI standard TIS 405-8 and MSS SP-81 for wafer-type knife gate
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Gate / Knife Valves
-
Supplier: Watts
Description: Series 405-NRS-RW NRS Flanged Gate Valves are used in irrigation and water distribution services. They feature an epoxy-coated, cast iron body with ANSI B16.1 flanged connections, resilient wedge disc, cast iron bonnet, bronze non-rising stem and cast iron handwheel. Maximum Pressure:
- Valve Size: 2 to 12 inch
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: VAT, Inc.
Description: Insertable gate valves are space saving due to direct mounting between DIN flanges. Features Flanges with DIN centering insert VATLOCK configuration
- Port Size / OD: 2.5 to 4 inch
- Operating / Bake-out Temperature: 248 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: VAT, Inc.
Description: Area of application: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications Description: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications Nominal inside diameters (ID): 200 (8" ) - 320 (12") Body
- Valve Size: 8 to 12 inch
- Pressure Rating: 17.404524 to 23.206032 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: VAT, Inc.
Description: These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation
- Port Size / OD: 2.5 to 12 inch
- Operating / Bake-out Temperature: 248 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: KSB AG
Description: Design Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Non-rotating
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,500.8 F
-
Supplier: VAT, Inc.
Description: The HV stainless steel gate valve with bellows is designed for harsh process conditions. The grease free wedge valve design allows multiple differential pressure (1 bar) openings even in a dirty and a dusty environment. Further features are the quick and easy cleaning of the
- Port Size / OD: 2 to 6 inch
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, ISO
- Features: Actuator Shaft / Stem Bellows, Position Indicator, Roughing Ports
-
Supplier: Velan, Inc.
Description: and limited tightness in opposite direction, at low pressure. • Replaceable, resilient crimped seat rings on NPS 18 (DN 450) and larger. • Meets TAPPI standard TIS 405-8 and MSS SP-81 for wafer type knife gate valves. • Non-clogging large port. • 150 psig (10.3 bar) maximim
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Gate / Knife Valves
-
Supplier: NIBCO INC.
Description: Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 to 300 psi
- Media Temperature: 160 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Tube Fitting
-
Supplier: Watts
Description: Series WGV-X Brass Cross-Handle Gate Valves are used in commercial and residential general service applications. They feature brass body construction with NPT female threaded connections, brass non-rising stem and gland, PTFE packing, brass threaded bonnet, solid wedge disc, and cast
- Valve Size: 0.5 to 3 inch
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Description: position. These valves can provide pump isolation as well as rough pressure control by partially opening the gate to an adjustable preset position. These valves can also be used as a soft start valve to smooth the transition from rough to high vacuum.
- Port Flange & Seal Type: ANSI ASA
- Type: Gate Valve
- Vacuum / Pressure Range: High Vacuum (<10-3,>10-8 torr)
- Valve Actuation: Pneumatic
-
Supplier: AVK International A/S
Description: A resilient seated gate valve has a plain valve bottom allowing free passage for sand and pebbles in the valve. If impurities pass as the valve closes, the rubber surface will close around the impurities while the valve is closed. A correct rubber compound
- Valve Size: 1.5 to 24 inch
- Media Temperature: 158 F
- Features: AWWA Certified, Gate / Knife Valves, Metal Seated Valve
- Connection Description: Bolt Flange, Socket Weld / Solder
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Casted Steel Gate Valves, API, ANSI, BS, DIN, JIS Cast Steel Gate Valve. Model Number: LD 001C-GT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150
- Valve Size: 0.5905515 to 35.43309 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Through Conduit Gate Valves A216 WCB, with Sizes Available from 1/2 inch to 24 inches. Model Number: LD 017-TCGT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 24 inches (DN15mm - DN600mm) Pressure: from ANSI class 150
- Valve Size: 0.5 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Description: Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, Conflat®, ISO
- Valve Seat Seal: Elastomeric Seal / O-ring
- Type: Gate Valve
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 392 F
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
-
Description: Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, ISO
- Valve Seat Seal: Elastomeric Seal / O-ring
- Type: Gate Valve
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Gate Valves, Available from 3/8 to 2 Inches Sizes, Class 800 to 2500 Model Number: LD 007-FST1 Key Specifications/Special Features: Size: 3/8 to 2 inches Rating: 800 to 2,500lb Design: API602, ANSI B16.34, BS5352, GB/T12224, GB/T12228, GB/T12234 Socket
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 800 to 2,500 psi
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Gate / Knife Valves, Other
-
Supplier: KSB AG
Description: Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 1,508.39208 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: U.S. Plastic Corporation
Description: Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM
- Valve Size: 3 inch
- Features: Gate / Knife Valves
- Material Of Construction: PVC
- Connection Description: Socket Weld / Solder
-
Supplier: Brady Corporation
Description: Made of injection-molded polypropylene, our gate valve lockouts are extremely rugged for superior impact and chemical resistance. They can easily withstand temperatures from -20°F to 300°F. Unique knockout center accommodates OS&Y; or "rising stem" valves. Lockouts accept locks
-
Supplier: Brady Corporation
Description: Made of injection-molded polypropylene, our gate valve lockouts are extremely rugged for superior impact and chemical resistance. They can easily withstand temperatures from -20°F to 300°F. Unique knockout center accommodates OS&Y; or "rising stem" valves. Lockouts accept locks
-
Supplier: Brady Corporation
Description: Made of injection-molded polypropylene, our gate valve lockouts are extremely rugged for superior impact and chemical resistance. They can easily withstand temperatures from -20°F to 300°F. Unique knockout center accommodates OS&Y; or "rising stem" valves. Lockouts accept locks
Find Suppliers by Category Top
Featured Products Top
-
Introducing MPI’s new Waterman C-2 and C-8 Ditch Gates MPI is proud to announce the latest addition to our extensive lineup of Waterman water control gates: the C-2 and C-8 ditch gates, featuring: All stainless steel construction Rated for (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
2 inches. Normal pressures are PN10 and PN16. Flow rate is Kv 2.8 – 47.5 M3/h. “The new VZ series of valves brings gas and liquid valve solutions to Festo’s (read more)
Browse Industrial Valves Datasheets for Festo Corporation
More Information Top
-
Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
8 ) Gate valves --Shall be CS body, 50%exelloy and 50% stellite trim, OS&Y bolted bonnet, ASA 300 RF FLGD, Crane Model 33 X UF or approved equal.
-
Development of burners for afterburning chambers of heat-recovery boilers at cogeneration stations equipped with combined-cycle plants
1) High-pressure compressor, (2) regenerating gate valve, (3) measurement nozzle, (4) combustion chamber, (5) compartment of the afterburning chamber, (6) stabilizer under study; (7) igniter; ( 8 ) gate valve , (9) electric heater N = 55 kW, (10) twin orifice, (11) fuel meter, (12 …
-
Investigation of two-stage compression of gas
Schematic of the free-piston ballistic facility: (1) first chamber, (2) second chamber, (3) piston, (4) transfer assem- bly—diaphragm, (5) end piece, (6) piston starting device, (7) backing pump, ( 8 ) gate valves , (9) electromagnetic valve, (10) reservoir with pusher gas, (11, 12 …
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Figure 2- 8 Gate valve .
-
Vacuum Interface To A Soft X-Ray Synchrotron Beam Line
to spectrometer; 8 gate valves ; 9 .
-
Cooperative sensor calibration: Midcourse Space Experiment (MSX) neutral mass spectrometer and total pressure sensor
8 GATE VALVE W/ 1.0 CM ORFICE .
-
Parabolic Trough Solar System Piping Model: Final Report, 13 May 2002 ? 31 December 2004
A gate valve was located at the inlet to, and outlet from, the hot and cold headers for each field section; i.e., there were 4 gate valves for an ‘I’ field configuration, and 8 gate valves for an ‘H’ configuration.
-
Conceptual Design of 25-Barrel Pellet Injector with Cycle Refrigerator for HL-2A Tokamak
Plasma Science & Technology, vo1.8, No.4, July 2006 . l pellet cryostat; 2 collection tube; 3 funnel tube; 4 eleva- tor; 5 firstdiagnosticchamber; 6 gate valve; 7 firstguide tube; 8 gate valve ; 9 seconddiagnosticchamber; .
-
Possible use of feed water for boiler injectors
The regulator valve 7, gate valve 8 , and check valve 9 are closed.
-
ELECTRON BEAM ION SOURCE PREINJECTOR PROJECT (EBIS) CONCEPTUAL DESIGN REPORT.
Gate Valve 8 ” CF .
Indicates content that may require registration and/or purchase.