Products/Services for 8 Hersey Backflow Preventers

  • Backflow Preventers-Image
    Backflow Preventers - (127 companies)
    Backflow preventers are assemblies with two check valves and two shut-off valves that prevent reverses in process flow. They may also include test cocks for each chamber within the assembly. Backflow preventers have a variety of applications...
  •  
    Blowout Preventers - (37 companies)
    Blowout preventers (BOPs) are specialized valve assemblies that prevent uncontrolled flow of formation fluid during well drilling operations. Several assemblies are typically stacked to create a fail-safe mechanism. Blowout preventers (BOPs...
  • Check Valves-Image
    Check Valves - (1955 companies)
    ...that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Fluid flow in the desired direction opens the valve, while backflow forces the valve closed...
  •  
    Rust and Corrosion Inhibiting Fluids - (391 companies)
    Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation. Rust preventatives and corrosion inhibitors are lubricants, greases, oils...
  • Drains and Drain Systems-Image
    Drains and Drain Systems - (373 companies)
    Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions. Drains and drain systems are used to capture and remove water to prevent accidents, flooding, or other hazardous conditions...
  •  
    Washers - (1244 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
  •  
    Industrial Valves - (3059 companies)
    ...flow in the oppose direction forces the valve closed. These valves are important for preventing backflow to systems in applications such as wastewater management. Video Credit: cteskills.com / CC BY-SS 4.0. Method of Control. The mechanism to control...
  •  
    Industrial Enclosures - (2364 companies)
    Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants. How to Select Industrial Enclosures...
  •  
    Water Valves - (607 companies)
    Non-return or check valves control the direction of flow. Flow in the desired direction opens the valve, while flow in the oppose direction forces the valve closed. These valves are important for preventing backflow to systems in applications...
  •  
    Mold Releases and Release Agents - (264 companies)
    Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Milvent Technology Co., Limited
Kaeser Compressors, Inc.
Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Plast-O-Matic Valves, Inc.