-
Supplier: Newark, An Avnet Company
Description: 8.0 IN-LB TORQUE WRENCH
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8" Drive 0-150 In/Lb Sturdy body construction insures durability Easy to read laser marked dual scale Large easy to read dial is shock resistant and protected by a tough metal guard Memory needle retains highest torque reading applied Calibrated
- Torque: 150 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8" Drive 1000 in-lb Adjustable Click Wrench, 100-1000 in-lb, 14.3-115.1 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb &
- Torque: 1,200 In-lbs
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2" Drive 150 ft-lb Adjustable Click Wrench, 20-150 ft-lb, 47.5-345 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes
- Torque: 1,800 In-lbs
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: BEAM TYPE 16 3/8 INCH OVERALL LENGTH 0 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 1.44 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
- Drive Size: 0.5 inch
- Length: 16.375 inch
- Torque: 0 to 1,800 In-lbs
- Features: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 3/8", 30IN-LB TO 250IN-LB; Torque Range ft-lb:30in-lb to 250in-lb; Torque Range N-m:3.4N-m to 28.3N-m; Drive Size - Metric:9.525mm; Drive Size - Imperial:0.375"; Overall Length:10.625"; Product Range:- RoHS Compliant: NA
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8"Drive 1200 in-lb Electronic Torque & Angle Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of
- Torque: 1,200 In-lbs
- Features: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 3/8IN, 178MM, 10IN-LB; Torque Range ft-lb:10in-lb; Torque Range N-m:1.13N-m; Drive Size - Metric:9.53mm; Drive Size - Imperial:3/8"; Overall Length:177.8mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WRENCH, TORQUE, 3/8IN, 250IN-LB; Torque Range ft-lb:-; Torque Range N-m:-; Drive Size - Metric:-; Drive Size - Imperial:-; Overall Length:285.75mm; Product Range:-; Length:11.25mm; Torque Increments:1in-lb; Torque Max:250in-lb RoHS
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Wrench, 50 in-lb (5.6 Nm), 8-inch Handle, 1/4-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.25 inch
- Length: 9.1 inch
- Weight: 0.7 lbs
- Torque: 50 In-lbs
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 200 in-lb (22.7 Nm), 12-inch Handle, 3/8-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.375 inch
- Length: 13.7 inch
- Weight: 0.8 lbs
- Torque: 200 In-lbs
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle
- Features: Torque Wrench
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N34-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle
- Features: Torque Wrench
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20.6-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle
- Features: Torque Wrench
-
Supplier: Advanced Torque Products, LLC
Description: Precision Torque Transducer Ranges from our TSD 011/20D12, 0 to 20 X .002 Lb. In. to our TSD 821, 0 to 800 X .1 Lb. Ft. 0.1% Torque Transducers with the fol-lowing features; SYSTEM FEATURES PUSH BUTTON ZERO EXCLUSIVE CENTER OF ZERO INDICATOR. AUTOMATIC CWICCW
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Stahlwille North America
Description: 721 - Torque wrenches with reversible ratchet Standard MANOSKOP® 721 cut-out type rapid setting dual stop signal twin scales N m/ft.lb the measuring element is only under load while force is being applied, no need for manual reset to zero any force applied to the tool after the
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: 713R - Electronic angle-controlled torque wrenches Sensotork® Indicating torque wrenches Electronic angle-controlled torque wrench Sensotork® 713 simple, flexible operation thanks to operator guidance on large-format display very broad measuring range (5% to 100%
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Model 8C 4-in-1 “Bolt-Thru”, Ratcheting Box Wrench for pipe line installation and repair. Carry one wrench instead of four! 200 lb-ft torque capacity 12 point socket openings 36 ratchet teeth (10 degree handle throw) Ergonomic handle grip Hi-Vis sockets and
- Drive Size: 0.9375 to 1.25 inch
- Length: 15 inch
- Weight: 2.5 lbs
- Type: Box Wrench, Socket Wrench
-
Supplier: DigiKey
Description: TORQUE WR N-TYPE/20MM/8IN.LB
- Drive Size: 0.787402 inch
- Torque: 8 In-lbs
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin
- Maximum Torque: 101.76991150442477 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Model 8E “Bolt-Thru”, articulating, double socket wrench for pipeline installation and repair. Available in two models; 8E4D1 and 8E4D2. Reversible articulating head 12 point socket openings 200 lb-ft torque capacity 36 ratchet teeth (10 degree handle throw)
- Drive Size: 0.9375 to 1.25 inch
- Length: 16 inch
- Weight: 3.375 to 3.5 lbs
- Features: Ratcheting
-
Supplier: Lowell Corporation
Description: Point Socket Openings (1-1/8″, 1″, 13/16″ & 3/4″) 12″ Handle Length 1-3/8 lb Assembly Weight 200 lb-ft Torque Capability 36 Ratchet Teeth (10 degree handle throw) Ergonomic Handle Grip High-Vis Sockets and Grip Made in USA Patent Pending
- Drive Size: 1.125 inch
- Length: 13.25 inch
- Weight: 1.375 lbs
- Features: Ratcheting
-
Supplier: Snap-on Industrial Brands
Description: DRIVE TYPE SQUARE OVERALL LENGTH 8 INCH OVERALL LENGTH - DECIMAL 8 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 8 SIZE 3/8 INCH SIZE - DECIMAL .375 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 3/8 TYPE FLEX WILLIAMS. BRAND APPLICABLE
-
Supplier: Bluetools
Description: The KTI-72100 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/8" Drive 20 - 200 in.lb. Length: 11" Weight 1.7 lb. Please call BlueTools.com at 1-336-282-2020 to order
- Features: Torque Wrench
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square
- Torque Measurement Range: 50.44247787610619 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square
- Torque Measurement Range: 11.946902654867255 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square
- Torque Measurement Range: 25.66371681415929 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Utility Parts Central, Inc.
Description: Range 5-8 gpm ( 19-30 lpm) Operating Pressure 1000-2500 psi (69-170 bar) Pressure Port Thread 9/16-18 SAE O-ring Return Port Thread 3/4-16 SAE O-ring HW1V Capacity :7/16" hex Maximum Torque 500 ft-lbs @ 8 gpm (677 Nm @ 30 lpm) Minimum Torque 160 ft-lbs @
- Type: Impact Wrench
-
Supplier: Bluetools
Description: ft.lb.,with 3/8" drive. Made in the U.S.A. by CDI. CDI Classic Series Dual Scale Dial Torque Wrench, Model 502LDFN: 0 - 50 ft.lb., in 1 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas
- Features: Torque Wrench
-
Supplier: Bluetools
Description: 600 in.lbs. (0 - 70 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Classic Series Dual Scale Dial Torque Wrench, Model 6002LDIN: 0 - 600 in.lb. (0-70 Nm), in 10 in.lb. increments Plated steel body insures
- Features: Torque Wrench
-
Supplier: Bluetools
Description: The CLASSIC Series Single Scale Dial Type Torque Wrench 752LDINSS provides readings in English only. The 752LDINSS dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 752LDINSS offers
- Features: Torque Wrench
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Pressure-feed lubrication Adjustable power regulator Easy to service two-piece construction Specifications: Maximum Torque: 425 ft.-lb. Avg. Free Speed: 8,000 rpm Weight: 5.8 lbs. (2.63 kg) Length: 7.3" (185 mm) Avg. Air Consumption: 4.2 cfm Minimum @
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Model 8D Double Shot PLUS “Bolt-Thru”, socket wrench for pipeline installation and repair. Model 8D DoubleShot Plus is available in two 2-in-1 dual socket sizes. Carry one wrench instead of two! 12 point socket openings 200 lb-ft torque capacity 36
- Drive Size: 0.9375 to 1.25 inch
- Length: 12.25 inch
- Weight: 1.375 lbs
- Features: Ratcheting
-
Supplier: Radwell International
Description: CLAMP GROUND ROD, 5/8 IN ROD DIA, 1/2 INCH WRENCH SIZE, 150 IN LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TAPER LOCK BUSHING, 1615 SERIES, 1.4375 INCH BORE, 3/8 INCH X 3/16 INCH KEYWAY, 175 INCH SCREW TORQUE, 5/8 INCH SCREW LENGTH, 175 IN/LB WRENCH TORQUE, STEEL. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
design provides smooth operation and quick reversing with a convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
lb-ft, and weights range from 1/8 lb. to 2-5/8 lbs. Lowell also offers two other lines of strap wrenches: the Simplex Standard and the heavy-duty Warnock. All wrenches are guaranteed against defects in material and craft for one year from the date of delivery. For more (read more)
Browse Wrenches Datasheets for Lowell Corporation -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today. Lowell has also added a kit that includes several new parts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
handle throw 200 lb-ft torque capacity Hi-Vis sockets and ergonomic handle grip Weight 1-3/8 lbs Made in USA For more information, please visit our website. (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Lowell’s 8D-QS Quad Square Lineman’s Wrench packs several features to make work easier and safer for high-line workers. Weighing only 1-3/8 lb. and only 13″ long, the Quad Square can easily carry up a pole on a tool-belt. It’s well balanced for easy and safe (read more)
Browse Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
DMA testing of epoxy resins: The importance of dimensions
For DC and SC meas- urements, the clamps were tightened to 8 in - lb using a torque wrench .
-
The Georgia Tech millimeter‐wavelength measurement system and some applications to the study of planetary atmospheres
All coax connections are tightened with an 8 in ‐ lb (0.90 N‐m) torque wrench to ensure reli- able connections.
-
A high‐sensitivity laboratory system for measuring the microwave properties of gases under simulated conditions for planetary atmospheres
All SMA connections are tightened with an 8 in - lb (0.90 N-m) torque wrench to ensure reliable connections.
-
Application of smart materials to helicopter rotor active control
Typical curves oftorsion rod actuator torque and rotation versus temperature when operating against a torsional bias (7in- lb /deg provided by a torque wrench ) are shown in Figure 19 [ 8 ].
-
Development and Evaluation of an Experimental Seawater Hydraulic Tool System for U.S. Navy Divers
The impact wrench was capable of pro- viding up to 1,100 ft- lb of torque in 8 seconds.
-
Analysis of halo-orthoses application in children less than three years old
Commercially available torque wren- ches were used as previous described [ 8 ], to tighten the halo pins with a pressure of 2 in - lb ; in experienced hands the so-called ‘‘freehand tightening’’ technique may be used.
-
Complications of halo treatment for cervical spine injuries in patients with ankylosing spondylitis – report of three cases
As in all other cases, halo-pin manage- ment consisted of daily cleaning of the entry sites and re-tighten- ing of the halo pins by torque wrench ( 8 inch/ lb or 0.9 N.m), ini- tially weekly and later every …
-
Use of Anaerobic Adhesive for Prevailing Torque Locking Feature in Threaded Fasteners
6) Use 0–250 in-lb dial torque wrench to apply tightening torque of 150 in - lb and hold for 5 s. (7) Re-apply and hold specified torque for an additional 10 s. ( 8 ) Repeat previous steps for all test fasteners on …
-
Hand Tools - Grainger Industrial Supply
… Transducer, Drive Size 1 In., Torque Range 200 to 2000 ft.- lb ., Accuracy 0.25 Percent, Length 8 -1/2 In ., Width 6 In., Thickness … … Features Plug and Play Torque Transducers, Automatic Set-Up … … Both An Accurate Torque Wrench and As An Accurate …
-
More than $5000 Hand Tools - Grainger Industrial Supply
… Transducer, Drive Size 1 In., Torque Range 200 to 2000 ft.- lb ., Accuracy 0.25 Percent, Length 8 -1/2 In ., Width 6 In., Thickness … … Features Plug and Play Torque Transducers, Automatic Set-Up … … Both An Accurate Torque Wrench and As An Accurate …
Indicates content that may require registration and/or purchase.