-
Supplier: Newark, An Avnet Company
Description: Circular Connector Insert, 8, Pin, Crimp RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, Plug, 8, Pin, Cable Mount RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007984-1589451-8 Number of Positions: 15 Pitch: 635 µm Connector Type: Pin, Plug Number of Rows: 1 Termination: Solder Contact Material: Copper Number of
- Number of Contacts: 15 #
- Features: Circular / Cylindrical Connector
-
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series, Plug, 8, Pin
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, Miniature Bayonet, Circular Military, MIL - C - 26482 Series, Plug, 8, Pin
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966871-8-1393163-3 Color: Black Current Rating: 10 A Number of Contacts: 11 Gender: Female Length: 75 mm Orientation: Straight Height: 26 mm Number of Pins: 11
- Voltage Rating: 240 volts
- Current Rating: 10 amps
- Number of Contacts: 11 #
- Features: Circular / Cylindrical Connector
-
Supplier: DigiKey
Description: 8 Position Circular Connector Receptacle, Male Pins Solder Cup
- Voltage Rating: 125 volts
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector, Other
-
Supplier: TE Connectivity
Description: Retention Type : Push-Pull Quick Disconnect Operation/Application Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug
- Contact Size (AWG): 30 AWG
- Current Rating: 1 amps
- Number of Contacts: 7 #
- Features: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341201-MXR-8PA-3PB(71) Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MXR Number of Positions: 3 Color: Black, Silver Features: Backshell, Ground, Strain Relief Connector Type: Plug,
- Voltage Rating: 100 to 140 volts
- Current Rating: 2 amps
- Features: Circular / Cylindrical Connector
-
Supplier: Utmel Electronic Limited
Description: DEUTSCH D38999/26FC8PE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 8 Contacts, Crimp Pin, Threaded, 13-8
- Current Rating: 7.5 amps
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Male / Plug
-
Supplier: Utmel Electronic Limited
Description: DEUTSCH D38999/24WE8HN Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 8 Contacts, Crimp Pin, Threaded
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector
- Category: Military Connector
-
Supplier: RS Components, Ltd.
Description: Standard Circular Connector 8Pin F Conn
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: PHOENIX CONTACT USA
Description: Circular connectors (cable-side), Range of articles: PRC, Connector, color: black, number of positions: 5, min. conductor cross section: 1.5 mm², max. conductor cross section: 6 mm², nom. voltage: 690 V AC, rated current: 35 A, Connection method: Screw connection, Type of
- Contact Size (AWG): 10 AWG
- Voltage Rating: 690 volts
- Current Rating: 35 amps
- Number of Contacts: 5 #
-
Supplier: ODG (Origin Data Global)
Description: 8D 23C 21#20 2#16 PIN RECP PCB
- Features: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Carton Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable
- Voltage Rating: 600 volts
- Operating Temperature: -55 to 105 C
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: connector,metal circular,wall recept,for 8 size 16 pin cont,ip68/ip69k sealing
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending
-
Supplier: Allied Electronics, Inc.
Description: multiway connectors to provide the complete answer to the need for lightweight, robust circular connectors. They are available in 8 shell sizes, 11 insert arrangements all intermateable, interchangeable and intermountable with the TRIM TRIO “UT0” and “UTP industrial
-
Supplier: Heilind Electronics, Inc.
Description: CONT PIN,SZ 22D,NON-MAG
- Features: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: MS3112 Series Box Mounting Receptacle Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Environmental resistant connectors - supplied with a multi-holed grommet and clamping nut
-
Supplier: RS Components, Ltd.
Description: 8 way pin contact carrier insert
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: Chief Enterprises LLC
Description: Connectors, A Series, 1 Position Receptacle, Pin, Contact Size 8
- Connector Type: Automotive Connector
-
Supplier: Utmel Electronic Limited
Description: Conn MIL-DTL-38999 Circular PIN 8 POS Crimp ST Wall Mount 8 Terminal 1 Port
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector, Other
- Category: Military Connector
-
Supplier: RS Components, Ltd.
Description: SJS 8-Pin QuickConnect - Rec
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Female / Jack, Male / Plug
- Category: Military Connector
-
Supplier: Accuris
Description: SEALING BOOT, SIZE 8, PIN OR SOCKET, SHIELDED CRIMP CONTACTS, ELECTRICAL CONNECTOR, CIRCULAR, METRIC
-
Supplier: Waldom Electronics
Description: DIN TYPE 100 VAC VOLTAGE RATING PIN CONTACT TYPE 8 CONTACT(S) STRAIGHT ORIENTATION SILVER PLATED CONTACT FINISH CURRENT RATING 2 AMPERE STYLE PLUG
- Voltage Rating: 100 volts
- Current Rating: 2 amps
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: 26482 RECP 8#12 PIN
- Features: Circular / Cylindrical Connector
-
Supplier: Powell Electronics, Inc.
Description: EN3 Harsh Environment Cable End, 8-pin,
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To
- Voltage Rating: 325 volts
- Frequency Range: 0 to 3 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1364335-030-8614-020 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Power, Machined MSL Level: Not Applicable Mfr: ITT Cannon, LLC Series: APD 1-Way
- Contact Material: Copper (Cu)
- Features: Specialty / Other
-
Supplier: Radwell International
Description: CIRCULAR METRIC CONNECTOR,TEE,,5PIN MALE 2-5 POSITION FEMALE,7/8IN THREAD,8AMP,300V. FREE 2 YEAR RADWELL WARRANTY
- Features: Circular / Cylindrical Connector
-
Supplier: RS Components, Ltd.
Description: AuPt power pin contact,8-10awg
- Contact Material: Copper (Cu)
- Applications: Electronics (IC Packaging / Interconnect)
- Plating / Coating: Gold, Nickel
- Shape / Form: Pin / Probe
-
Supplier: Leine & Linde AB
Description: Cable type Shielded, TPE/PUR, 0,25mm2, Twisted Pair
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector, Other
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To
- Voltage Rating: 325 volts
- Frequency Range: 0 to 2 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Other, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: Chief Enterprises LLC
Description: Connector, Size 18 Receptacle with 8 positions, pin, standard arrangement, normal seal, wide thread adapter, A Series
- Connector Type: Automotive Connector
Find Suppliers by Category Top
Featured Products Top
-
With ratings up to 20A, 250V (UL), the range offers a variety of mounting styles and termination options, including flange mounting, snap-in and PCB mounting versions, together with 2.8 mm solder tabs, 4.8 mm and 6.3 mm quick-connect tabs, screw terminals and PCB pins. (read more)
Browse Circular Connectors Datasheets for DigiKey -
Product Series - Circular Connector Systems from shell size 8mm to Shell size 50mm. Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
4- Available in male/female, straight/right?angle, DIP/SMT/panel?mount and cable?to?board styles. Applications The M8 4?pin circular connector is widely adopted across various (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
OMM circular micro-connectors are designed for the board-to-cable interconnections and allow space-saving thanks to their shape & captive screw fixing. They save weight and meet MIL-DTL-55302F performances. Contacts are dismountable for easy maintenance. Features: Up (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
Military-Grade Durability Meets Commercial Demand. ITT Cannon’s HDx™ Series is a high-density, small-form-factor circular connector originally engineered for demanding (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
ruggedized and usability stand-point. IP-68 water-tight options as well as panel mount configurations are available within each shell types and corresponding pin count. Whether you are using these connectors housed inside of a metal shell or stand-alone, these high density circulars (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
) 3 Amp signal lines, all within the same O.D. as our popular 12-pin Micro Circular connector. Similar to that of Omnetics’ standard off-the shelf Micro Circulars (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
Amphenol Aerospace offers multi-channel circular connectors with high-density MT fiber optics for use in the harsh environments found in military and aerospace applications. Amphenol (read more)
Browse Circular Connectors Datasheets for DigiKey -
Technical Specifications: – Number of Pins: 8 – Voltage Rating: 10 kV – Current Rating: 30 A – Conductor Diameter Size: 0.094 inch , 2.3876 mm – Conductor Material: Copper or Molybdenum or Customization – Insulator: 95% Alumina (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
: Frequency: 5.8 GHz, suited for FPV and wireless video links. Polarization: Circular (RHCP/LHCP) to reduce reflection interference. SMA male straight connector (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
CR4 - Thread: Pro-Face Panels: Uploads and Downloads
As I think there's some inline converter between the 9 pin 'D' Type connector (RS232C COM port on your PC) and, the circular 8 pin connector to the HMI.
-
http://www.mouser.com/catalog/supplier/library/pdf/elpac-catalog.pdf
Input connector (P1) = IEC 60320 inlet plug Output connector (P2) = DIN- 8 pin circular connector Output cable length = 6 ft .
-
Cable for Flowsensor 33111 51 6 m with 8 pin female circular connector from Cole-Parmer
Cable for Flowsensor 33111 51 6 m with 8 pin female circular connector (Representative photo only .
-
Honeywell radiation hardened 32-bit processor single event effects test results
The PDU board was connected to the Macintosh via the RS-232 bus, which is a 9 pin D connectorat the board and a 8 pin mini circular connector at the Macintosh.
-
Kobiconn Circular DIN Connectors | Mouser
Circular DIN Connectors 8 Pin Mini-Din Recpt .
-
Amphenol Circular DIN Connectors | Mouser
Circular DIN Connectors 8 Pin female; Front Pnl Mnt .
-
Switchcraft Standard Circular Connector | Mouser
Standard Circular Connector MALE 8 PIN RA PCB WIDE IP68 .
-
TE Connectivity Circular Metric Connectors | Mouser
Circular Metric Connectors 8PIN FML Rear PNL MT PCB CONN M12 X-code .
-
213841-3 TE Connectivity / AMP | Mouser
Standard Circular Connector PIN CONTACT 10- 8 AWG silver .
-
Connectors | Mouser
Circular MIL Spec Connector size 8 6 pin wall mount recpt .
Indicates content that may require registration and/or purchase.