Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: SERIAL EEPROM, 1.8V, 8 PIN SOIC
-
Supplier: Allied Electronics, Inc.
Description: SERIAL EEPROM 1KBIT 5.5V, 8 PIN SOIC
-
Supplier: Newark, An Avnet Company
Description: IC,SERIAL EEPROM,8KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: IC,SERIAL EEPROM,8KX8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,SERIAL EEPROM,4KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,SERIAL EEPROM,1KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: EEPROM, Other
-
Supplier: RS Components, Ltd.
Description: EEPROM 512Kbit 8 pin
- Density: 4,096 kbits
- Pin Count: 8
- Features: EEPROM, Other
- Bus Type: I2C
-
Supplier: Utmel Electronic Limited
Description: 128 X 8 MICROWIRE BUS SERIAL EEPROM, PDSO6, ROHS COMPLIANT, PLASTIC, SOT-23, 6 PIN
- Features: EEPROM
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Microchip Technology, Inc.
Description: Available Automotive Grade 1: -40°C to 125°C Automotive Grade 2: -40°C to 105°C Automotive Grade 3 / Industrial: -40°C to 85°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead SOIC, and advanced packages including 8-lead
- Density: 8 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 3 volts
- Supply Current: 5 milliamps
- Number of Timers: 3
-
Supplier: Utmel Electronic Limited
Description: EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP Tube
- Density: 8.192 kbits
- Operating Current: 0.002 mA
- Standby Current: 0.01 mA
- Cycle Time: 10,000,000 ns
-
Supplier: Utmel Electronic Limited
Description: EEPROM Serial-I2C 4K-Bit 512 x 8 3.3V/5V 8-Pin SO T/R
- Operating Temperature: -40 to 85 C
- Features: EEPROM, Other
- Package Type: SOIC
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: EEPROM, Other
-
Supplier: Microchip Technology, Inc.
Description: Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins
- Density: 8 kbits
- Data Rate: 0.1 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 85 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 8 kbits
- Number of Words: 512 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: Microchip Technology, Inc.
Description: The Microchip 25AA1024 is a 1 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128K x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive
- Density: 1,024 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 85 C
-
Supplier: Northrop Grumman Corporation
Description: radiation environments. Users have the ability to re-write to memory more than 10,000 times with retention of 10 years. Our high temperature EEPROMs 256k CMOS High Temperature EEPROM with five years of retention at 220° C operation The W28C256 is a 32K x 8 bit nonvolatile
- Density: 64 to 1,000 kbits
- Features: EEPROM
-
Supplier: ROHM Semiconductor GmbH
Description: BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 8 kbits
- Number of Words: 512 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015470-AT25640AN-10SI-1.8 Mounting: SMD (SMT) Frequency: 5 MHz Memory Size: 62.5 kB Interface: SPI, Serial Access Time: 80 ns Density: 64 kb Number of Pins:
- Density: 64 kbits
- Operating Current: 10 mA
- Access Time: 80 ns
- Operating Temperature: -40 C
-
Supplier: Microchip Technology, Inc.
Description: (I): -40°C to 85°C Automotive AECQ-100 Qualified1 Factory Programming Available Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP, 8-lead 2x3 DFN, and 6-lead SOT-23
- Density: 1 kbits
- Data Rate: 10 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Embedded Data Systems
Description: unique 48-bit serial number, an 8-bit CRC, and an 8-bit Family Code (23H) plus 4096 bits of EEPROM. The power to program and read the DS1973 is derived entirely from the 1-Wire communication line. The memory is organized as sixteen pages of 256 bits each. The 64-bit registration
- Density: 4 kbits
- Operating Temperature: -40 to 85 C
- Features: EEPROM
-
Supplier: Embedded Data Systems
Description: Key Features • 256-bit of EEPROM organized as one page • 64-bit one-time programmable application register • 1-Wire interface reduces power, control, and all data signals to a single data pin • 8-bit family code specifies communication requirements to reader • Voltage operating
- Features: EEPROM
-
Supplier: Embedded Data Systems
Description: Features 4096 Bits Electrically Erasable Programmable Read-Only Memory (EEPROM) Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) Assures Absolute Identity Because No Two Parts Are Alike Built-In Multidrop
- Features: EEPROM
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084349-PCF8598C2N Mounting: SMD (SMT) Frequency: 100 kHz Memory Size: 7.8 kB Access Time: 100 ms Number of Pins: 8 Categories: EEPROM Case / Package: DIP
- Access Time: 100,000,000 ns
- Pin Count: 8
- Package Type: DIP
- Features: EEPROM, Other
-
Supplier: Win Source Electronics
Description: Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 400 kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating
- Density: 16 kbits
- Operating Current: 3 mA
- Access Time: 900 ns
- Operating Temperature: 0 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051272-CAT93C76WI-GT3 Number of Pins: 8 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
- Pin Count: 8
- Features: EEPROM
-
Supplier: Renesas Electronics Corporation
Description: RsubSET/sub. With the appropriate choice of external resistors Rsub1/sub and Rsub2/sub, the VsubCOM/sub voltage range can be controlled between any arbitrary voltage range. The ISL24202 has an 8-bit data register and 8-bit EEPROM for storing both a volatile and a permanent value
- Supply Voltage (VS): 4.5 to 19 volts
- Features: Buffer, Single Supply, Video / Wideband Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: RsubSET/sub. With the appropriate choice of external resistors Rsub1/sub and Rsub2/sub, the VsubCOM/sub voltage range can be controlled between any arbitrary voltage range. The ISL24212 has an 8-bit data register and 8-bit EEPROM for storing both a volatile and a permanent value
-
Supplier: Rochester Electronics
Description: EEPROM Serial-2Wire 4K-bit 512 x 8 5V Automotive 8-Pin TSSOP T/R
- Features: EEPROM, Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins Product overview: ATMEGA 8L-8PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is
- Clock Speed: 8 MHz
- Internal RAM Size: 1 KB
- Internal ROM Size: 0.512 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Radwell International
Description: IC, SERIAL EEPROM, 8 PIN, SOIC. FREE 2 YEAR RADWELL WARRANTY
- Features: EEPROM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:... Product overview: AT24C1024-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging,
- Features: EEPROM
Find Suppliers by Category Top
Featured Products Top
-
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
Conduct Research Top
-
Using a Timer and I/O Pins to Interface 8051 MCUs with I2C Serial EEPROMs
are the write-protect feature and the Start and Stop conditions, while the 24XXX serial the cascading of multiple devices; thus, the WP pin and EEPROM works as slave. The 24XXX serial SS (ground).address pins A0, A1 and A2 are tied to V 2 C TM compatible and have maximumEEPROMs are I The test software
-
Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
the DSC and the serial EEPROM as tested, and the software was written assuming these connections, however, they may beINTRODUCTION changed in the final application. The SDA pin is The 24XXX series serial EEPROMs from Microchip switched between an output and a digital input so a 2 TM C compatible
-
Interfacing PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1183 Interfacing PIC18 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Chris Parris * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kb to 16 Kb * Extremely small packages * Bus speed from 10 kHz up
-
Emulating Data EEPROM for PIC18 and PIC24 MCUs and dsPIC DSCs
. The alternate solution of using an external, Note: Data EE address, 0xFF, is reserved and serial EEPROM device may not be appropriate for indicates an available location in program cost-sensitive or pin-constrained applications. memory. This application note presents a third alternative that For the PIC18
-
Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33
SDA1/RG3 SCK1/INT0/RF6 SDI1/RF7100 Pin TQFP SDO1/RF8 dsPIC33FJ256GP710 U1RX/RF2 1 8 VccCS PIC24FJ128GA010 U1TX/RF3 X 2 7SO HOLDX 4 54 5 25X SS DD F F WP 3 6 SCK V V R R / / RD1 RD1 7 8 / / 0 1 Vss 4 5 SI CN1 CN1 / X TRX/ S/CN2 S/CN2 2 T U2U CT R U1 U1 Note: CS, WP and HOLD pins should all have pull-up
-
Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
controllers provides a very easy-to-use interface for and the serial EEPROM as tested, and the software communicating with the 24XXX series devices. The was written assuming these connections. The SDA and largest benefit of using the I2Cx module is that the SCL pins are open-drain terminals
-
Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
and Clock (SCL), controls the bus access and generates the cascading of multiple devices; thus, the WP pin and the Start and Stop conditions, while the 24XXX serial SS (ground).address pins A0, A1 and A2 are tied to V EEPROM works as slave. The 24XXX serial The test software was written assuming
More Information Top
-
Curlybot : designing a new class of computational toys
We then switched to our current eight-pin 256 kilobit eeprom memory chip that can be easily removed from the board and replaced with any other 8 pin eeprom .
-
Microprocessor based pH monitoring and transmitting system
Due to the typical size of nonvolatile storage required for user selectable parameters, a low cost, serial access, 256 bit, 8 pin EEPROM is found to be most suitable for this application.
-
Array Control Electronics (ACE): ESO's next generation of CCD controllers for the Very Large Telescope
The 8 - pin EEPROM chips used here have 3 progranunable address pins, allowing for 8 different addresses which are designated as shown in Table 1 .
-
Maxim Integrated DS3902U-530+T&R, 8uMAX, -40 to 95 °C - Avnet Express
Variable Resistors With User EEPROM 8 - Pin uMAX T/R .
-
The Essential PIC18® Microcontroller
The 24AAXXX 8 - pin serial EEPROMs vary from the 1 kbit 24AA01 to the 512 kbit 24LC512, organized as bytes; i.e., 128 byte to 64 kbyte.
-
The Quintessential PIC® Microcontroller
The 24LCXXX 8 - pin serial EEPROMs vary from the 1 kbit 24LC01B to the 512 kbit 24LC512, organized as bytes; i.e., 128 byte to 64 kbyte.
-
Microchip Technology, Inc. 24C01 Series Datasheets. 24C02A-ISL, 24C01CT-/SN, 24C01A, 24C02A, 24C04A-I/P, 24C01C-EST, 24C01C-I/SN, 24C01CT-/P, 24C04AT-/P, 24C01...
1K 5.0V I2C EEPROM in 8 - pin P-DIP package.
-
ISSI IS24C01-2 Series Datasheets. IS24C02-2, IS24C01-3SI, IS24C02-2S, IS24C02-3ZI, IS24C04-3G, IS24C04-2PI, 24C016, IS24C08-3GI, IS24C04-2, IS24C16-3, IS24C08-...
100KHz serial CMOS eeprom in 8 - pin PDIP package.
-
CTLST CAT24WC33 Series Datasheets. CAT24WC65JA-1.8TE13, CAT24WC65J-1.8TE13, CAT24WC33KI-1.8TE13, CAT24WC65, CAT24WC33PA-1.8TE13, CAT24WC65P-1.8TE13, CAT24WC33P...
1.8V-6.0V 32K-bit IIC serial CMOS EEPROM in 8 - pin SOIC package.
Indicates content that may require registration and/or purchase.