Products/Services for 8 Port BNC Patch Panels
-
Patch Panels - (261 companies)Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available...Port TypePermanent ConnectionsCable Specifications -
Patch Cables and Cords - (311 companies)How to Select Patch Cables and Cords. Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines... -
Ethernet Cables - (396 companies)...implemented on twisted-pair cable with modular connectors. It uses pins 1 and 2, 3 and 6, in an 8 position modular plug / jack, typically called an RJ-45. Patch cables for 10Base-T Ethernet are usually pinned to the EIA / TIA 568A or 568B standard... -
Electrical Connectors - (3299 companies)...devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety hazards. Power receptacles and communication ports can be placed in a number of combinations to produce various customizable... -
Video Switchers - (146 companies)...and varies in terms of dwell time, display order, and sequencing mode. Video switchers consist of a main control panel that serves as the user interface and a rack unit (RU) of printed circuit boards (PCB) that perform various functions based on user... -
Flat Panel Displays - (784 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
-
Boxes and Crates - (275 companies)...available. Standards. Boxes and crates must adhere to certain standards to ensure proper design and functionality. BS 1133-8 - Packaging Code Part 8: Guidance On Wooden Boxes, Cases And Crates. MLC-C-10301 - Containers, Shipping, Reuseable (Boxes, Crates...
-
Control Panels - (731 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display...
-
Panel Interface Connectors - (12 companies)Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety...
-
Digital Panel Meters - (691 companies)...to be adjusted to show different displays. Additional channels allow digital panel meters to receive and interpret multiple signals from different sources. USB/serial ports allow the meter to be connected to other devices such as data-analysis tools...
Product News
-
TE Connectivity
More Connections in Less Space with TE HD BNC KEY PRODUCT MESSAGING. High-density BNC connectors provide a compact design solution for large video transmission systems, broadcast systems, and video signal applications. Using a customized insertion/extraction tool (2446195-1), cable assemblies can be connected and disconnected to receptacles mounted on the panel utilizing a bayonet-style mounting interface even when space is limited. Positions TE to gain market share from Amphenol and Samtec (HD-BNC product line). PRODUCT FACTS. Designed... (read more)Browse RF and Microwave Connectors Datasheets for TE Connectivity -
TE Connectivity
Video Signal with TE HD BNC Cable Assys KEY PRODUCT MESSAGING. Pre-assembled cable assemblies for popular cable configurations. High-density BNC connectors provide a compact design solution for large video transmission systems, broadcast systems, and video signal applications. Using a customized insertion/extraction tool (2446195-1), cable assemblies can be connected and disconnected to receptacles mounted on the panel utilizing a bayonet-style mounting interface even when space is limited. Positions TE to gain market share from... (read more)Browse Cable Assemblies Datasheets for TE Connectivity -
Eteily Technologies India Pvt. Ltd.
RF Coaxial Connectors – SMA, BNC, TNC, U.FL & More connectors types include SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, and UHF. Multiple configurations include panel mount, bulkhead, right-angle, straight, and surface mount. Standard and reverse polarity choices. Impedance options include 50 O and 75 O. For durability, use a brass or stainless steel body. Precision and performance standards for RF signal integrity. Application: Antenna connectors for cellular, Wi-Fi, LoRa, 5G, and GPS systems. IoT and telecom devices utilize RF... (read more)Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
GPS L1 Passive Ceramic Patch Antenna Series Eteily Technologies announces the GPS L1 Passive Ceramic Patch Antenna series, which are tiny, high-performance antennas designed for dependable GNSS reception in embedded devices and positioning systems. These passive ceramic patch antennas operate at the GPS L1 frequency (1575.42 MHz) and provide consistent signal reception without the need for external power, making them ideal for space-constrained IoT, tracking, and navigation applications. This series offers a variety of sizes, including 8... (read more)Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
High-Gain 4G LTE 14 dBi MIMO Outdoor Patch Antenna Eteily Technologies announces its 4G LTE 14 dBi MIMO outside Patch Panel Antenna, which is designed to provide reliable cellular connectivity for outside deployments. This antenna, with its high gain, dual-element MIMO design, and durable weather-resistant construction, provides excellent LTE signal performance for routers, gateways, and fixed wireless systems. Its short RG58 white cable and N-female connector allow for simple installation on external walls, poles, or enclosures, making... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
WAGO
Visual Panel 200 HMI They come equipped with rugged, resistive IP68 and NEMA. 4x, 12 rated touchscreens to withstand the toughest industrial. conditions. This cost-effective solution features an industrialgrade, multi-core CPU, embedded Linux OS, and two Ethernet ports, as well as serial connections for RS232C and RS485. The 4 ", 7 ", and 10 " display as well as a 10 " daylight readable. version are panel mountable, with the 10 " models also VESA. mountable. The fan-less design allows them to fit in most... (read more)Browse Touch Screen Displays Datasheets for WAGO -
Beswick Engineering Co., Inc.
In-Line Needle Valve with M3 Threaded Ports Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8 " hex nut for panel mounting. The needle valve can be used to control flow rates, mini-cylinders, nozzles... (read more)Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Control Panels Product Features. * Pressure control panel with automatic change-over function. * JSR-1E / JSR-6E Series single-stage regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * Modular design. * Diaphragm type shut-off valves. * Suitable for inlet pressure up to 300 bar. * Easy installation into safety cabinet for gas cylinders. * Tested for use with oxygen. Typical... (read more) -
Shenzhen QH Industrial Co., Ltd
Display-port To HDMI 4K Converter Adapter Cable Specification. 1- Product: Display-port Male To HDMI Female 4K Converter. 2- Input: Display-port. 3- Output: HDMI. 4- Length: 23 CM/1 m~5 m. 5- Material: Plastic Molding. Feature. 1- Compliant with DisplayPort 1.2 specification. 2- Supports full DisplayPort link training. 3- Compliant to HDMI 1.4b specification up to 3.0Gbps. 4- Supports 4K x 2K and 1080p Stereo 3D HDMI formats. 5- Supports video resolutions up to 3840*2160@30HZ. 6- Supports Audio. 7- Auto Detect Monitor EDID. 8- Plug and play... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
5o.com
8-12 GHz Microstrip Isolator standard factory warranty. It covers a wide range of applications: suppressing port reflection for microwave communication equipment, isolating reverse clutter in radar RF front?ends to avoid spurious signals, and providing unidirectional signal isolation for RF test platforms and receiver front?end circuits. It fits commercial communication, industrial microwave and other relevant equipment. Though compact in size, the microstrip isolator acts as a key passive component to guarantee... (read more)
-
A Versatile Shipboard Wiring System For Analog And Digital Data Communications
Two coax panels ("NC" and nFF"style) patch two of each type to all drop boxes for a total of 32 RG- 58 and 32 RG-59 ports . Each stainless steel enclosure has 6 - 8 wire RJ-45 ports, 2 BNC RG-58 ports and 2 nFntype RG-59 ports.
-
Shopping In Cables & Adapters - Big Bruin
… 7)Supports DVI 12 bit per channel (36 bit all channel) deep color 8 )Powered by Mini … • Leviton QuickPort 41084-BIF BNC Connector • Cable Showcase CableWholesale 10X8-19114 Cat6 White Ethernet Patch Cable Bootless 14 foot These cables will suffice for connecting routers switches to Cable DSL modems computers to routers switches or even in the server network room for connecting ports on patch panels .
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps726/c2001/ccmigration_09186a008014bd81.pdf
module See processor card, carrier module, port adapters, or interface modules Molex (96-pin) connector cable illustration … connectors BNC , with coaxial cable (figure) 2-12 fiber-optic, MT-RJ (figure 2-7 to 2- 8 site preparation 2-7 to 2-16 special considerations fiber-optic 2-9 switch to wiring closet patch panel .
-
Cisco ONS 15454 Sonet Release notes for 5.0.8 - Cisco
For more details about the CE-100T- 8 card, consult the user documentation. … 0.x six different EIA backplane covers are available for the ONS 15454: BNC , High-Density BNC … Cisco recommends these cables for connection to a patch panel . … EIAs for DS-3 (including the DS3XM-6 and DS3XM-12) or 12- port EC-1 cards.
Indicates content that may require registration and/or purchase.