-
Supplier: Data Connect Enterprise, Inc.
Description: link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps and has four selectable
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: to a total of 7.68 Mbps. An Ethernet Bridge port can be ordered instead of a sync data port interface. The Ethernet bridge port option allows direct connection to LAN and provides self learning and extensive packet filtering. The Ethernet bridge has 10BaseT (UTP) interface, and
- Data Rate: 0.00192 to 0.00768 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: transported across the same fiber link. The passive iConverter CWDM/X modules are available in 4 and 8-Channel (wavelength) models, supporting a variety of wavelength combinations and port configurations. The 4-Channel CWDM/X features an optional Expansion Port that can be used
- CWDM Wavelength Range: 1,310 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Multimode
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6 or 8 individual RS-232- or RS-422- devices onto a single composite channel. Second,
- Data Rate: 0.0000192 Gbps
- Features: Multiplexer
-
Supplier: Patton Electronics Co.
Description: The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6 or 8 individual RS-232- or RS-422- devices onto a single composite channel. Second,
- Data Rate: 0.0000192 Gbps
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2616RC TDM-Digital Access Concentrator (T-DAC) card provides affordable, high density access concentration and cross connection of DS0 time slots for most network applications. Patton combines 4, 8, 12, or 16 software-programmable T1/E1 ports that have integrated CSU/DSUs
- Form Factor: Board
- Features: Multiplexer
-
Supplier: Patton Electronics Co.
Description: The Model 2616RC TDM-Digital Access Concentrator (T-DAC) card provides affordable, high density access concentration and cross connection of DS0 time slots for most network applications. Patton combines 4, 8, 12, or 16 software-programmable T1/E1 ports that have integrated CSU/DSUs
- Form Factor: Board
- Features: Multiplexer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC VIDEO SGNL SW 5PORT 16-QSOP Product overview: IDTVS512QG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Bandwidth: 600 MHz
- Operating Ambient Temperature: 0 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Hi-Speed USB2.0 (480Mbps) DPST Switch with Dedicated Charger Port Detection, 5000-REEL Product overview: FSUSB46L8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Supply Voltage (VS): 3 to 4.3 volts
- Bandwidth: 720 MHz
- Operating Ambient Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-Bit, 2-Port Switch Product overview: PI5C3244L from Pericom Semiconductor Corp. (Diodes Incorporated) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
-
Supplier: Nexperia B.V.
Description: The CBT3251 is a single-pole, 8-throw bus switch. The device features an output enable input (OE) and three select inputs (S0, S1 and S2). When OE is LOW the switch is enabled and the select inputs can be used to connect the A terminal to one of the eight B terminals. Features and benefits 5
- Supply Voltage (VS): 4.5 to 5.5 volts
- Max Ron: 7 ohms
- Propagation Delay: 0.25 ns
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Thinklogical
Description: Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber The TRANSplex is a 4 to 8 channel optical multiplexer/demultiplexer. It allows for transmission of multiple protocols over an existing
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Multiplexer Features: Rack Mountable
-
Supplier: Brainboxes Limited
Description: USB to Serial multi drop hub providing 1 RS422/485 serial port multiplexed 8 times for multibus applications. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on
- Data Rate: 921.6 kbps
- Number of Ports: 1 to 8
- Connector: DB9
- Form Factor: DIN Rail Mounted, Panel Mounted
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Multiplexes 10BASE-T/100BASE-TX Ethernet across eight Fractional T1/E1 lines.
-
Supplier: Omnitron Systems Technology, Inc.
Description: in applications such as multiple T1/E1 extension, mobile backhaul and building-to-building PBX connectivity. The T1/E1 copper interfaces are available in 4, 8, 12 or 16 RJ-48 port configurations for balanced T1/E1 applications. Optional adapter cables are available to convert each
- Features: Multiplexer
-
Supplier: Lingto Electronic Limited
Description: 8-BIT MULTIPLE PORT REGISTER
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service solution for providing TDM and Ethernet connectivity. The iConverter 4xT1/E1
- Features: Multiplexer
-
Supplier: L-com, Inc.
Description: The L-COM PCWAM-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAM-8F327-19N3 is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWAM-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant
- WDM Bandwidth: 1,411 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: L-com, Inc.
Description: The L-COM PCWAD-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAD-8F327-19N3 is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWAD-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant
- WDM Bandwidth: 1,411 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: Broadcom Inc.
Description: The Emulex LPe15004 is an Advanced-8 8Gb Fibre Channel (8GFC), quad-port, low-profile Host Bus Adapter (HBA) featuring a PCI Express (PCIe) 3.0 interface. It delivers breakthrough 8GFC I/O operations per second (IOPS) performance and advanced features such as T10 Protection Information
- Number of Terminating Connections: 4
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: L-com, Inc.
Description: The L-COM PCWAM-08347-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAM-08347-19N3 is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWAM-08347-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant
- WDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: L-com, Inc.
Description: The L-COM PCWAD-08347-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAD-08347-19N3 is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWAD-08347-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant
- WDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: Patton Electronics Co.
Description: Platform. The Model 3096RC TDM-Digital Access Concentrator, or T-DAC, links 8, 12, or 16 G.SHDSL circuits to multiple WAN uplink modules and offers completely flexible any-to-any grooming. Each 2.3-Mbps port offers user-selectable nx64 (n=1..36) data rates. With its built-in
- Number of Ports: 2 #
- Data Rate: 0.000192 to 0.0000192 Gbps
- Form Factor: Board
- Area Network Type: Local Area Network (LAN), Metropolitan Area Network (MAN), Wide Area Network (WAN)
-
Description: 8-BIT MULTIPLE PORT REGISTER
- Operating Current: 0.4 to 4.8 mA
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8 LANE 8 PORT GEN 2 PCIE SWITCH WITH DMA, INDUSTRIAL TEMP GR Product overview: PEX8609-BA50BIG from Broadcom is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Operating Ambient Temperature: -40 C
-
Supplier: Nexperia B.V.
Description: JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM:
- Supply Voltage (VS): 4.6 volts
- Operating Ambient Temperature: 125 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The 83052I-01 is a 2-bit, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I-01 has two selectable single-ended clock inputs and two single-ended clock outputs. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V,
- Number of Inputs: 2
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: 2.5 V, 3.3 V
-
Supplier: Nexperia B.V.
Description: noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF
- Supply Voltage (VS): 4.6 volts
- Operating Ambient Temperature: 125 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: HUBER+SUHNER AG
Description: Features CWDM bandsplitter to split and combine 18 CWDM channels in two ports Blue Band: 10 channels 1271 – 1451 nm Red Band: 8 channels 1471 – 1611 nm High Isolation between red and blue band Micro-hybrid design in a sealed metal housing (COLOR-Cubes) Epoxy-free optical path, ITU
- CWDM Wavelength Range: 1,271 to 1,611 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: Microchip Technology, Inc.
Description: downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.2 Gen 1 multiplexer to support both Type-C insertion orientations. The USB7016 supports an additional 5 x Type A ports downstream - 3 x USB3.2 Gen1 and 2 x USB2.0. The hub also supports legacy
- Features: Serial Hub
-
Supplier: Corning Optical Communications
Description: costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request. Features • Low Insertion Loss • Telcordia 1209/1221 Qualified • Express Channel Available • Ultra Stable and
- CWDM Wavelength Range: 1,471 to 1,611 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: FC, LC, MU, SC
-
Supplier: Microchip Technology, Inc.
Description: Type-C connectivity on one of the downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.2 Gen 2 multiplexer to support both Type-C insertion orientations. The USB7216C supports an additional 5 x Type A ports downstream - 3 x USB3.2 Gen2 and 2 x
- Features: Serial Hub
-
Supplier: Corning Optical Communications
Description: costs. The CCWDM mux/demux is available in 4- or 8-channels, and can include an expansion port for 16-channel applications. Custom configurations are available upon request. Features • Low Insertion Loss • Telcordia 1209/1221 Qualified • Express Channel Available • Ultra Stable and
- CWDM Wavelength Range: 1,471 to 1,611 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: FC, LC, MU, SC
Find Suppliers by Category Top
More Information Top
-
Reconfigurable Computing: Architectures, Tools and Applications
Otherwise, m shows the increase in the size of the multiplexer (for example going from 4 ports multiplexer to 8 port multiplexer , m=1).
-
The T2K ND280 Off-Axis Pi-Zero Detector
Sensor signals were digitized on the Sensor Boards, which were in turn connected to a custom built, 8 port Multiplexer (Mux) Board using the I2 C bus.
-
http://www.mouser.com/catalog/catalogusd/645/33.pdf
UHF 8 - Port Multiplexer for M9 module .
-
Performance of shared-memory switches under multicast bursty traffic
We consider the case N = 64, n = 8; the center stage is therefore a shared-memory switch with inpuuoutput ports of bandwidth 8R,and each de multiplexer serves 8 ports .
-
Performance Of The Multiple Mirror Telescope (MMT) IV. MMT Computer Systems
8 port Async I/O Multiplexer Lexiscope Alphanumeric Board .
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > DISTRIBUTED NUMERICAL CONTROL AND NETWORKING
8 - port intelligent multiplexer interface to DNC system to communicate to seven machine tools via RS-232.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1926/c1099/ccmigration_09186a0080088bd8.pdf
… Channelized T1/E1 frame service modules • Fractional T1/E1 frame service modules • T1/E1 ATM UNI service modules • T1/E1 Circuit Emulation service modules • Inverse Multiplexer for ATM trunk module • Combined 8 port ATM Inverse Multiplexer and ATM UNI service …
-
"Hands-on" approach to microcomputer education
for 8 output ports , multiplexers andtristatebuffersfor .
-
VCSEL-based Single-mode and Multimode Fiber Star/Tree Distribution Network for Millimeter-wave Wireless Systems
A RATU consists of a circulator, an EDFA and an 8-port power divider for the downlink path and an 8 - port WDM multiplexer for uplink signals.
-
A WDM architecture for millimeter-wave fiber-radio systems incorporating baseband transmission
8 - port WDM multiplexer and demultiplexer pair with 2 nm spacing between each channel were incorporated into the system to accommodate multiple WDM channels in the downlink and simultaneous transmission of the uplink channel.
Indicates content that may require registration and/or purchase.