-
Supplier: Small PC Computers
Description: 8.4" TFT LCD Display High Bright 800 nit Low Power LED back lighting HD15 VGA Input Front Panel Controls (OSD integrated Touch Screen (USB) Windows/Linux Drivers External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel
- Diagonal Screen Size: 8.4 inch
- Screen Width: 8.75 inch
- Number of Video Inputs: 1 #
- Voltage Rating: 12 volts
-
Description: OWON TDS Series Touch-Screen Digital Oscilloscope – -70MHz-200MHz Bandwidth, Max 2GS/s Sample rate- 7.6M record length - 50,000 wfms/s waveform capture rate- waveform zooming (horizontal / vertical), and saving- FFT points (length, and resolution variable) - multi-window extension-
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 1366x480 Interface: VGA Voltage: 5V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 195.0mm x 69.9mm x 27.5mm Size: 6.8" Active Area: 163.92mm x 55.44mm Touch Screen: RTP
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.6771695 inch
- Effective Screen Height: 2.75196999 inch
- Screen Diagonal: 6.8 inch
-
-
Supplier: Advantech
Description: 12" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 12" XGA TFT LED LCD with 50,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 12.27559718 inch
- Effective Screen Height: 9.3700838 inch
- Screen Diagonal: 12 inch
-
Supplier: Advantech
Description: 17" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 17" SXGA TFT LED LCD with 50,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 16.15748904 inch
- Effective Screen Height: 13.51969234 inch
- Screen Diagonal: 17 inch
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 6.453546792 inch
- Effective Screen Height: 2.182678344 inch
- Screen Diagonal: 6.8 inch
-
Supplier: Advantech
Description: 15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and
- Nominal Display Size: 15 inch
- Display Options: Backlit Screen, Touch Screen
- Configuration: Panel
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 143.5mm x 80.9mm x 17.3mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 5.64960935 inch
- Effective Screen Height: 3.18504109 inch
- Screen Diagonal: 5 inch
-
Supplier: Advantech
Description: 23.8" Full HD Industrial Monitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports 23.8" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB
- Nominal Display Size: 23.8 inch
- Display Options: Backlit Screen, Touch Screen
- Configuration: Panel
-
Supplier: Newark, An Avnet Company
Description: LCD MODULE, 3.2", 320X240, TOUCH SCREEN; Display Size:3.2"; Resolution:240 x 320; VGA Size:QVGA; Display Orientation:Portrait; Display Appearance:RGB; Logic Voltage:2.8V; Interface Type:RGB; Display Brightness:150cd/m²
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 143.5mm x 80.9mm x 17.3mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP
- Viewing Area Width: 108 mm
- Viewing Area Height: 64.8 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Aaeon Systems Inc.
Description: FOX-81D is an IP-65 certified display with an aluminum housing system. It supports a 5-wire resistive touch screen and is sunlight readable with a high quality LCD screen (TFT). The end user can transfer images or data from any type of PC via VGA. Its Power Supply is
- Operating Temperature: -4 to 131 F
- Image Resolution: 800 x 600
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Maritime-Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / MicroBrowser. (bus
- Operating Temperature: 32 to 131 F
- Effective Screen Width: 6.299216 inch
- Effective Screen Height: 4.6456718 inch
- Screen Diagonal: 5.7086645 inch
-
Supplier: PHOENIX CONTACT USA
Description: Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Debian GNU/Linux and user software: Firefox Browser. (bus system: without)
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 6.299216 inch
- Effective Screen Height: 4.6456718 inch
- Screen Diagonal: 5.7086645 inch
-
Supplier: PHOENIX CONTACT USA
Description: Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system:
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 6.299216 inch
- Effective Screen Height: 4.6456718 inch
- Screen Diagonal: 5.7086645 inch
-
Supplier: PHOENIX CONTACT USA
Description: Rugged touch panel with 14.5 cm / 5.7" TFT display (analog-resistive (GFG)), 640 x 480 pixels (VGA), degree of protection: IP67 (front), extended temperature range, ARM ® Cortex ® -A8, 1000 MHz, Windows ® Embedded Compact 7 and Visu+ application software.
- Operating Temperature: 68 to 158 F
- Effective Screen Width: 6.3385861 inch
- Effective Screen Height: 4.6850419 inch
- Screen Diagonal: 5.7086645 inch
-
Supplier: Acnodes Corporation
Description: 8U high rackmount monitor 19 inch 1280 x 1024 industrial LCD panel Front OSD (On Screen Display) function VGA + DVI-D video input, option for HDMI / BNC / Audio / 3G-SDI input Option for Resistive or Projected Capacitive type touch screen Option for IP65 rated front bezel
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: 8U high rackmount monitor 17.3 inch 1920 x 1200 industrial LCD panel 600-nit high brightness LCD panel VGA + DVI video input, option for DP, HDMI, or BNC input Option for Capacitive type touch screen MIL-STD-810G wide range working temperature -15°C to 55°C Option for -20°C to
- General Features: Panel Mount
-
Description: XLM-EVUE-64T (XLMEVUE64T) 6.4" Color TFT Monitor with Touch SPECIFICATIONS: • NEW LG Phillips LB064V02-A1 LCD Panel • EarthLCD Inverter • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white • 640 x 480 resolution • 300:1 contrast ratio • 262K colors • 250 cd/m2 • Digital RGB
- Screen Diagonal: 6.4 inch
- Image Resolution: 640 x 480
- Applications: Computer
- Style: External
-
Description: 4U DUAL 8" LCD RACKMOUNT 800X600 RESOLUTION 250 NITS VGA INPUT +12V OPERATION +5V OPERATION OPTIONAL AV INPUT OPTIONAL RESISTIVE TOUCH OPTIONAL
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Applications: Computer
- Style: Embedded
-
Supplier: Aaeon Systems Inc.
Description: six USB 2.0, one Line-out, and one VGA connector. For even more expansion, the ACP-5182 is fitted with two Mini Cards. As AAEON is one of the first companies to incorporate Projected Capacitive Multi-Touch screen into Digital Signage and POS/KIOSK applications, the ACP-5182 has
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Description: 8" SVGA Color TFT Monitor (VGA Input only) with RS232 Touch Controller SPECIFICATIONS: • NEW CPT LCD LED Panel CLAA080MB0ACW • Analog RGB VGA, TN (RF), normally white • 800x600 resolution • 500:1 contrast ratio • 262K colors • 250 cd/m • Ships with panavise mount •
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Applications: Computer
- Style: External
-
Supplier: Acnodes Corporation
Description: Aluminum die-casting chassis Features flat front bezel with IP66 design 8 inch 800 x 600 Resistive type touch screen monitor 2.0" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: Panel Mount, VESA Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Modules 8.4" SVGA 450nits TFT LCD Monitor With Resistive Touch Screen (USB interface) *Accessories optional (Input: VGA DVI & HDMI / Open Frame )
-
Supplier: Aaeon Systems Inc.
Description: The AHP-1081 features the Intel® Atom™ N270 processor (up to 1.6 GHz) and includes the DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller has been integrated in the processor and shares the system memory (up to 224 MB). This fanless touch panel unit supports two 10/100/1000Base-TX
- Display Size: 8.4 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: Classic Automation LLC
Description: Simatic - SIMATIC Flat Panel 19T 19-inch touch TFT screen with 1280x 1024 pixels resolution for 24 V DC and 120/240 V AC VGA, DVI-D interface, incl. VGA cable 1.8 m
-
Supplier: Acnodes Corporation
Description: Aluminum die-casting chassis Features flat front bezel with IP66 design 23.8 inch 1920 x 1080 FHD industrial LCD monitor 1.73" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel or VESA (200 x
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: Panel Mount, VESA Mount
-
Supplier: Synertron Technology, Inc.
Description: 15" Wide Range DC IN Panel Mount Touch Screen LCD Monitor 15" 9~33V Wide range input Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Specification: Panel-mount TFT LCD monitor. (Analog VGA input.) Heavy-duty steel electroplated for chassis. 15 inches TFT
- Screen Type: LCD / Flat Panel
- External Connections: USB
-
Supplier: Red Lion Controls, Inc.
Description: Stored in 32MB of Non-volatile FLASH Memory 8.4” TFT 32K VGA 640x480 Pixel LCD Dedicated MENU Key and 6 Soft-Keys Three front panel LED indicators Resistive Analog Touchscreen
- Nominal Display Size: 8.4 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, EA7 SERIES, 8-INCH TOUCH SCREEN, COLOR TFT, 100-240 VAC, 15 WATT, 640X480 VGA, BUILT-IN ETHERNET AND USB, SUPPORTS COMPACT FLASH CARD, REPLACEMENT EA9-T8CL. FREE 2 YEAR RADWELL WARRANTY
-
Description: · 60MHz - 200MHz Bandwidth,1GS/s sample rate · 8-bit or 14-bit high resolution ADC · 40M record length max 70,000 wfms/s waveform refresh rate · low back ground noise · 8 inch 800 x 600 high resolution LCD, optional multi-touch screen, more user-friendly operation
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, USB
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Siglent Model SNA5000X Vector Network Analyzer Specifications include: Frequency Range from 9 KHz up to 4.5 GHz / 8.5 GHz Output Level of -55 dBm to +10 dBm Trace Noise of 0.003 dB rms, 0.03° rms Dynamic Range of 125 dB 1 inch Touch (read more)
Browse Vector Network Analyzers Datasheets for Siglent Technologies NA, Inc. -
-of-use, reliability and performance and include many user-friendly features standard with your purchase for the best value in the industry. The EZT-570 Touch Screen Controller includes a 7" (18 cm) or optional 10" (25 (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
prevent premature weepage Platen sizes and speeds to customer requirements Safety light curtains Rigid construction Touch screen control panel available (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
EZT-570 Touch Screen Controller includes a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. With CSZ EZT-570 (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
ventilation, expensive waste disposal or difficult to clean cells are needed. The analysis can be done by non-technical personnel with no formal training and is ideal for lab or field use. The InfraCal2 ATR-E has a touch screen display, data storage (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
training and is ideal for lab or field use. The InfraCal2 ATR-B has a touch screen display, internal data storage and transfer, a multi-language interface and password protected settings. The internal (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, which can greatly improve the operation efficiency. It also supports mouse control and remote web control over LAN. Key Features 4 analog channels, up to 2 GHz bandwidth (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
technology, it generates up to the NSA Standard 30,000 Gauss of magnetic field strength to completely neutralize sensitive data. Designed for government, military, and enterprise environments, the DG-30 features an intuitive LCD touch screen, degaussing (read more)
Browse Degaussers and Demagnetizers Datasheets for U-Reach Data Solutions Inc. -
featuring the same IK08 10-inch touch screen, the MS2089A includes: • IQ capture/Streaming: Enables detailed signal analysis and monitoring. • Real-Time Spectrum Analyzer (RTSA): Provides instantaneous spectrum visibility for interference detection and analysis (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company
More Information Top
-
Sell 8 inch VGA touchscreen monitor
8 -inch VGA TFT touch screen .
-
Car Lcd Monitor - Car Lcd Monitor Manufacturers, Suppliers
8 " LCD Touch Screen Monitor ( VGA , AV, HDMI, Car Kit) .
-
MP3 Player Batteries Manufacturers, MP3 Player Batteries Product Catalogs Directory
Wall Mounting Industrial LCD Touch Screen Monitor 8" Backlight Wide Screen 8 inch touch LCD with open frame VGA HDMI AV signal and LED backlight, Resistive touch screen small size LCD used for Automatic equipments...
-
MP3 Player Batteries Manufacturers, MP3 Player Batteries Product Catalogs Directory
Wall Mounting Industrial LCD Touch Screen Monitor 8" Backlight Wide Screen 8 inch touch LCD with open frame VGA HDMI AV signal and LED backlight, Resistive touch screen small size LCD used for Automatic equipments...
-
Development of an On-Line Expert System: Cycle Chemistry and Demineralizer Operation Advisor
hardware requirements for this expert system include a 486-based microcomputer with 8 mb RAM, an S- VGA monitor ( touch screen recommended), and a printer, plus the appropriated data acquisition hardware.
-
http://www.etesters.com/see/Test_Standards/Reference_Standards/companyID=2421
The device is equipped with two 8 .4â colours TFT VGA displays based on touch screen operation.
-
http://www.etesters.com/see/Test_Equipment/companyID=2421
The device is equipped with two 8 .4â colours TFT VGA displays based on touch screen operation.
-
Reference Standards / Current
The device is equipped with two 8 .4â colours TFT VGA displays based on touch screen operation.
-
Sell 7 inches touchscreen lcd pc monitor
• 8 inches desktop car TFT-LCD monitor with touch screen / VGA /AV Display size: 8.0 inches (4:3) Physical resolution: 800 x 600 RGB, highest resolution: 1024 x 768 formatted Visual angle: 150,...
-
Tft Display - Tft Display Manufacturers, Suppliers
8" TFT Backlight Resistive Touch LCD Monitor 800x600 For Outdoor Advertising 8 inch touch LCD with open frame VGA signal and LED backlight, Resistive touch screen small size LCD , used for Automatic equipments...
Indicates content that may require registration and/or purchase.