-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing
- Number of Teeth: 18
- Belt Width: 20.000000000000004 mm
- Bore Diameter (if applicable): 16 mm
- Material: Aluminum, Nylon
-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the
- Number of Teeth: 60
- Belt Width: 1 mm
- Length (Pulley Stock only): 3,657.598024897067 mm
- Material: Aluminum, Steel
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10,
- Number of Teeth: 12 to 90
- Length (Pulley Stock only): 152.39991770404444 to 203.19989027205926 mm
- Pitch Type: HTD 5mm
- Material: Steel
-
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 19 to 100
- Pitch Type: HTD 8mm
- Flanges: No Flanges
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 19 to 100
- Pitch Type: HTD 8mm
- Material: Nylon
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 19 to 100
- Material: Aluminum
- Pitch Type: HTD 8mm
- Features: Other Metric Pitch
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10,
- Number of Teeth: 9 to 160
- Length (Pulley Stock only): 76.19995885202222 to 203.19989027205926 mm
- Material: Aluminum
- Pitch Type: HTD 3mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 9 to 72
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Material: Aluminum
- Pitch Type: HTD 8mm
- Mounting and Features: Hub on Pulley, Set Screw
- Component Type: Timing Pulley
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to
- Number of Teeth: 10 to 72
- Belt Width: 6 mm
- Bore Diameter (if applicable): 0.125 to 0.31250000000000006 mm
- Length Through Bore (if applicable): 0.5625 to 0.7343750000000001 mm
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to
- Number of Teeth: 10 to 72
- Belt Width: 15 mm
- Bore Diameter (if applicable): 0.125 to 0.31250000000000006 mm
- Length Through Bore (if applicable): 0.927 to 1.111 mm
-
Supplier: Megadyne Americas
Description: 3mm HTD (3M) Pulleys - Aluminum Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees
- Number of Teeth: 10 to 72
- Belt Width: 6 to 9 mm
- Bore Diameter (if applicable): 3.174998285500926 to 7.950195706894319 mm
- Hub Diameter: 11.226793937531275 to 33.019982169209634 mm
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 80 teeth, 8mm HTD pitch, 8" usable length
- Number of Teeth: 80
- Belt Width: 7.966 inch
- Length (Pulley Stock Only): 8 inch
- Length (Pulley Stock only): 203.19989027205926 mm
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 48 teeth, 8mm HTD pitch, 8" usable length
- Number of Teeth: 48
- Belt Width: 4.758 inch
- Length (Pulley Stock Only): 8 inch
- Length (Pulley Stock only): 203.19989027205926 mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 9 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 9 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 9 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 3mm
-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Material: Aluminum
- Pitch Type: HTD 5mm
- Mounting and Features: Hub on Pulley, Set Screw
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 9 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 3mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Tapered bushed, spoke wheel
- Number of Teeth: 192
- Belt Width: 115 mm
- Bore Diameter (if applicable): 125.4252 mm
- Length Through Bore (if applicable): 114.30000000000001 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 22 to 192
- Pitch Type: HTD 8mm
- Features: Other Metal
- Material: Steel
-
Supplier: Hymark/Kentucky Gauge
Description: Integrated pulley encoder with 500 pulses/turn HTD type pulley for 20 mm belts Extremely robust construction, 1000 N shaft load Silent running & long life-time Easy assembly by M12 screw and size 21 wrench key
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Diameter or Width: 2.45275723 inch
- Operating Temperature: -4 to 185 F
- Vibration Rating: 10 g
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 10 to 72
- Pitch Type: HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 5mm
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 24
- Bore Diameter (if applicable): 15.87499142750463 mm
- Material: Aluminum
- Pitch Type: HTD 5mm
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: RS Components, Ltd.
Description: HTD PULLEY 8X30X44
- Number of Teeth: 44
- Belt Width: 38 mm
- Features: Other Metric Pitch
- Material: Steel
-
Supplier: Radwell International
Description: TIMING PULLEY, 5MM HTD® PITCH, 9MM & 15MM BELT WIDTH, N0 FLANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SKF/North America
Description: oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about
- Belt Width: 20.000000000000004 to 450 mm
- Belt Length: 184.00000000000003 to 6,880 mm
- Number of Teeth: 23 to 860
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing
- Pitch Diameter: 1.01 to 2.78 inch
- Bore Diameter: 0.375 inch
- Style: Variable Speed
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal
- Belt Width: 6 to 15 mm
- Ultimate Tensile Strength: 729.7686832740213 to 3,825.4003558718864 N
- Metric Pitch: HTD 3mm, HTD 5mm
- Belt Material: Neoprene
-
Supplier: Bando American, Inc.
Description: BANDO's Synchro-Link ® HT (High Torque Synchronous) belts' curvilin- ear tooth design improves stress distribution to provide high horse- power ratings over a wide speed range and high torque transmission at low speeds. The rounded tooth profile meshes precisely with matching pulley grooves
- Belt Width: 3 to 170 mm
- Number of Teeth: 37 to 550
- Metric Pitch: HTD 14mm, HTD 20mm, HTD 3mm, HTD 5mm, HTD 8mm
- Belt Material: Neoprene
-
Supplier: SKF/North America
Description: oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about
- Belt Width: 6 to 450 mm
- Belt Length: 60 to 6,804 mm
- Number of Teeth: 20 to 2,268
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/Global
Description: oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about
- Belt Width: 9 to 450 mm
- Belt Length: 180 to 7,000.000000000001 mm
- Number of Teeth: 36 to 1,400
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/North America
Description: oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about
- Belt Width: 40.00000000000001 to 440 mm
- Belt Length: 938.0000000000001 to 6,860.000000000001 mm
- Number of Teeth: 67 to 490
- Reinforcement: Fiberglass, Reinforced Belt
Find Suppliers by Category Top
Featured Products Top
-
constructions, with optional metal hubs or inserts. Standard offerings include 3 mm, 5 mm, and 8 mm pitches, with tooth counts ranging from 10 to 80. In addition, SDP/SI offers HTD® pulley stock manufactured from aluminum or carbon steel, with tooth counts from 9 to 160, available for online (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
AT5/AT10 Series Timing Pulleys HTD Series Timing Pulleys(3M/5M/8M/14M) Timing Pulley Bar (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
.3125" in inch and 6 mm to 8 mm in metric. O. D.'s range from .647" to 2.978" in inch and 16 mm to 75.9 mm in metric. Both GT®2 / GT®3 pulleys feature the Fairloc® hub design. The SDP/SI Fairloc® integral hub fastening design eliminates the need for (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Pulleys HTD Series Timing Pulleys(3M/5M/8M/14M) (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
+150°C ATEX-compliant versions available for explosive atmospheres Ideal For: Timing pulley systems in (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
India shaft Companies in Other Manufacturing & Processing Machinery (page2), India shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Processi...
Shaft Machinery Spare HTD 20mm Timing Belt Pulley Timing Belt Pulleys HTD 14mm Timing Belt Pulley XH Timing Belt Pulley HTD 8mm Timing Belt Pulley H Pitch Timing Belt Pulley Timing Belt Pulley Stock Multi Rib Poly V ...
-
Timing Belt Pulleys: 8mm Pitch
HTD Timing Pulley , 8mm .
-
Timing Belt Pulleys: 3/8
Pulleys: Timing Belt Pulleys , 3 mm HTD , 5mm HTD, 8 mm HTD, XL Series, L Series .
-
Timing Belt Pulleys: 1/5
Pulleys: Timing Belt Pulleys , 3 mm HTD , 5mm HTD, 8 mm HTD, XL Series, L Series .
-
Handbook Timing Belts
Table 2.7 Interchange ability table for 8 and 14 mm pitches Timing belt. .... Timing pulley H HTD S STD R RPP .
-
2 – TIMING PULLEYS
1/2 5/8 # 8 -32 #10-32 MOLDED WITH METAL HUB SINGLE FLANGE TRUE METRIC ® PROFILE FOR 9 mm BELTS (.354 INCH). .... HTD ® Timing Belt Pulleys - 5 mm Pitch .
-
HTD® Timing Belt Pulleys - 3 mm Pitch
HTD ® Timing Belt Pulleys - 3 mm Pitch. .... 4 22.2 22.2 20.6 21.4 7.8 7.8 8 9.5 9…
-
HTD® TIMING BELT PULLEYS • 3 mm PITCH
I R 1 2 3 4 5 6 7 8 9 10 11 12 13 T 14…
-
METRIC COMPONENT
HTD ® TIMING BELT PULLEYS • 5 mm PITCH. .... 805 2- 8 REV: 08.18.10 MH 790 2-7 REV: 08.18.10 MH .
-
HTD® TIMING BELT PULLEYS • 5 mm PITCH
I R 1 2 3 4 5 6 7 8 9 10 11 12 13 T 14…
Indicates content that may require registration and/or purchase.