-
Supplier: TelephoneStuff.com
Description: 12V Ni-Cd Battery Pack.
- Voltage: 12 volts
- Features: Battery Packs and Assemblies, Nickel-cadmium, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 9.6V 1.7ah Ni-Cd Battery Pack (long stem).
- Voltage: 9.6 volts
- Features: Battery Packs and Assemblies, Nickel-cadmium, Rechargeable (Secondary) Batteries
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 400mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 6 Termination style: Connector
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 0.4 ampere-hr
- Width / Diameter: 1.2 inch
- Depth: 3.3 inch
-
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1650mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number of Cells: 3 Termination style:
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 1.65 ampere-hr
- Width / Diameter: 1.7 inch
- Depth: 2.1 inch
-
Supplier: TelephoneStuff.com
Description: NiMH Rechargeable Battery Pack. Battery Pack Features: - For use with System 5 and System 6 Cable Testers - Note: Minimum Order Quantity for this Product is 2 Packs
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 3800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: 6 Termination
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 3.8 ampere-hr
- Width / Diameter: 0.7 inch
- Depth: 3.9 inch
-
Supplier: TelephoneStuff.com
Description: 15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes
- Voltage: 15.6 volts
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: RS Components, Ltd.
Description: 3.6V NiCd AA Rechargeable Battery Pack,
- Capacity, Amp Hours (AH): 0.7 ampere-hr
- Operating Temperature: -4 F
- Number of Cells: 3
- Features: Battery Packs and Assemblies, Nickel-cadmium, Other, Rechargeable (Secondary) Batteries
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1414817-IBM 44V3696 - CACHE BATTERY PACK (Ni-MH) Manufacturer: IBM
- Features: Disposable (Primary) Batteries
-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV sensing for both
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Allied Electronics, Inc.
Description: The Tektronix THS7BAT is a Ni-Cad Battery Pack that is rechargable and designed for use in the THS700 Series Handheld Battery Powered Oscilloscopes. Discharging the Battery NiCd: Occasional full discharges in normal use do not harm the batteries. In fact, for best
-
Supplier: Andax Industries
Description: Pelican 8069 NiMH Replacement Battery Pack. Our Pelican NiMH Battery Pack is for the Pelican M11 8050 & 8060 LED Flashlights. The Pelican 8060 LED battery has a 6-hour run time & fully recharges in 4.5 hours. Why would you buy an off-brand instead? Try the Pelican
- Battery Size: AA
-
Supplier: Allied Electronics, Inc.
Description: Ni-MH Battery Pack Description: 7.2V 3500 mA-hour rechargeable Ni-MH battery pack. Application: Provides typical 16-hour battery life when used in 700 or 740 Calibrator. Included: One battery pack. Material: Six 1.2V dc Ni-MH cells in custom-molded
-
Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The Crestron TPS-6X-BTP is a replacement NiMH rechargeable battery pack for the TPS-6X Wireless Touchpanel. One (1) TPS-6X-BTP is included with each TPS-6X. Installation of the TPS-6X-BTP battery pack requires tools and should be performed by a
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 14.4v 3500mah ni-mh sweeper battery suppliers and manufacturers, welcome to wholesale 14.4v 3500mah ni-mh sweeper battery from us. Sweeper battery Ni-MH 14.4V 3500mAh Production capacity: 140,000pcs per month Features:
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3.5 ampere-hr
- Width / Diameter: 1.6929143 inch
- Depth: 5.4330738 inch
-
Supplier: Topex Battery Co., Ltd.
Description: NiMH Battery, 1/2 of SLA battery 8:Reach ROHs, CE, UL quality standard 9: Low maintenance Application 1: Low discharge rate: digital product, power bank, ups, solar power system, Power For Portable Device etc 2:High discharge rate: power tools, electric vehicles, Remote control
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 8.8 ampere-hr
- Operating Temperature: 32.36 to 158 F
- Width / Diameter: 2.755907 inch
-
Supplier: Newark, An Avnet Company
Description: AA 2700mAh 1.2V NiMH Rechargeable Battery - 4 Pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: BATTERY, NI-MH, 8.4V, 200MAH; Battery Voltage:8.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:PP3; Battery Terminals:Snap Contact; External Diameter:-; External Height:17.4mm; Pack Quantity:1RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE NICKEL METAL HYDRIDE-NIMH BATTERY PACK, FLUKE SCOPEMETER; Battery Technology:Nickel Metal Hydride; For Use With:Fluke 190 & 190C Series ScopeMeter and 430 Series Power Quality Analysers; Features:NiMH, 3.5Ah, 7.2V RoHS Compliant: NA
-
Supplier: Rayovac
Description: discharge technology allows the battery to hold 80% of its charge after six months of storage or non-use Batteries can be used in any AA device and work in all NiMH chargers 1350 mAh Recharge up to 500 times Takes up to 300 photos per charge after first charge Takes 8X more digital pictures
- Standard Cylindrical Battery Sizes: AA
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Prostar Batteries
Description: 6-Way Universal Quick Charger for Motorola PRO5150/7150/9150, HT750/1250/1550, GP328/320/340/380 etc. (Ni-Cd, Ni-MH & Li-Ion)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Lithium / Lithium Ion, Nickel-Cadmium
-
Supplier: Prostar Batteries
Description: Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Nickel-Cadmium
-
Supplier: Radwell International
Description: BATTERY PACK, NI-CD, 4.8V, 2500MAH. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Larson Electronics LLC
Description: overcharge the battery as this will eventually affect the normal performance and service life of the battery. Although the battery pack can be swapped out in the hazardous location, the battery itself cannot actually be charged within the hazardous area.
-
Supplier: Powell Electronics, Inc.
Description: IGT 40404100W NiMH Battery 3.6V 1650mAh
- Features: Disposable (Primary) Batteries
-
Supplier: Radwell International
Description: BATTERY PACK, NI-CD, AA, 6V, 700MAH, 75MM CABLE LENGTH W/ 2P PLUG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BATTERY PACK, 3.6V, 2000MAH, NI-MH,BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: user adjustable low-resistance alarm and operates at 85-250 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use. This ohmmeter measures using an extremely small
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 200ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale NiMH battery from us. 12V 200Ah LiFePO4 Battery for VRLA Replacement Key Specifications/Special Features: Main features: 1.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 9.448824 inch
-
Supplier: TapeOnline.com
Description: Energizer Ultimate Lithium AA Batteries 8-PackEnergizer Ultimate Lithium AA Batteries last up to 8x longer than Energizer Max® batteries when used in digital cameras and are touted as the world's longest lasting AA battery in high-tech devices.Energizer lithium batteries last up to 7 hours
-
Supplier: Cell-Con, Inc.
Description: appropriate mounting bracket, and mounting bracket clips, any number of battery chargers can be located in the same central location for charging multiple battery packs. All components for these chargers are stocked, permitting shipment within 24 hours. Semi-Custom Chargers Use
-
Supplier: ValueTronics International, Inc.
Description: receiver is powered by an internal rechargeable NiMH battery pack. The batteries can be charged with a separate external charger. Description: The BITE Receiver is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It provides data
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Astrodyne Corporation
Description: Requires use of a 10K NTC thermistor in the battery pack. High charge state is terminated by a rapid rise in the battery temperature. Rapid charge of NiCad or NiMH batteries in 30 minutes to 5 hours. Backup charge termination timer. High cell temperature protection.
- Input Voltage: 120 volts
- Charging Current: 2.75 amps
- Operating Temperature: 10 to 35 C
- Charge Time: 5 hours
Find Suppliers by Category Top
Featured Products Top
-
Modern battery packs require effective pressure equalization, reliable environmental sealing, and rapid pressure relief to maintain long-term safety and operational reliability. Temperature fluctuations, condensation, and abnormal pressure buildup can compromise enclosure (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Battery Pack Protective Vent Valves for Pressure Management Battery packs used in electric vehicles and energy storage systems often require reliable pressure equalization to (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
waterproof protection, and breathable ventilation for EV battery packs and electronic enclosure systems. Engineered with durable PA6 material, the valve helps protect sensitive battery systems from moisture, dust, and pressure buildup in (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Designed to Protect Battery Packs Under Pressure Modern EV and energy storage battery packs operate in sealed enclosures—but heat buildup, pressure fluctuation, and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
3557 series motors perform up to 26 W at rated voltages of between 6 and 48 V. Together with the preset gears of series 38/2, they can develop forces up to 10 Nm. The all-metal gear is (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
MILWAUKEE Battery Pack,9.6V,NiCd,1.3A/hr. - Cordless Tool Batteries - 3A566|48-11-0080 - Grainger Industrial Supply
• Battery Pack , 9 . 6V , NiCd ,1.3A/hr.
-
$80-$90 Cordless Tools - Power Tools - Grainger Industrial Supply
Battery Pack , 9 . 6V , NiCd ,1.3A/hr.
-
Power Tools - Grainger Industrial Supply
Battery Pack , 9 . 6V , NiCd ,1.7A/hr.
-
Arduino Robotics
The eight AA pack produce 12v with standard batteries or 9 . 6v with rechargeable batteries. I used (2) 6v–1Ah rechargeable NiCd battery packs wired in series to produce 12v for this bot.
-
How to Buy a Cordless Drill at PlumberSurplus.com
Not only will you only need one charger, but it can lead to package purchases which will … Manufacturers now have battery -matched lines. An example being DeWaltâs XRP, an extended run time NiCD system. • Mini Drills are typically 9 . 6v or less, low-torque units intended for light use.
-
Popular Products In Other Electronics - Big Bruin
The environmentally friendly NiMH battery pack has more storage than the previous NiCd battery pack and works with any Mag Charger. • Bosch Bc130 30-Minute Single Bay Charger For 9 . 6v -24v Batteries .
-
Malaysia Battery Charge, Malaysia Battery Charge Manufacturers
DeWalt DC013 Multi Chemistry Corded/Cordless radio charger which runs off either mains or 12.0 Volt to 18.0 Volt Li-ION/ NiCd /NIMH batteries . battery warning - a flashing LED indicates when the transmitter batteries are running low Needed to Complete: (2) NiMH 7.2V/8.4V/ 9 . 6V Batteries (up to 8-cell 'flat' type packs ) or (2) 2S/3S LiPo Batteries (NOTE:...
-
Milwaukee 18V Power Plus Batteries - Self Help Forums
I've read that the 18v Milwaukee Lithium Ion Batteries are much better, but I am not sure that they are backwards compatible with the tools that came with NiCd batteries . The problem with many more powerful battery packs , 12v and up, is that they're are using multi … The original Makita 9 . 6v batteries on the first commercial grade drill were in a line configuration, and lasted for years and years, and the reason was they were able to cool down uniformly.
-
Porter-Cable 8530 9.6v, 1.3 Amp-hour Battery For Model 9820 at PlumberSurplus.com
Porter-Cable 8530 9 . 6v , 1.3 Amp-hour Battery For Model 9820 Features: • 9.6V NiCd battery Packages .
-
Shopping In Batteries & Power Adapters - Big Bruin
BC130 - Bosch Bc130 30-Minute Single Bay Charger For 9.6v-24v Batteries BOSCH BC130 30-Minute Single Bay Charger for 9 . 6V -24V Batteries Bosch new advanced charging technology was designed with busy users in mind. … flow and maximizes battery charge capacityCharges 9.6 volts to 24 volts Bosch NiCd BatterisKeeps you supplied … … & Over with the 12,000-mAh Power Core Max Portable, lightweight and packed with power, the …
Indicates content that may require registration and/or purchase.