-
Description: Specifies the dimensions of these pilots for use with counterbores and 90 countersinks with Morse taper shanks in the table. They can also be used for other types of cutters. Gives dimensions in metric units only, these being regarded as the only recommended dimensions in the future.
-
Supplier: Accuris
Description: Detachable Pilots for Use with Counterbores and 90 Degree SIGN Countersinks - Dimensions
-
Supplier: Accuris
Description: Morse taper shank countersinks for angles 60 degrees, 90 degrees and 120 degrees inclusive
-
-
Description: Countersinks, 90 degrees, with Morse taper shanks and detachable pilots
-
Supplier: CSA Group
Description: ISO 3293:2016 specifies the dimensions of Morse taper shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as the only recommended dimensions in the future, for countersinks with cutting diameters in the
-
Description: Specifies only the metric dimensions of these countersinks. Metric dimensions being regarded as the only recommended dimensions in the future, for these countersinks with diameters in the range 16 to 80 mm. The dimensions given apply only to tools made from high speed steel or a
-
Supplier: Accuris
Description: Parallel shank countersinks for angles 60, 90 and 120 degrees inclusive
-
Supplier: Superior Tool Service, Inc.
Description: 3/8" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: Superior Tool Service, Inc.
Description: 1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.5 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: Superior Tool Service, Inc.
Description: 5/8" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.625 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: Superior Tool Service, Inc.
Description: 7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.4375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: Accuris
Description: Milling Cutters - Countersinks, 90 Degree SIGN, with Parallel Shanks and Solid Pilots
-
Supplier: CSA Group
Description: ISO 3294:2016 specifies the dimensions of parallel shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as the only recommended dimensions in the future, for countersinks with cutting diameters in the range
-
Description: Specifies only metric dimensions of these countersinks. Metric dimensions being regarded as the only recommended dimensions in the future, for these countersinks with cutting diameters in the range 8 to 25 mm. The dimensions given apply only to tools made from high speed steel or a
-
Supplier: Utmel Electronic Limited
Description: USB 2.0 connector AF90 degree reverse countersink plate 1.2H roll mouth black rubber copper shell
- Current Rating: 1.5 amps
- Connector Type: USB Connector
-
Supplier: Flexbar Machine Corporation
Description: countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18449, Countersink Gage, 90 degree
-
Supplier: Flexbar Machine Corporation
Description: countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18451, Countersink Gage, 90 degree
-
Supplier: Flexbar Machine Corporation
Description: countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18448, Countersink Gage, 90 degree
-
Supplier: Flexbar Machine Corporation
Description: countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18452, Countersink Gage, 90 degree
-
Supplier: RS Components, Ltd.
Description: Dormer G1365.0 Countersink
- Shank Diameter: 0.1574804 inch
- Number of Flutes: 3
- Standard Angle: 90°
- Features: Other
-
Supplier: Melin Tool Company
Description: Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Made from premium submicron grain carbide. Also available in HSS. Pre-setting information available in Technical Data section.
- Body Diameter: 0.1875 to 1 inch
- Shank Diameter: 0.1875 to 0.5 inch
- Number of Flutes: 6
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Number of Flutes: 1
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: Reid Supply
Description: Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-01507
- Other / Unlisted Angle: 90 degrees
- Body Diameter: 0.75 inch
- Shank Diameter: 0.5 inch
- Standard Angle: 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.3125 to 1 inch
- Shank Diameter: 0.25 to 0.375 inch
- Standard Angle: 100°, 60°, 82°, 90°
- Features: Coated
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.125 to 2 inch
- Shank Diameter: 0.125 to 0.75 inch
- Number of Flutes: 1
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Number of Flutes: 6
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Chamfer Gages
For example if I had a block that has a 90 degree countersink in it that measures exactly .350 that I can preset the gage to.
Indicates content that may require registration and/or purchase.