-
Supplier: Asahi/America, Inc.
Description: 180mm (7'') Purad 90 Degree Elbow
- English Size: 7 inch
- Metric Size: 180 mm
- Fitting Type: Elbow
- Features: English, Metric
-
Supplier: Asahi/America, Inc.
Description: 90mm (3'') Super Proline 90 Degree Elbow - Socket
- English Size: 3 inch
- Metric Size: 90 mm
- Fitting Type: Elbow
- Features: English, Metric
-
Supplier: Asahi/America, Inc.
Description: 160mm (6'') Super Proline 90 Degree Elbow - Butt
- English Size: 6 inch
- Metric Size: 160.00000000000003 mm
- Fitting Type: Elbow
- Features: English, Metric
-
-
Supplier: Asahi/America, Inc.
Description: 315mm (12'') PP-Pure 90 Degree Elbow
- English Size: 12 inch
- Metric Size: 315.00000000000006 mm
- Fitting Type: Elbow
- Features: English, Metric
-
Supplier: PT
Description: 90 degree elbow
- English Size: 1.25 to 6 inch
- Material: Aluminum, Brass/Bronze, Iron (Cast/Ductile), Stainless Steel
- Features: Barbed, Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Elbow, Hose Fitting, Quick Coupler
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 90 Degree Elbows, Made of SS304, SCH5 to SCH160 Pressure. Model Number: LD 012-PFSS2 Key Specifications/Special Features: Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches Pressure:
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Newark, An Avnet Company
Description: 90 DEGREE ELBOW
-
Supplier: Accuris
Description: HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE CRES BRAID REINFORCED, 400 DEGREES F, 5080 PSI FLARELESS, 90 DEGREE ELBOW TO 90 DEGREE ELBOW
-
Standards and Technical Documents - 45 Degree Street Elbows - 90 Degree Street Elbows -- ESP M-7.123Supplier: Accuris
Description: 45 Degree Street Elbows - 90 Degree Street Elbows
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 90 Degrees Elbow, Made of SS316, SCH5 to SCH160 Pressure Model Number: LD 012-PFSS3 Key Specifications/Special Features: Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches Pressure:
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • 90° Elbow 1/2" FPT x FPT • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water pressure)
- English Size: 0.5 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • 90° Elbow 1/4" FPT x FPT • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water pressure)
- English Size: 0.25 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Accuris
Description: FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE, 90 DEGREE ELBOW
-
Supplier: Newark, An Avnet Company
Description: JBX 90 Degree Elbow Plug
-
Supplier: Tompkins Industries, Inc.
Description: 24MORFS-24MOR 90 degree elbow
- English Size: 2 inch
- Fitting Type: Adapter, Elbow
- Features: English
- Connection Type: Face Seal
-
Supplier: Tompkins Industries, Inc.
Description: 20MORFS-20MOR 90 degree elbow
- Fitting Type: Adapter, Elbow
- Features: English
- Connection Type: Face Seal
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pipe Street 90° Elbow 1/4" MPT x FPT • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water
- English Size: 0.25 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Accuris
Description: 90 Degree Pipe Elbows General Specifications
-
Supplier: Newport MKS
Description: The 100883030 Smooth Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a rotatable size 2 3/4 inch CF vacuum flange on each end. 90 degree elbows are used to make a right angle change of direction between two CF flange faces. Series 88
- Flange OD: 2.75 inch
- Component Type: Elbow - 90°
- Port Type: Flange
- Features: Other
-
Supplier: O'Keefe Controls Co.
Description: Two-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .063" orifice diameter. Special sizes can be made to order.
- Orifice Diameter: 0.028 inch
- Maximum Pressure: 200 psi
- Maximum Liquid Flow Rate: 1.08 to 10.8 GPH
- Maximum Gas Flow Rate: 0.078 to 1.19 SCFM
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Couplings designed specifically for use with push-on type hoses. Push-On fittings will lock on the hose without the use of clamps or ferrules. Applications include low-pressure air, fuel, water, oil, and lubrication lines. MATERIAL SPECIFICATIONS Brass - ASTM B124, Grade
- English Size: 0.375 inch
- Material: Brass/Bronze
- Fitting Type: Elbow
- Features: English
-
Supplier: Newport MKS
Description: The 100764610 Smooth Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW100 ISO-MF vacuum flange on each end. 90 degree elbow are used to make a right angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF
- Component Type: Elbow - 90°
- Port Type: Flange
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- ISO Flange Size: NW 100
-
Supplier: Newport MKS
Description: The 100764606 Smooth Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW63 ISO-MF vacuum flange on each end. 90 degree elbow are used to make a right angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF
- Component Type: Elbow - 90°
- Port Type: Flange
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- ISO Flange Size: NW 63
-
Supplier: Newport MKS
Description: The 100764616 Smooth Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW160 ISO-MF vacuum flange on each end. 90 degree elbow are used to make a right angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF
- Component Type: Elbow - 90°
- Port Type: Flange
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- ISO Flange Size: NW 160
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HCBL Male Quick-test x Female Quick-test 90 Degree Elbow, brass Connect a hose to an adapter that is in a hard to reach place Ideal for accessing pressure transmitter ports and other equipment that is hard to reach Position pressure gauges for easy reading Durable forged
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: All threaded elbows are short radius
- English Size: 4 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: All threaded elbows are short radius
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded 90-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 90° elbows are fully pressure-rated for
- English Size: 12 inch
- Fitting Type: Elbow, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded 90-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 90° elbows are fully pressure-rated for
- English Size: 8 inch
- Fitting Type: Elbow, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded 90-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 90° elbows are fully pressure-rated for
- English Size: 8 inch
- Fitting Type: Elbow, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded 90-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 90° elbows are fully pressure-rated for
- English Size: 4 inch
- Fitting Type: Elbow, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: All threaded elbows are short radius
- English Size: 0.75 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: Available April 1, 2010
- English Size: 4 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: GAF
Description: The Master Flow 90-Degree Oval Flat Elbow is designed to change the horizontal direction of a run of oval pipe in an HVAC system. It serves as an energy-efficient alternative to a stack duct. This elbow is made of 30-gauge, galvanized steel for strength and durability. It
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
Supplier: Kuriyama of America, Inc.
Description: Sphere - Lock 90 Male Elbow 6" TB
- English Size: 6 inch
- Fitting Type: Elbow
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
1:28 Demonstration - 90 Degree Elbows (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
M3 Thread To Barb, Elbow, Adjustable Position Description: Adjustable position 90 degree elbow fitting, from M3x0.5 external thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick 1/8" OD tube to 10-32 Thead, Elbow Fitting Description: Adjustable position 90 degree elbow fitting, from 10-32 external thread to 1/8" OD tubing. Max Pressure Rating: 150psig Features (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Optimizing Cleanliness & Drainability
applications. This process is time-consuming and inexact. Usually, standard 90-degree fittings require some additional angling to obtain the desired slope. This is accomplished through two common methods. One method requires a facing tool. A mitered cut is made near the end of the 90-degree elbow