Products/Services for 90 Degree SMA Wrenches
-
Wrenches - (482 companies)Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench... -
Torque Wrenches - (134 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Impact Wrenches - (76 companies)Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
-
Plugs, Stoppers, and Inserts - (417 companies)...surfaces. They also prevent accidentally pushing the plug all of the way through the opening. Knurled or faceted head - Usually found on threaded plugs only, knurls or facets allow easier installation and removal, either by finger or wrench. Slotted... -
Door Stays and Lid Stays - (25 companies)Door and lid stays are devices connected to a lid or a door that prevent it from opening further than a specified amount, typically 90 degrees. Door and lid stays are devices connected to a lid or a door that prevent it from opening further than...
-
Linear Polarizers - (37 companies)Linear polarizers transmit light waves along one axis and absorb them along the other. The transmitting and absorbing axes of linear polarization are oriented at 90 degrees to each other. Linear polarizers transmit light waves along one axis...
-
Tool Support Systems - (59 companies)Tool support systems provide support for one or more tools, such as impact wrenches, screwdrivers, staplers and other tools. Tool support systems provide support for impact wrenches, electric or pneumatic screwdrivers, staplers and other tools...
-
Drive Sockets and Adapters - (110 companies)...products and packaged sets of removable wrench and interchangeable bit screwdriver attachments. They are designed to accommodate a variety of nut, bolt, and screw sizes, as well as tool-access restrictions. Selection Criteria. In addition to product...
-
Fiber Optic Connectors - (516 companies)SMA connectors have a low cost multimode coupling with approval for military applications. SMA, which stands for Subminiature A, is a microwave connector. ST, or Straight Tip, connectors are composed of a precise zirconia ceramic ferrule. They have...
-
Coaxial Connectors - (613 companies)...length of cable. Types of Coaxial Connectors. There are many different types of coaxial connectors. Many products use lettered or numbered designations. Lettered connectors include BMA, BMMA, BNC, BNC, DVI, FME, MCX, MMCX, MHV, RCA, SC, SMA, SSMA SMB...
Product News
-
KRYTAR, Inc.
New 0.4-7.125 GHz 3 dB, 90-Degree Hybrid Coupler average and 3 kW peak. The hybrid coupler comes with industry-standard SMA female connectors and optional N-type female connectors. The compact package measures just 8.15 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 8.3 ounces. Operating temperature is -54 to 85 C. This coupler is typically available from stock to 30 days, ARO. KRYTAR 90-Degree Hybrid Couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial... (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
Eteily Technologies India Pvt. Ltd.
SMA Female - SMA Male - SMA Female RF (T) Adapter Eteily Technologies offers the SMA Female to SMA Male to SMA Female RF Adapter, which is intended for efficient signal splitting and connecting in RF systems. This T-type adapter splits a single SMA male input into two SMA female outputs, making it perfect for testing, signal routing, and multi-device communication. The adapter has precision-machined connections and a 50 O impedance for low signal loss and consistent RF performance. Built with high-quality metal, it provides durability, great... (read more) -
Eteily Technologies India Pvt. Ltd.
Eteily's SMA Male to SMA Male RF Adapter Eteily Technologies introduces the SMA Male to SMA Male RF Adapter, a precise RF connector attachment that creates a secure, low-loss link between two SMA female ports. This small adapter offers constant performance across a wide range of wireless communication systems, providing dependable signal transition without degradation. This adapter is designed for durability and compatibility, making it perfect for antenna systems, cable assemblies, test setups, and RF modules that require a simple... (read more) -
ERSAELECTRONICS PTE. LTD.
18 GHz SMA-to-SMA RF Cable Assembly Reliable Interconnection for RF Test Systems. Connecting RF instruments, test fixtures and microwave components requires cable assemblies that match the equipment interfaces, operating frequency and routing needs. The SMS-200-48.0-SMS from Smiths Interconnect / Florida RF combines two SMA male straight connectors with Lab-Flex 200 cable, providing a direct connection between compatible SMA female ports. Its 50 O impedance and frequency capability up to 18 GHz support RF and microwave testing... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Lowell Corporation
Double Shot Socket Wrench® Lowell DoubleShots (R) are designed for water, wastewater, pipeline and underground electrical utility installation and repair. No environment is too hostile for a Lowell DoubleShot (R). The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod, eliminating the need for deep sockets or open-end wrenches... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratcheting Hydrant Wrenches When a hydrant has to be opened in a hurry, Lowell's three rugged, ratcheting hydrant wrenches make the job faster and easier. Mount a wrench on a pentagonal or square nut, tighten the thumb screw, and you're in business. Long bolts or worn or frozen nuts? No problem. The Model 52F has a 15" iron handle, the Model 53F has a 20" iron handle, and the Model 252F has a stamped double handle and is 32 1/2" long. All three feature Lowell's heavy duty ratcheting mechanisms. The long handles of the 52F... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Werbel Microwave LLC
6–18 GHz Quad 90° Hybrid, SMA-F WMQH-6-18-S. 90 Hybrid, 6-18GHz, SMA Female. Key Features. * Octave band. * High isolation. * Excellent return loss. * Low unbalance. Model WMQH-6-18-S is a quad 90 degrees 3dB hybrid covering the 6-18GHz band. It covers X band and Ku band. Typical insertion loss is only 0.8dB above split. A rugged aluminum enclosure that measures 1.00 x 0.50 x 0.38 inches is fitted with durable stainless-steel SMA female connectors. Assembled and tested in USA. Hybrid Couplers. Components that split signals... (read more)Browse RF Couplers Datasheets for Werbel Microwave LLC -
Eteily Technologies India Pvt. Ltd.
RP-SMA (F) Bulkhead to RP-SMA (M) Cable Assembly Eteily Technologies offers the RP-SMA Female Bulkhead to RP-SMA Male Cable Assembly, which is designed for reliable RF communication in wireless systems. This assembly allows flexible routing and secure connections between antennas and devices, including a sturdy RP-SMA female bulkhead connector, a 2 m RG316 coaxial cable, and a right-angle RP-SMA male connector. Its precise design assures little loss and consistent performance across WiFi, cellular, IoT, and broadband applications. Key... (read more)Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs The cast malleable iron 40 Series wrenches are available from 24 " to 43 " long with square, hex, or round/keyed openings from 3/4 " to 4-1/2 ". They have reversing controls in the head and enclosed, replaceable gears. The tools ' bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles. They are available from 7 " to 36 " long with square, hex, or round/keyed openings from 3/8 " to 2-3/8... (read more)Browse Wrenches Datasheets for Lowell Corporation
-
Mountz Designs Cap & Tube Tightening Torque Wrench For Bottle, SMA Connector And Medical Device Manufactures
The head is designed with soft grip material that won't damage plastic caps, SMA connectors or tubes. .... A medical manufacture of syringes used this torque wrench to tighten the end cap of their syringes .... It typically deflects 20 degree or 90 degree on torque delivery; thus indicating torque has been reached and eliminates overtorquing.
-
Unidirectional planar monopole ultra-wideband antenna using wrench-shaped feeding structure
…between the simulated and the measured results are possibly due to the attached SMA connector and fabrication .... E-plane (xoy, θ = − 90 ) and H-plane (yoz, ϕ = 90) radiation patterns are shown in … patterns at 8.4, 12 and 14 GHz are also achieved with some degree of shift in … that the proposed monopole antenna can realise unidirectional radiation patterns by using a wrench - shaped feeding structure.
-
Digital Timing Measurements
Good impedance control is easiest achieved for straight barrels, so any bends (i.e. connectors that have a 90 degree launch into the cable) risk to introduce discontinuities unless the manufacturer went to great lengths in the geometric design to keep the … is also a giveaway when looking at an unknown connector – e.g. SMA and 2.92 .... Use a torque wrench of the proper torque to tighten them – this assures a solid connection…
-
Springer Handbook of Robotics
…active 634 – remote 1012 – vibration 731 sensor 725, 894 – classification 90 – coverage 1256 … systems 1074 shading – force 729 SHAKEY 189, 1292 shape – memory alloy ( SMA ) 427, 734, 1214 … model 311 static sinkage 1054 statics 277 steady hand robots 1213 steerability – degree of 397 stereo … 234 – volume 234 workspace-shape design rules 233 world graph (WG) 1458 wrench 30, 650 –…
-
Investigation of torsional shape memory alloy actuators
…for the controlled recovery consisted of a pinch clamp to fix one end of the SMA rod. .... A 100 inch-pound torque wrench is used to fix one end of the actuator, as shown … recovery torque vs. measured temperature against the torque wrench (7 in.lb./deg.) for 60 degree pretwisting. .... reverse transformation starts at around 90 degree C (stress martensite start temperature).
-
Application of smart materials to helicopter rotor active control
…use of alloys with an As temperatures above 60°C may lead to some degree ofcyclic instability which .... For this alloy recovery stress increases from 100MPa at 50°C to 400MPa at 90 °C at a .... Since the NiTi based SMA are single phase, the cooling rate from the elevated temperature processing is .... The torque required to twist the tube is measured with a precision digital torque wrench .
-
Applications of torsional shape memory alloy actuators for active rotor blade control: opportunities and limitations
In Figure 7, the wrench extension is connected to a torque wrench that has a characteristic stiffness of 7 in.lb./ degree rotation. .... Force/Deflection of a Biased SMA Actuator. .... first given a 90 degree rotation that yields a 68 degree residual rotation.
-
IMS2011: Day 1 Technology Report
The broadband 90 - degree hybrid, MCLI model HB-57, covers a frequency range of 1 to 12 GHz with high isolation (15 dB minimum), high temperature stability over the range of -55°C to 85°C, and low insertion loss (1.6 dB maximum). .... a large coupling nut that enables accurate connection and disconnection without the use of a torque wrench . .... Available in 1.0- and 1.5-meter lengths with both SMA and N-type male connectors…
-
Stochastic beam cooling amplifier system front end components performance characteristics
…hybrid was 0.99 dB at room temperature and 0.6 dB at 90 K for a … to point out that the mechanical stress put on the terminations by ordinary wrenches could cause the .... The deviation from linear phase was within * 12 degrees for both 180" hybrids. .... In all amplifier front end assemblies SMA couplers and 5MA swept right angle assemblies will be used…
-
Progress in Motor Control
…318–320, 331, 378, 379–380, 385, 584, 639, 681, 683, 691–692, 713 monkey, 692 patient, 319–320, 331, 379, 584 Decision-making, 87, 486–487 Declarative memory, 410, 415, 416, 420 Degrees of freedom, 25, 60 … 59, 68, 77, 79, 90 , 95, 113, 265, 401 … 154, 160, 560, 571, 640, 703–704, 710 EMG-force relationship, 639, 709 Endpoint wrenches , 622, 623, 625 … Superior temporal sulcus (STS), 347, 359–361 Supination, 340, 501, 503 Supplementary motor area ( SMA ), 132, 222, 234–235…
Indicates content that may require registration and/or purchase.