-
Supplier: CEF Industries LLC
Description: transmission designs and applications. Alignment and Large off-sets: Most flexible couplings only allow 5 degrees of off-set and most U-Joints only allow 30 degrees of off-set. However to accommodate this off-set declines in efficiency can reach 40%-50%. Flexible shafts however
- Rotation: Bidirectional
-
Supplier: Bluetools
Description: Send, Statistics, Enter Units of Measurement: ft. lb., in. lb., in. oz., Nm, dNm, mkg and cmkg Storage: -20 to 50 degrees C (-2 to 122 degrees F) Humidity: up to 90%, Non-condensing Dimensions: 3" wide, 2.5" high (3" with belt clip), 6" deep Weight: 1 Pound Charge Life (Full
-
Supplier: RS Components, Ltd.
Description: 2 plain bearing universal joint,8mm ID
- Nominal Bore: 0.3149608 inch
- Hub Outer Diameter: 0.6299216 inch
- Operating Angle: 90 degrees
- Maximum Speed: 1,000 rpm
-
-
Supplier: Huco Dynatork
Description: Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:Alloy Steel, black oiled. Temperature Range -20°C to +60°C
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.56 inch
- Operating Angle: 90 degrees
- Maximum Torque: 5.2 In-lbs
-
Supplier: Huco Dynatork
Description: No Description Provided
- Hub Outer Diameter: 2.4803163 inch
- Operating Angle: 90 degrees
- Maximum Torque: 3,539.82300884956 In-lbs
- Maximum Speed: 1,500 rpm
-
Supplier: Huco Dynatork
Description: No Description Provided
- Hub Outer Diameter: 1.968505 inch
- Operating Angle: 90 degrees
- Maximum Torque: 3,539.82300884956 In-lbs
- Material: Alloy Steel
Find Suppliers by Category Top
Featured Products Top
-
rotary motion. It consists of a pair of hinges located close together, oriented at 90° to each other, connected by a cross shaft. The universal joint is not a constant-velocity joint Applications: (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
rigidity than ordinary universal joints. The result is a hexapod that is more rigid with a higher load capacity compared to other, similarly-sized hexapods. (read more)
Browse Multi-axis Positioning Systems Datasheets for Newport MKS -
Full-Degree Dynamic Simulation, Precision Beyond Limits The 6-DOF Vibration Test System developed by ECON Technology represents the pinnacle of multi-axis vibration testing. With (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
M3 Thread To Barb, Elbow, Adjustable Position Description: Adjustable position 90 degree elbow fitting, from M3x0.5 external thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
turntable, rotary positioner, antenna test turntable, RCS measurement turntable, positioning turntable, high-precision rotary table, industrial turntable, military turntable, 360 degree rotation turntable, slip ring turntable, RF rotary joint turntable, antenna far field test, radar cross section measurement, motion control turntable (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
directly to the AcuDew dewpoint transmitter, which is loop powered through the AcuLoop display module. Easily supported on the body of the AcuDew, the AcuLoop can be rotated for optimum viewing. The orientation is adjustable to 210 degrees on its stem and 360 degrees (at 4 x 90 degrees increments) on (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Modern industrial rotary equipment often encounters persistent technical bottlenecks in synchronous multi-signal transmission during 360-degree continuous rotation. Traditional solutions rely on separately installed conductive slip rings and RF rotary joints (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
CR4 - Thread: Drive Shaft Issues
…because of the splines the shaft can be assembled in any position relative to the fixed universal joint, So its possible another person has stripped the assembly down and was unaware you have to reassemble so universal joints are at 90 degrees .
-
A Numerical Evaluation of the Suspension and Driveline Dynamic Coupling in Heavy Trucks
…suspension stiffness: softer is better Damping ratio: larger is better Damping blow-off velocity: smaller is better Suspension pivot point position: lower is worse Fifth wheel longitudinal position: backward is worse Drive shaft universal joint angle 90 - degree out of phase is…
-
Surgical Robotics and Instrumentation
It can also passively bend, thanks to 3 universal joints , each of 90 degrees , built into it.
-
Design of a novel snake-like robotic colonoscope
In the motion of the snake-like robotic colonoscope, the position and shape of the section can be controlled by changing the lengths of four drive cables which are equally spaced by 90 degrees around the center of universal joint .
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2010
Depending on the advancement of the shell unit that can bend maximum 90 degrees from its 0 degree straight position, the universal joint unit can transmit the rotation at the pincer tip.
-
General Tools 1850 Swivel Vacuum Vise at PlumberSurplus.com
Equipped with hardened-steel jaws, the Swivel Vacuum Vise also features a universal ball joint neck which can be rotated 360 degrees and tilted 90 degrees in any direction.
-
Advances in Mechatronics and Control Engineering
Each section is constructed with the connection of universal joints and driven by 4 cables, which is located 90 degrees apart and divided into two pairs.
-
An Application Of The Kiss Principle In The Design Of A Human-Powered Submarine
Other components include a 90 - degree bevel gear, 1:3 ratio sprocket gear, universal joint , thrust bearing and stainless steel drive shaft.
-
Glenohumeral joint: internal and external rotation range of motion in javelin throwers.
A universal 360 degrees goniometer was used to assess glenohumeral joint external and internal rotation range in 90 degrees of shoulder abduction in a group of ten senior international javelin throwers.
Indicates content that may require registration and/or purchase.