-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as
- Valve Size: 0.125 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as
- Valve Size: 0.5 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used
- Valve Size: 0.25 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
-
Supplier: Radwell International
Description: BALL VALVE, (A10001X700910I0180) 2 WAY BALL VALVE, SIZE 15MM (1/2 INCH), 1/8 INCH VENT HOLE, BODY C:-PVC. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Cole-Parmer
Description: Ball Valves
- Pressure Rating: 125 psi
- Flow (Cv): 7
- Features: Ball Valves
- Material: PVC
-
Supplier: U.S. Plastic Corporation
Description: Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place
- Valve Size: 1.5 inch
- Features: Ball Valves
- Material: PVC
- Connection Description: Union
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard: Based on the Plast-O-Matic “Engineered” True Blue Ball Valve with dual floating seats and Trunnion design 15º, 30°, 45º, 60°, 90° V-Balls standard Sizes from 3/8" to 4" in PVC, CPVC, Natural Polypro and PVDF Manual or Actuated Electronic control via the New
- Valve Size: 0.375 to 4 inch
- Features: Ball Valves, Characterized, Control Valves
- Material: CPVC, PVC, PVDF, Polypropylene (PP)
- Actuation: Electric, Manual / Hand
-
Supplier: Cole-Parmer
Description: Control flow with the 90
rotating handle. Valves have seals made of Viton fluoroelastomer and seats made of PTFE. Maximum pressure is 150 psi at 32 F (10.3 bar at 0 C); maximum temperature is 140 F (60 C at 1.7 bar). - Flow (Cv): 29
- Features: Ball Valves
- Material: PVC
-
Supplier: Cole-Parmer
Description: Control flow with the 90
rotating handle. Valves have seals made of Viton fluoroelastomer and seats made of PTFE. Maximum pressure is 150 psi at 32 F (10.3 bar at 0 C); maximum temperature is 140 F (60 C at 1.7 bar). - Flow (Cv): 8
- Features: Ball Valves
- Material: PVC
-
Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Control flow with the 90
rotating handle. Valves have seals made of Viton fluoroelastomer and seats made of PTFE. Maximum pressure is 150 psi at 32 F (10.3 bar at 0 C); maximum temperature is 140 F (60 C at 1.7 bar). - Flow (Cv): 15
- Features: Ball Valves
- Material: PVC
-
Supplier: Victaulic Co. of America
Description: Available with a lever handle or a square nut Sizes from 2 -- 6″ | 50 -- 150 mm Pressures up to 100 psi | 690 kPa | 7 bar
- Valve Size: 2 to 6 inch
- Pressure Rating: 100 psi
- Features: Ball Valves
- Actuation: Manual / Hand
-
Supplier: Asahi/America, Inc.
Description: PVC or CPVC Type-23 multiport valve (All materials - Type-23 ball valves up to 2") Standard models are 115 VAC thermally protected with single limit switch cam/coupling activated Redesigned sealed weatherproof enclosure includes: Flanged cover and base Type 4X rated
- Features: Ball Valves
- Actuation: Electric
-
Supplier: Clark Solutions
Description: conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are rated 150
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are rated 150
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Invotec Solutions Ltd.
Description: Norgren Full Flow ball valves For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass ball, zinc
- Valve Size: 0.5 inch
- Pressure Rating: 362.59425 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Plast-O-Matic Valves, Inc.
Description: CPVC, Polypro or PVDF. 3-way Series TEBVB provides the same premium actuator features in 3/8″ through 2″ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3″ & 4″ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Stem Diameter: 0.375 to 4 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: CPVC, Polypro or PVDF. 3-way Series TEBVB provides the same premium actuator features in 3/8″ through 2″ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3″ & 4″ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Stem Diameter: 0.375 to 4 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end
- Valve Size: 0.25 to 0.3125 inch
- Pressure Rating: 160 psi
- Number of Ports: 2
- Media Temperature: 180 F
-
Supplier: Hayward Flow Control
Description: EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Number of Ports: 2
- Media Temperature: 70 F
-
Supplier: BNB INT. Co., Ltd.
Description: Production Range 1mm ~ 25.4mm Applications Wastewater equipment parts, ball caster (ball transfer), medical device, agricultural machinery parts, and valves UHMW-PE : GUR, UPE UPE Ultrahigh molecular weight polyethylene, Ultrahigh molecular-weight polyethylene with good wear
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: Assured Automation
Description: The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4". Features &
- Actuator Torque: 300 to 600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 230 volts
- Operating Temperature: 0 to 150 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: in 3/8″ through 2″ sizes with 2-hole or 3-hole ball; PVC or CPVC.
- DC Voltage: 24 volts
- AC Voltage: 24 to 220 volts
- Stem Diameter: 0.375 to 2 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Asahi/America, Inc.
Description: The Asahi/America ball check valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. It may be installed vertically or horizontally. Also available as foot valve for suction side of pump.
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Check Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: Asahi/America, Inc.
Description: ball valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24 hours. The actuators are sized to operate on
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Other, Piston Valves
- Material: Nylon - Polyamide, PVC
- Connection Description: Threaded
-
Supplier: Hayward Flow Control
Description: CV Series Profile2™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard with socket & threaded end connections. The proportional control provides two linear flow curves, one for fast
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Number of Ports: 2
- Media Temperature: 70 F
-
Supplier: GF Piping Systems
Description: 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Full port PVC and CPVC automated true union ball valves 1/2" through 4" EPDM, Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, or pool and spa applications Socket, threaded or flanged ends
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 to 235 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: GF Piping Systems
Description: A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic
- Valve Size: 0.375 to 6 inch
- Pressure Rating: 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: NIBCO INC.
Description: PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140°F, Do not test or use with compressed air or other gases ASTM D2466, ASTM D1784, cell Class 12454, NSF/ANSI Standard 61,
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: Hayward Flow Control
Description: TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All TW Series valves are assembled with silicone free lubricant. Features PVC and
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Media Temperature: 70 F
Find Suppliers by Category Top
Featured Products Top
-
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Plant engineers and skid system manufacturers are constantly searching for ways to make their systems more compact, lighter, more efficient and more economical. Our direct mount ASME/ANSI Class 150 wafer ball valves and valve packages meets these needs and more (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
life. Ball port choices include 30/60 º, 60º or 90º V-balls. Stainless or carbon steel wafer body packages are available in sizes 1” to 4”. NPT threaded packages are available in stainless only in sizes 1/2” to 2”. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Introduction Sunan & Weijie 304 stainless steel balls are austenitic, non-magnetic precision balls that balance corrosion resistance, strength, and processability. They are widely used in valves, sprayers, medical instruments, automotive components, household (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Coordinate Measuring Machines (CMM), where applicable Typical dimensional tolerance can reach ±0.01 mm, depending on ball size, material, and manufacturing process (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Greenhouse gas emissions from agricultural irrigation in China
Drip Irrigation Main pipe: 8 m (PVC, DN 110 mm), 11.50 m (PVC, DN 90 mm ), 13.2 m ( PVC , DN 75 mm); Branch main pipe: 17 … … Capillary: 3,379 m (PVC, DN l6mm); ball valve : 12, connector: 528, centrifugal …
-
Behaviour of estrogenic endocrine-disrupting chemicals in permeable carbonate sands
The primary treated influent was connected to a 240-L PVC barrel with a 15- mm ball float valve to maintain a constant volume. … the barrel via a 12-V submersible pump (Amazon) to a capped 450× 90 mm PVC header …
-
Design of a Poultry Disease Isolation Facility with Programmable Environmental Control
For water, two 13- mm (0.5-in.) lines are connected to the side of each unit. One of these lines, at a pressure of 620 kPa ( 90 psi), is used to clean the … The high pressure line is controlled outside each isolation unit by a hand ball valve while the low pressure line is controlled outside the unit by a hosecock clamp. All PVC pipe used is schedule 40.
-
Design and Evaluation of a Sequential Biological Treatment System for Dairy Parlor Wastewater in Southeastern Louisiana
Maximum depth of WLD was controlled by 0.90-m long; 102- mm diameter discharge pipes connected by 90 ° elbows and unglued threaded PVC couplings to regulate height of discharge into the outlet pipe situated at the terminal end of the … Pipes and ball valves (PVC) were placed strategically to control flow between every stage of treatment (anaerobic ⇒ aerobic ⇒ constructed wetlands).
-
An Approach for Simulating Rainfall Above the Tree Canopy at the Hillslope Scale
… of the Nelson S3000 sprinkler demonstrated the maximum rainfall rate to be 51 mm /h with an … … constant pressure of 103 kPa, and the spray pattern can be adjusted from 90 ° to 360°. The sprinkler manifold was made of polyvinyl chloride ( PVC ) piping, which is lightweight and inexpensive, and included four ball valves .
-
Flow uniformity in a multi-intake pump sump model
The valve type is ball valve . The final suction pipelines are replaced by flexible composite material vinyl pipes of 150 mm diameter because the original PVC 90 degree elbows causes severe flow resistance owing to their mal-functioned shape.
-
An open‐air system for exposing forest‐canopy branches to ozone pollution
… Ozone-enriched air was carried in a 3-8 cm outer diameter (OD) PVC pipe manifold routed … The rate of flow of ozone-enriched air was manually adjusted through ball valves on the delivery manifold and an over- flow pipe to prevent over-pressurization of the delivery system. The orifices (ca, 0-5 mm diameter) were spaced at 2-5 cm intervals in groups of three at 0, 90 , 180° (in cross section) and between each group a single orifice was placed at 90°, This perforated length was fastened at …
-
Design and Operation of a Farm Anaerobic Digester for Swine Manure
These problems have been eliminated by replacing the ball valve with a swine gate check valve. The 76 mm PVC pipe has proven large enough for both the influent and effluent lines. Plugging has oc-curred only at a 90 deg elbow located in the influent line.
-
George Fischer Offers New Type 375 Ball Valve
Other outstanding features include a safeblock ball seat and blow-out proof stem with double stem seals … The valve handle doubles as a spanner wrench to adjust or remove the adjustable seat carrier, providing … The Type 375 Valve in PVC and CPVC material is available in sizes 3/8" - 6" and comes … In PP-n, the valve is available from 20 mm to 90 mm (metric socket) and ½ to 2" (NPT).
-
Type 375 Ball Valve Offers Sleek Aesthetics In Variety Of Materials And Sizes
Other outstanding features include a safeblock ball seat and blow-out proof stem with double stem seals … The valve handle doubles as a spanner wrench to adjust or remove the adjustable seat carrier, providing … The Type 375 Valve in PVC and CPVC material is available in sizes 3/8" â 6" and … In PP-n, the valve is available from 20 mm to 90 mm (metric socket) and ½ to 2" (NPT).
Indicates content that may require registration and/or purchase.