-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip,
- Melting Range: 464 F
- Approvals / Conformance: ASTM / UNS
- Product Form: Paste, Powder, Preform
- Features: Solid Wire, Strip / Sheet / Foil
-
Supplier: Belmont Metals, Inc.
Description: particularly in musical instruments and many hardware applications that must resist corrosion. Zinc is alloyed with Lead and Tin to make solder, a metal with a relatively low melting point used to join electrical components, pipes, and other metallic items. Other Zinc Alloys include
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: RS Components, Ltd.
Description: Kristall 511 0.5 Sn95Ag4CU1 Solder 250g
- Diameter / Thickness: 0.01968505 inch
- Features: Other, Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
-
Supplier: ILSCO Corporation
Description: BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.95 INCH 0.515 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE
- International (mm2): 21.149 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Connector
-
Supplier: Belmont Metals, Inc.
Description: particularly in musical instruments and many hardware applications that must resist corrosion. Zinc is alloyed with Lead and Tin to make solder, a metal with a relatively low melting point used to join electrical components, pipes, and other metallic items. Other Zinc Alloys include
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: HAVE, Inc.
Description: Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
-
Supplier: TE Connectivity
Description: [.039 INCH ] PCB Contact Termination Area Plating Material : Tin-Silver Dimensions Connector Height : 15.95 MM [.627 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2 MM [.079 INCH ] Stack Height : 30 MM , 26 MM , 20 MM [1.181 INCH ] Electrical
- Voltage Rating: 48 volts
- Current Rating: 1 amps
- Insulation Resistance: 18 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
-
Supplier: HAVE, Inc.
Description: Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Handassembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
-
Supplier: HAVE, Inc.
Description: Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Handassembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
-
Supplier: HAVE, Inc.
Description: Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Handassembly with true silver solder in our own Guild Shop Professional 3.5mm Stereo Mini TRS Male and Female TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
-
Supplier: VICFUSE
Description: to soldering heat:260ºC, 60 seconds,10% DCR change max. Solder ability:255ºC, 5 seconds, 95% coverage min. Terminal strength:1206 â€" 1.5 kg 30 second hanging, no damage Salt Spray:5% salt solution, 48 hour exposure
- Voltage Rating: 125 volts
- Current Rating: 50 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: TE Connectivity
Description: Plating Material : Silver Dimensions Actuator Length : 5.9 MM [.232 INCH ] Button Width : 3.3 MM [.13 INCH ] Product Height : 9.5 MM [.374 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features
- Configuration: Normally Open (NO)
- Features: Other
- Switching Mechanism: SPST
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Indium Corporation
Description: A low temperature lead-free alloy that is more malleable than BiSn. Alloy: 57Bi 42Sn 1.0Ag Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 140ºC Solidus Melting Temperature: 139ºC Pb-Free: Yes
- Diameter / Thickness: 0.002 inch
- Solder Alloy: Lead Free, Tin-Silver (Sn-Ag)
- Features: Strip / Sheet / Foil
-
Supplier: Indium Corporation
Description: This alloy has excellent thermal fatigue properties. Good high temperature lead-free alloy. Alloy: 96.5Sn 3.5Ag Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 221ºC Eutectic Solidus Melting Temperature: 221ºC Eutectic Pb-Free: Yes
- Diameter / Thickness: 0.03 inch
- Features: Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Techsil Limited
Description: MG Chemicals 4886 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Indium Corporation
Description: InTEGRATED® Solder Preforms are joined in a matrix by fine, precise strands of solder which, during the soldering process, melt and flow to adjacent pads to give you complete preform separation. Applications InTEGRATED® Solder Preforms save assembly time and labor costs by
- Solder Alloy: Indium (In), Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
- Product Form: Preform
-
Supplier: Techsil Limited
Description: MG Chemicals 4884 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
Find Suppliers by Category Top
Featured Products Top
-
compatibility, improved coplanarity, and EH&S compliance. MICROFAB TS-650 NXG is designed for lead-free and capping applications, providing exceptional within-wafer (WIW), within-die (WID), and within-feature (WIF) uniformity. The tunable tin-silver alloy produced by MICROFAB TS-650 NXG removes the (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
1206 (3.1 × 1.55 mm) package, the 12SF Series supports automated SMT assembly and space-efficient PCB layouts for modern electronic products. The fuse features a ceramic body, silver fuse element, and silver/nickel/tin termination (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/95130/91ja033_full.pdf?sequence=1
The first terminal plate was soldered to the conductor us- ing a 95 % tin 5 % silver solder .
-
Status of VibroIR at Lawrence Livermore National Laboratory
A stainless steel (304L) tube was brazed into the plate using a 5 % silver 95 % tin solder .
-
Audel Welding Pocket Reference
For example, tin-lead solder of, say, a 5-to-95 composition will flow quite a bit differently from a 95 -to- 5 tin - silver solder .
-
Current dependence of harmonic field coefficients of 5-cm-aperture, 15-m-long SSC dipole magnet prototypes
… throughout the coil, the eddy current distribution follows the dipole symmetry and only effects the allowed multipole The cables used in the HERA magnets have their strands coated with a thin layer of 95 wt% silver - 5 wt% tin solder called stabrite.
Indicates content that may require registration and/or purchase.