-
Supplier: SFCable.com
Description: The PoE Splitter TL-POE10R fully complies with IEEE 802.3af standard, and can work with all IEEE 802.3af PoE compliant PSE (Power Source Equipment) or PoE Supplier Adapter, such as TP-LINK's TL-SF1008P or TL-POE150S, or other equivalent product, to deliver 12V or 5V
- Compliance / Approvals: IEEE 802.3af
-
Supplier: Brainboxes Limited
Description: 921,600 or user definable non standard values. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE switch. Our ES range provides simple instant networked serial ports. A web interface allows secure configuration and control of the serial ports over a local
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Brainboxes Limited
Description: or user definable non standard values. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE switch. Our ES range provides simple instant networked serial ports. A web interface allows secure configuration and control of the serial ports over a local network or
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial device server with Power over Ethernet providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Sealevel Systems, Inc.
Description: Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). I/O connections to field
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Festo Corporation
Description: adapter kit EHAM-E20-40-E9-20 Size=40, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-10 - 70 °C, Product weight=36 g
-
Supplier: Omnitron Systems Technology, Inc.
Description: The OmniConverter GPoE/S, GPoE+/S and GHPoE/S are industrial multi-port media converters that convert 10/100/1000BASE-T copper to 1000BASE-X or 100BASE-X fiber and support Power-over-Ethernet (PoE, PoE+ and 60W PoE). Classified as Power Sourcing Equipment (PSE), they can provide
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: using standard UTP cables that carry the Ethernet data. The OmniConverter functions as a PoE mini-switch, and supports single or dual RJ-45 ports. OmniConverter PoE media converters provide network distance extension with fiber optic cabling, and function as PoE injectors that
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Network Equipment - Adapters -- 1424784-LENOVO 00YK991 - Storage V3700 V2 25GbE (iWARP) Adapter PairSupplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1424784-LENOVO 00YK991 - Storage V3700 V2 25GbE (iWARP) Adapter Pair Manufacturer: Lenovo
- Network Equipment: Other
-
Supplier: Autec Power Inc.
Description: The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an earth
- AC Input Voltage: 100 to 240 volts
- DC Output Power: 90.00000000000016 watts
- AC Input Power: 90 watts
- Type: AC/DC Adapter
-
Supplier: L-com, Inc.
Description: Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model HGLN-CAT5EJW. The HGLN-CAT5EJW24
- Device Type: Lightning Arrestor
-
Supplier: DigiKey
Description: 9V 5.9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 9 volts
- DC Output Voltage: 9 volts
- DC Output Current: 0.66 amps
-
Supplier: TelephoneStuff.com
Description: 3x8/6x16 220V AC Power Adapter.
- Type: AC/DC Adapter
-
Supplier: TRENDnet Inc.
Description: Includes two TPL-406E adapters Expand your network with this Powerline adapter Easy no-CD installation Two Powerline devices are required to start a network
- Frequency Band: 2 to 68 MHz
- Network Equipment: Extender / Repeater, Power Line Network Adapter
-
Supplier: Powell Electronics, Inc.
Description: CLOSE TOLERANCE - RFI/EMI RECT ADAPTER
-
Supplier: D-Link Systems, Inc.
Description: mounting options. PoE = Convenience Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4703E has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing the need to drill holes or lay additional cabling.
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: TRENDnet Inc.
Description: Up to 600 Mbps Powerline networking with Homeplug AV2 technology TRENDnet adapters auto-connect out of the box Pre-encrypted for your convenience High performance Gigabit port Power Save mode reduces electrical consumption by up to 80%
- Frequency Band: 2 to 68 MHz
- Network Equipment: Extender / Repeater, Power Line Network Adapter
-
Supplier: TelephoneStuff.com
Description: LS3E AC Adapter and 120V Power Cord: to power LS3E directly from power outlet. Features: - Lightweight, versatile printer for high quality labels that you can print anytime, anywhere - Flexibility to print self-laminating cable labels, heat shrink labels and network system component labels
- Type: AC/DC Adapter
-
Supplier: Pepperl+Fuchs SE
Description: Adapter cable, M12 to M8, LED, 3-pin, PUR cable
-
Supplier: L-com, Inc.
Description: Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model AL-CAT5EJW. The compact
- Device Type: Lightning Arrestor
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C6-AFB-DN-56118 single-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network device. The unit uses Gigabit transformers on
- Number of Ports: 1 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: D-Link Systems, Inc.
Description: the lens, supporting non-motorized 340° pan, 340° rotation and 60° tilt. PoE = Convenience Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4603 has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Operating Temperature: 32 to 104 F
- Vertical Resolution: 1,080 lines
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C6-ATB-LP-4870 single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network device. PoE is used to supply power to devices
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: TRENDnet Inc.
Description: Includes two TPL-308E adapters Networking from an electrical outlet Compact form factor saves space Power Save mode reduces power consumption by up to 70% Use one unit to transmit, and up to 3 additional TPL-308Es to receive a network signal
- Frequency Band: 2 to 30 MHz
- Network Equipment: Extender / Repeater, Power Line Network Adapter
-
Supplier: L-com, Inc.
Description: Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model ALW-CAT5EJ. Industrial Grade
- Device Type: Lightning Arrestor
-
Supplier: SFCable.com
Description: New Replacement Toshiba PA3283E-1ACA 75Watt 15V 5A AC Adapter with 6.3x3.0mmB Plug, USA 3-Prong Power Cord
- DC Output Voltage: 15 volts
- DC Output Current: 5 amps
- DC Output Power: 74.99999999999963 watts
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Dell PA-3E Family 90Watt AC Adapter 19.5V 4.62A with 7.4x5.0mmB Smart-pin plug, USA 3-Prong power Cord
- DC Output Voltage: 19.5 volts
- DC Output Current: 4.62 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C5E-AFB-LP-4848 single-port Category 5e (Cat 5e) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped network device.
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: TRENDnet Inc.
Description: Two adapters required to start a network (only one adapter included) Networking with electrical outlets Never lose an electrical outlet with the built in socket Compact form factor saves space Up to 80% power savings
- Frequency Band: 2 to 68 MHz
- Network Equipment: Extender / Repeater, Power Line Network Adapter
-
Supplier: SFCable.com
Description: Ideal for use with notebooks and other systems with a 9-pin Firewire 800 port.. 100% compatible with iLink(r), Apple Firewire(r) and other IEEE-1394 peripherals. Connectors: 6-pin female to 9-pin male. Type FireWire(tm) 800 Adapter. Not for use with bus powered Firewire peripherals.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: ValueTronics International, Inc.
Description: The E2643A is a probe adapter from Agilent. Additional Features: Easy connection to surface mount ICs Safe, with no chance of shorting Mechanically non-invasive contact Operating voltage: less than 40 V (DC + peak AC) Operating current: 0.5 A maximum Capacitance between contacts: 4.3 pF at 1
-
Supplier: L-com, Inc.
Description: L-com's WM8-4G-4GP+ is an 8 port, PoE+ capable, triple speed industrial Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The WM8-4G-4GP+ unit has 4x 10/100/1000TX RJ45 ports and 4x 10/100/1000TX RJ45 ports capable of
- Number of Ports: 8 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1387064-CISCO AIR-CB21AG-E-K9 - 802.11a/b/g Cardbus Adapter Manufacturer: CISCO
-
Description: CBL ASSY CIRC 8P M TO RJ45 9'
- Cable Length: 9 ft
- Features: Other
Find Suppliers by Category Top
More Information Top
-
fluke Electrical - Grainger Industrial Supply
• Cable Tester Kit, LCD Display, Verifies 10/100/1000 Ethernet, POTS and PoE Voltage, Cable Length, Wiremap, Cable ID and … … Wire Pair, Includes MicroScanner2 Cable Verifier With Adapter , Remote Identifiers, IntelliTone Pro … … Adapter, Soft Accessory Pouch, 9V Battery, Two AA Batteries …
-
Continuity Testers - Grainger Industrial Supply
• Cable Tester Kit, LCD Display, Verifies 10/100/1000 Ethernet, POTS and PoE Voltage, Cable Length, Wiremap, Cable ID and … … Wire Pair, Includes MicroScanner2 Cable Verifier With Adapter , Remote Identifiers, IntelliTone Pro … … Adapter, Soft Accessory Pouch, 9V Battery, Two AA Batteries …
-
Cable Tracers - Grainger Industrial Supply
• Cable Tester Kit, LCD Display, Verifies 10/100/1000 Ethernet, POTS and PoE Voltage, Cable Length, Wiremap, Cable ID and … … Wire Pair, Includes MicroScanner2 Cable Verifier With Adapter , Remote Identifiers, IntelliTone Pro … … Adapter, Soft Accessory Pouch, 9V Battery, Two AA Batteries …
-
fluke Fluke Electrical - Grainger Industrial Supply
• Cable Tester Kit, LCD Display, Verifies 10/100/1000 Ethernet, POTS and PoE Voltage, Cable Length, Wiremap, Cable ID and … … Wire Pair, Includes MicroScanner2 Cable Verifier With Adapter , Remote Identifiers, IntelliTone Pro … … Adapter, Soft Accessory Pouch, 9V Battery, Two AA Batteries …
-
gigabit ethernet adapter - offers from gigabit ethernet adapter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : POE Switch, Gigabit POE, 8 port POE ] Multiple I/O,USB2.0, LAN, COM, VGA 9 . AC 100 ~ 240 V Wide range input AC adapter Specifications ...
-
Shopping In Wireless Networking - Big Bruin
Ubiquiti INS8023AFO Ubiquiti 8023AF-O Instant 802.3af Instantly Transform any POE Device Ubiquiti 8023AF-O Instant 802.3af Adapter allow for longer cable run, Instantly Transform any POE Device into a Fully 48 V 802.3af Compliant Product.. Cisco AIRANT3549 Upto 507 ft2.50 GHz - 9 dBPatch The Aironet Patch wall mountable Indoor, unobtrusive, long …
-
http://focus.ti.com/lit/ds/symlink/tps23770.pdf
Cascading failures are avoided during a fault because the converter operates only about 9 % of the … Some PD designs use a 24 V wall adapter to operate when PoE is not available.
-
Connecting remote sites to the wired backbone by wireless mesh access networks
Besides a 80W solar panel, the equipment consists of an aluminium supply box, a solar charger, an acid battery (65Ah, 12 V ), a lightning protector, and a passive PoE adapter . Telescopic masts (sideways slotted aluminium tubes, max. height 9 m) with tripods are used to install the …
-
TPS23754-1 | Powered Device | Power Over Ethernet (PoE)/LAN Solutions | Description & parametrics
The TPS23754 device has a 15-V converter startup while the TPS23756 device has a 9 - V converter startup. • Complete PoE Interface • Adapter ORing Support .
-
TPS23754 | Powered Device | Power Over Ethernet (PoE)/LAN Solutions | Description & parametrics
The TPS23754 device has a 15-V converter startup while the TPS23756 device has a 9 - V converter startup. • Complete PoE Interface • Adapter ORing Support .
Indicates content that may require registration and/or purchase.