-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 25 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Air" before 90 PSI tool becomes inoperable •5.9 SCFM for faster tank recharge of the 20 gallon tank Hi-FloSM Air Regulator With Quick Connector •Reduces pressure drop & delivers longer air tool runtimes Pneumatic Tires •Flat free design for easy mobility around the
- Flow Capacity: 7.2 to 5.9 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 40.9 CFM @ 90 PSI Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 9.8 CFM @ 90 PSI 135 PSI Maximum •Allows for longer air tool run time 60 Gallon ASME Tank •Supports heavy duty air tool usage 3.0 Running Horsepower •Allows for high SCFM & quick compressor recovery time Twin-V Cast Iron Pump •Single
- Flow Capacity: 11.4 to 9.8 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Low
- Flow Capacity: 8 SCFM
- Horse Power: 6.5 HP
-
Supplier: DEWALT Industrial Tool Co.
Description: panel provide protection to key compressor components Low 2.6 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (24 lbs), thin (9.0") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining One quick
- Horse Power: 0.3 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Godiva, Ltd.
Description: The PTO-MiniCAFS is a compressed air foam system comprising three major components - air compressor, foam proportioner and mixing manifold. The components are located according to vehicle manufacturers requirements. The system will make compressed air foam when supplied
- Dispense Rate: 450 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
-
Supplier: Campbell Hausfeld
Description: enamel, stain, primer and urethane. The anti-drip canister helps minimize cleanup. Requires an air compressor that can deliver a minimum of 7.0 SCFM at 40 PSI. Pattern control adjusts fan size Fluid control regulates amount of paint sprayed External mix air cap included 1
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air grease gun (TL053700AV) makes it fast and easy to lubricate fittings and bearings. This air grease gun only requires 0.2 SCFM of air, so you can use it with most air compressors. It uses standard 14-ounce grease cartridges or bulk
- Capacity: 0.109375 gallons
- Operating Pressure: 90 psi
- Application: Automotive, Chain, Cutting Tools, General Purpose
- Media: Grease
-
Supplier: R. S. Hughes Company, Inc.
Description: * 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low
- Rotary Speed: 20,000 rpm
- Type: Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low
- Rotary Speed: 20,000 rpm
- Type: Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low
- Rotary Speed: 20,000 rpm
- Type: Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low
- Rotary Speed: 16,000 rpm
- Type: Sander
-
Supplier: Godiva, Ltd.
Description: foam flow rate of 8l/min or 12l/min. Compressor is rotary twin screw compressor with integral air receiver/separator and lubrication system, nominal output of 50scfm at 7 bar. Fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Godiva, Ltd.
Description: flow rate of 12l/min, 19l/min or 24.6l/min. Compressor is rotary twin screw compressor with air receiver/separator and lubrication system, nominal output of 200scfm at 10 bar. System fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Kaeser Compressors, Inc.
Description: solution for smaller industrial operations. With noise levels as quiet as 61 dB(A) you can install it anywhere without disrupting productivity. Your advantages Space-saving integrated solution: Compressor, refrigerated dryer, and air receiver tank in one quiet, air
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Kaeser Compressors, Inc.
Description: Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. SX 3 to SK 20 Series Horsepower: 3 to 20 hp Capacities: 8.8 to 95 cfm Standard pressures: 80 to
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 8.8 to 89 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Busch Vacuum Solutions
Description: direct-drive construction Seco SD dry-running rotary vane compressors are compact, reliable and extremely powerful. The proven dry running rotary vane technology ensures an efficient and pulsation-free supply of blast and compressed air of up to 0.75 Torr for many industrial
- Discharge / Operating Pressure: 8.701548615 to 14.502581025 psi
- Flow Capacity: 7 to 28 SCFM
- Horse Power: 0.5 to 2 HP
- Features: Integral Filter, Other
-
Supplier: Kaeser Compressors, Inc.
Description: AIRTOWER 3C, 4C, 5C, and 7.5C Horsepower: 3 to 7.5 Capacities: 9.2 to 28.6 cfm Pressure: 125 to 217 psig (specific pressure range dependent on model and package chosen) If you are like most shop compressor owners, you need a reliable source of clean, dry air that you do not have
- Discharge / Operating Pressure: 125 to 217 psi
- Flow Capacity: 9 to 29 SCFM
- Horse Power: 3 to 7.5 HP
- Features: Integral Dryer
-
Supplier: Rolair Systems
Description: Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Air Cooled Aftercooler
- Flow Capacity: 7.48 to 11.2 SCFM
- Horse Power: 2 to 5 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 64 SCFM
- Horse Power: 15 HP
- Features: Integral Filter
-
Supplier: Quincy Compressor
Description: Quincy Compressor's Air Master series is the perfect compressor for commercial applications and do it yourself (DIY) projects around the home or garage. Air Master series compressors feature a cast iron cylinder, crankshaft and valve plate for strength and
- Discharge / Operating Pressure: 110 to 135 psi
- Flow Capacity: 7.1 to 12.4 SCFM
- Horse Power: 2 to 3.5 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Climate Control The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We’ve listened to the needs of the end user, and seen the short-comings of our
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 2.2 to 102.5 SCFM
- Horse Power: 0.5 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Quincy Compressor
Description: Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the leader in this market. Quincy Climate Control
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 4 to 88 SCFM
- Horse Power: 0.5 to 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 100 to 580 psi
- Flow Capacity: 7 to 109 SCFM
- Horse Power: 1 to 15 HP
- Power Source: AC Single Phase, AC Three Phase, Gasoline
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's SF and SF+ oil-free scroll compressors deliver absolutely pure oil-free air with supreme energy efficiency. They are also extremely quote and low-maintenance, making them ideal for keeping your critical applications safe.
- Discharge / Operating Pressure: 116 to 145 psi
- Flow Capacity: 7.2 to 21 SCFM
- Horse Power: 2 to 30 HP
- Power Source: AC Three Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors MTO II Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 1.7 to 34.8 SCFM
- Horse Power: 0.75 to 5 HP
- Lubrication Style: Oil-free
-
Supplier: Quincy Compressor
Description: Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing single-stage,
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 6 to 65 SCFM
- Horse Power: 2 to 20 HP
- Lubrication Style: Oil-less
-
Supplier: Champion
Description: Rotary Vane 2-10 hp Compressors LV Series The Champion LV Series is a 100% duty cycle product. Low dBA levels allow you to locate the LV Series unit at your point of use allowing you to maximize floor space for your operation.
- Flow Capacity: 4.5 to 57.8 SCFM
- Horse Power: 2 to 10 HP
- Power Source: AC Single Phase, AC Three Phase
- Lubrication Style: Lubricated
Find Suppliers by Category Top
Featured Products Top
-
environments. The Model 1104-PEEK 3/8 NPT Super Air Nozzle provides a strong blowing force. High amplification of airflow produces a blowing force of 1.9 pounds (850 grams), with air consumption of only 35 SCFM at 80 PSIG. Safe operation is assured since the airflow of the CE compliant Super (read more)
Browse Nozzles Datasheets for EXAIR -
EXAIR's 1" Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 9.8 ounces (278g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets. The 1" Flat (read more)
Browse Nozzles Datasheets for EXAIR -
The TF series, with four models from 550-1130 scfm, integrates Kaeser’s innovative SECOPACK LS latent heat thermal storage system that delivers consistent dew point control and energy efficiency under varying load conditions. SECOPACK LS contains a phase-changing material (PCM) that stores (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best-in-class packages engineered for aggressive rental (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best-in-class packages engineered for aggressive (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Rental Division can provide you with rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
source, which in this case, is supplied by a rotary screw compressor that feeds the Vortec PAC Vest, along with all of the air tools used throughout the collision center—making the PAC an easy addition to the facilities systems. "Vortec Personal Air Conditioning Vests (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
deployment in the event of a production failure or shortfall, to longer term operational leasing and rent to own, Aerzen Rental is your expert partner. More efficient alternative than using plant air compressors. Our knowledge and experience assures yo of in-depth technical support and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
mineral insulated cable. Patented Spring Loaded Exhaust Gas Sensors for 7F and 9F class turbines Standard exhaust gas sensors in 7F and 9F class (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
More Information Top
-
Oak Ridge National Laboratory Institutional Plan for FY 1999 Through FY 2003
… 1.00 HFIR cooling tower replacement 4.50 0.40 2.40 HFIR User Facility 0.30 0.30 Neutron Science Support Facility 1.74 0.13 1.56 0.05 3oX- scfm air compressor , Building 25l 9 1.00 1.00 …
-
Use of an inert drilling fluid to control geothermal drill pipe corrosion
Subsequent b i t runs of pha e 1 and phase 3 s a w only one compressor used which provided about … … 52 m /s (1100 SCFM ) of air . completely accurate u n … … l late on November 9 , when calibration problems were …
-
CR4 - Thread: Measuring Solar Collector Airflow
In essence, a regenerative blower operates like a staged reciprocal compressor and while each blade … … the sum total, from air entry to outlet can … … operating pressures up to 9 psig or vacuum to … … the 200 to 250 scfm range at these points.
-
Ironmaking Process Alternatives Screening Study Volume II: Appendix
… 34658595 CIRCORED MODEL VOLUMETRIC FLOW RATE OF STREAMS WITH GASES NO. STREAM TIME ACFM SCFM M3/HR NM3ZHR 2 Conveyor Air 100.0000 S11 457 … … 150272 71616 255314 121677 9 100.0000 449493 449493 … … 917 13 Air to Compressor 100.0000 511 457 …
-
TOXIC SUBSTANCES FROM COAL COMBUSTION-A COMPREHENSIVE ASSESSMENT
During Phases I and IIa, this air was provided by a 25 HP (18.7 kW), 9 scfm (standard cubic feet per minute) [0.00425 Nm3 /s, normal cubic meters per second] reciprocating air compressor .
-
Proceedings of the international conference on geothermal drilling and completion technology
Subsequent bit runs of phase 1 anq phase 3 saw only one com- pressor used which provided about 0.52 m /s (1100 SCFM ) of air . … data on Figure 12 are not considered completely accurate until late on November 9 when calibration problems …
Indicates content that may require registration and/or purchase.