-
Supplier: Clark Solutions
Description: Model M2000 Peristaltic Pump Flow Rate to 1.9 l/min (30 GPH) Description Model M2000 Peristaltic Pump is the larger of a two-pump group featuring a unique and patented quick-change tube loading system. The tube cartridge can be changed easily by unclipping from the
- Maximum Discharge Flow: 0.5 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.3149608 inch
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Boxer 9K & 9QQ compact peristaltic pumps utilize a three, four or six roller system for precise delivery of liquids to 200 ml/min. dependent on tube size and motor selected. The DC motor version can optionally be provided with an integrated encoder for motor shaft position
- Maximum Discharge Pressure: 29 psi
- Power Source: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes firmly in
- Power Source: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
-
Supplier: Clark Solutions
Description: The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction
- Maximum Discharge Pressure: 14.5 psi
- Power Source: AC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: |[A] Low-Flow Range Pumps|Variable-speed DC can be adjusted from 1.0 to 100% of motor speed (100:1 turndown ratio) to meet your needs. The user-friendly interface includes a UV-resistant, backlit LCD and an eight-button, positive action tactile switch keypad. These pumps offer
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and
- Maximum Discharge Flow: 0.02245462425 GPM
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and
- Maximum Discharge Flow: 0.15850323 GPM
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and
- Maximum Discharge Flow: 0.00047550969 GPM
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: rates, a 12V DC motor and mounting plate. The 313FAC/4D is identical, but has the 314D four roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. Up to five
- Maximum Discharge Flow: 0.29058925500000005 GPM
- Discharge Size: 0.3125 inch
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D
- Maximum Discharge Flow: 0.29058925500000005 GPM
- Power Source: DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Watson-Marlow Fluid Technology Group
Description: motor and mounting plate and produces the highest flow rates in this pump range. The 313FDM/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction
- Maximum Discharge Flow: 0.000396258075 to 0.4623010875 GPM
- Discharge Size: 0.01968505 to 0.3149608 inch
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: mechanism allows tube loading in seconds. The pumps give flow rates up to 170 ml/min. 120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic control via
- Maximum Discharge Flow: 0.0000005283441 to 0.0449092485 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
-
Supplier: RS Components, Ltd.
Description: Verderflex M60 24vDC 150RPM 2RR 4.0SI Pu
- Maximum Discharge Flow: 0.09906451875000001 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: DC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm
- Maximum Discharge Flow: 0.00036984086999999996 to 0.079251615 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Aalborg Instruments
Description: Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 60 RPM Reversible flow Priming function Can be mounted in any direction Long tubing life Adjustable handle to carry, stand or hang Safety cover TPU RP Adjustable RPM pump Peristaltic
- Maximum Discharge Pressure: 12.3 to 12.6 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Watson Marlow Pumps Group
Description: 102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min 102FD/R pumps have a 102R pumphead, 12V DC motor and mounting plate. A choice of speeds provides flow rates up to 106 ml/min
- Maximum Discharge Flow: 0.0280022373 GPM
- Power Source: DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Constar Motion Co., Ltd
Description: 22mm Coreless Peristaltic Pump Motor Diameter: 22mm Length : 32mm Voltage: 6.8V, 24V Max. Output Power : 3.8W Speed: 6000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length,
- Other DC Voltage: 6.8 VDC
- Other Output Power: 0.00509283746263072 HP
- Continuous Current: 15 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Dispense Rate: 0.002007575757575758 to 12.424242424242426 L/min
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
-
Supplier: Thomas An Ingersoll Rand Business
Description: Different gear motors available (DC, AC and stepper motor) Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection
- Maximum Discharge Flow: 0.0036984087 to 0.1970723493 GPM
- Maximum Discharge Pressure: 11.37863544 psi
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The PT.2732 supports medical-pump drive evaluation with a 24 V nominal reference, published speed data, and mechanical drawings for matching the motor to the pump load. Reference Configuration Specification model (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Product Overview The PBL.52 is a brushless DC motor platform from Power Motor for air pumps, with a 12 V reference configuration and published performance data to support drive integration in pump and automation equipment. Reference Configuration (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Description: The E5350 DC Motor is a high-performance, energy-efficient motor engineered specifically for coffee machines, including grinders, espresso pumps, and automatic brewing systems. Its compact design, reliable torque output (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
requirements. Contact us to discuss a custom 9-phase coreless motor configuration for your application. Applications Medical pumps Micro DC applications Medical and industrial automation Full technical specifications are available (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
peristaltic pumps and piping to simulate a variety of pumping conditions. The decrease in energy used over time when the pulsation dampener was added in the system ranged from 3.9% up to 34.1% depending on the setup and differential pressure created. As seen in Figure 1 (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
7–10 ft, depending on configuration and operating conditions. A reinforced suction hose and strainer help maintain a stable water supply while reducing debris intake. 12V DC and 115V AC Options (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
reliable and flexible solution. 12V DC Transfer Pumps Ideal for rain barrels, water tanks, RV gardens, and off-grid applications. Compact, energy-efficient, and easy to deploy. 115V AC Transfer Pumps Suitable for larger gardens, sprinkler (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Renewable and Sustainable Energy II
Peristaltic pump 5. Reference electrode is saturated calomel electrode,the polarization range is–0. 9V ~1.0V. the testing area is 10mm×10mm。The … … offgas utilization of ilmenite smelting in 30 MVA direct current electric arc furnace ( DC furnace) of a …
-
Instruments, Measurement, Electronics and Information Engineering
Output voltage: ± 9V ; Output Current: 200mA; ripple: ≤10mV. The watermark bits are embedded by the quantization of direct current ( DC ) coefficients of these sub blocks. Siemens HMI library has elements such as pumps , valves, pipes, fuel tanks. … has properties of both solid and liquid material, which is compliance, creepage, distensibility, peristaltic reflex and viscoelasticity …
-
Manufacturing Science and Technology, ICMST2011 Complete Document
Sensor module working voltage: 4.5V — 9V ; … matching box), excitation source micro- circuit(self-made), discharge chamber (self-made), vacuum pump (Shanghai 2XZ-2 … Spectroscopic Study of Atmospheric Pressure Argon DC … flow of the make-up solution (0.5% (v/v) HNO3) was supplied by peristaltic pump of ICP …
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
+ 9V … a high output current capability of up to 3.5 A, ac and dc output short-circuit … … any other type of active implantable medical device, such as a spinal cord stimulator or intrathecal pump . … program is to be able to stimulate the kidneys to restart or enhance peristaltic pumping to evacuate …
-
Sustainable Cities Development and Environment Protection
The dynamic adsorption experiment starts when the peristaltic pump runs. World Resources Institute, Washington, DC (1995) 0. 9V /L .
-
Measurement Technology and Engineering Researches in Industry
[6] Peristaltic pumps in OEM applications in the biotech and pharmace utical sectors World Pumps,no.4(2004),p.23 … which is composed of bridge input circuit, comparator, power amplifier, relay, switch output, DC stabilized voltage source … When mains undulation exceeds security value (3.6~2. 9V ), MAX823 will send RESET signal to reset microprocessor.
-
Advanced Tribology
The increase in the current density at potential above 0. 9v is most likely due to an … … coefficient can be changed by an external potential as low as 0.2V DC when the surfactant … … acid as described by Evans et al. [5] Water was removed by rotary pump followed by lyophilization. A peristaltic pump head was connected to the other end of the shaft and this was used …
-
Frontiers of Manufacturing Science and Measuring Technology III
While system running, the water sample and chemical reagents were sequentially injected to the sample flow detection cell according to a precise volume ratio by the flow paths system based on micro precise peristaltic pump and multi-position valve . Under water profiling by DC tomography and GPR methods[C]//67th SEGINT, VCC_ 9V .
-
Energy Research and Power Engineering
COD concentration measuring system in this experiment consists of a system of experimental design, electrode control circuit signal acquisition and processing circuit, control circuit, Peristaltic Pumps , solenoid valves, servo motor, electromagnetic stirrer. Set ds = dc = 1 and the scheduling strategy be the periodical the communication sequence of N = 2 … - 9V .
-
Energy Engineering and Environmental Engineering
Washington, DC : After the desilting sewage turn into the ascending pump room into the up-flow anaerobic sludge bed … … into the regulating reservoir (adjust PH, increase reagent, etc.) and then go through peristaltic pump, waste water … … solutions can be used as a source of hydrated electrons(eaq-:E0aq/e=-2. 9V ) which was efficient …
Indicates content that may require registration and/or purchase.