Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH and NiCd AA and AAA battery charger with indoor power supply and 12V DC vehicle power adapter. Recharges 2, 4, 6 or 8 AA or AAA NiMH or NiCd batteries at a time 4 to 7 hours charging time depending on size and type of batteries Automatic charging current selection
-
Supplier: Allied Electronics, Inc.
Description: Battery Charger, Universal Fast with Timer, 9 V Output Voltage Recharges 1-4 PCS size AAA, AA, C & D Ni-MH⁄Ni-Cd batteries Built-in lC timer control LED lamp to indicate proper charging Fast charging in the specified period with automatic switch to trickle charge.
-
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH and NiCd AA and AAA mini battery charger with indoor power supply and vehicle power adapter. Features: Recharge 2 or 4 AA or AAA NiMH or NiCd batteries Refresh function allows partial recovery of the capacity of low-energy NiCd batteries Delta-V detectin prevents
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH AA and AAA ultrafast battery charger with indoor power supply, Europlug adapter (for use outside of U.S.) and vehicle power adapter. Includes (4) AA 2500mAh NiMH batteries. Features: Recharge 1 to 4 AA or AAA batteries in 30 minutes 4 independent channels with LED
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70
- Number of Cells: 2 to 4
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
- Features: Lead Free, Other
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70
- Number of Cells: 2 to 4
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
- Features: Lead Free, Other
-
Supplier: Xenotronix, Inc.
Description: The NDX40 is a precision constant current quick charger that uses negative-delta-V detection to terminate the charge. When charging is complete, the current is pulsed to maintain the battery with a full charge and to avoid cell degradation due to dendritic (crystalline) growths. The
- Input Voltage: 115 to 230 volts
- Charging Current: 0.5 to 2.5 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Supplier: Newark, An Avnet Company
Description: CHARGER, NI-CAD/NIMH, 7.2V-18V; Battery Charger Type:-; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:230V; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Plug Type:UK
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, 240V, UK; Battery Charger Type:Plug In; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:UK; SVHC:No SVHC RoHS
-
Supplier: Rayovac
Description: not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any 9V device and work in all NiMH chargers. For best results
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, DESKTOP, 240VAC; Battery Charger Type:Desktop; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240V; Battery Size Code:AAA, AA; Battery IEC Code:-; Battery NEDA Code:-; Product Range:Ansmann PowerLine; PlugRoHS
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, 19.2V, QFN-32; Battery Type:Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:19.2V; Charge Current Max:8.128A; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: 18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger)
- Voltage: 18 volts
- Specialty Cells: Battery Packs and Assemblies
- Secondary Batteries: Nickel-metal Hydride
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Rayovac
Description: Features and Benefits: Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline. Charges any 2 AA or 2 AAA NiMH or NiCD batteries from a computer or any standard USB hub Charges Rayovac
- Standard Cylindrical Battery Sizes: AA
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Prostar Batteries
Description: Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Nickel-Cadmium
-
Batteries - Battery, Rechargeable; 9V, Nickel-MetalHydride (NiMH); 150 mAh; Rechargeable -- 70145540Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switch-mode NiCd/NiMH battery charger with negative dV and dT/dt termination 16-PDIP 0 to 70 Product overview: BQ2003PN from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Charging Current: 2 amps
- Output Voltage: 5.5 volts
-
Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
-
Supplier: Electromech, Inc.
Description: 1. NiCad Chargers 2. NiMH Chargers 3. Lead Acid Chargers 4. Gel Cell Chargers 5. Slow Chargers 6. Fast Chargers 7 Smart Chargers 8. Single Cell to Multi-Cells Characteristics & Attribute • Output Voltage: 1V to 48V System • Capacity: From 1 mAH
-
Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
-
Supplier: Panel Components & Systems, Inc.
Description: The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture Lead
-
Supplier: Panel Components & Systems, Inc.
Description: The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture Lead
-
Supplier: ZGC, Inc.
Description: Anton Bauer Battery Charger for CINE VCLX/2 Battery charger for CINE VCLX/2 batteries. Charges one battery in approximately three hours. CE approved. The CINE line of power products provide superior runtime and service life for the power demands of today's cinema
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 999811-BQ25720RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature Voltage - Supply (Max): 26V Battery Chemistry: Lead Acid,
- Number of Cells: 1 to 4
- Maximum Charge Current: 16,256 mA
- Operating Temperature: -40 to 125 C
- Cell Type: Lead Acid
-
Supplier: ZGC, Inc.
Description: Anton Bauer Battery Charger for CINE VCLX and CINE VCLX-CA Battery charger for CINE VCLX (and CINE VCLX-CA) batteries. Charges one battery in approximately 7 hours. CE approved. The CINE line of power products provide superior runtime and service life for the power
-
Supplier: Renesas Electronics Corporation
Description: The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or
- Supply Voltage: 7 to 25 volts
- Voltage Accuracy: 0.5 %
- Cell Type: Li-Ion
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: EVALUATION MODULE FOR BQ24703 Power Management Battery Charger No BQ24703 3 or 4 Cells- Li-Ion 5~10 Cells NiMH Up to 3A 7.5 ~ 28 V In
- Category: Development Board
-
Supplier: Astrodyne Corporation
Description: High charge state is terminated by a slight voltage drop in the output voltage. Rapid charge of NiCad batteries in 30 minutes to 5 hours, NiMH batteries can be rapid charged from 30 minutes to 2.5 hours. Backup charge termination timer.
- Input Voltage: 120 volts
- Charging Current: 2.48 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 5 hours
-
Supplier: Green Cubes Technology
Description: Product Information The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with the
- Charging Current: 300 to 600 amps
- Charger Type: Automotive / Electrical Vehicle
- Power Source: DC
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi Drill Kit is the perfect addition to the Ryobi ONE+ System. This kit includes a Ryobi cordless drill, one NiCad battery and a charger at a great price. The drill is equipped with a 2 sleeve chuck making it easy to change bits during a variety of applications. A 2-Speed
- Battery Voltage: 18 volts
- Power: Electrical Tools, Power Tools
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 11 Tons Crimp Force Y644 Dieless Latch 11 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case, Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention Lanyard Has Y644 Dieless Latch eliminating the need for separate dies 14.9" L x 3.7" W x
- Tool Type: Crimper
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 200ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale NiMH battery from us. 12V 200Ah LiFePO4 Battery for VRLA Replacement Key Specifications/Special Features: Main features:
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 9.448824 inch
Find Suppliers by Category Top
Featured Products Top
-
These Sanyo Denki fans deliver high airflow and static pressure in a 120mm by 25mm form factor. The splash-proof fans also feature IP68 water and dust protection and low power consumption. Ideal applications include EV chargers, inverters, storage batteries, and industrial cooling systems. (read more)
Browse Analog Resistance Meters Datasheets for Mouser -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
beginning of 2026, enabling full scale implementation across global applications. Complete Battery System Incl. Charger and Intelligence To complement the LionBLOCK system, Micropower provides a full range of stationary and onboard chargers designed for seamless (read more)
Browse Batteries Datasheets for Micropower LLC -
desk-top and/or wall-mount battery chargers. Real Time Measurements State Of Charge (SoC) Temperature Cell Voltage Key on/off Remaining Available Capacity BMS Reset Counter Firmware and (read more)
Browse Datasheets for Green Cubes Technology -
SNS4-15 ACTUATOR WITH BATTERY BACKUP Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
60 V MLPAK33 MOSFETs, enhancing the power MOSFET portfolio with high-performance, cost-effective, devices for high-volume applications such as chargers, battery management systems (BMS), and power supplies (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
460 A. This makes them ideally suited for thermally demanding 48 V automotive applications, including on-board chargers (OBC), traction inverters, and battery management systems (BMS). In addition to passenger vehicles, the new MOSFETs also benefit 2- and 3-wheel e-mobility, DC-DC converters, and (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
: UL 508A Industrial control panels Internal appliance and equipment wiring Inverter, Battery, and charger cables Industrial machines and (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Waytek, Inc. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
Altech Ultra Capacitors provide compact energy storage for DC UPS systems with fast recharge and reliable backup support.
(read more)
Browse Battery Chargers Datasheets for Altech Corp.
Conduct Research Top
-
Using the MCP1631 Family to Develop Low-Cost Battery Chargers
AN1137 Using the MCP1631 Family to Develop Low-Cost Battery Chargers COMMON CHARGE PROFILES Author: Terry Cleveland Microchip Technology Inc. NiMH Charge Profile INTRODUCTION Figure 1 shows a typical charge profile for NiMH batteries. The charge cycle begins once a battery is As portable
More Information Top
-
25RT TEMPEST notebook Computer
Processor: Intel® Pentium® 166Mhz MMX, 2. 9v , 256 kb L2 cache Memory: 32 Mbytes standard, expandable to … Ethernet with Thin Coax (BNC) or 10 BaseT (twisted pair), battery charger for secondary battery, Companion … internal removable re-chargeable NiMH battery for 3-4…
-
Battery Charge Manufacturers in Battery Chargers, Battery Charge Suppliers & Exporters in Battery Chargers Directory
Product model: A120 Display: Blue 1602 LCD display Input voltage: 9V -19V Support battery : Lipo, LiIo,LiFe 1-6 joint, NiMH ,NiCd 1-15 joint, Pb 1-12 joint Charging power: Highest120W Charge current: 0.1—10A... .... [ Related Keywords : Model Airplan Charger ] .
-
Chinese Battery Charge, Chinese Battery Charge Manufacturers (Page 16)
Product model: A120 Display: Blue 1602 LCD display Input voltage: 9V -19V Support battery : Lipo, LiIo, LiFe 1-6 joint, NiMH , NiCd 1-15 joint, Pb 1-12 joint Charging power: Highest120W Charge current: 0.1-10A... .... [ Related Keywords : power bank, drone charger , model aircraft charger, battery charger ] .
-
Battery Chargers Manufacturers, Battery Chargers Product Catalogs Directory
Drone Charger . .... Product model: A120 Display: Blue 1602 LCD display Input voltage: 9V -19V Support battery : Lipo, LiIo, LiFe 1-6 joint, NiMH , NiCd 1-15 joint, Pb 1-12 joint Charging power: Highest120W Charge current: 0.1-10A...
-
Energizer - NH50BP-2 - Batteries - Battery - Allied Electronics
Battery Charger ; Family; NiMH ; AA / AAA/ C / D / 9V. .... Battery, Charger for Nickel Metal Hydride Batteries,AA,AAA,C,D, 9V .
-
Energizer - NH15BP-4 - Batteries - Battery - Allied Electronics
Battery Charger ; Family; NiMH ; AA / AAA/ C / D / 9V. .... Battery, Charger for Nickel Metal Hydride Batteries,AA,AAA,C,D, 9V .
-
RAYOVAC Charger,Battery - Battery Chargers - 5HB65|PS3 - Grainger Industrial Supply
• Charges Up To (8)AAA/AA or (4)C/D or (1) 9V . .... • Battery Type Charger . .... Battery Charger, 120VAC, NiMH , 8 to 10 Hr.
-
Dantona Industries, Inc. - ULGHP4AA - Batteries - Battery - Allied Electronics
Battery ; NiMH ; AAA; High-Power; Rechargeable; 800 mAh; 1.2 V; 8-Pack, Carded. .... Batteries > Battery Chargers . .... Battery, Charger for Nickel Metal Hydride Batteries,AA,AAA,C,D, 9V .
-
CR4 - Thread: Recharging Alkaline Batteries
Even with rechargable batteries, you have to know the charging parameters for the battery (or battery pack) you are using... whether NiCad, NiMH , Li-ion or whatever. .... I was using a wireless alarm system using 9v (PM#) batteries. .... with the annoying warning beeps I charged the batteries for 8 seconds on a normal 12v charger .
-
rechargeable battery packs - offers from rechargeable battery packs manufacturers, suppliers, exporters & wholesalers
rechargeable battery pack 18650 battery 1300mah 25. 9v Period of Warranty The period of warranty is one year from the ... .... Sell Universal camera battery charger for rechargeable battery pack. .... Sell Rechargeable Alkaline NiMH AAA 6V 600mAh Battery Pack .
Indicates content that may require registration and/or purchase.