-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:24 Series
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropylene Plastic; For Use With:Bud Electronic Enclosures RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER, 4AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2461 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG
- Cell Size: AA
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2463 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2478 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2465 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Push-Pull,P=2.5mm Wire To Board / Wire To Wire Connector ROHS
- Connector Type: Wire-to-Board Connector, Wire-to-Wire Connector
-
Supplier: Accuris
Description: WIRE FABRIC (SPLINT, WIRE MESH)
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was cancelled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. This CID covers tin- or silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: BRUSHES, WIRE, ROTARY, CUP, CRIMPED WIRE
-
Supplier: Accuris
Description: BRUSHES, WIRE, ROTARY, WHEEL, CRIMPED WIRE
-
Supplier: Accuris
Description: CLIP, PAPER, WIRE
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper
-
Supplier: Powell Electronics, Inc.
Description: PTHDR 14 GF ST171 GY 4S LLNS
- Product Type: IC Headers
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to temperatures exceeding 150° C
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper
-
Supplier: Memory Protection Devices, Inc.
Description: HOLDER BATT 3-AA CELLS W/PC CONN
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Type: Plastic Holder
- Mounting: Wire Leads
-
Supplier: DigiKey
Description: NON-INS BTT SPLCE 22-16AWG LEN .
- Contact Size (AWG): 16 to 22 AWG
-
Supplier: CDM Inc.
Description: M17/75-RG214 CABLE
- Features: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: DigiKey
Description: PROFIBUS FAST-CONNECT STRIPPING
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: Microchip Technology, Inc.
Description: The Microchip Technology Inc. 24AA02 is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The
- Density: 2 kbits
- Data Rate: 0.4 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: Battery Holder (Open) AA 3 Cell Wire Leads with Connector
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Features: Other
- Mounting: Wire Leads
-
Supplier: Microchip Technology, Inc.
Description: The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and
- Density: 0.128 kbits
- Data Rate: 0.4 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant
- Density: 1,024 kbits
- Data Rate: 0.4 MHz
- Data Retention: 200 years
- Endurance: 1,000,000 Write/Erase Cycles
-
Supplier: Microchip Technology, Inc.
Description: 64-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 400 uA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices 100 kHz and 400
- Density: 256 kbits
- Data Rate: 0.4 MHz
- Data Retention: 200 years
- Endurance: 1,000,000 Write/Erase Cycles
-
Supplier: SAE International
Description: Amendment 1 of AS22759A.
-
Supplier: SFCable.com
Description: CAT5E RJ45 Plug Solid Wire 50U 100 pcs per Bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron :
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Kingbright Corporation
Description: Features and Applications Build-in resistor available Insulated led, tinned overcoated wire Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Flush mount panel indicator
- Peak Wavelength: 588 nm
- Luminous Intensity: 40 milliCandela
- Viewing Angle: 60 degrees
- LED Type: Yellow
-
Supplier: Kingbright Corporation
Description: Features and Applications Build-in resistor available Insulated led, tinned overcoated wire Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Flush mount panel indicator
- Peak Wavelength: 568 nm
- Luminous Intensity: 50 milliCandela
- Viewing Angle: 60 degrees
- LED Type: Green
-
Supplier: Heilind Electronics, Inc.
Description: METRIC AVIKRIMP RING AA1-832-M AA1-832-M3 METRIC AVIKRIM
- Terminal Type: Ring Terminal
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Cables, Wires - Management - Cable Supports and Fasteners Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Find Suppliers by Category Top
Featured Products Top
-
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
5 different battery layouts are available as AA x 2, AA x 3, AA x 4, AAA x 2 and AAA x4. Each layout comes in 2 models: with lead-wire, and without lead-wire. BC battery boxes can also be mounted on aluminum enclosures or control panels. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders, CR123A battery holders are also available. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
High Performance Battery Holders with Solder Lugs These new battery holders are designed with solder lug contacts to easily connect solid or stranded wire with or without female quick fit terminals or crimp connectors. These new holders help (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
batteries styles including A, AA, AAA and, CR2 cells virtually eliminating the need to specify brand and style. Manufactured from .024" (.61mm) Steel Wire with Nickel Plating for superior performance in today's high tech devices. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
their latest leaf spring contacts designed to slide-into molded cases with wire leads or mounted directly onto a PCB as a Surface Mount Contact. Engineered with a contact design that adjusts to variations in battery length, these contacts assure low contact resistance and dependable (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
holders with a PCB connector plug pre-installed to the end of 6” wires for simplified installations. These durable battery holders are molded from (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Creep Failure and Prevention in Aluminum Wound Distribution Transformers
Therefore, in this paper, an attempt has been made to investigate electrical properties and creep behavior of thermo-mechanically processed (TMP) 6060 aluminum alloy ( AA ) wire to find an alternative winding material to replace EC grade aluminum wire for prolonged life and …
-
Reconstruction of Upper Cervical Spine and Craniovertebral Junction
First procedure done for odontoid frac- ture is credited to Mixter who performed posterior AA wire and graft fusion, in fact, for odontoid pseudoarthro- sis [61].
-
Selected abstracts of metalworking literature September 1984–March 1985
The modern multi-stage cold former can boast many advan- tages, including material saving and high speed production.-- AA Wire Ind., Sept. 1984, 61, (609), 630-631, [in English].
-
Selected abstracts of metalworking literature July 1983–March 1984
The best lubricating properties are often not achieved until certain mutually-compatible constituents interact in their effects.-- AA Wire Ind., Mar. 1983, 50, (591), 156-158, [in English].
-
Direct electron pair production in. pi. /sup -/p interactions at 16 GeV/c and a model for direct lepton and photon production at low P/sub T/
and a (2.5 x 2) aster NUPC hodotcope with 4 aa wire spacing.
-
Selected abstracts of metalworking literature April–September 1986
1 ref.-- AA Wire Ind., Dec. 1985, 52, (624), 767, [in English].
-
Selected abstracts of heat treating literature June—December 1983
For this purpose the long side of the furnace is fitted with a wire feed duct which separates the ingoing wire from the other wires.-- AA Wire Worldlnt., Sept.-Oct. 1982, 24, (5), 161-162, [in English].
-
Biomechanical Evaluation of the Stabilizing Function of Three Atlantoaxial Implants Under Shear Loading: A Canine Cadaveric Study
… described to achieve decompression of the spinal cord and stabilization of the AA joint.5 Both ventral and dorsal surgical fixation have been used with comparable success.1 Dorsal fixation techniques described include the use of AA wiring , braided suture material, the …
-
Hydroxide compounds in coatings of welding electrodes
2004 and 2006—Sevmash, Sv 08 AA wire , diameter 4 mm; Izhora plants—Sv 08A wire, diameter 4 mm. 2.
-
Laser beam welding of dissimilar aluminium alloys of 2000 and 7000 series: effect of post-welding thermal treatments on T joint strength
A 4047 AA wire (1 mm diameter) has been used as filler.
Indicates content that may require registration and/or purchase.