Products/Services for ABS Honeycomb Grille Material
-
Honeycombs and Honeycomb Materials - (72 companies)...other materials. Thermoplastic Honeycombs. Thermoplastic honeycomb cores are lightweight and easily recyclable. The main drawback is the difficulty in creating a strong bond between a honeycomb and skin. They come in several types: ABS offers rigid...MaterialCore Material / MatrixFiber Reinforcement -
Mesh - (339 companies)...include filtration, material handling products, radio frequency radiation shields (e.g. microwave ovens), screen printing, and surgical procedures. Selecting mesh requires the buyer to identify the required physical specifications of the mesh... -
Air Diffusers and Grilles - (303 companies)Air diffusers and grilles are used to control and direct airflow in heating, ventilation, and air conditioning (HVAC) systems. Air diffusers and air grilles are used to control and direct airflow in heating, ventilation, and air conditioning (HVAC... -
Boxes and Crates - (275 companies)...or diameter (for molded products with a rounded interior), and volume capacity. Materials. Boxes and crates are made from a variety of different materials. Plastic boxes and crates are made of acrylonitrile-butadiene-styrene (ABS), acrylics, polyethylene...
-
Aluminum and Aluminum Alloys - (748 companies)...by precipitation hardening; they are hardened primarily by cold working. Working the material densifies it, adding tensile strength but lowering malleability. The wrought non-heat-treatable alloys include the commercially pure aluminum series (1xxx... -
Expanded Sheet Materials - (49 companies)How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
-
Marking Materials - (148 companies)Marking materials include inks, coatings, laser marking materials, tapes, and other supplies used to identify industrial parts, products, materials and packaging. Marking materials are available in many different forms and are designed for specific...
-
Perforated Sheet Materials - (162 companies)How to Select Perforated Sheet Materials. What are Perforated Sheet Materials?. Perforated sheet materials are used as screens in separators, walkways, sunscreens, ventilation, and decorative coverings. They are constructed by machining or punching...
-
Composites and Composite Materials - (261 companies)Composites and composite materials typically consist of a matrix and a dispersed, fibrous or continuous second phase. The second phase may reinforce the material, alter electrical or magnetic properties, or enhance wear or erosion resistance...
-
Industrial Ceramic Materials - (414 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
Product News
-
RPWORLD
What's Shining: The Evolution of Car Grilles Explore the dynamic history of car grilles, from their humble origins in 1903 to becoming iconic brand identifiers. Delve into the significance of grille materials in the evolution of design, functionality, and aesthetic appeal. Uncover the pivotal role of active grille shutters (AGS) in enhancing both cosmetics and practical functions in modern vehicles. Highlights: Material Matters: Discover the impact of material iterations on the fabulous evolution of car grilles, emphasizing high strength... (read more) -
CRYSTECH, Inc.
Honeycomb Mirror for Laser Control Crystech 's Honeycomb Mirrors, also known as compound eye lenses, are engineered to transform laser beams into a precise hexagonal lattice pattern. Achieving high efficiency (95% at 1064?nm and 532?nm), these mirrors enable consistent and effective treatments for pigmentation removal, wrinkle reduction, and scar improvement in medical and aesthetic laser systems. Key Features: High Efficiency: 95% laser beam transmission at 1064?nm and 532?nm. Precise Beam Shaping: Hexagonal lattice pattern... (read more)Browse Laser Mirrors Datasheets for CRYSTECH, Inc. -
Pelonis Technologies, Inc.
Honeycomb PTC Heaters- to your specs PTI manufactures "Specialty Fan PTC Heaters" to match customer specifications. Configurations come in various sizes, voltages, and power factors. Honeycomb PTC heaters are compact, safe, powerful, energy efficient, and have a long operating life. Single disc PTC heaters are available in 350W. Standard PTC holder assemblies are available in 3pc, 4pc, and 5pc configurations with up to 2000W of power. Custom designs are welcome. Add a fan and filter kit to to make a safe, compact, energy efficient... (read more)Browse Industrial Heaters Datasheets for Pelonis Technologies, Inc. -
Filtertech, Inc.
ABS Absorption Filter Many rolling applications require the use of light oil in place of the typical water-soluble coolant. Traditionally clarification of the roll oils has been done with disposable cartridge filters or diatomaceous earth filters. These methods, while effective, are maintenance intensive and require disposable guard filters. To address these issues, Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters... (read more)Browse Filtration Equipment Datasheets for Filtertech, Inc. -
NDE Professionals Inc.
American Bureau of Shipping (ABS) Services We recently concluded an American Bureau of Shipping (ABS) audit and we are happy to report we had no findings. We are now an approved service supplier for the following NDT methods Magnetic Particle (MT), Liquid Penetrant (PT), Visual Testing (VT), Ultrasonics (UT) and Radiography (RT). This approval further shows our commitment to high quality standards that are maintained and suitable for all marine and offshore enviroments. Please contact us today at (503) 287.5255. (read more) -
Hammond Manufacturing Company Inc.
1591XX Series ABS Plastic Enclosures 1591XX Series Enclosures. Multipurpose ABS plastic enclosures from Hammond Manufacturing. Hammond 's 1591XX series offers simple, multipurpose plastic housings ideally suited for a variety of electronic components as well as horizontally mounting printed circuit boards. A wide range of sizes are available, with and without mounting flanges, and options molded in flame retardant or economy ABS plastic. The 1591XX series is designed to meet IP54 and is endlessly adaptable, easy to machine... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Hammond Manufacturing Company Inc.
1591 Series ABS Plastic Enclosures Hammond 's 1591 series offers a simple, multipurpose plastic housing for a variety of electronics and vertically mounting printed circuit boards via integral card guides. A wide range of sizes and colors are available, with or without mounting flanges, and in flame retardant or economy ABS plastic. Flanged versions are available with choice of lid or bottom flange. The 1591 series is designed to meet IP54 and endlessly adaptable, easy to machine, and economical. Flame retardant versions, molded... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
AENOR
UNE-EN 18067 - Ensuring ABS quality recyclates The UNE-EN 18067:2026 standard specifies the main characteristics and associated test methods for evaluating acrylonitrile-butadiene-styrene (ABS) recyclates intended for use in the production of semi-finished/finished products. Its aim is to help parties involved in the use of ABS recyclates to reach agreements on specifications for specific and generic applications. Among the consultation standards it cites, necessary for its correct implementation, we highlight UNE-EN 15343, which is in high... (read more) -
AENOR
Ensuring ABS quality recyclates with UNE-EN 18067 The UNE-EN 18067:2026 standard specifies the main characteristics and associated test methods for evaluating acrylonitrile-butadiene-styrene (ABS) recyclates intended for use in the production of semi-finished/finished products. Its aim is to help parties involved in the use of ABS recyclates to reach agreements on specifications for specific and generic applications. Among the consultation standards it cites, necessary for its correct implementation, we highlight UNE-EN 15343, which is in high... (read more)Browse Standards and Technical Documents Datasheets for AENOR -
Takachi Electronics Enclosure Co., Ltd.
TAKACHI - UL94V-0 ABS PLASTIC ENCLOSURE Universal plastic enclosure with screw fastening. Selectable in 26 sizes. Made of flame-resistant ABS(UL94V-0). Suitable for measuring instruments, testing devices, wireless communication devices, medical devices, and so on. Protection class: IP40. Operating temperature: -10 C ~ +60 C (read more)Browse Console Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd.
-
Suppliers to the Mercedez-Benz C-Class
… bushings ZF Friedrichshafen Chassis components ZF Friedrichshafen Disc Brake Pads TMD Friction Disc Brake Pads For Front Axle Honeywell Friction Materials Disc Brake Pads Rear Axle Honeywell Friction Materials Door Impact Beams Cosma … … pipes with vibration damping honeycomb fasteners for manual assembly … … Rieter Wheel bearing rear INA ZF Servotronic® 2 (only 4matic) ZF Lenksysteme ELECTRICAL/ELECTRONIC ABS Motors Nidec Motors … … of Headlamp Cleaning Units Hella Primer (Bremen) BASF Protection underbody 2045240301 Wagon Radiator Grille Decoma Rear bumper …
-
Mechanical behavior of materials
… slippage, 112, 165, 166, 171, 209, 418, 440, 441, the also displacement mobility ABS , movement, chain molecule … … catapult 325, Arrhenius law Boltzmann's constant, 413, 434 boron, also see 326 Bravais lattices , 8, the crystal … - Fatigue, 345 - gap, see the gap fracture surface - honeycomb , see the honeycomb fracture surface fracture criterion, see the fraction, fatigue, fracture bearing game … … aragonite, 330, Faserverbundwerkstoff, 250, 310, 315, 326-ceramics, 139, 145, 148, 229, 249-255, material data, 146-metal, 139 …
-
Cellular 3 D‐Strukturen with periodically cubic unit cells: influence of the porosity and the cell orientation on the pressure loss
Cellular 3 D structures have because of its high specific area, high porosity and properties projecting to the continuous solid grid for the application in heat and Stofftransport-sensitiven processes like about of heterogeneous catalysis. … of a conventional pouring with that of (e.g., radial mixing behavior) a honeycomb body, (e.g … … by means of additive production technologies of a titanium alloy as well as ABS , thoroughly characterized and … … particularly considered in numerous publications, periodically built-up foams presented here offer (cellular materials with defined pore …
-
Suppliers to the Mini Cooper
The front end houses many components, including cooling parts, headlamps, air ducts, radiator grille , fanfare horns, bumper … … weather seals GBIE Coil Springs (Front, Rear) Thyssenkrupp Technologies Diaphragms ContiTech Disc brake pads for rear axle Honeywell Friction Materials Engine bay brake lines … … TI Automotive Vibration damping honeycomb fasteners Emhart Teknologies Wheelhouse … … Speed Manual Transmission Getrag ABS Motors Nidec Motors and …
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
The speaker grille is made from unreinforced PP to fill the intricate perforations and is snap-fitted … Another version uses sandwich of thermoformed ABS skins and stitched-bonded, quadraxially oriented (four unidirectional layers) glass … Extruded polypropylene core in honeycomb cell structures (NidaCore‘) is attractive in energy-absorbing panels. Superior static and dynamic impact properties of continuous glass fiber reinforced materials are obtained in conjunction with …
-
composite sheet yg s2400,China composite sheet yg s2400 Manufacturers, Suppliers - ECOL
... composite sheet production line plastic extruder ABS single layer high heat-resistance SpecificationsABS Multi-Layers Composite Sheet ... Supplier: Weifang Sanxiang Sealing Material Co., Ltd. [China Manufacturers] … 50mm-1220mm polished aluminum sheetmirror aluminum sheet are widely used for lighting, lampshade, grille , grille celling, diffuser … • composite honeycomb sheet .
-
Manual Operational circulation economy
In the outer region, the plastics in parts like radiator grille , rear lamps, become the push rods and the wheel covers use. … 80 % of inserted plastic types, consist of polyethylene, polypropylene, polyurethane, polyamide, polyvinyl chloride and ABS -plastics. By the following disintegration of the material , faustgrosse boulders arise. … car exhaust gas catalytic converter consists in the principle (AAK) of a ceramic honeycomb body that is …
-
Plastics in the automotive construction ‐ A new opportunity and challenge
Of Platzgrunden a rockfall protection grid became in the in the Spritzguljverfahren producing integrated lining segment. … of a Porsche 962, a sandwich structure of CFK cover layers and Al honeycombs were particularly suited … … frame a of PRAVDA - the project Altfahrzeugvenvertung of the German car industry, the raw material manufacturer and are collected ausgewahlter Altfahrzeugvenverterbetriebe, durchgefiihrten coarse attempt, for old vehicle disassembly and anschlieflender material utilization under praxisgerechten conditions old materials ( ABS PURE PA, PMMA) and …
-
Manual for Technical product design
… 359 Acrlan 307 acrylate adhesives 534 acrylic glass 99 acrylonitrile-butadiene-styrene-copolymer ( ABS ) 93 (ASA) 93 … … fiber resin syringes 86 fiber resin spraying technique 85 fiber length 278 fiber material 81, 287 fiber … … gel 344 pebble rock 336 silica glass 254 putties 147 clip 178 foldable grill 462 folding grill … … rocks 337 Parallam 201 In Parallel beach Lumber 201 Parisian to 208 paperboard honeycomb panels 226 papyrus …
-
Manual for Technical product design
… Acrlan 284 acrylate natural rubber (ACM) 100 acrylate adhesives 482 acrylic glass 84 ( ABS ) 79 additives 66 … … fiber resin syringes 72 fiber resin spraying technique 71 fiber length 256 fiber material 68, 265 fiber … … gravel 309 pebble rock 309 silica glass 232 putties 127 clip 160 foldable grill 407 folding grill … … paper production 195 paper foam Urmeter 199 paper in living quarters 206 paper in the architecture 207 cardboard 193, 200 paperboard furnitures 271 para rocks 310 Parallam 185 In Parallel beach Lumber 185 Parisian to 192 paperboard honeycombs 206 paperboard honeycomb panels …
Indicates content that may require registration and/or purchase.