-
Supplier: DigiKey
Description: Volt to Frequency and Frequency to Volt Converter IC 1MHz ±0.1% 14-CDIP
-
Supplier: Richardson RFPD
Description: In serial interface mode, the parts have a daisy-chain feature that allows multiple ADCs to connect to a single serial interface. The AD7656/ AD7657/AD7658 can accommodate true bipolar input signals in the ±4 × VREF range and ±2 × VREF range. The AD7656/ AD7657/AD7658 also contain an
- Resolution: 14 bits
- Sample Rate: 250 kSamples/Sec
- Package Type: QFP
-
Supplier: Richardson RFPD
Description: determined by the VREFL pin. This is helpful for maximizing the resolution of devices with a limited allowable voltage control range.Internally the AD8802/AD8804 contains 12 voltage-output digital-to-analog converters, sharing a common reference-voltage input.Each
- Resolution: 8 bits
-
-
Supplier: Win Source Electronics
Description: Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and
- Operating Temperature: -40 to 85 C
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Cirrus Logic, Inc.
Description: voltage-to-frequency converters and multislope integrating A/D converters Differential inputs Single-channel (CS5507/08) and 4-channel (CS5505/06) pseudo-differential versions Either 3.3 V or 5 V digital interface Linearity error ±0.0015% FS (16-bit CS5505/07)
- Resolution: 16 bits
- Package Type: SOIC
- ADC Type: Sigma-Delta
-
Supplier: Win Source Electronics
Description: Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and
- Operating Temperature: -40 to 85 C
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Win Source Electronics
Description: Control Features: Frequency Control Family Name: UC2844A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Alternative Parts (Cross-Reference): UC2844ADWTRG4;
- Operating Temperature: -40 to 85 C
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: ROHM Semiconductor USA, LLC
Description: performance is demonstrated in bandwidth and transient response. The switching frequency is 100kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 8.9 to 26 volts
- Switching Frequency (fsw): 100 kHz
- Features: Other, Switching Regulator
-
Supplier: ACCES I/O Products, Inc.
Description: can be used as an A/D pacer clock and/or can be used to measure pulse width, count events, measure or generate frequencies, etc. An on-board 1 MHz crystal controlled clock is hard-wired to one counter input and the clock inputs to the other two counters are available at the I/O
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
- Features: Analog-to-Digital Converter, DC Voltage Input, ISA / EISA
-
Supplier: Win Source Electronics
Description: Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 8.9 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Richardson RFPD
Description: of the differential pipeline. An integrated voltage reference eases design considerations. A duty cycle stabilizer (DCS) compensates for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance.Each ADC output is connected internally
- Category: Development Board
-
Supplier: ROHM Semiconductor GmbH
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV starter circuit that tolerates 650V. Because of putting
- Input Voltage (VIN): 8.5 to 24 volts
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: fixed to 25 kHz / 65 kHz. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET with 650 V withstand voltage makes the design easy.
- Input Voltage (VIN): 11.1 to 26 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features Peak current control (current
- Output Power: 19 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: response in active burst mode 65kHz internally fixed switching frequency Auto restart protection mode for overload, open loop, V CC under voltage, over temperature & over voltage Built-in soft start Built-in blanking window with extendable blanking time for short duration high
- Output Power: 39 watts
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Integrated power management IC with 650V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DSO-16/12 packageCapable for 38W SMPS design. The quasi QR CoolSET™ series continues to deliver design agility and miniaturization. Upon the successful F3 CoolSET™,
- Output Power: 38 watts
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: with LIN support (for UART1 only) 2 synchronous serial channels (SSC) On-chip debug support via 2-wire SWD 1 LIN 2.2 transceiver 1 high-voltage monitoring input Single power supply from 5.5 V to 27 V Extended power supply voltage range from 3 V to 28 V Low-dropout
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Cirrus Logic, Inc.
Description: On-chip Functions: Instantaneous voltage, current and power, IRMS and VRMS, average real/apparent/reactive power, fundamental power, harmonic power, energy-to-pulse conversion, power factor, line frequency Meets accuracy spec for IEC, ANSI, JIS Low-power consumption
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: ACCES I/O Products, Inc.
Description: computer. INPUT VOLTAGE RANGES Input analog voltages are amplified by a programmable-gain amplifier. Eight voltage ranges are available: 0-10V, 0-5V, an offset voltage range of +1.25V to +3.75V and 1.25 to 6.25 unipolar and ±10V, ±5V, ±2.5V, and ±1.25V
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: to 11 single ended channels and one fully differential ADC channel pair Programmable gain (5×, 10×, 20×, 40× on differential channel) Internal reference voltage One 10-bit DAC Three analog comparators with Resistor-array to adjust comparison voltage DAC to adjust
- Internal ROM Size: 8 KB
- Pin Count: 20
- Operating Temperature: -40 to 125 C
- ROM Type: Flash
-
Supplier: Microchip Technology, Inc.
Description: Ultra Low-Power Wake-up (ULPWU) Analog Features: 10-bit 14 channel Analog-to-Digital (A/D) Converter 2 Analog Comparator modules with: Programmable on-chip Voltage Reference (CVREF) module (% of VDD) Fixed 0.6 Vref Comparator inputs and outputs externally accessible SR
- Internal RAM Size: 0.256 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 14
-
Supplier: Cirrus Logic, Inc.
Description: supporting 12, 13, 19.2MHz and other clocks Low power, low voltage 2.5V to 3.6V (digital core: 1.62V to 3.6V) 5x5mm 32-pin QFN package
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: 19.2MHz and other clocks Low power, low voltage 2.5V to 3.6V (digital core: 1.71V to 3.6V) 5x5mm 32-pin QFN package
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: ValueTronics International, Inc.
Description: to one million waveforms/s Accurate triggering with a digital trigger system More fun to use High-resolution touchscreen Fully customizable display Fast access to important tools Signal details at your fingertip Fast access to instrument setups Documentation at the push
- Bandwidth: 350 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
AD1896AYRSZRL ensures top-tier performance across varying conditions, operating reliably from -40°C to 105°C. Its dual channel design adds further versatility to streamline audio processing. With dual supply voltage compatibility (3.3V or 5V), it simplifies integration into diverse system (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
Isolates current sensing in motor control systems to prevent voltage backflow and improve noise immunity. Medical Electronics: (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
AD2S1210WDSTZRL7 is designed for professional applications including motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems, bringing the essential capabilities of a precision data-converter (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
current, and superior temperature stability in high-frequency applications. Engineered for reliability from –55°C to 105°C, these capacitors withstand 2,000 hours at 105°C with full-rated voltage. Ideal for decoupling, noise suppression, DC–DC converters, and power (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
the changes in electrical current that pass through them. They can be used in combination with capacitors, which complement the function of inductors, to form LC filters that can separate the required signals from unwanted ones. Also, voltage regulating converters are stabilized when used (read more)
Browse Chip Inductors Datasheets for Heilind Electronics, Inc. -
Available with forward current from 5 A to 40 A Offered in TO-220AC 2L, TO-247AD 2L, and TO-247AD 3L through-hole and D2PAK 2L (TO-263AB 2L) surface-mount packages Increase efficiency: Low forward voltage drop (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
converters such as inverters and power conditioning systems (PCSs), and they play the role of changing frequencies and voltages by switching electricity on and off. FE plans to release the HPnC Series large-capacity industrial IGBT* modules for applications including PCSs that perform power (read more)
Browse Semiconductor Power Modules Datasheets for Fuji Electric Corp. of America -
Bm, covering frequencies up to 18GHz. The higher-power modules are designed for secure communication and signal jamming, while the low-power modules with a high crest factor are used for signal impairment in BER and jitter applications. Each module contains a hermetically packaged (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
The FSCQ1565RTYDTU by ON Semiconductor is a quasi-resonant PWM controller with an integrated 650V high-voltage SENSEFET, designed for medium-power flyback AC-DC power supplies. Combining control logic and power MOSFET in a single chip (read more)
Browse AC-DC Converter Chips Datasheets for Win Source Electronics
More Information Top
-
Journal of Propulsion and Power > Inexpensive Optically Isolated Nanoammeter for Use with Micro-Newton Electric Propulsion Technology
The output voltage is converted to frequency using an AD650 voltage - to - frequency converter chip chosen for its high linearity.
-
Converters - Frequency to Voltage
AN-279: Using the AD650 Voltage - to - Frequency Converter as a Frequency-to-Voltage Converter - AN-279 Analog Devices Application Notes (app note added 6/06 AN795: Voltage-To-Frequency/Frequency-To-Voltage Converter - Micro chip Application Note Published 12-Nov-02 (app …
-
Journal of Spacecraft and Rockets > Fabrication and Operation of Microfabricated Emitters as Components for a Colloid Thruster
This converter is followed by a voltage - to - frequency converter for optical signal transmission. The AD650 V to f chip was configured for bipolar inputs, giving 50–150 kHz for an input range of ±2.5 V.
-
http://dspace.mit.edu/bitstream/handle/1721.1/18036/57305979-MIT.pdf?sequence=2
In frequency discrimination mode, the chip functions identically to a four quadrant analog multiplier followed by a low pass filter and a frequency to voltage converter . For reference, Analog Devices makes excellent multipliers (AD633 or AD650 ) while National Semiconductor produces the least expensive …
-
http://dspace.mit.edu/bitstream/handle/1721.1/53265/540986363-MIT.pdf?sequence=2
The voltage to frequency conversion is done on each branch with one AD650 converter in unipolar configuration. The pulses generated by the AD650 chips go through two stages of frequency division, nominally /9.9 …
-
VOLTAGE‐TO‐FREQUENCY CONVERSION FOR TELEMETRIC STRAIN MEASUREMENTS IN ROTATING MECHANICAL SYSTEMS
… speed (1 MHz) PC-based data acquisition board,20and displayed using the Pizzaz Plus data presentation software.21 Although the circuits were operated at room temperature, the operating range of the AD521 instrumentationamplifier and the AD650 frequency converter chips extends to 125°C. Modifying the circuits to permit the transmission of mul- tiple voltage measurements can be accomplished in different …
-
Converters - Voltage to Frequency and Voltage Controlled Oscillators (VCO), page 1
AN-279: Using the AD650 Voltage - to - Frequency Converter as a Frequency-to-Voltage Converter - AN-279 Analog Devices Application Notes (app note added 2/06 AN-772: A Design & Manufacturing Guide for the Lead Frame Chip Scale Package - AN-772 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/93299/08rr010_full.pdf?sequence=1
The voltage to frequency conversion is done on each branch with one AD650 converter in unipolar configuration. AD650 chips go through two stages of frequency division, nominally /9.9 (chips U4 and .
-
Development of a Precision Amplifier for the Detector
… implemented using a C8051F060 micro- controller from Cygnal Co., which has analog/digital peripherals and on- chip RAM. … two ADCs on C8051F060 micro-controller measures the current and the other measures the high voltage output. An AD650 voltage to frequency (V/F) converter from Analog Devices Co. converts the output voltage of amplifier for an external frequency counter.
-
Converters - Analog to Digital electronic Electronic Circuits, page 1
AN-258: Data Acquisition using the ADC0816 & ADC0817 8-Bit A/D Converter with On- Chip 16 Channel Multiplexer - Application Note. . . AN-263: Resolver to Digital Conversion; Simple Alternative to Optical Shaft Encoders - AN-263 Analog Devices … AN-277: Applications for the AD537 Voltage to Frequency Converter - AN-277 Analog Devices App Note. . . AN-279: Using the AD650 Voltage-to-Frequency Converter as a Frequency-to-Voltage Converter - AN …
Indicates content that may require registration and/or purchase.