-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives
- AGMA Quality Rating: AGMA 8
- Axis Drive Force: 636 lbs
- Gearing Configuration: Helical Tooth
- Ground Teeth: Yes
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives
- AGMA Quality Rating: AGMA 8
- Axis Drive Force: 799 lbs
- Gearing Configuration: Helical Tooth
- Ground Teeth: Yes
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened teeth. These
- AGMA Quality Rating: AGMA 12
- Axis Drive Force: 235 lbs
- Gearing Configuration: Helical Tooth
- Ground Teeth: Yes
-
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5°
- Bore Diameter (if applicable): 5 mm
- Design Units: Metric
- Face Width: 3 mm
- Gear Type: Rack
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5°
- Bore Diameter (if applicable): 6 mm
- Design Units: Metric
- Face Width: 4 mm
- Gear Type: Rack
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5°
- Bore Diameter (if applicable): 6 mm
- Design Units: Metric
- Face Width: 5 mm
- Gear Type: Rack
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5°
- Bore Diameter (if applicable): 8 mm
- Design Units: Metric
- Face Width: 6 mm
- Gear Type: Rack
Find Suppliers by Category Top
Featured Products Top
-
. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
ICoRD'13
It is required to design a pinion of a commercial spur gear system of AGMA precision no. 8 for torque of 113 Nm @ 4,500 rpm with speed reduction of 3.5 (G = 3.5) having a minimum of 99.99 … The pressure angle of gear teeth is given to be 20° and cut using rack cutter.
-
A Nomograph Approach to Optimized Design of a Compact Spur Gear Set
… given below along with load sharing coefficient ‘δ’ as: where CP is the elastic coefficient Here, the AGMA durability factor ‘I’ in … … relationship, [4] Considering the pinion and gear to be of same … … equations (3), (4), and ( 8 ) to (10), one gets … … Here, INVOLUTE INTERFERENCE An involute gear can be generated with a gear-shaped or rack shaped cutter.
-
Rack and Pinion Drives
For example, AGMA 8 and 9 describe lapped gear teeth. AGMA 11 describes gears with hardened and ground teeth that are particularly well-suited for rack and pinion drives.
-
1980 International Powder Metallurgy Conference and Exhibition
… replaces a number of compo- nents in the former design such as spur gears and links machined … The PM rack , weighing 0· 8 kg (1·8 lb), has involute teeth of AGMA quality level 8. … mating teeth at the end of the rack and prevent impact as the drive pinion reversed direction.
-
ZHTOG2000P021
Some manufacturers, instead of honing a gear and the mating pinion individually, lap the gear and pinion together with a slurry of fine abrasive compound in the mesh until the desired quality is obtained. In general, gears designed and manufactured to AGMA class 7 and below do not require any such process development due to the fact that the hobbing or shaping process can produce gears to AGMA class 8 and above. Experimental results: full-sized racks dimensions before heat treat Drawing dimension Left flank Rack 1 Right flank …
-
Gear Materials, Properties, and Manufacture
Some manufac- turers, instead of honing a gear and the mating pinion individually, lap the gear and pinion together with a slurry of fine abrasive com- pound in the mesh until the desired quality is obtained. In general, gears designed and manufactured to AGMA class 7 and below do not require any such process development due to the fact that the hobbing or shaping process can produce gears to AGMA class 8 and above. Table 5 Experimental results: full-sized racks dimensions before heat treat .
-
STRATEGIES FOR AUTOMOBILE GEAR MATERIAL SELECTION
This can only happen if we select material properly as per application considering heat distortion, hardening, residual stress, stress strain curve to avoid elastic deformation, and accuracy while machining as per quality din 8 or 9 i.e. AGMA 10 & 9. Table 5 Four basic quality levels of gear racks [10]. E.g. one of the vehicles had Crown- pinion gear failure as used GL-4 oil without …
-
On-track testing of a power harvesting device for railroad track health monitoring
… the sum of the static force (451 lbs) and the dynamic loading force ( 8 lbs), or 459 … The maximum torque acting on the pinion gear shaft was calculated to be 363 in-lbs, using Equation 7, with the variables as previously defined. Bending stress on the gear teeth of either the rack or pinion gear was calculated to be 3,000 psi, using the AGMA equation for a spur gear as in Equation 813 .
Indicates content that may require registration and/or purchase.