-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless steel balls made of 304 have excellent corrosion resistance and are suitable for a wide range of industrial applications Good Corrosion Resistance: 304 stainless steel balls are highly resistant to most common corrosive media and are suitable for corrosive environments.
- Application: Automotive, Medical /Dental
- Features: Other
-
Supplier: Hartford Technologies, Inc.
Description: Profile Precision AISI 304/302 stainless steel balls Type 18-8 are used when conditions require corrosion performance and toughness not available in hardenable stainless steels. Principal applications are in couplings, valves and pumps. Characteristics Low magnetic permeability:
- Diameter / OD: 0.05905515 to 2.00000108 inch
- ANSI / ABMA Grade: 50 to 1,000 #
- Applications: Bearing / Power Transmission, Couplings / Fasteners, Sprayers / Pumps, Valves
- Features: Corrosion Resistant, Stainless Steel
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ELECTROCHEMICAL REACTIVATION (EPR) FOR DETECTING SENSITIZATION OF AISI TYPE 304 AND 304L STAINLESS STEELS
-
-
Supplier: Accuris
Description: Standard Test Methods for Electrochemical Reactivation (EPR) for Detecting Sensitization of AISI Type 304 and 304L Stainless Steels
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR ELECTROCHEMICAL REACTIVATION (EPR) FOR DETECTING SENSITIZATION OF AISI TYPE 304 AND 304L STAINLESS STEELS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 These test methods cover a laboratory procedure for conducting an electrochemical reactivation (EPR) test on AISI Type 304 and 304L (UNS No. S30400 and S30403, respectively) stainless steels. These test methods can provide a nondestructive means of quantifying the degree of
-
Supplier: ASTM International
Description: 1.1 This test method covers a laboratory procedure for conducting an electrochemical reactivation (EPR) test on AISI Type 304 and 304L (UNS No. S30400 and S30403, respectively) stainless steels. This test method can provide a nondestructive means of quantifying the degree of
-
Supplier: Accuris
Description: Sensitization of Austenitic Stainless Steels; Effects of Welding Variables on HAZ Sensitization of AISI 304 and Haz Behavior of BWR Alternative Alloys 316 NG and 347
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Overall Thickness: 0.005 to 0.25 inch
- AISI Grade: 304
- Specifications: AISI
- Applications: Aerospace / Aircraft (AQ)
-
Supplier: Clark Solutions
Description: The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. A built-in
- Maximum Discharge Flow: 1.85 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Features: Axial Flow Pumps, Circulation Pumps, Dewatering Pumps, Propeller Pumps, Radial Flow Pumps, Water Supply Pumps
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- AISI Grade: 302 to 304
- Specifications: AISI
- Features: Alloy, Corrosion Resistant, Ferrous / Iron Based - Any Type, Other, Specialty / Other, Stainless Steel (UNS S)
- Type: Austenitic
-
Supplier: Loos & Co., Inc.
Description: 1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of
- AISI Grade: 302 to 304
- Specifications: AISI
- Features: Alloy, Corrosion Resistant, Ferrous / Iron Based - Any Type, Other, Specialty / Other, Stainless Steel (UNS S)
- Type: Austenitic
-
Supplier: Loos & Co., Inc.
Description: 1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of
- AISI Grade: 302 to 304
- Specifications: AISI
- Features: Alloy, Corrosion Resistant, Ferrous / Iron Based - Any Type, Other, Specialty / Other, Stainless Steel (UNS S)
- Type: Austenitic
-
Supplier: DigiKey
Description: T-HANDLE HD, SS (AISI 304)
-
Supplier: RS Components, Ltd.
Description: Terminal box HD, 150x150x120, AISI 304L,
- Width/Diameter: 5.905515 inch
- Depth: 4.724412 inch
- Width or Diameter: 5.905515 inch
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Lowara
Description: Submersible pumps for dirty water manufactured in AISI 304 stainless steel.
- Maximum Discharge Flow: 110.07166666666667 GPM
- Media Temperature: 122 F
- Horsepower: 0.737121211696551 to 2.01033057735423 HP
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Rittal North America LLC
Description: Terminal box of stainless steel 1.4301, (AISI 304). Protection category IP 66.
- Features: Locking, Other
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Material: Stainless Steel, Steel
- Type: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTARY SEALS, TYPE D PDR, STAINLESS STEEL, 1.4301/AISI 304. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers Re-entrant horn speaker, pivoting V2A/AISI 304 bracket mounting, 10-20W, 400 5500 Hz
-
Supplier: Goulds Water Technology, a xylem brand
Description: coating for maximum resistance to abrasion Casing: AISI 304 SS Mechanical Seal: Silicon carbide sealing faces, all metal components of AISI type 300 stainless steel running in protected oil chamber Elastomers: BUNA-N Shaft: AISI type 304 stainless steel high
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: sealing faces; all metal components of AISI type 300 stainless steel running in protected oil chamber. Elastomers: BUNA-N. Suction Strainer and Motor Shell: Constructed of AISI type 304 series stainless steel. Shaft: AISI type 304 stainless steel high strength
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Metrohm USA, Inc.
Description: Shaft material - Stainless steel (AISI 304) Shaft material (completion) - DIN 1.4435 Shaft diameter top (mm) - 4 Shaft diameter bottom (mm) - 4
-
Supplier: ALL-STATES, Inc.
Description: ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL 33 INCH 33 LENGTH IN INCH 0.31 INCH 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10 INCH BUNDLE DIAMETER 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112
- Length: 33 inch
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 304), suitable for harsh ambient conditions, with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 304), suitable for harsh ambient conditions, with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 304), suitable for harsh ambient conditions, with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 304), suitable for harsh ambient conditions, with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: Branham, W.C. Inc.
Description: In stainless steel AISI 304 and AISI 316 Available in bores from Ø 32 to Ø 125 mm High temperature execution on request FDA approved piston rod seal On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.9842525 to 39.3701 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 4.9212625 inch
- Body Material: Stainless Steel
-
Supplier: Branham, W.C. Inc.
Description: In stainless steel AISI 304 Available in bores from Ø 32 to Ø 63 mm High temperature execution on request Resistant thanks to the double rolling assembly
- Stroke: 0.393701 to 19.68505 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 2.4803163 inch
- Body Material: Stainless Steel
-
Supplier: R. STAHL, Inc.
Description: Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L) Optionally with hinges / cam lock or screw-on cover Hinge versions with large opening angle 130° Extended ambient temperature range due to high-quality seal materials Circumferential
- Length / Height: 4.58661665 inch
- Width/Diameter: 6.94882265 inch
- Depth: 3.5826791 inch
- Height: 4.58661665 inch
-
Supplier: Wilo AG
Description: EN-GJL-250 Shaft made of stainless steel AISI 431/ 1.4057 Wear rings made of bronze For the jockey pump Impellers made of stainless steel AISI 304/ 1.4301 Pump housing made of grey cast iron EN-GJL-250 (stainless steel AISI304/1.4301 for MVI) Shaft made of stainless steel
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: OMEGA Engineering, Inc.
Description: Brass (ASTM B-16), Carbon Steel (C-1018), A.I.S.I. 304 & A.I.S.I. 316 Stainless Steel. Other materials available on request.
- Stem Length: 2.5 to 13.75 inch
- Socket/Stem Insertion Length: 1.625 to 12 inch
- Bore Diameter: 0.26 to 0.385 inch
- Length of Lagging Extension: 2.5 inch
-
Supplier: Rittal North America LLC
Description: Console made from stainless steel 1.4301, (AISI 304), ready-to-use unit with high protection category IP 55 in four different widths. Easy handling thanks to self-locking lid stay. Interchangeable lock insert. Easy cable entry thanks to split base plates.
- Type: Console Enclosures
- Features: Locking, Other
- NEMA Rating: NEMA / IP Enclosures, Type 12
- Material: Stainless Steel, Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: and 3/4 hp and larger 1 3/8″ solid size on 1/2 HP; 2″ solids on 3/4 HP and larger AISI 304 SS Casing and Impeller Capacities to 130 U.S. GPM Continuous Duty Rated, Non-Overloaded Motor Vortex Design AISI type 304 SS Impeller Total Heads to 39 Feet
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the
- Maximum Operating Temperature: 834.8 F
- Heating Capacity: 0.5 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: 834.8 F
Find Suppliers by Category Top
Featured Products Top
-
-hardened) Premium: 1045 steel with black oxide coating Stainless: AISI 304/316 for corrosive environments (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Material & Design Specifications: Construction: High-strength alloy steel (42CrMo4) or stainless steel (AISI 304/316) (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
travel: 8 mm Don’t apply pull forces in adjusted position This gas spring can NOT be used as a limit stop Available with valve Available in stainless steel AISI 316L or 304 (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
square edge that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used in conjunction with four rollers to make-up a linear slide system. Installed track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
linear guide. The double track linear guide is made from Modern Linear's off-the-shelf guide rollers and double edge track. The double edge track incorporates two 90° v-edges and is made from AISI 1045 steel. The v-edges of Modern Linear double track are case hardened to 49-52 Rc. The (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Laser Shock Processing of FCC Metals
6 Mechanical Properties of AISI 304 SS and its Welded Joint Subjected to Laser Shock Processing . . . . . . . . . . . . . . . . . . . . . .
-
A Century of Stainless Steels
AFM Characterization of Structural Evolution and Roughness of AISI 304 Austenitic Stainless Steel under Severe Deformation by Wavy Rolling .
-
Fatigue, tensile, and relaxation behavior of stainless steels
Materials selected for initial study at GE-NSP included AISI 304 , 316, and 348 stainless steels obtained from the controlled heats of these materials, which were acquired by the General Electric Company's Hanford Laboratory for use in a program to study the …
-
Trends in Intelligent Robotics, Automation, and Manufacturing
Hot Corrosion Studies on Gas Tungsten Arc Welded AISI 304 and AISI 4140 Dissimilar Joints . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Stainless steel 2000
formation of an fct phase (named YN) during low temperature plasma nitriding of type AISI 304 steel, but regarded it as being a compound derived from the fcc cell ofy'-Fe4N.
-
Softened zone formation and joint strength properties in dissimilar friction welds
The mechanical properties of dissimilar MMC/ AISI 304 stainless steel friction welds with and without silver interlayers were examined.
-
The Influence And Role Of Helium And Nitrogen As Shielding Gases In 2KW CO2 Laser Welding Of Austenitic Stainless Steels : Physical, Geometrical And Technologi...
Many laser welding experiments on austenitic stainless steel ( AISI 304 ), 0.4 + 6 mm thick, have shown that the weld geometries obtained when using helium or nitrogen as shielding gas differ.
-
Stainless Steel Cladding Of Structural Steels By CO2 Laser Welding Techniques
For the first time, a medium power (2 KW c.w.) CO2 laser was used to clad structural steels (Fe 37C), 3 and 5 mm thick, with austenitic stainless steels ( AISI 304 and AISI 316), 0.5 and 1.5 mm thick.
-
CORROSION AND WEAR HANDBOOK FOR WATER COOLED REACTORS
AISI 304 SS .
-
http://jmst.ntou.edu.tw/marine/18-1/122-129.pdf
EXPERIMENTAL STUDY OF DEFORMATION BEHAVIOR AND FATIGUE LIFE OF AISI 304 STAINLESS STEEL UNDER AN ASYMMETRIC CYCLIC LOADING .
Indicates content that may require registration and/or purchase.