-
Supplier: SAE International
Description: This specification covers two types of tungsten alloy in the form of sintered shapes.
-
Supplier: Accuris
Description: Tungsten Alloy Shapes, Sintered, High Density
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: This specification covers a tungsten alloy in the form of sintered shapes.
-
Supplier: SAE International
Description: This specification covers a tungsten alloy in the form of sintered shapes.
-
Supplier: Accuris
Description: Tungsten Heavy Alloy Shapes, Sintered, High Density
-
Supplier: Accuris
Description: RING - BACK-UP, BOSS CONNECTION, AMS 3652, AMS 3656, AMS 3660, AMS 3667
-
Supplier: Accuris
Description: NUT \x96 HEX, CHECK, AMS6320, AMS6322 OR AMS6325
-
Supplier: Win Source Electronics
Description: Manufacturer: Mean Well Enterprises Co., Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044985-AMS-210C Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 078042-AMS1117 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package:
- TJ: -40 to 85 C
- Features: Other
-
Supplier: United Performance Metals
Description: Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to
- Overall Thickness: 0.177 to 0.24 inch
- Specifications: AMS, UNS
- Type: Alloy, Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N), Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Features: Corrosion Resistant, Heat Resistant / Hot Work, Non-ferrous - Any Type
-
Supplier: Universal Wire Works Inc.
Description: Alloy 718 aluminum is a 12% silicon aluminum brazing alloy primarily designed for welding grades 1060, 1100, 3003, 5005, 6061, 6063, and cast alloys A612 and C612. Applications include heat exchangers, pressure vessels, food containers, liquid oxygen tanks and structural assemblies.
- Diameter / Thickness: 0.03 to 0.125 inch
- Approvals / Conformance: AMS
- Welding Filler Types: Aluminum Alloy
- Joining Process / Product Form: Solid Wire
-
Supplier: Powell Electronics, Inc.
Description: AccliMate IP68 Sealed Circular USB 2.0 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980744-AMS002/S Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 2.4 GHz Data Rate: 1 Mbps Memory Size: 8 MB Interface: I2C, SPI, USART Current - Receiving: 26.6 mA Current -
- Sensitivity: -94 dBm
- Operating Frequency: 2,400 MHz
- Features: Other, RoHS
- Device Type: Receiver Only, Transceiver
-
Supplier: VAST STOCK CO., LIMITED
Description: Magnetic / Reed Switches MINI CONTACT BROWN
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN FAKRA PLUG R/A PCB Product overview: AMS29A-40MZ5-C from Rosenberger is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Voltage Rating: 60 volts
- Gender: Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: XC2S200FG456AMS-5C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status,
- Features: FPGA
-
Supplier: Acme Chip Technology Co., Limited
Description: SNUBBER MKP 0.33 F 1000 VDC 13X2
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281108-X9241AMS Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 2k, 10k, 10k, 50k Taper:
- Resistance Range: 2,000 to 50,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Viscosity: 100 to 300 cP
- Index of Refraction: 1.408
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Viscosity: 300 to 500 cP
- Index of Refraction: 1.41
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Viscosity: 120 to 150 cP
- Index of Refraction: 1.404
- Chemical System: Silicone
-
Supplier: Quarktwin Technology Ltd.
Description: Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
- Resistance Range: 2,000 to 50,000 ohms
- Operating DC Voltage: 5 volts
- Operating Temperature: 0 to 70 C
- Features: Other, Surface Mount (SMT / SMD)
-
Description: The SystemC Analog/Mixed-Signal (AMS) extensions are defined in this standard. SystemC AMS is an ANSI standard C++ class library for electronic system-level design and modeling for use by system architects and engineers who need to address complex heterogeneous systems that are a
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Viscosity: 900 to 1,200 cP
- Index of Refraction: 1.407
- Chemical System: Silicone
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Optical Format: 2/3"
- Lens Mount: C-Mount
- Type: Motorized Zoom, Zoom Capability
-
Supplier: United Performance Metals
Description: Alloy L605 has good formability, high strength to 1500°F (816°C), and good oxidation resistance to 2000°F (1093°C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in combustor liners
- Overall Width / OD: 0.25 to 36 inch
- Overall Thickness: 0.022 to 0.066 inch
- Overall Length: 96 to 120 inch
- Specifications: AMS, UNS
-
Supplier: DigiKey
Description: ASSET MONITORING GATEWAY AT&T NA
- Supply Voltage: 10 to 30 volts
- Device Type: Transceiver
-
Description: The SystemC Analog/Mixed-Signal (AMS) extensions are defined in this standard. SystemC AMS is an ANSI standard C++ class library for electronic system-level design and modeling for use by system architects and engineers who need to address complex heterogeneous systems that are a
-
Supplier: DigiKey
Description: Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
- Resistance Range: 2,000 to 50,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.14 Height: 8.60 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Marble Weight: 37.4 Product Name: Three Light Fan Accessory UPC: 783927282239 Category: Fan Accessories Glass: Dusty Satin Shipped Via: UPS Safety Rating: cUL
- Light Fixture Wattage: 40 watts
- Features: Other
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 13.25 Bulb Finish: Antique Marble Weight: 28 Product Name: 52`` Ceiling Fan UPC: 783927282017 Category: Ceiling Fans Glass: Dusty Satin Shipped Via: UPS Safety Rating: cUL Safety Listing: Indoor Wire: 78`` Motor size: 172x17 Manufacturer's Warranty:
Find Suppliers by Category Top
Featured Products Top
-
(704°C) Typical leakage rate: 1E-9 sccs He/mm circ. Metallic Options: Alloy 718 (AMS 5596, 5589,5662) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Our patented metal Super C-Seal ring is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a tighter seal than regular C-Seals. In fact, the uncoated Super C-Seal or spring loaded C-Seal can directly replace an existing C-Seal with no (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-10 torr.) to 60,000 psi Functional temperature range: Cryogenic to 1400°F (760°C) Typical leakage rate: 1E-8 sccs He/mm circ. Material Options: Inconel 718 (AMS 5589, 5596, 5662) Inconel X (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Metallic Options: Alloy 718 (AMS 5596, 5589,5662) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
:.....Cryogenic to 1350°F (732°C) Typical leakage rate:....................1E-10 sccs He/mm circ. Metallic Options: Alloy 718 (AMS 5596, 5589, 5662 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
temperature range: Cryogenic to 1350°F (732°C) Typical leakage rate: 1E-10 sccs He/mm circ. Metallic Options: Alloy 718 (AMS 5596, 5589, 5662) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-torr) to 36,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:……………........….1E-10 sccs He/mm circ. Metallic Options: (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
: Cryogenic to 1350°F (732°C) Typical leakage rate: 1E-7 sccs He/mm circ. Metallic Options: Alloy 718 (AMS 5596, 5589, 5662 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
range:…..………...Up to 3,000 psi Functional temperature range:………Up to 1350°F (732°C) Typical leakage rate:………….......…...E-3 sccs He/mm circ. Metallic Options: (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Tungsten Heavy Alloys
… 4 Class 1 Class 3 SAE-AMS-T-21014 Class 1 Class 2 Class 3 Class 4 Class 1 Class 3 ASTM B777-07 Class 1 Class 2 Class 3 Class 4 Class 1 Class 3 AMS 7725C 7725C - - - - - Nominal Density(g/cm3 …
Indicates content that may require registration and/or purchase.