-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Radwell International
Description: CONTROL PANEL ENCLOSURE, SINGLE-DOOR, TYPE 12, 42 X 36 X 12, STEEL, 14 GAUGE, POLYESTER POWDER COATED, ANSI 61 GRAY COLOR, IP54, WALL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Wiegmann
Description: " EXTRA DEEP TYPE STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4.81 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1 DEVICE HOLE(S) "
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 4.81 inch
- Height: 4 inch
-
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION "
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3 inch
- Height: 4 inch
-
Supplier: Wiegmann
Description: " UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4 INCH CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 4 inch
- Height: 4 inch
-
Supplier: Wiegmann
Description: " ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE
- Length / Height: 30 inch
- Width/Diameter: 30 inch
- Depth: 8 inch
- Height: 30 inch
-
Supplier: Pentair, Inc.
Description: " STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION "
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 8 inch
- Height: 24 inch
-
Supplier: Wiegmann
Description: " CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 6 INCH UL, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SCREW-ON, SLIP-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICATION WIRING BOX, JUNCTION AND
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 6 inch
- Height: 8 inch
-
Supplier: Austin Company (The)
Description: ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH QUARTERTURN LATCH COVER TYPE AB-86NP BACK PANEL DEPTH WITH DOOR 4 INCH PANEL
- Height: 8 inch
- Width or Diameter: 6 inch
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: Type 1
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed to seal unused pushbutton holes, conduit openings and knockout holes against dust, oil and water. Standard Pushbutton size is 30.5mm Available in 11 sizes. Available in 2 color options - ANSI 61 Gray (GY) & RAL7035 Light Gray (LG) Compatible with
-
Supplier: Austin Company (The)
Description: INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION SURFACE MOUNTING NEMA 1 ENCLOSURE
- Height: 8 inch
- Width: 8 inch
- Depth: 4 inch
- Use: Industrial
-
Supplier: EXM Manufacturing Ltd.
Description: EXTRA DEEP TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 8.75 INCH 8.75 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4.75 INCH 4.75 DEPTH IN INCH UL, CSA APPROVAL WALL, FEET MOUNTING NEMA 12/13,
- Width/Diameter: 8.75 inch
- Depth: 4.75 inch
- Width or Diameter: 8.75 inch
- NEMA Rating: NEMA / IP Enclosures, Type 12, Type 13
-
Supplier: EXM Manufacturing Ltd.
Description: STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 7 INCH 7 WIDTH IN INCH 11 INCH 11 HEIGHT IN INCH 7 INCH 7 DEPTH IN INCH 279.4 HEIGHT IN MM 177.8 WIDTH IN MM 177.8 DEPTH IN MM NEMA 1 ENCLOSURE SCREW COVER
- Width/Diameter: 7 inch
- Depth: 7 inch
- Width or Diameter: 7 inch
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: EXM Manufacturing Ltd.
Description: FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 61 INCH 61 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12
-
Supplier: EXM Manufacturing Ltd.
Description: DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 25.375 INCH 25.375 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 762 HEIGHT IN MM
-
Supplier: Legrand
Description: available in dozens of standard colors, including ivory, black, and ANSI61 gray, as well as, an unlimited variety of custom colors.
- Cover Style: Hinged
- Style: Lay-in Wireway
- Non-Hazardous Locations: Type 1
Find Suppliers by Category Top
Featured Products Top
-
using the existing wallmount hole locations. They are made with 16 gauge steel and finished in ANSI 61 gray powder coat, and can be used with both painted and unpainted galvanized steel versions of the CS, CHKO, and CSKO junction boxes. Eliminate time-consuming measurements, marks, and (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
the enclosure to allow for easy mounting. Galvanized steel inner panel is provided with all sizes larger than 4” x 4”. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants. All sizes are available in choice of ANSI 61 gray or RAL 7035 (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
, continuously welded seams, these wallmount enclosures feature hidden stainless steel hinges. Formed lip and seamless poured-in-place gasket offer protection from liquid and contaminant ingress. All sizes are available in your choice of ANSI 61 gray or RAL 7035 light gray. Features NEMA (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
. The flexible PVC is made from an FDA approved compound formulated for “Splash Zone” food and beverage contact per FDA CFR21 and NSF 51/61 requirements. Type NMFG is a Certified Component for NSF/ANSI 169 special purpose food equipment or devices. Standard color is white with other (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Liquatite® Benefits | Types LAFG and LSSFG Liquatite® conduit are both Certified Components for NSF/ANSI 169 special purpose food equipment. These Types also meet FDA CFR21 and NSF 51/61 requirements, offer a smooth exterior for easy washdown (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
United States by Underwriters Laboratories. It is a Certified Component for NSF/ANSI 169 special purpose food equipment, meets FDA CFR21 & NSF 51/61 requirements, is WEEE & RoHS Compliant, and is ARRA Certified. To learn more about Food Processing Liquatite® conduits, visit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
of the enclosure is 20.00 inches (508 mm) or more Fiber gasket to insure dust-tight closure (mechanically attached to cover) Weldnuts or collar studs provided for mounting optional panel ANSI 61 gray polyester powder finish inside and out over pretreated surfaces (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries