-
Supplier: ASTM International
Description: cloth and the Test Sieve. (3) different confidence levels for Test Sieves are included - Compliance Test Sieves (66% confidence level), Inspection Test Sieves (99% confidence level), and Calibration Test Sieves (99.73% confidence
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameter: 400 mm
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height.
- Standard Diameter: 200 mm, 8"
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
-
Supplier: Newark Wire Cloth Company
Description: surpassing all others. Test Sieves at various stages of production... Air Jet Test Sieve frames ready for production 8" dia. Test Sieve frames ready for production 6" dia. Test Sieves polished and waiting to be labeledToday, all Newark Wire
- Sieve Designation: # 12 (1.7 mm), # 14 (1.4 mm), # 30 (600 µm), # 6 (3.35 mm)
- Standard Diameter: 18", 3", 6", 8"
-
Supplier: ASTM International
Description: 1.1 This test method is a performance test for acceptance of sieves. 1.2 This test method compares the performance of a sieve against an inspection or calibration sieve using a known quantity of reference material such that the long-term stability of
-
Supplier: ASTM International
Description: 1.1 This test method is a performance test for acceptance of test sieves. 1.2 This test method compares the performance of an E11 test sieve against an inspection or calibration test sieve using a known quantity of reference
-
Supplier: ASTM International
Description: This specification covers the requirements for design and construction of electroformed sieves. These sieves are used to perform particle-size distribution analysis and in preparing narrowly designated particle-size fractions. They may also be used as reference standards when suitably
-
Supplier: Cole-Parmer
Description: These stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve.
- Other Nominal Sieve Opening (Mesh Size): 0.0139763855 inch
- Sieve Designation: # 45 (355 µm)
- Standard Diameter: 8"
-
Supplier: Cole-Parmer
Description: These stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve.
- Other Nominal Sieve Opening (Mesh Size): 0.0139763855 inch
- Sieve Designation: # 45 (355 µm)
- Standard Diameter: 8"
-
Supplier: Cole-Parmer
Description: These brass testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve.
- Other Nominal Sieve Opening (Mesh Size): 0.0139763855 inch
- Sieve Designation: # 45 (355 µm)
- Standard Diameter: 8"
-
Supplier: Cole-Parmer
Description: These brass testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve.
- Other Nominal Sieve Opening (Mesh Size): 0.0139763855 inch
- Sieve Designation: # 45 (355 µm)
- Standard Diameter: 12"
-
Supplier: Dual Manufacturing Co., Inc.
Description: STANDARD DEPTH = 1 INCH FROM RIM TO CLOTH. OPTIONAL HALF HEIGHT DEPTS ARE AVAILABLE. OPTIONAL BACKING CLOTH INSTALLED ON SIEVES $30.00 SIEVE CERTIFICATION $40.00 CONFORMS TO A.S.T.M. E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE
-
Supplier: Dual Manufacturing Co., Inc.
Description: STANDARD DEPTH = 1-5/8" INCHES FROM RIM TO CLOTH. CONFORMS TO A.S.T.M. E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS. OPTIONAL BACKING CLOTH CAN BE INSTALLED ON ALL LISTED SIEVES. $30.00 SIEVE CERTIFICATION $40.00
-
Supplier: Dual Manufacturing Co., Inc.
Description: STANDARD DEPTH = 1-1/2" FROM RIM TO CLOTH. OPTIONAL WASH DEPTHS ARE AVAILABLE (4" DEEP) CONFORMS TO A.S.T.M. E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS. OPTIONAL BACKING CLOTH CAN BE INSTALLED ON ALL LISTED SIEVES. $30.00
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: weights, both of single sieves and complete sieve sets. Equipment The standard equipment delivered with the Heavy Duty Analytical Sieve Shaker ANALYSETTE 18 includes tensioning and sieve cover, but does not include test sieves or sieve pan. For
- Particle Size Range: 20 to 125,000 µm
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, Sampler / Sample Prep
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
- Technology: Sieving / Filtration
-
Supplier: SAE International
Description: the sieve designation of the nominal test sieve with the prefix G added. These sieves are in accordance with ASTM E 11. The accompanying shot and grit classifications and size designations were formulated by representatives of shot and grit suppliers, equipment
-
Supplier: SAE International
Description: the sieve designation of the nominal test sieve with the prefix G added. These sieves are in accordance with ASTM E 11. The accompanying shot and grit classifications and size designations were formulated by representatives of shot and grit suppliers, equipment
Find Suppliers by Category Top
Featured Products Top
-
insurer requirements, and, in many cases, safely certify entire systems. Without ASTM data, material selection is speculative. Key ASTM Fire Tests for Foam ASTM E84 – Surface burning characteristics (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Fungal growth threatens the performance and durability of materials, electronic components, and coatings - especially in tropical, humid, or sealed environments. At E-Labs, our fungus contamination testing service recreates real-world environmental stresses to assess how your parts, assemblies (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Download the Industry Training Requirements The NPI quality system meets the following requirements: ASTM E 543 ISO/IEC 17025 Mil-Q-9858A and NQA-1 Nadcap Accreditation NPI has over (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
. The InfraCal 2 ATR-E is based on proven IR technology, and used by fuel terminals, laboratories and regulatory agencies worldwide. The compact, easy-to-use InfraCal 2 ATR-E has a measurement range of 0 (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
: Compliance to ASTM E585 and E2181 available Supplemental NDT testing available Can be supplied in a continuous length (coil) or cut to specific lengths and packaged for short- or long-term storage (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
strength at elevated temperatures. As a toughened system, it is ideal for bonding dissimilar substrates. Supreme 17HT’s unique combination of properties makes it suitable for applications involving repeated exposure to thermal cycling. It also meets NASA low outgassing specifications per ASTM E595 testing. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Supreme 17HTND-2 is thermally stable epoxy for bonding and sealing. It is a one part system, featuring a high glass transition temperature (Tg) of 410°F (210°C). It also meets NASA low outgassing specifications per ASTM E595 testing. It has reliable electrical insulation properties and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
polyfluoroalkyl substances (PFAS). Certified PFAS-free by Intertek Testing Services NA, Inc. to the following conformance criteria: (1) total organic fluorine not exceeding a concentration of 20 mg/kg; as determined with reference to ASTM D7359-23 and (2) targeted PFAS compounds not exceeding an (read more)
Browse Medical Tubing Datasheets for Zeus -
Polyonics also offers a range of label materials that fully comply with the NASA ASTM E595 low out gassing requirements. These materials meet the highest levels of TML, CVCM and WVR measurements. Click to request the datasheets (read more)
Browse Label Materials Datasheets for Polyonics -
JETSEAL takes great pride in the expertise of our in-house engineering staff to develop non-circular shaped sealing solutions that meet our customer’s unique applications. In addition, we have the testing capabilities to verify leak rate, compression (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
ASTM MNL32 - Manual on Test Sieving Methods: Guidelines for Establishing Sieve Analysis Procedures
The sizes of successive openings in the series follow the same 4√2:1 ratio as standard ASTM E11 round test sieves with traditional wire cloth.
-
Manual on Test Sieving Methods: Guidelines for Establishing Sieve Analysis Procedures
The sizes of successive openings in the series follow the same 4√2:1 ratio as standard ASTM E11 round test sieves with traditional wire cloth.
-
International Space Station environmental microbiome — microbial inventories of ISS filter debris
The vacuum cleaner bag debris was evaluated for size classi- fication using the following standard test sieves ( ASTM - E11 1995): No. 14 (1,400 μm), No. 18 (1,000 μm), No. 35 (500 μm), No. 60 (250 μm), No. 100 (150 μm …
-
Osteoblast behaviour on in situ photopolymerizable three-dimensional scaffolds based on d ,l -lactide and ε-caprolactone: influence of pore volume, pore size a...
The porogens, respectively gelatin, sucrose and sodium chloride were sieved with ASTM E11 -70 standard testing sieves with openings of 250, 355 and 500 lm, placed on the Retsch AS 200 sieved shaker until particulates with a defined particle size (250–355 and …
-
Osteoblast behaviour on in situ photopolymerizable three-dimensional scaffolds based on D, L-lactide, ε -caprolactone and trimethylene carbonate
The porosigen (gelatin) was sieved with ASTM E11 -70 standard testing sieves with openings of 250 and 355μm,placedontheRetschAS200sievedshakeruntil particulates with a defined particle size (250–355 μm) were obtained.
-
soil test sieve,China soil test sieve Manufacturers, Suppliers - ECOL
Test Sieve Sets Meet ASTM - E11 /95Detailed Product Description: ...
-
standard test sieve,China standard test sieve Manufacturers, Suppliers - ECOL
Test Sieve Sets Meet ASTM - E11 /95Detailed Product Description: ...
Indicates content that may require registration and/or purchase.