Products/Services for Aerogel Lubrication
-
Nanomaterials - (253 companies)...imaging for medical diagnostics. NanogelsImage Credit:advancedglazings.com. A pore structure on the nanometer scale. Silica aerogel's pore network (2 to 50 nm) accounts for 95% of the material's volume. A fine, open porosity. Thermal insulation...ApplicationTypeSingle Walled (SWNT) -
Aerogels - (12 companies)Aerogels have a pore structure on the nanometer scale. Silica, aerogel's pore network (2 to 50 nm), accounts for 95% of the material's volume. The pore network makes aerogels the lightest solid due to its low density. Aerogels are nanostructured...
-
Lubricators and Lubrication Systems - (517 companies)Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant. Applications include: compressed air lines. dies. chains. cables. bearings. gears. pumps. spindles. other rotating or moving machine components... -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. -
Foams and Foam Materials - (581 companies)Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. -
Pneumatic Lubricators - (149 companies)Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
-
Dielectric Greases and Insulating Fluids - (104 companies)Dielectric greases and insulating fluids are applied to electric terminals in high voltage equipment to minimize disharges, insulate and lubricate non-conductive surfaces, exclude moisture, and conduct heat. Dielectric greases and insulating fluids...
-
Plastic Bearings - (122 companies)Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings. Video credit: igus (R) inc. / CC BY-SA 4.0. Materials. They are made from...
-
Industrial Greases - (602 companies)Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications. Description. Industrial greases...
-
Industrial Lubricants - (1463 companies)...used to modify surface properties, regulate temperature, or remove debris. The ideal lubricant minimalizes solid-to-solid contact and reduces any amount of friction that would otherwise impede movement and induce wear. Lubrication Regimes...
Product News
-
Modern Linear Incorporated
Lubrication for Linear Motion Systems Everyone agrees lubrication is good. A lubricated part versus a non-lubricated part is going to have a longer service life, period. Lubrication for linear motion systems can be addressed in a number of ways. Modern Linear guide rollers come pre-lubricated with NLGI #2 grease. This is a standard, medium viscosity grease that is suitable for the majority of applications and environments. Guide rollers are available standard with a metal shield, or a rubber coated steel washer which provides... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
GGB
Bearing Solutions for Lubricated Applications capabilities. -- Excellent fatigue strength under dynamic and shock load conditions. -- Excellent wear resistance. -- Suitable for hydrodynamic operation. -- Suitable for oil and grease lubrication. -- Superior performance under oscillating movement. -- Thin-wall construction permits compact bearing assembly. -- Indents in the bearing surface provide a reservoir for grease and thus allow extended re-greasing intervals. Connect with us on our social media channels: LinkedIn. Twitter. Watch > > >GGB... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
C-Flex Bearing Company
Lubrication free pivot bearings C-Flex Bearing Products: Used by several NASA space centers, Labs and many aerospace companies. The C-Flex lubrication free pivot bearnings and couplings are designed for indefinite life whtout wear or maintenance. We are experienced in military, space, and more down to earth applications and can be the economic solution to your rotary motion needs. Our products have been utilied on a number of critical space missions, meeting all environmental, quality and design constraints required... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Everlube Products
Lubrication Aid for Extruding Metals LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often... (read more) -
Accurate Bushing Company, Inc.
Eliminate-reduce the need for bearing lubrication Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Oil-Impregnated Bronze Bushing. The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are intended for self-lubricated applications. They're available in Sealed, Crowned and Eccentric Stud type. The load capacity is based on speed used, consult our... (read more)Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
GGB
Self-Lubricating Engineered Plastic Bushings Brochure. Datasheet. EP TM22. Self-Lubricating Engineered Plastic Bushings. Good bushing performance in dry working conditions. Very good bushing performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance ratio. Within injection moulding tool feasibility unlimited dimensions and design features. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
GGB
Self-Lubricating Bearings for Renewable Energy Energy. Maintenance issues, downtime and increased costs caused by unreliable bearings are challenges that many applications in the renewable energy industry face. That 's why GGB offers innovative bearing solutions designed to prevent costly downtime and equipment failure in hydropower, solar and wind applications. Specialized Solutions for Energy Applications. GGB offers a wide range of self-lubricating or water-lubricated materials suitable for a variety of hydropower, solar and wind power... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
C-Flex Bearing Company
Lubrication free Flexible Shaft Couplings C-Flex Bearing Products: Used by several NASA space centers, Labs and many aerospace companies. The C-Flex lubrication free pivot bearnings and couplings are designed for indefinite life whtout wear or maintenance. We are experienced in military, space, and more down to earth applications and can be the economic solution to your rotary motion needs. Our products have been utilied on a number of critical space missions, meeting all environmental, quality and design constraints required... (read more)Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Everlube Products
FormKote T-50 Lubricating Coating FormKote (R) T-50. FormKote (R) T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube bending or extruding. The product is designed to function as a boundary lubricant in cold forming operations and in hot forming at temperatures up to and exceeding 1500 F. Advantages Everlube... (read more) -
Accurate Bushing Company, Inc.
Yoke Roller reduces need for bearing lubrication BYR: Yoke Roller with Non-Metallic Bushing. Yoke Roller is internally made with non-metallic bushing, which then reduces the need for bearing lubrication!. Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications. (read more)Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc.
-
Preparation and tribology of aerogel silica and alumina‐silica as lubricant oil additives
Thisresult indi- cates that aerogel silica in lubricating oil could reduce friction.
-
Application of Electron Microscopy in The Petroleum Industry
A method of preparing lubricating grease soaps as aerogels to retain the three-dimensional structure of the grease has been developed and … … lithium 12-hydroxystea- rate and calcium tallowate prepared by the dispersion methods, is not prominent in the aerogel samples.
-
Coating functional sol–gel films inside horizontally-rotating cylinders by rimming flow/state
Melo’s approximation and the lubrication approximation do not take into account surface tension and inertia, which are … … difference compared to aerogels prepared under stationary conditions (not shown); a the CH- aerogel layer with instability …
-
Report of the literature review committee
… tin halide (Marshall & Steininger--U.S. 2,751,349), a combination of aerogel and organic isoeyanate … Many additives were used in lubricating greases to induce special characteristics.
-
Effects of the metal type and the roughness of the die wall on the expended work for tablet ejection.
… 0.3% (0.5% silica aerogel) and 0.5% magnesium stearate (2% silica aerogel ) were definitely not … Within the ranges above a minimum lubrication , the ejection force and the ejection work increased with the …
-
Versatile fabrication of magnetic carbon fiber aerogel applied for bidirectional oil–water separation
In this study, we fabricated a carbon fiber (CF) aerogel that can separate oil–water mixtures bidirectionally by … 1 State Key Laboratory of Solid Lubrication , Lanzhou Institute of Chemical Physics, Chinese Academy of Sciences, Tianshui …
-
C1 CHEMISTRY FOR THE PRODUCTION OF ULTRA-CLEAN LIQUID TRANSPORTATION FUELS AND HYDROGEN
Higher selectivity and yields of various fuel products (jet fuel, diesel fuel, lubricating oils, etc.) can also … Co and Fe supported on Si02 xerogel and aerogel supportsprepared by sol-geltechniques.
-
Micro and Nano Sulfide Solid Lubrication
Solid Lubrication Materials … obtain dry gel , or the solvent is removed after the evaporation to obtain aerogel ; the dry gel …
-
The structure of grease via electron microscopy and image analysis
… oiling of a grease using solvent can be accomplished extremely gently, the resulting aerogel should give a … Lubrication Science 4-1, October 1991.
-
Synthesis of Attapulgite Fiber-Aerogel Composite and its Oil Absorption Capacity under Low Temperature
• Synthesis of Attapulgite Fiber- Aerogel Composite and its Oil Absorption Capacity under Low Temperature p.14 • Microstructure and Tribological Properties of Self- Lubricating Graphite/Ni60 Composite Coatings Prepared by Laser Cladding p.27 .
Indicates content that may require registration and/or purchase.