-
Supplier: Newark, An Avnet Company
Description: Contact Material:Beryllium Copper; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Termination Type:Solder; Gender:Plug; Pitch Spacing:2.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODULAR BATTERY CONTACT; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Pin; No. of Contacts:6 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Male; Current Per Contact:3A RoHS
-
Supplier: Fabricast, Inc.
Description: highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193
- OD / Width: 0.09375 to 0.25 inch
- Length: 0.09375 to 0.5 inch
- Current Density: 250 amps / sq. in.
- Width: 0.09375 to 0.25 inch
-
-
Supplier: Newark, An Avnet Company
Description: BATTERY HOLDER; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Pin; No. of Contacts:5 Contact; Battery Terminals:SMD; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Modular Contact; Contact RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MODULAR BATTERY CONTACT, FULL REEL; Contact Material:Copper Alloy; Voltage Rating:30VDC; Contact Gender:Socket; No. of Contacts:6 Contact; Battery Terminals:SMD; Accessory Type:Modular Contact; Battery Contact Gender:Female RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Male Contact Insert, Ni⁄Au (Contact) Material Screw connection type
-
Supplier: Mi-Tech Metals
Description: voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.
- OD / Width: 3 to 4 inch
- Thickness: 8 inch
- Conductivity: 52 %IACS
- Shape / Form: Application Specific / Custom, Bar Stock
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services offers an extensive array of contact alloys, cast and fabricated to meet the exacting standards of micro electronics and industrial applications. In-house alloying and an analytical lab ensure contact alloys with superior material
- Shape / Form: Application Specific / Custom
- Material: Copper (Cu), Magnesium / Magnesium Alloy (UNS M), Palladium / Palladium Alloys, Silver / Silver Alloy (Ag)
- Type: Electrical Contact
- Applications: Electronics (IC Packaging / Interconnect)
-
Electrodes and Electrode Materials - RFI and EMI - Contacts, Fingerstock and Gaskets -- 28-49U-AG-16Supplier: Quarktwin Technology Ltd.
Description: 0.28 X 0.49 AG 16--28-49U-AG-16-
- OD / Width: 0.49 inch
- Length: 16 inch
- Material: Copper (Cu)
- Type: Electrical Contact
-
Supplier: Utmel Electronic Limited
Description: 3.50mm Pitch Header, Vertical, 3 Circuits, Brass (CuZn) Contact
- Material: Brass
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Female Contact Insert, Ni⁄Au (Contact) Material Screw connection type Contact load current 1 A (Max.)
-
Supplier: PHOENIX CONTACT USA
Description: Crimp contact, contact diameter: 1.6 mm, rolled, Pin, contact material: Cu alloy, nickel-plated, contact surface: silver-plated, connection cross section: 0.34 mm² ... 1 mm² AWG 22 ... 17
- North American (AWG): 17 to 22 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Crimp contact, contact diameter: 1.6 mm, rolled, Socket, contact material: Cu alloy, nickel-plated, contact surface: silver-plated, connection cross section: 0.34 mm² ... 1 mm² AWG 22 ... 17
- North American (AWG): 17 to 22 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Crimp contact, contact diameter: 1.6 mm, rolled, Socket, contact material: Cu alloy, nickel-plated, contact surface: silver-plated, connection cross section: 1.5 mm² ... 2.5 mm² AWG 16 ... 14
- North American (AWG): 14 to 16 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Crimp contact, contact diameter: 1.6 mm, rolled, Socket, contact material: Cu alloy, nickel-plated, contact surface: silver-plated, connection cross section: 1.5 mm² ... 2.5 mm² AWG 16 ... 14
- North American (AWG): 14 to 16 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: Acme Chip Technology Co., Limited
Description: 0.067 X 0.177 NI 18--7-19PCI-NI
-
Supplier: Finder S.p.A. con unico socio
Description: 32 A modular contactor – 2 pole 17.5 mm wide Contact material AgNi NO and NC contact gap ≥ 3 mm, double break Continuous duty for the coil and contacts AC/DC silent coil (with varistor protection) Protective separation (reinforced insulation) between coil and
- Number of Poles: 2
- Maximum Switching Current: 32 amps
- Maximum AC Switching Voltage: 93.5 to 121 volts
- Maximum DC Switching Voltage: 93.5 to 121 volts
-
Supplier: Utmel Electronic Limited
Description: CONTACT H.D. CRIMP SOCKET 18AWG
- Material: Copper (Cu), Silver / Silver Alloy (Ag)
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3524 # of Fuses: 2 Current Rating: 15 Amps Fuse Entry: Horizontal Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet Special Order Only - Contact Customer Service for availablity
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
-
Supplier: J. W. Winco, Inc.
Description: installing DIN 582-NI lifting eye nuts, it is of utmost importance to ensure that the face is in firm contact with the mating surface. Do not apply load across the face of the ring! Both threads must be of equal length and the base material of equal strength to that of the nut. The
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin
- Current: 1 amps
- Type: Electrical Contact
- Applications: Motor
-
Supplier: TE Connectivity
Description: Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards Government Qualified Splice : No Packaging Features Packaging
- North American (AWG): 16 to 20 AWG
- Features: Insulated
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout Dimension: Rectangular - 0.150" L x 0.118" W x 0.020" H
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: RS Components, Ltd.
Description: 70AA Series Male 4 Way Modular Contact
- Applications: Battery Contacts (Low Power)
- Contact Material: Copper (Cu)
- Plating / Coating: Gold, Nickel
- Shape / Form: Pin / Probe
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout Dimension: Circular
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: Win Source Electronics
Description: Manufacturer: HARTING Category: Connectors, Interconnects Contacts Multi Purpose Type: Machined Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product
- Contact Material: Copper (Cu)
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: Molex 505572-1000 Crimp Contact
- Contact Material: Copper (Cu)
- Shape / Form: Pin / Probe
- Features: Specialty / Other
- Plating / Coating: Tin
-
Supplier: Win Source Electronics
Description: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 40 (2 x 20) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact
-
Supplier: Davies Molding, LLC
Description: diameter, mounting, material, etc. ► Knobs can be decorated or customized to your specific need. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
- Diameter / Width: 2.25 inches
- Height: 1.44 inches
- Knob Type: Bar Knob
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Solder cup power contact female 40A
- Length: 0.8661422 inch
- Contact Material: Copper (Cu)
- Plating / Coating: Gold
- Shape / Form: Pin / Probe
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: TE Connectivity
Description: Configuration Features Contact Arrangement : 1 Form X, SPST-NO-DM Number of Poles : 2 Contact Features Contact Material : Ag Electrical Characteristics Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact
- Maximum Switching Current: 50 amps
- Type: Electrical Contactor
-
Supplier: Utmel Electronic Limited
Description: CONTACT, SOCKET, 20-16AWG, CRIMP
- Material: Copper (Cu)
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 180 G [6.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Cu Contact Current Class (AMP) : 100 - 134 Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 50 - 60 Product Height : 58
- Continuous Current: 100 to 134 amps
- Motor Voltage: 450 volts
- Single Phase Power Rating: 0.001876308538863948 HP
- Operating Temperature: -40 to 185 F
-
Supplier: Matexcel
Description: coatings, Research Usage: Materials: 1M~2M FeCl3, acetone, deionized water, plastic dropper, tweezers Steps: 1, Prepare two glass culture dishes, each with FeCl3 solution. Hold the sample with a pair of tweezers and place it gently on the surface of FeCl3 solution. The Cu side is in
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: How to Protect Relay Contacts
That being the case, the contact material of choice would be one of several AgCuNi alloys.
-
Analysis of DC and AC arcs at break with spectrum analyser
A detailed comparison of a pair of AgCdO contacts with the case of opposing AgCdO and AgCuNi ' contacts for a direct current test suggests that the use of the latter reduces the number of frequency components and also that these extend … The energy of the electrons depends on ambient gas, electrode material and contact surface conditions.
-
Encyclopedia of Tribology
48 AgCuNi 75 3.1 Arcing Contact Materials , Silver Metal Oxide .
-
Ag-Cu-Ni (Silver-Copper-Nickel)
… group phase diagram structure type Pearson symbol reaction scheme lattice parameter crystal structure invariant equilibrium AgCuNi (unspec. Ag-Cu-Ni solid phase liquidus surface isothermal section Invariant equilibrium materials applications binary systems non-ferrous … Ag-Sn-Cu/Ni and Ag-Cu/Ni contacts are frequently used in microelectronic products [1993Che, 2004Che].
-
Sorption of CH3 131 I from a water vapor-air flow onto inorganic sorbents containing Ag and nonferrous metals (Cu, Ni, Zn)
… of reducing the cost of sorbents, it seems appropriate to develop new composite materials combining low silver … … am- monia and conditioning in air at 300°С for 4 h (designation KKM- AgCuNi -NH3, granule size … … the sorbents containing 2 wt % Ag does not exceed 75% at the contact time of the …
-
The method of quantitative measuring 3-D parameter of the metal fracture--《CHINESE JOURNAL OF STEREOLOGY AND IMAGE ANALYSIS》1998年04期
Home|Journal Papers|About CNKI|User Service|FAQ| Contact Us|中文 … ping,ZHU Xiao-wu(State Key Lab.of Gansu New Non-ferrous Metal Materials ,Lanzhou University of … … Ltd., Kunming 650221, China);Influence of Trace Amounts of Cerium on Properties of AgCuNi Alloy[A];[C …
Indicates content that may require registration and/or purchase.