Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: The Aztec 600 ISE ammonia analyzer provides reliable and accurate measurement of ammonia concentrations for a wide variety of applications including source water monitoring and wastewater nutrient removal. The Aztec 600 ISE ammonia analyzer uses a robust gas
- Operating Temperature: 41 to 104 F
- Electrical Output: Analog Voltage Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration
- Display Type: Digital Display
-
Supplier: Hach
Description: and odor issues, giving you total confidence in your process. The analyzer offers an easy-to-operate, low-maintenance solution to help you maintain the proper chlorine to ammonia ratio and assure there is no free ammonia in your system that could lead to nitrification. We
- ISE Concentration Range: 0.01 to 2 ppm
- Electrode Type: Ammonia (NH3)
- Sample Type: Aqueous
-
Supplier: ABB Measurement & Analytics
Description: thermal control for ultra-stable, minimal-drift measurements with unsurpassed precision and accuracy. For customers interested in a less expensive ammonia analyzer with very high precision and fast response time, LGR offers the Economical Ammonia Analyzer in the standard
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3)
- Instrument Type: Analyzer
- Mounting Type: Portable
-
-
Supplier: ABB Measurement & Analytics
Description: Los Gatos Research's (LGR's) Ammonia Analyzer provides sensitive measurements of ammonia in ambient air or in process flows containing ethylene with extremely high precision and sensitivity. No longer do you have to spend a lot of money or wait a long time or rely on scrubbers
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Water Vapor
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: LGR’s H2S/NH3 Analyzer (ammonia, hydrogen sulfide) provides extremely sensitive measurements in ambient air or in industrial process flows with extremely high precision and sensitivity. No longer do you have to wait a long time to measure these gases with high sensitivity and accuracy
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Hydrogen Sulfide (H2S), Water Vapor
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
-
Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Oven Temperature Range: 50 to 86 F
- Operating Temperature: 50 to 86 F
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
-
Supplier: C.I. Analytics, Inc.
Description: Process Analyzer The 7510 process analyzer is a low cost unit that provides peace of mind without compromise. The unit comes pre-calibrated to start working right out of the crate! The 7510 is a rugged and reliable continuous analyzer that provides low-level analysis without
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 1 Multi-Component Gas Analyzer The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front panel display and keypad of
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Siemens Analytical Products
Description: Analyzer parts. Benefits Universally applicable hardware basis Integrated correction of cross-interference, no external calculation required Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (optional) Electronics and
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Gas Types: Ammonia (NH3), Chlorine (Cl2), Hydrogen (H2), Hydrogen Chloride (HCl)
- Electrical Outputs: Analog Current, Switch
-
Supplier: Siemens Process Instrumentation
Description: The in-situ gas analyzer LDS 6 is characterized by a high availability and unique analytical selectivity and is optimally suitable for numerous applications. One or two signals from up to three measuring points are processed simultaneously by the central analyzer unit. The sensors are
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: KPM Analytics
Description: The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters, such as
- Measured Parameter: Ammonia, Cyanide, Hexavalent Chromium, Hydrazine, Nitrate, Nitrite, Phenols, Phosphate, Phosphorus
- Software: Application Software Included
- Computer Interface: Computer Interface
- Display: Digital Readouts
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: needed, it's an ideal solution for online real time gas analysis. Laser Raman Spectrometer Gas Analyzer LRGA-6000 is based on the principle of laser Raman scattering, which enhances, collects, processes and identifies the characteristic Raman scattering spectra of the gas to be measured and
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2), Water Vapor
-
Supplier: Siemens Process Instrumentation
Description: measured directly, along with H2 and N2 in aggressive environments, for example. This results in a number of possible applications such as in chlor-alkali electrolysis, steel production and processing, LNG facilities, ammonia synthesis, fertilizer production, and in the petrochemical
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Chlorine (Cl2), Combustible Gas, Hydrogen (H2), Hydrogen Chloride (HCl), Toxic Gas
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key Features/Benefits:
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This hybrid system is the most cost effective solution to meet the measurement needs in marine applications. Key Features/Benefits: Measure up to 10 gases simultaneously Ambient environments of up to 70°C (158°F) and gas temperatures of 190°C (374°F) Single and dual path options give ppb to %
- Operating Temperature: -4 to 158 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Siemens Analytical Products
Description: The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and
-
Supplier: Quantachrome Instruments
Description: (including ammonia), this instrument has instant appeal for a wide range of applications. The standard features that it shares with the other models makes this physisorption analyzer stand out from the crowd... these include low leak-rate metal seals, stainless steel manifold,
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Features: Other
- Measurement Type: Size
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases.
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
-
Supplier: COSA Xentaur Corporation
Description: The ZSS is a Highly Efficient Ammonia (NH3), Hydrochloric Acid (HCl), Moisture, Oxygen (O2), Carbon Monoxide (CO), Carbon Dioxide (CO2) and Methane (CH4) Optical Gas Analyzer For Stack Gas Applications. COSA ZSS The ZSS uses a non-dispersive infrared absorbance system which is made up
- Response Time: 1.999999999999998 seconds
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 90 %
- Gas Types: Ammonia (NH3), Hydrogen Chloride (HCl)
-
Supplier: KPM Analytics
Description: Fully automated, multi-parameter, direct read discrete analyzers, available in bench-top or floor-stand models, for simple and automated chemistries. Up to 200 samples and up to 600 tests/hour.
- Measured Parameter: Ammonia, Cyanide, Fluoride, Hardness (Magnesium or Calcium), Hexavalent Chromium, Iron, Manganese, Nitrate, Nitrite, Phenols, Phosphate, Phosphorus, Total Chlorine
- Software: Application Software Included
- Computer Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
-
Supplier: Siemens Analytical Products
Description: The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Current
-
Supplier: Fuji Electric Corp. of America
Description: Multigas analyser compact and light high performance multigas analyser. The ZSVS up to 4 gas components concentration measurement. Suited for gas monitoring in heat treatment furnaces, plant cultivation, and research-purpose chemical analysis. CO2 – CO – CH4 – O2
- Response Time: 50 seconds
- Operating Temperature: 32 to 104 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Sulfur Dioxide (SO2)
- Instrument Type: Analyzer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Continuous gas analysis for process and emission monitoring applications, combining TDL and QCL technologies to measure up to twelve components simultaneously down to low ppm. Improve Measurement Control with Fast, Reliable, Real-time Data Quantum Cascade Laser (QCL) multi-component gas
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Oxygen (O2), Sulfur Dioxide (SO2)
-
Supplier: Electro Optical Components, Inc.
Description: multiple parameters including ammonia, nitrogen, COD, cyanobacteria, chlorophyll, oil in water, etc. The selector below has a solution for your water monitoring needs.
-
Supplier: SWAN Analytical USA, INC.
Description: Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features For samples with pH ≥7 Reliable alkalization reagent addition system for diisopropylamine or ammonia with continuous pH monitoring. Simple two-point calibration with storage of
- pH Range: 7 to 14 pH
- Control Relays: 2
- Process Media Temperature: 41 to 113 F
- Operating Temperature: 41 to 113 F
-
Supplier: Process Sensing Technologies USA
Description: The LD8000-TCD analyzer offers direct and continuous measurements of a gas component in a binary gas mixture. It is a compact, rack-mountable unit for industrial & laboratory use. It uses a Thermal Conductivity Detector (TCD) enabling measurements in the ppm to % measurements for binary gas
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Electro Optical Components, Inc.
Description: multiple parameters including ammonia, nitrogen, COD, cyanobacteria, chlorophyll, oil in water, etc. The selector below has a solution for your water monitoring needs.
- Form Factor: Portable
-
Supplier: Electro Optical Components, Inc.
Description: multiple parameters including ammonia, nitrogen, COD, cyanobacteria, chlorophyll, oil in water, etc. The selector below has a solution for your water monitoring needs.
- Form Factor: Hand Held
-
Supplier: Electro Optical Components, Inc.
Description: multiple parameters including ammonia, nitrogen, COD, cyanobacteria, chlorophyll, oil in water, etc. The selector below has a solution for your water monitoring needs.
-
Supplier: Nova Analytical Systems Inc.
Description: No Description Provided
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: SAE International
Description: dioxide (CO 2 ), oxides of nitrogen (NO, NO 2 and N 2 O), ammonia (NH 3 ), methane (CH 4 ), and formaldehyde (H 2 CO). Others may be added as needed by following this standard operating procedure and determining the certification requirements from EPA or other governing bodies as required.
-
Supplier: SAE International
Description: performed upon a diluted gas stream where the emission gas is at a lower temperature, then the analyzer can also be run at a lower temperature, provided that the components of interest do not condense or react prior to reaching the analyzer.
-
Supplier: ASTM International
Description: (H2O), oxygen (O2), methane (CH4), carbon dioxide (CO2), carbon monoxide (CO), ammonia (NH3), and formaldehyde (H2CO), henceforth referred to as “analyte.” 1.2 This test method applies to CRDS analyzers with one or multiple sensor modules (see 3.3 for definition), each of which is
-
Supplier: Hach
Description: Hach's Amtax sc digital on-site analyzer with gas sensitive electrode is designed for the high precision determination of ammonium concentration directly at the tank. The analyzer offers a high degree of accuracy due to selective GSE instrumentation and needs only minimal supervision
- ISE Concentration Range: 38.6727511795 to 773,455.02359 ppm
- Electrode Type: Ammonia (NH3)
- Sample Type: Aqueous
Find Suppliers by Category Top
Featured Products Top
-
After recent success with the conversion and certification of SICK’s MCS300 HW analyzer solution, SICK has added another product to its lineup of those certified with Class 1, Division 2 approval. Class 1 hazardous locations refer (read more)
Browse Gas Instruments Datasheets for SICK -
high?impact applications: crude overhead water analysis (ammonia, chloride, and iron), mercaptan measurement, and total acid and base number (TAN/TBN). You will see how lab methods translate into a continuous process analyzer and what that means for your accuracy, repeatability, data traceability, and ROI across lab, process, and plant operations. (read more)
Browse Titration Instruments Datasheets for Metrohm USA, Inc. -
Optosky uses a variety of measurement techniques including spectroscopy to precisely measure multiple parameters including ammonia, nitrogen, COD, cyanobacteria, chlorophyll, oil in water, etc (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
New analyzer family offers highly accurate and stable measurements for effective chlorine control ChloroStar™ Digital Sensors feature (read more)
Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Air quality meter with a battery life of up to 10 months
E-paper display / Easy operation /
(read more)
Data memory for 1 trillion measuring points / Measuring range up to 40,000 ppm CO2 /
Temperature, humidity, atmospheric pressure, CO2
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
The Agriculture Industry and the Need for Fixed & Wireless Gas Detection & Monitoring
(read more)
Browse Datasheets for Safeguard Analytics -
Our impressive lab analyzers provide reliable and precise results time in and time out. Based on cutting-edge technology, they allow the detection of impurities at extremely low levels. Other impressive features include ease of integration and operation, user-friendliness and high versatility (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
The global fuel supply requires precise and reliable analyzers to support the many processes across the entire fuels value chain Petroleum and renewable fuels are essential for transportation, manufacturing, and energy that support the global economy. (read more)
Browse Elemental Analyzers Datasheets for Metrohm USA, Inc.
Conduct Research Top
-
Prevent Ammonia Slip and Gas Greater Efficiencies in Your Plant's NOx Reduction System with Quantum Cascade Laser Analyzers
) are techniques used worldwide to remove NOX. However, this process can result in a byproduct of unreacted ammonia or ammonia slip. Continuous measurement and monitoring of ammonia slip can be a challenge to ensure sample integrity is maintained, especially in high dust, high-temperature applications.
-
Insitu Analysis of Ammonia Slip and Water Vapor Using a Tunable Diode Laser for SCR/SNCR Optimization and Boiler Tube Surveillance in Power Plants
Environmental regulations driven by the 1990 Clear Air Act require Power Plants to reduce NOx emissions. SCR's and SNCR's reduce NOx emission by injecting ammonia into the combustion flue gas, which ideally reacts with the NOx to form H2O and N2. The efficiency of the SCR/SNCR is determined
-
CEMS System Capabilities for the Hydrocarbon Processing Industry
Emerson provides Rosemount Analytical gas analyzer technology for on-line analysis of ammonia plant streams. Strategically placed gas analyzers improve the process efficiency and the purity of the end product.
-
Process Gas Monitoring in Petroleum Refineries
Emerson provides Rosemount Analytical gas analyzer technology for on-line analysis of ammonia plant streams. Strategically placed gas analyzers improve the process efficiency and the purity of the end product. Ammonia is used in the production of a variety of products including fertilizer, nitric
-
QUANTIFYING & QUALIFYING CYLINDER GAS USING FTIR
a reliable and accurate analyzer that could measure ammonia from single digit ppms up to high level ppms from their small gas cylinders. The instrument must be repeatable and precise. Since this is their product, the analytical technique can't consume a lot of gas. They also required a way to track
More Information Top
-
Comparison of Three Techniques for Determining
Ammonia Emission Fluxes from Broiler Litter
… acid scrubber system, which usually provides measurement of average concentrations over a relatively long period of time (the common averaging time can be from several hours to several days); (2) instrumentation analysis such as the chemiluminescence ammonia analyzer , which is able to …
-
Real-time ultra-sensitive ambient ammonia monitor for advanced lithography
THE CRDS AMMONIA ANALYZER .
-
Power Systems Development Facility
The raw ammonia analyzer AI475Q and AI480Q data are shown on Figure 3.2-10.
-
Mesoporous TiO 2 as a nanostructured inorganic polymer thin film applied for a wide range ammonia concentration analyzer based on photoelectrochemical reaction
The present ammonia analyzer is composed of a sensor unit and a measuring instrument.
-
Power Systems Development Facility Gasification Test Run TC11
The raw ammonia analyzer AI475Q and AI480Q data are shown on Figure 3.3-10.
-
Development of a piezosensor-based transducer, gas analyzer, and ammonia detector
… with different applicability and operation principles, based on a selective piezosensor with nanostructured coatings: an ammonia sensor with three operation thresholds (20 (1), 60 (3), 100 (5) threshold limit concentration values of the working area, mg/m3); ammonia analyzer for a wide range …
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Sensors
The exterior structure of ammonia analyzers is typically made of a rigid ABS plastic or stainless steel.
-
AWWA M56 - Fundamentals and Control of Nitrification in Chloraminated Drinking Water Distribution Systems
Spectrophotometric on-line ammonia analyzers have improved over the last 10 years but still pose a maintenance challenge, especially if applied on water with elevated hardness and manganese.
-
States > Texas > State > Register > 2003 > [TexReg 2003-0103is] 01/03/2003
TCC stated that ammonia an- alyzer technology is unreliable and difficult to maintain, while Pavilion stated that ammonia monitoring is not proven technol- ogy and should not be required.
-
Application of pH dyes for ammonia sensing by portable analyzer
The ammonia analyzer response .
Indicates content that may require registration and/or purchase.