-
Supplier: Abrisa Technologies
Description: Technologies anti-glare glass is manufactured by a controlled acid etch process yielding uniform diffused surfaces for anti-glare, high resolution, anti-Newton ring applications. Anti-glare glass can be laminated, tempered or chemically strengthened.
- Length: 62.00003348 inch
- Width / O.D.: 39.00002106 inch
- Thickness / Wall Thickness: 0.02755907 to 0.187007975 inch
- Width: 39.00002106 inch
-
Supplier: Abrisa Technologies
Description: Abrisa non-glare glass breaks up incident light re-flected images), allowing the user to focus on the display image instead of reflected images. Unlike anti-reflection coated or untreated surfaces, non-glare does not become highly reflective as a result of oily finger
- Length: 62 inch
- Width / O.D.: 39 inch
- Thickness / Wall Thickness: 0.02755907 to 0.187007975 inch
- Width: 39 inch
-
Supplier: American Polarizers, Inc.
Description: industries. We also offer anti-reflection, beam splitter and conductive coatings for our glass filters. We produce left and right handed glass laminated circular polarizers and can provide linear polarized filters with any polarizing axis you require.We offer glass linear and circular
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare, Coated, Hard Coat / Thin Film
-
-
Supplier: Visual Sound, Inc.
Description: Stewart Filmscreen Corp. The Monolith is a tall and thin vertical rear projection screen, as the name implies, that can be projected with images and high-resolution graphics. The Monolith can be utilized in displays where images are to be projected in portrait mode, where height is much
- Features: Flat Panel Monitor, LED Display
-
Supplier: LexJet Corporation
Description: minimizes glare and the appearance of fingerprints. The film is backed by a heat-activated (thermal) adhesive that softens and starts bonding to the print at lower temperatures than conventional thermal laminating films The one-piece construction and aggressive adhesive of 10 Mil DisplayGuard
-
Supplier: LexJet Corporation
Description: minimizes glare and the appearance of fingerprints. The film is backed by a heat-activated (thermal) adhesive that softens and starts bonding to the print at lower temperatures than conventional thermal laminating films The one-piece construction and aggressive adhesive of 5 Mil DisplayGuard
-
Supplier: LexJet Corporation
Description: minimizes glare and the appearance of fingerprints. The film is backed by a heat-activated (thermal) adhesive that softens and starts bonding to the print at lower temperatures than conventional thermal laminating films The one-piece construction and aggressive adhesive of 5 Mil DisplayGuard
-
Supplier: LexJet Corporation
Description: minimizes glare and the appearance of fingerprints. The film is backed by a heat-activated (thermal) adhesive that softens and starts bonding to the print at lower temperatures than conventional thermal laminating films The one-piece construction and aggressive adhesive of 10 Mil DisplayGuard
-
Supplier: Tripp Lite by Eaton
Description: your wall-mounted workstation’s angles and heights to fit your comfort level. All sections move together for smooth transitions between sitting and standing modes. The full-motion arm swivels from -90° to +90° to give you plenty of flexibility in minimizing glare and providing comfortable
- Length: 37.6 inch
- Width: 31.1 inch
- Type: Office Cubicle Workstation
- Work Surface: Painted Steel, Plastic/Melamine Laminated
-
Supplier: Tripp Lite by Eaton
Description: workstation’s angles and heights to fit your comfort level. All sections move together for smooth transitions between sitting and standing modes. The full-motion arm revolves from -180° to +180° to give you plenty of flexibility in minimizing glare and providing comfortable viewing. It also
- Length: 40.2 inch
- Width: 45.3 inch
- Type: Office Cubicle Workstation
- Work Surface: Painted Steel, Plastic/Melamine Laminated
-
Supplier: Edmund Optics Inc.
Description: solution for harsh environments and display protection. Optimized for both indoor and outdoor use, the Anti-Reflection (AR) Coated Plastic Windows are laminated with an AR coating to reduce glare and reflection while transmitting a high level of visible light.
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: solution for harsh environments and display protection. Optimized for both indoor and outdoor use, the Anti-Reflection (AR) Coated Plastic Windows are laminated with an AR coating to reduce glare and reflection while transmitting a high level of visible light.
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: solution for harsh environments and display protection. Optimized for both indoor and outdoor use, the Anti-Reflection (AR) Coated Plastic Windows are laminated with an AR coating to reduce glare and reflection while transmitting a high level of visible light.
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: solution for harsh environments and display protection. Optimized for both indoor and outdoor use, the Anti-Reflection (AR) Coated Plastic Windows are laminated with an AR coating to reduce glare and reflection while transmitting a high level of visible light.
- Window Shape: Circular
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: LOT Vacuum America
Description: Lamination PECVD anti-reflective coating deposition CdTe and CIGS processes Pumping Capacities: 105 M3/hr to 3,555 M3/hr (70-2,148 cfm)
- Ultimate Operating Vacuum: 0.0005 to 0.003 torr
- Pumping Speed: 410 to 500 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Abrisa Technologies
Description: Transparent conductive coatings such as Indium Tin Oxide (ITO), Indium Molybdenum (IMO) or Index-Matched (IMITO) are used to make robust transparent electro-magnetic shielded (EMI) display enhancement glass, anti-fogging/frost-free camera windows and controlled temperature sample
- Busbar Type: Laminate Busbars
- Busbar (Conductor) Material: Other
-
Supplier: Dontech Incorporated
Description: Displays (FED) • Light Emitting Diodes (LED) • Organic Light Emitting Diodes (OLED) • Liquid Crystal Displays (LCD)* • Plasma Displays *Circular polarizers are only typically used on LCDs when also using resistive touch screens. They must be properly oriented as the
- Optical Polarizer: Circular Polarizer
-
Supplier: Abrisa Technologies
Description: Anti-Glare Reducing Etched Soda-Lime – provides glare reduction, has high resolution, superior durability, and anti-Newton ring. Patterned Glass for Light Control – can be fabricated into virtually any shape, drilled, sandblasted, screen printed, polished, UV coated,
- Length: 130.0000702 inch
- Width / O.D.: 96.00005184 inch
- Thickness / Wall Thickness: 0.0393701 to 0.4724412 inch
- Max Use Temperature: 726 C
-
Supplier: Clark Foam Products Corp.
Description: primary types, polyether and polyester. Best of all, Polyurethane foams are inexpensive when compared to all the cushioning products available today. Foam Applications: Automotive Seating Furniture Cushions Mattresses and Pillows Display and Cushion Packaging Filtration Toys Gaskets
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
Find Suppliers by Category Top
More Information Top
-
Anti-Glare Film on Planar Electroluminescent Displays - AN135
Planar offers many electroluminescent (EL) displays with a very thin polycarbonate film of anti - glare (AG) coating laminated onto the display .
-
Data Modul Weikersheim GmbH
The large screen TFT/LCD displays feature robust aluminium housings and laminated safety glass with an anti - glare treatment.
-
Shopping In Monitors - Big Bruin
The display is housed in an ultra-thin bezel with a glossy glass, anti - glare laminate that extends to the very edge of the bezel, for a clean, modern appearance.
-
Shopping In Monitors - Big Bruin
The display is housed in an ultra-thin bezel with a glossy glass, anti - glare laminate that extends to the very edge of the bezel, for a clean, modern appearance.
-
Shopping In Monitors - Big Bruin
The display is housed in an ultra-thin bezel with a glossy glass, anti - glare laminate that extends to the very edge of the bezel, for a clean, modern appearance.
-
Popular Products In Monitors - Big Bruin
The display is housed in an ultra-thin bezel with a glossy glass, anti - glare laminate that extends to the very edge of the bezel, for a clean, modern appearance.
-
Shopping In Monitors - Big Bruin
The display is housed in an ultra-thin bezel with a glossy glass, anti - glare laminate that extends to the very edge of the bezel, for a clean, modern appearance.
-
Surface treatment, reflectance, and age effects on electronic‐paper reading performance
Four types of surface treatment including trans- parency (non-treatment), anti-reflection (0.8% AR), anti- glare (43% haze), and a compound of anti-reflection and anti - glare (ARC) were taken into account. They were lami- nated to the printing image and served as the visual display unit (VDU).
-
59.3: Functional Transparent Coatings for Displays
Reducing the glare of transparent displays such as touch screens is desired to maximize visibility in different … … transparent substrate by using a roughened surface: etching the glass surface by a chemical means, e.g. hydrofluoric acid or a fluorinated gas; using a glare reducing film such as 3M’s Anti - Glare Screen Protector by a lamination process; and applying anti …
-
Technology
… can be quickly given to all staff." bonded direaly to the front of the LCD display . The material has been produced using advanced lamination bonding and vacuum deposition techniques to integrate conventional technologies such as privacy louvre matrices with a new and specialised combined anti-refleaion and anti - glare coating.
Indicates content that may require registration and/or purchase.