-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three types
-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
-
Supplier: ABB Inc.
Description: The new TruONETM is the world’s first true all-in-one automatic transfer switch, engineered to incorporate switch and controller in one seamless unit. Performance tested beyond standard requirements, TruONETM stands ready to ensure the steady delivery of critical power at
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the monitoring
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: SOCOMEC
Description: Advantages High availability • Complete separation of both sources and the related distribution systems. • Dual source redundancy supplies the load choosing the best source quality ensuring continuity • No-break transfer of the loads. • Distributed STS for load separation avoiding mutual
- Maximum Current Rating: 32 to 100 amps
- Maximum AC Voltage Rating: 120 to 440 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: Eaton’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or ATC-800 controllers to match your application needs. A
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
-
Supplier: Innovative Technology
Description: Eaton’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or ATC-800 controllers to match your application needs. A
-
Supplier: Electric Generators Direct
Description: Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Service Entrance Rated •Includes disconnect circuit breakers on both sources Standard Features •Provides the low-speed quiet weekly
- Maximum Current Rating: 200 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: Electric Generators Direct
Description: Kohler Model RRT 100-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Prewired Square D type QO load center •100 amp load centers use up to 16 circuit breakers - not included Standard Features •Provides
- Maximum Current Rating: 100 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: SOCOMEC
Description: ATyS non-automatic transfer switches are designed for use in total system optional standby applications for the safe transfer between a normal and an alternate power source. The changeover is done in open transition and with minimum supply interruption during transfer
- Maximum Voltage: 600 volts
- Maximum Current: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Main Device: Breakers
-
Supplier: Columbia Machine, Inc.
Description: LTS Load Transfer Station Operated by the forklift driver, the Basic Load Transfer Station pallet transfer machine is made up of a frame, receiving deck and transfer plate. Since the LTS hydraulic and electrical components are self-contained, it can be loaded from two
-
Supplier: SOCOMEC
Description: ATyS S products are 4 pole remotely operated transfer switches with positive break indication. They enable the on load transfer of two three-phase supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch. They
- Maximum Current Rating: 40 to 125 amps
- Maximum AC Voltage Rating: 415 volts
- Number of Poles: 4
- Features: Locking, Other
-
Supplier: Columbia Machine, Inc.
Description: LTS-PD-IC-OC Fully Automatic LTS System The Fully Automatic LTS System combines a pallet stacker, pallet dispenser, infeed conveyor and a powered outfeed cart. Fully Automated LTS units receive loads from a conveyor, transfers the load from one load base to another, stacks the
-
Supplier: Chromalox
Description: Medium Voltage Heat Transfer Systems Chromalox DirectConnect heat transfer systems utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large heating demands. Medium voltage systems are engineered to provide precise process
- Heat Source: Electric
- Task: Heating Only
- Features: Other
-
Supplier: Columbia Machine, Inc.
Description: LT-35 Pallet-to-Pallet Load Transfer Station The Pallet-to-Pallet Load Transfer Station (LT 35) is ideal for transferring from wood to plastic or aluminum pallets. The forklift driver activates the LT 35 by using the overhead pull cord allowing the operator to cycle the machine from
-
Supplier: Isotech North America
Description: The Isotech 18233 Water Triple Point Maintenance Bath is widely used by the worlds' leading NMIs. In a recent International study cells from 21 of the worlds leading laboratories were inter-compared, the study used two Isotech 18233 Baths to maintain the cells during the inter-comparisons. It
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Supplier: Caterpillar Electric Power
Description: Cat transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Filling Equipment Filling systems are used to safely transfer chemicals from bulk transport containers into the facility’s internal supply tanks. Semi-Automatic: Requires an operator to initiate the connection and monitor the process, but the system handles the actual liquid
- Body Material: Stainless Steel
-
Supplier: AMETEK Programmable Power
Description: 2-PXIe slot microwave switch; with dual Transfer switch; 26.5, 40 or 50 GHz Microwave building blocks pluggable from the front for simplified servicing Built in web based soft front panel automatically detects relay plugged in and populates itself Built in relay odometer for
- Technology: PXITM Compliant
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: of L2 features, these switches include IGMP Snooping, Port Mirroring, Spanning Tree, and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the
- Number of Ports: 8 #
- Data Rate: 20 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: of L2 features, these switches include IGMP Snooping, Port Mirroring, Spanning Tree, and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: of L2 features, these switches include IGMP Snooping, Port Mirroring, Spanning Tree, and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the
- Number of Ports: 48 #
- Data Rate: 104 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Features Equipped with a complete lineup of L2 features, these switches include IGMP Snooping, Port Mirroring, Spanning Tree, and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data
- Number of Ports: 28 #
- Data Rate: 12.8 Gbps
- Network Equipment: Switch
-
Supplier: Electric Generators Direct
Description: store •Low oil, fail to start, low frequency and engine overspeed alerts For use with model 1918 automatic transfer switch •UL2200 Listed
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: TelephoneStuff.com
Description: condition via secure network or web browser interface. Features: - 120V / 15A metered PDU system with automatic transfer switch (ATS) - Web/network monitoring card enables remote power monitoring and control of power to each outlet - Dual input cords, one attached (primary) and
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: condition via secure network or web browser interface. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Web/network monitoring card enables remote power monitoring and control of power to each outlet - Dual input cords, one attached (primary) and
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Electric Generators Direct
Description: oil, fail to start, low frequency and engine overspeed alerts Includes 50-Amp Automatic Transfer Switch (1918) •Provides maximum safety, comfort and efficiency •Rated at 50Amps @240v Select Circuit Installation (10 Circuits) •Customize your installation to back-up priority loads
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: AMETEK Programmable Power
Description: Combine up to 12 fail-safe building blocks, dual SPDT, SP4T, SP6T, or transfer switch in a compact 1U footprint Front “pluggable” relays facilitate field maintenance Embedded web interface provides interactive utility to monitor and control relays from anywhere in the world
-
Laboratory Dispensers - 4760151 - Titrette Digital Bottletop Burette/Dispenser; 25 mL -- GO-07910-51Supplier: Cole-Parmer
Description: • Burette meets Class A standards for glass burettes! • Safety Prime
valve allows priming without wasting titrant • Mounts directly on bottle to reduce liquid transfer Burette switches automatically between filling and titrating modes. View dispensed results on the LCD readout with a - Capacity: 25 ml
- Reproducibility CV: 0.1 (%)
- Dispenser Type: Bottle Top
-
Laboratory Dispensers - 4760161 - Titrette Digital Bottletop Burette/Dispenser; 50 mL -- GO-07910-53Supplier: Cole-Parmer
Description: • Burette meets Class A standards for glass burettes! • Safety Prime
valve allows priming without wasting titrant • Mounts directly on bottle to reduce liquid transfer Burette switches automatically between filling and titrating modes. View dispensed results on the LCD readout with a - Capacity: 50 ml
- Reproducibility CV: 0.1 (%)
- Dispenser Type: Bottle Top
-
Supplier: Aggreko
Description: Portable with fork lift pockets Applications across multiple sectors Automatic battery monitoring Seamless automatic power transfers Easy to set up and install APPLICATIONS Rod pump applications (O&G) Salt water disposal / dewatering (O&G) Communication server / lighting
- Input Voltage Range: 120 to 480 volts
- Watt Rating: 3 kwatts
- Runtime at Full Load: 150 minutes
- Features: Other, Power Failure, Remote Monitoring Contacts, Single Phase
-
Supplier: Harris Lighting Services, Inc.
Description: self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults. Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check. Optional Automatic battery protection (low voltage disconnect).
- Lamp Type: Fluorescent
- Features: Other
-
Supplier: Makita USA, Inc.
Description: Ideal Size for Chipping, Breaking and Digging Powerful 13.5 AMP motor delivers 1,300 BPM for the most demanding applications Innovative pneumatic compression system automatically adjusts air in the cylinder to minimize power loss and deliver unmatched power-to-weight ratio AC/DC switch for
-
Supplier: Makita USA, Inc.
Description: changes AC/DC switch for use with alternative power source Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
Find Suppliers by Category Top
Featured Products Top
-
uninterrupted gas supply in various applications, such as laboratories, industrial processes, and medical facilities. This system automatically switches between gas cylinders or sources when the primary supply is depleted, eliminating downtime and manual intervention. The system typically (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. When the first coat of paint is applied, the electrostatic wrap round effect attracts the paint to the rear side of the part, a light application is thus sufficient to fully paint the surfaces of the part. Simplified maintenance: The high transfer efficiency reduces emissions (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
or the hazardous movement can be restarted once the key is back in the selector-switch at the central console. If the transfer time between making a selection with the key-selector-switch (removal of the key) and the unlocking of the protection equipment is insufficient, then (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
uninterrupted, high-purity gas supply, such as semiconductor manufacturing, laboratories, and medical facilities. This panel ensures a continuous gas flow by automatically switching between gas cylinders when one is depleted, maintaining operational efficiency and safety. The system consists (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The ZQ900 is designed to provide continuous emergency stop control along exposed areas of machinery and conveyors which present hazards to operator/maintenance personnel. Unlike E-Stop pushbuttons, emergency cable-pull systems can be actuated at any point along the "trip wire". The unit (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
manufacturer states that the safety function can reach Category 4 and Performance Level e under ISO 13849-1. It can also contribute to systems reaching SIL 3 under IEC 61508. These levels do not apply automatically to the switch as a standalone component. Achieving (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
-friendly Web GUI, command line interface (CLI), and standard SNMP protocol support, the switch allows IT administrators to choose their preferred management method. It also supports remote firmware upgrades, configuration backup, and restore, ensuring rapid deployment and easy maintenance. The (read more)
Browse Network Switches Datasheets for Volktek Corporation -
PROTECT YOUR SWITCHES AND EXTEND YOUR EQUIPMENT’S LIFE CYCLE Harsh environmental conditions demand the most advanced protection available on the market. Water and gas pressure, dirt, sand, dust, moisture (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
-point detection Industrial equipment maintenance replacements Because the switch requires physical actuation, target contact and mechanical wear must be acceptable. Where contactless (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
OPERATING EXPERIENCE AND EVALUATION OF THE EBR-II EMERGENCY POWER SYSTEM.
Switches, are provided to isolate the automatic transfer switch for maintenance .
-
Distributed generator interconnection protection
The advanced Automatic Transfer Switches (ATS) maintain contact overlap time as low as 100 ms, which does not require protective relaying.
Indicates content that may require registration and/or purchase.