-
Supplier: DigiKey
Description: 125 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
- Tolerance: 10 +/- %
- Category / Application: General Use
- Standards and Certifications: RoHS Compliant
- Configuration: Single Resistor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315665-YP818KJ Category: Resistors>Specialized Resistors Series: YP, CGS Type: Bleeder, Capacitor Package: Bulk Applications: Capacitor Discharge Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 8W Composition: Wirewound Resistance: 18
- Resistance Range: 18,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 8 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Ultra Low Profile Power Resistors The Ohmite IS series offers up to 270 watts in a heatsinkable design. Thick film construction provides low inductance. Thick film is printed on flat steel to provide a low profile. Multiple termination options include leadwires and fast-on connections for
- Resistance Range: 5 to 10,000 ohms
- Power Rating: 174.99999999999963 to 269.9999999999997 watts
- Operating DC Voltage: 300 volts
- Tolerance: 10 to 20 +/- %
-
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Entry Modules 10A 250V 1/4" Faston WO/Bleeder Resistor
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -25 to 85 C
- Power Type: AC Power Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RES CAP BLEEDER 18K OHM 5% 8W Product overview: 1-1630184-2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Resistance Range: 18,000 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RES CAP BLEEDER 47K OHM 5% 13W Product overview: PYR7511-47 from KEMET is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Resistance Range: 47,000 ohms
- Operating Temperature: -55 to 105 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: LTO Series are the extension of RTO Types. We Used the direct ceramic mounting design (no metal tab) of our RCH power resistors applied to the semiconductor packages. Features Non Inductive, Ideal for High Frequency Usage Easy Mounting Standard Tolerance 5% (Up To 1% Available) Target
-
Supplier: Allied Electronics, Inc.
Description: LTO Series are the extension of RTO Types. We Used the direct ceramic mounting design (no metal tab) of our RCH power resistors applied to the semiconductor packages. Features Non Inductive, Ideal for High Frequency Usage Easy Mounting Standard Tolerance 5% (Up To 1% Available) Target
-
Supplier: Allied Electronics, Inc.
Description: LTO Series are the extension of RTO Types. We Used the direct ceramic mounting design (no metal tab) of our RCH power resistors applied to the semiconductor packages. Features Non Inductive, Ideal for High Frequency Usage Easy Mounting Standard Tolerance 5% (Up To 1% Available) Target
-
Resistors - Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 25 W;Tol 5%;Radial;TO-220;Heat Sink -- 70023610Supplier: Allied Electronics, Inc.
Description: Ohmite's TBH25 TO220 style resistors are designed for a variety of uses that require immediate heatsinkable power at a economical price. Engineered for industrial applications, these resistors deliver reliable performance to traditional high-quality Ohmite standards. Electrical
-
Supplier: Richardson RFPD
Description: The Type PSU is a compact non-polar, dual voltage rated, AC motor start capacitor constructed in a round rugged bakelite case. To extend the life of relay contact switches, the PSU can be purchased with optional bleeder resistors assembled with 1/4” quick-connect terminals. An optional
- Capacitance Range: 72 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -40 to 65 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ValueTronics International, Inc.
Description: circuit control will allow the bleeder resistor to consume filter capacitor's electricity. Without the bleed resistor, power supply's filter capacitor may still have electricity that is a potential hazard. For automatic testing equipment systems, the bleeder
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: American High Voltage, Inc.
Description: our popular SC series. The output voltage of the TC power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. Each TC supply has an internal bleeder on the output for
- DC Output Voltage: 0 to 1,000 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 1 watts
-
Supplier: American High Voltage, Inc.
Description: internal bleeder resistor on the output for safety. The value of the resistor is such that it dissipates less than 0.05 watt. The output ripple of each supply is typically less than 2% at full power. Each unit is encapsulated in a high thermal conductivity epoxy resin which
- DC Output Voltage: 0 to 1,500 volts
- DC Output Current: 0 to 0.0005 amps
- DC Output Power: 1.5 watts
Find Suppliers by Category Top
Conduct Research Top
-
Regular Power vs. Ceramic Power Resistors
Having to dissipate more than five watts of power in your circuit topology? You need a power resistor. They are important in many applications: power infrastructure, dummy loads, braking systems for trains using electric motors, automotive applications, snubber resistors to manage current
More Information Top
-
Capacitors | Motor Start Capacitors | Product Catalog Search Results | Galco Industrial Electronics
… Height: 3.38 Inches, Width: 1.44 Inches, Depth: 1.44 Inches, Diameter: 1.44 Inches, Tolerance (%): -10~10 Percent, Composition: Electrolytic, Temperature (F): -40~149 Degrees F, Package Type: Can, Case Material: Bakelite, Lead Type: .250 Quick Connect, Lead Spacing: 0.5 Inches, Picture No.: NTE-CAPA-MSC, Comments: Bleeder resistor p/n 2W315 recommended to improve life of the relay switch contacts and capacitor.
-
CR4 - Thread: Bleeder Resistors - Basic Principles
Bleeder Resistors - Basic Principles .
-
An express diagnostic method for ESD simulators and standardized ESD test stations
This method exposes any changes of the indicated discharge voltage or the horizontal coupling plane bleeder resistor impedance as well as changes in the discharge networks of ESD simulators.
-
http://www.nxp.com/documents/application_note/AN10829.pdf
This can be done with a current source or, as is the case for the SSL2101, by switching on a weak bleeder resistor .
-
Teach Yourself Electricity and Electronics, 5th Edition > Resistors
If we connect a bleeder resistor in parallel with each individual filter capacitor in a power supply, the resistors will drain the capacitors' stored charge, sparing personnel who service or test the supply the risk of electrocution.
Indicates content that may require registration and/or purchase.