Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: Ball Transfer
- Maximum Load: 33 lbs
- Ball Size: 0.5 inch
- Features: Other
- Mounting: Press / Drop In
-
Supplier: Reid Supply
Description: Ball Transfer
- Maximum Load: 57 lbs
- Ball Size: 0.8125 inch
- Features: Other
- Mounting: Press / Drop In
-
Supplier: Omnitrack Corp.
Description: Omnitrack Ball Transfer Rails – construct a bespoke & flexible conveying plane by configuring ball transfer rails to your application. Ideal in live storage applications, the rails can be installed individually using optional fixing brackets or bolted together either with
- Maximum Load: 1,323 to 4,586.4 lbs
- Conveyor Type: Ball Transfer Table
-
-
Supplier: Reid Supply
Description: Ball Transfer
- Maximum Load: 441 lbs
- Ball Size: 1.25 inch
- Features: Other
- Mounting: Press / Drop In
-
Supplier: RS Components, Ltd.
Description: ALWAYSE 201923 Ball Transfer Unit
- Maximum Load: 1,102.5 lbs
- Ball Size: 1.574804 inch
- Ball Material: Carbon Steel
- Features: Other
-
Supplier: Omtec Corporation
Description: Omtec Fixed Ball Transfers may be used in combination with all of the other Omtec Ergonomic Transfers Omtec Ball Transfers are available with hardened carbon steel, stainless steel or plastic balls. Omtec Ball Transfer tables are designed for
- Conveyor Type: Ball Transfer Table
-
Supplier: Bosch Rexroth Corporation
Description: Various designs with load capacities of up to 25,000 N. Ball Transfer Units make light work of shifting, turning and guiding unitized loads. Over the years their value as a conveying element in feed devices, machining and packaging equipment has become more and more evident.
- Maximum Load: 5,620 lbs
-
Supplier: IBT Industrial Solutions
Description: ACCESSORIES AND PRODUCTS Adapters Balls (Chrome Alloy and Stainless Steel) Graphite Bearings Lock Nuts and Lock Washers Ball Transfers Bearing Installation and Removal Tools Adjustable Base Plates for Pillow Block Bearings
-
Supplier: Omnitrack Corp.
Description: ‘T’ & ‘B’ Bars incorporate Heavy Duty spring-loaded ball units for accurate positioning & effortless conveying of tools & dies on press & machine beds. Once positioned, clamp the tool & the springs allow the ball units to retract beneath the bed. Unclamp & the ball units will
- Maximum Load: 493.92 to 679.14 lbs
- Conveyor Type: Ball Transfer Table
-
Supplier: Omtec Corporation
Description: ball transfers falls between 5 to 30 lbs. (2.27 to 13.61 kg) per ball transfer. For a better understanding of ball transfer loading...
- Maximum Load: 5 to 30 lbs
- Ball Size: 1 inch
- Barrel Diameter: 1.562 inch
- Ball Material: Carbon Steel, Nylon - Polyamide, Stainless Steel
-
Supplier: BNB INT. Co., Ltd.
Description: Insert installation type space saver Insert/flange type for easy installation Balls, bodies, caps, and other components are customizable.
- Maximum Load: 77.175 to 771.75 lbs
- Ball Size: 0.5 to 1.1875 inch
- Barrel Diameter: 1.4566937 to 2.8346472 inch
- Weight: 0.11025 to 0.9261 lbs
-
Supplier: BNB INT. Co., Ltd.
Description: Made of aluminum and stainless steel for light weight and corrosion resistance Balls, bodies, caps, and other components are customizable.
- Maximum Load: 165.375 to 441 lbs
- Ball Size: 0.75 to 1 inch
- Barrel Diameter: 2.362206 to 2.755907 inch
- Weight: 0.55125 to 0.882 lbs
-
Supplier: BNB INT. Co., Ltd.
Description: Downward-specific product Suitable design for high-load environment Balls, bodies, caps, and other components are customizable to the working temperature.
- Maximum Load: 165.375 to 441 lbs
- Ball Size: 0.75 to 1 inch
- Barrel Diameter: 2.5590565 to 2.755907 inch
- Weight: 0.55125 to 0.882 lbs
-
Supplier: Omtec Corporation
Description: by the ball transfer strips. Omtec standard is to place the first and last pop up ball transfer 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other pop ups are evenly spaced. Omtec PBT Pop Up Ball Transfer Strips may
- Conveyor Type: Ball Transfer Table
-
Supplier: Omtec Corporation
Description: 3)When in front of operator, raise Omtec Pop Up Ball transfers to bring item forward. 4)Orient and position the item in a convenient work position. 5)Retract the ball transfers to firmly locate item and perform the required task. 6)Reverse the above procedure to move to
- Conveyor Type: Ball Transfer Table
-
Supplier: BNB INT. Co., Ltd.
Description: Hexagonal bolt type for easy installation Bolt-integrated, suitable design for high load Balls, bodies, caps, and other components are customizable.
- Maximum Load: 26.46 to 441 lbs
- Ball Size: 0.15625 to 1 inch
- Barrel Diameter: 0.3149608 to 1.3779535 inch
- Weight: 0.07056 to 0.882 lbs
-
Supplier: Hudson Bearings, Inc.
Description: Integral flange at top allows unit to be dropped into a 1-3/8" diameter hole. • 1" Main ball rotates on 1/8" support balls. • Ball support cup is machined from solid steel and is hardened and plated for longevity. • Plated steel cover. • Units available with carbon steel
- Maximum Load: 100 lbs
- Ball Material: Nylon - Polyamide
- Mounting: Press / Drop In
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer
- Maximum Load: 35 lbs
- Mounting: Flange Mount
- Ball Material: Nylon - Polyamide
-
Supplier: Hudson Bearings, Inc.
Description: The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial
- Maximum Load: 100 lbs
- Ball Material: Nylon - Polyamide
- Mounting: Stud / Bolt Mount
-
Supplier: SKF/Global
Description: SKF Loose Fit Ball Transfer are ideal for a lose fit application, where you may want to slightly adjust for your application.
- Maximum Load: 22 to 121 lbs
- Ball Size: 1.00000054 inch
- Barrel Diameter: 1.16141795 to 1.77952852 inch
- Weight: 0.308641975308642 to 0.352733686067019 lbs
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer
- Maximum Load: 75 lbs
- Mounting: Flange Mount
- Ball Material: Stainless Steel
-
Supplier: Omnitrack Corp.
Description: Pneumatic ball transfers, rails, stops & linear rollers. Pneumatic Ball units allow air driven positioning of the omnidirectional ball transfers & may be individually arranged for a flexible, modular conveying plane, Having an option to add the PS25 Positioning
- Maximum Load: 66.15 lbs
- Weight: 0.2646 lbs
- Mounting: Press / Drop In
- Features: Spring Supported
-
Supplier: Omnitrack Corp.
Description: Lightweight & durable construction allows for easy use. Ball Skates can take up to 1000kg in any direction. And thanks to its breaking system can also be parked and left to stand still.
- Capacity: 2,205 lbs
- Length: 6.8897675 inch
- Width: 5.9842552 inch
- Height: 1.7322844 inch
-
Supplier: SKF/North America
Description: SKF Die Lifters Ball Transfers units are compact, high load capacity, greater shock loading protection spring loaded. For maching die set tables, that require the ball transfer have interference fitting for ball up and down. 3 styles offered one with bolt fixing.
- Maximum Load: 88 to 1,587 lbs
- Ball Size: 0.50000027 to 1.50000081 inch
- Barrel Diameter: 0.96456745 to 2.7952771 inch
- Weight: 0.163139329805996 to 4.40917107583774 lbs
-
Supplier: SKF/Global
Description: SKF Base fixing Ball Transfers units offer heavy duty fixing, high load capacity, High profile, Drill hole fixing. Optional extras: dirt exit hole. Units are offered in load ball sizes .75 to 2.00 inchs(19 to 50.8mm) and unit load rating 22.00 to 749.00 Ibs(9.98 to 340kg).
- Maximum Load: 22 to 749 lbs
- Ball Size: 0.7480319 to 2.00000108 inch
- Barrel Diameter: 1.26378021 to 3.5039389 inch
- Weight: 0.220458553791887 to 4.62962962962963 lbs
-
Supplier: SKF/North America
Description: SKF Heavy Load Ball Transfer units are manufactured to precision standards. These units run on the recirculating ball principal. The load ball rotates on a bed of small balls supported on a hardened steel, precision machine table. They can work at a maximum
- Maximum Load: 77 to 4,409 lbs
- Ball Size: 0.50000027 to 2.00000108 inch
- Barrel Diameter: 0.81102406 to 4.00000216 inch
- Weight: 0.0793650793650794 to 19.8412698412698 lbs
-
Supplier: SKF/Global
Description: SKF Spring loaded Ball transfer reduce damage caused by shock loads, they also allow for deminsional chnages due to temperature and self -adjustment to evenly distribute loads. These units incorporate a plastic scraper seal, which keeps the dirt outside the ball unit. Spring
- Maximum Load: 22 to 374 lbs
- Ball Size: 0.7480319 to 2.00000108 inch
- Barrel Diameter: 2.62204866 to 4.50000243 inch
- Weight: 0.573192239858906 to 9.70017636684303 lbs
-
Supplier: SKF/Global
Description: SKF Ball Transfers Bolt fixing units offer adjustable height, drilled hole fixing, optional extras, additional nuts, alternative thread sizes, and dirt exit hole. Bolt fixing units are ideal for transfer table at critical assembly line operations. The 4004 unit can be dismantled
- Maximum Load: 22 to 749 lbs
- Ball Size: 0.7480319 to 2.00000108 inch
- Barrel Diameter: 1.26378021 to 3.5039389 inch
- Weight: 0.132275132275132 to 3.79188712522046 lbs
-
Supplier: FABCO Equipment Company, Inc.
Description: move the items. Used For: Ball Transfer Tables are extremely useful where the orientation of packages must be manually transferred. The ball units provide economical solutions to even the most difficult motion problems. Transfers, inspection stations and packing stations
-
Ball Transfer Units (BTU) - Tuff Series Heavy Duty Ball Transfer Units -- Heavy Duty 22,23 24 SeriesSupplier: SKF/North America
Description: SKF Tuff Series Heavy Duty Ball transfer units are built to provide a long working life and withstand harsch working conditions. These units are offer a solide machined body with chrome steel bearings and incorporate both dust seal and dirt exit holes. Provide a higher load rating than
- Maximum Load: 55 to 1,102 lbs
- Ball Size: 0.50000027 to 1.56299297 inch
- Barrel Diameter: 0.787402 to 3.3070884 inch
- Weight: 0.0793650793650794 to 2.97619047619048 lbs
-
Description: Product Details Titanium balls Titanium balls are light weight (approximately 60% of the density of steel) that are nonmagnetic and offer good heat transfer properties. Titanium balls are an excellent choice for a variety of medical applications due to its general
- Applications: Jewelry / Ornamental, Medical / Biotech
- Ball Type: Metal Balls
- Features: Titanium / Titanium Alloy
-
Supplier: NBK America LLC
Description: These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. When
- Maximum Load: 247.28 lbs
- Weight: 0.456349206349206 lbs
- Ball Material: Carbon Steel
- Features: Other, Sealed Ball
-
Supplier: NB Corporation of America
Description: The NB BALL SPLINE is a linear motion mechanism utilizing the recirculating motion of ball elements that can sustain loads and transfer torque either simultaneously or independently. It can be used in a wide variety of applications including robotics and transport type
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 2.362206 inch
- Spline Nut Overall Length: 0.4724412 to 5.511814 inch
- Spline Nut Outer Diameter: 0.3149608 to 3.543309 inch
-
Supplier: NBK America LLC
Description: These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
- Maximum Load: 247.28 lbs
- Weight: 0.421075837742504 lbs
- Ball Material: Carbon Steel
- Features: Other, Sealed Ball
-
Supplier: U.S. Plastic Corporation
Description: 2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall
- Valve Size: 2 inch
- Valve Type: Ball Valves
- Primary Material: CPVC
Find Suppliers by Category Top
Featured Products Top
-
Ball transfer units are available in a wide variety of designs and specifications. However, one of the most important factors affecting their performance is the internal structure. (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Ball Transfer Unit -PV-C/PV-CF/PV-CAM/PV-BC series- Planeveyor Spring cushion embedded type The Planeveyor Spring Cushion Series includes the PV-C, PV-CF, PV-CAM, and PV-BC models, designed for smooth material handling, die positioning, and mold exchange applications (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Ball transfer units are used to move workpieces smoothly in various directions through the rotation of the main ball. However, allowing a workpiece to move in any direction is not the same as allowing the ball transfer unit itself to be installed and operated in any (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
two important characteristics – those being anti-rotation torque transfer and higher load capabilities. Now… that’s a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads and, a shaft, which, unlike a rail, can be rotated when needed (read more)
Browse Ball Slides Datasheets for NB Corporation of America -
Premium Titanium Balls for High-Performance Applications Titanium balls are a top choice for industries requiring strength, lightweight properties, and exceptional resistance to corrosion. Weighing only 60 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
in larger sizes. It consists of the male ball coupling, the female socket coupling and a connection ring, which fits over the male ball coupling’s shank. Applications include the transfer of freshwater or wastewater in agricultural, construction, septic, mining and other industrial applications (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
How Floating Centering Units Solve Workpiece Misalignment in Automated Manufacturing
(read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Unlike conventional fixed supports, ATEC’s PVXM Centering Unit features a top plate that can slide horizontally in any direction through 360°.
When multiple centering units support a workpiece, an external positioning force causes the top plates to slide, allowing the workpiece to follow the equipment’s guiding mechanism.
Depending on the model, the PVXM Ser...
(read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
1. The core function of tractor ball joints Tractor ball joints, also known as tractor couplings in the industry, are the bridge between agricultural machinery and tractors. Its core function is to achieve a stable connection between the two, transfer (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Demystifying Ball Spline Specs
But, create grooves along the axial length of the shaft that correspond to the radius of the bushing 's ball elements and you 've got frictionless linear movement coupled with two important characteristics - those being anti-rotation torque transfer and higher load capabilities. Now ... that 's
-
Deep Groove Ball Bearings Uses and Applications
Deep groove ball bearings are the most common type of bearings specified due to their utility in transferring both high radial and axial loads.
-
Roller Bearing Types, Applications and Industries: A Practical Guide
Ball and Roller bearings are both rolling bearings and are designed to operate by rotating and supporting loads with minimal friction (fig. 1). Bearings are mounted on shafts or in housings to facilitate rotation and load transfer between machine components wheels as well as transfer loads between
-
Beware Thermal Cycling in BioProcessing Part One
, they are vulnerable to thermal cycling, a major factor that affects the reliability of the seals. This article examines the effect of thermal cycling on stem seal and seats in the ball valves that are used extensively in utility systems, as well as its impacts on the seal in sanitary clamp-type
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
, which are used primarily for sanitary diaphragm valves and quarter-turn ball valves. AS-i was also used for discrete input devices, such as valve limit switches and proximity switches found on process transfer panels. AS-i may have simplified installation, but at the time, it had limits: three years ago
-
Marketplace
AES Cleanroom Technologies Circle 299 Membrane Contactors for Sensitive Processes A brochure available from Membrana describes how Liqui-Cel Membrane Contactors are used for transferring gases to and from aqueous streams. Oxygen removal to <1ppb and CO2 removal to 1ppm are common applications
More Information Top
-
Replacement trim system for the DSVs Sea Cliff and Turtle
The ball sensorsystem measures the number and direction of transferred balls and computes and displaysthe value as a percent of weight aft The trim system panel (see Fig. 9)has a backlit LCD display, a switch for transferring balls, a knob for …
-
Tacky DotsTM transfer of solder spheres for flip chip and electronic package applications
This apparatus must keep the film flat and parallel to the wafer surface at all times during the processing to insure high ball transfer yield and to precisely control the height uniformity of the solidified transferred ball .
-
New Robust Process Improvement for BGA Solder Ball Attach First Pass Yield
A new water-soluble formulation was successfully prepared and applied to normal pin transfer ball attach process for the first time.
-
Abrasive and Adhesive Wear Behavior of Arc-Evaporated Al1−x Crx N Hard Coatings
The bright areas indicate transferred ball material confirmed by EDX data (Fig. 7c).
-
ASHLAND CONVEYOR Ball Transfer,Flange,Ball Dia 1 1/2 In - Ball Transfer Tables - 1PDY7|W25913 - Grainger Industrial Supply
• Conveyor Ball Transfer Balls (66 .
-
An Applicatin of Micro-Ball Wafer Bumping to Double Ball Bump for Flip Chip Interconnection
Ohikata and T.Maruyama, “ Transferred Ball Bump Technology ”, Proceedings of the 1994 International Symposium on Microelectronics, pp54-59, Boston, Massachusetts 4.
-
Microstructure and Wear Behavior of Laser-Aided Direct Metal Deposited Co-285 and Co-285 + WC Coatings
The dark material on the undissolved WC must be the transferred ball material.
-
Numerical solution, simulation and testing of the thermal dynamic characteristics of ball-screws
thermal dynamic characteristics of a unidimensional heat transfer ball -screw.
-
ASHLAND CONVEYOR Ball Transfer,Stud,Ball Dia 1 1/8In - Ball Transfer Tables - 2WHC7|W39042 - Grainger Industrial Supply
• Conveyor Ball Transfer Balls (66 .
-
CR4 - Thread: Swivel Type Hardware
Since you want to use this for final packaging and labeling why not use a transfer ball table top?
Indicates content that may require registration and/or purchase.