-
Supplier: Electronic Hardware Corporation
Description: Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs,
- Handle Length: 4.09 inches
- Handle Type: Adjustable Handle, Ratchet Handle
-
Supplier: Proto® Industrial Tools
Description: QUICK RELEASE, ROUND HEAD TYPE FULL POLISH FINISH 9 27/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE BI MATERIAL COMFORT GRIP WITH 72 TOOTH DESIGN WEIGHT 1.08 LB
- Drive Size: 0.5 inch
- Length: 9.84375 inch
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: with bi-hexagon, straight, 22 teeth, chrome plated.
- Features: Ratcheting
- Type: Specialty/Other Wrench
-
-
Supplier: Stahlwille North America
Description: reversible, with bi-hexagon, angled, 22 teeth, chrome plated.
- Features: Ratcheting
- Type: Specialty/Other Wrench
-
Supplier: Electronic Hardware Corporation
Description: Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs,
- Diameter / Width: 1.26 inches
- Height: 1.18 inches
- Knob Type: Ball Knob, Spinner Knob
- Features: Other
-
Supplier: Electronic Hardware Corporation
Description: Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs,
- Diameter / Width: 2.36 inches
- Height: 1.57 inches
- Knob Type: Fluted Knob, Spinner Knob
- Features: Other
-
Supplier: Electronic Hardware Corporation
Description: Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs,
- Height: 1.5 inches
- Center Spacing (Two-point Handles Only): 4.61 inches
- Diameter (Tapered Handles Only): 5.7 inches
- Features: Other, Other Handle Type
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated ratchet-head function For controlled bi-directional tightening Actuation
- Torque: 123.893805309735 to 619.469026548673 In-lbs
- Type: Torque Wrench
-
Supplier: L-com, Inc.
Description: base help prevent moisture build-up inside the antenna. Accessories The HGX-MMOUNT01 marine antenna mount features white solid nylon construction. The four-way ratchet design allows it to be mounted to vertical or horizontal surfaces as well as straight or slanted surfaces. The standard 1"-14
- Primary Frequency Range: 2,400 MHz
- Gain: 8.5 dB
- Pattern Type: Omnidirectional
-
Supplier: Proto® Industrial Tools
Description: RATCHET TYPE 12 INCH 1 3/4 INCH CABLE SIZE INSULATED HANDLE TYPE FORGED HARDENED STEEL BLADE MATERIAL ORANGE/YELLOW BI LAYER HANDLE COLOR FACOM[R] BRAND JAW WIDTH 5 5/16 INCH WEIGHT 2.19 LB
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Wire Cutter / Scissor
-
Supplier: Mountz, Inc.
Description: accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be
- Drive Size: 1 inch
- Length: 58.25 inch
- Weight: 58.25 lbs
- Torque: 2,053.2 to 10,627.2 In-lbs
-
Supplier: Mountz, Inc.
Description: in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be
- Drive Size: 0.5 inch
- Length: 19.66 inch
- Weight: 19.66 lbs
- Torque: 354 to 1,771.2 In-lbs
-
Supplier: Mountz, Inc.
Description: in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be
- Drive Size: 0.375 inch
- Length: 15.25 inch
- Weight: 15.25 lbs
- Torque: 265.2 to 1,328.4 In-lbs
-
Supplier: Mountz, Inc.
Description: in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be
- Drive Size: 0.25 inch
- Length: 8.875 inch
- Weight: 8.875 lbs
- Torque: 44.4 to 220.8 In-lbs
-
Supplier: Stahlwille North America
Description: in sturdy sheet steel case, 15 pieces Content: 12 sockets with bi-hexagon No 50: sizes 10; 13; 16; 17; 18; 19; 21; 22; 24; 27; 30; 32 mm 1 ratchet No 512 2 extensions No 509/5 (130 mm), No 509/10 (255 mm)
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: Transcat, Inc.
Description: Product Highlights Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. For controlled bi-directional tightening 1/4", 3/8", 1/2" interchangeable
- Torque: 530.973451327434 to 2,654.86725663717 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the range 100 - 1500 Nm Industry and vehicle sector (lorries, industrial vehicles), machine maintenance: Adjustable torque wrench - with scale 3/4"square drive with integrated ratchet-function or 22mm spigot-end Suitable for
- Torque: 6,194.69026548673 to 13,274.3362831858 In-lbs
- Type: Torque Wrench
-
Supplier: Stahlwille North America
Description: in sturdy sheet steel case, 18 pieces Content: 12 sockets with bi-hexagon No 45: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19 mm 1 socket with bi-hexagon, long, with rubber insert, No 4600: size 16 mm - 5/8" 1 ratchet No 435 2 extensions No 427/3 (76 mm), No 427/10 (240
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: State Safety & Compliance
Description: "Modern style features nylon frame with 5-position ratchet temples and bi-focal magnifiers in (4) diopter strengths. Strong, lightweight polycarbonate lens has 11-base curve and filters out greater than 99.9% of UV radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."
-
Supplier: Transcat, Inc.
Description: DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. For controlled bi-directional tightening 1/4", 3/8", 1/2" interchangeable mushroom head with ball locking
- Torque: 973.451327433628 to 4,867.25663716814 In-lbs
- Type: Torque Wrench
-
Supplier: State Safety & Compliance
Description: "Modern style features nylon frame with 5-position ratchet temples and bi-focal magnifiers in (4) diopter strengths. Strong, lightweight polycarbonate lens has 11-base curve and filters out greater than 99.9% of UV radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."
-
Supplier: State Safety & Compliance
Description: "Modern style features nylon frame with 5-position ratchet temples and bi-focal magnifiers in (4) diopter strengths. Strong, lightweight polycarbonate lens has 11-base curve and filters out greater than 99.9% of UV radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."
-
Supplier: State Safety & Compliance
Description: "Modern style features nylon frame with 5-position ratchet temples and bi-focal magnifiers in (4) diopter strengths. Strong, lightweight polycarbonate lens has 11-base curve and filters out greater than 99.9% of UV radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Knurled beauty rings provide a non-slip gripping surface Deep laser etched markings for easy socket size identification 5 Degree arc swing and slim head design for maneuverability in constricted areas 72 Tooth gear system for high torque ratcheting Low profile directional
- Size: 3/8"
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Knurled beauty rings provide a non-slip gripping surface Deep laser etched markings for easy socket size identification 5 Degree arc swing and slim head design for maneuverability in constricted areas 72 Tooth gear system for high torque ratcheting Low profile directional
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Knurled beauty rings provide a non-slip gripping surface Deep laser etched markings for easy socket size identification 5 Degree arc swing and slim head design for maneuverability in constricted areas 72 Tooth gear system for high torque ratcheting Low profile directional
- Size: 1/4"
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: Safety Glasses USA
Description: curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1 standards.
-
Supplier: R. STAHL, Inc.
Description: Max sound output 115 dB (A) / 1 m 2 stage alarm, independently selectable 2nd stage IP66 rated as standard 32 selectable tones meeting international regulations Light weight glass reinforced polyester (GRP) Ex enclosure Sound selection via 5 way DIL switch Adjustable stainless steel ratchet
- Sound Level: 115 dB
- Operating Voltage: 24 to 230 volts
- Supply Voltage: AC Voltage, DC / Battery
- Features: Explosion Proof
-
Supplier: Safety Glasses USA
Description: curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets ANSI Z87.1
-
Supplier: Safety Glasses USA
Description: curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1
-
Supplier: TelephoneStuff.com
Description: ratchet-type - Backlit - Wide angle (super twist) - Bi-Lingual - New call, repeat call, forward call, toll call and MW icons - Voice Message indication: - FSK - Stutter - 90 Volt/24 Volt - Speakerphone - Mute with LED - Electronic hold with extension release - 10 Direct and 10 keypad
- Phone Type: Telephone
-
Supplier: Bluetools
Description: Hours Continuous Battery Chargers: 120 VAC or 220 VAC (50-60Hz) Output: 9VDC, 200mA Data Storage/Recall: 3500 Measurements Serial Output Port: RS-232 (true), 300-19.2K Baud, and Mitutoyo (Statistical Protocol) Rechargeable Ni-Cad Batteries Reads Bi-directionally (CW and CCW) Contact
-
Supplier: Smith-Victor Corporation
Description: reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design of the
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design of the
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 500.00000000000006 watts
- Application: Theatrical / Photography
Find Suppliers by Category Top
Featured Products Top
-
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Scalable rotary actuators with embedded shape memory alloys
Based on this bi - directional actuator, SMA ratchet mechanisms with minimum feature sizes of about 200 micron have been developed.
-
Development and testing of a multi-level chevron actuator based positioning system
A central shuttle with oppositely facing ratchet teeth helps attain bi - directional motion using two different sets of chevron actuators viz., 1) Side chevron actuators, one on each side and 2) Top chevron actuator, coupled to a counter ratcheting system.
-
Current R&D Status of Ocean Energy Utilization In Japan
The ratchet mechanism converts the bi - directional rotation of the driving pulley into a unidirectional rotation of the shaft which is then accelerated by gearbox.
-
Dynamics Model of the Float-Counterweight Wave Energy Converter Considering Vertical And Horizontal Motions of the Float
The ratchet mechanism converts the bi - directional rotation of the driving pulley into a unidirectional rotation of the shaft which is then accelerated by the gearbox.
-
A Refined Model For Float Type Energy Conversion Device
The ratchet mechanism converts the bi - directional rotation of the driving pulley into a unidirectional rotation of the shaft which is then accelerated by the gearbox.
-
Weightless Testing of a “Ratchetless” Extravehicular Activity Wrench
The 3/8“-drive ISS Ratchet Wrench is a high-torque wrench with a bi - directional knob to control the ratcheting direction.
-
Swarm Networks in Brownian Environments
The ratchet thus imposes a direction on a (originally) bi - directional wire.
-
Simplifying Brownian Cellular Automata: Two States and an Average of Two Rules Per Cell
The ratchet thus imposes a direction on a (originally) bi - directional wire.
-
2006 Initial Transmission Proposal: 2006 Transmission and Ancillary Service Rate Schedules and General Rate Schedule Provisions.
Bi - directional Real Power Flow For points other than those specified in section 2(b), the Power Factor Penalty Charge will not be applied, and no new Ratchet Demand for reactive power will be established, at a specific point if the metered …
-
Federal Register > Friday, December 20, 2002 > [67 FR 78090] 2004 Transmission Rate Case; Public Hearing and Opportunities for Public Review and Comment
Bi - directional Real Power Flow.-For points other than those specified in section 2(b), the Power Factor Penalty Charge will not be applied, and no new Ratchet Demand for reactive power will be established, at a specific point if the metered …
Indicates content that may require registration and/or purchase.