Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plansee SE
Description: Extrusion presses are used to form non-ferrous metals such as brass, copper-nickel and aluminum-bronze, as well as stainless steel, into rods, wires or tubes. The metal blank is first heated to its forming temperature and is then pressed through the die using a ram. This gives the metal its
- Form / Shape: Application Specific / Custom
- Features: EDM Electrode, Specialty / Other
- Material: Tungsten
-
Supplier: Belmont Metals, Inc.
Description: Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.
- OD / Width: 1.25 inch
- Type: Anode / Anode Material
- Material: Brass
- Features: Other
-
Supplier: Belmont Metals, Inc.
Description: Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.
- OD / Width: 1.25 inch
- Type: Anode / Anode Material
- Material: Brass
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: BATTERY INTERCONNECT, BRASS, TH; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: National Bronze & Metals Inc.
Description: C46400 Naval Brass "Lead Free" Naval Brass C46400 is nominally composed of 60% copper, 39.2% zinc and 0.8% tin. As is typical of brass alloys with the duplex alpha + beta structure, C46400 has good strength and rigidity. By substituting tin for an equal quantity of zinc, a high
- OD / Width: 0.1875 to 10 inch
- Length: 144 inch
- Conductivity: 26 %IACS
- Tensile Strength (UTS): 80,000 psi
-
Supplier: Universal Wire Works Inc.
Description: Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 18 %
- Specifications: AISI
-
Supplier: Newark, An Avnet Company
Description: NEGATIVE BATTERY CONTACT, SMD, BRASS; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Brass; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BATT PLUG CONTACT, BRASS, 10.8V, SOLDER; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 3.50mm Pitch Header, Vertical, 3 Circuits, Brass (CuZn) Contact
- Material: Brass
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SOCKET, BRASS, CRIMP ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: ITT CANNON 192990-1240 Contact, Trident Series, Pin, 16 AWG, 14 AWG, Crimp, Brass
- Material: Brass
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: ESAB Welding and Cutting Products
Description: Features This bare filler rod produces high strength deposits on phosphor bronze materials. Can be used to join copper and brasses, overlay on cast iron or steel, and join dissimilar metals. Superior for maintenance, repair and fabrication. Use with 100% Argon or 25%/75% Argon/Helium
- Tensile Strength (UTS): 65,000 psi
- Yield Strength: 37,000 psi
- Elongation: 50 %
- Welding Filler Types: Copper / Copper Alloy
-
Supplier: Utmel Electronic Limited
Description: MOLEX 02-06-1132 Contact, Standard .062" Series, Socket, 30 AWG, 24 AWG, Crimp, Brass
- Length: 0.68110273 inch
- Material: Brass
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: Micro-Fit 3.0 Crimp Terminal Pin w/Tin (Sn) Plated Tin/Brass Alloy Contact 20
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Belmont Metals, Inc.
Description: Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.
- Type: Anode / Anode Material
- Features: Other
-
Supplier: Belmont Metals, Inc.
Description: Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.
- OD / Width: 2 inch
- Type: Anode / Anode Material
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating
- Type: Electrical Contact
- Applications: Motor
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BSM Description 9 Volt Male Battery Snap Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard
- OD / Width: 0.285 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Material: Base Metal / Plated Base Metal
- Applications: Battery / Fuel Cell, Contactors
-
Supplier: Win Source Electronics
Description: Number: 1658670 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Brass
- Features: Specialty / Other
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. SNT5-1 Description AA Neg Spring Contact, PCB Mounting Material Brass plate, Steel Spring Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.11 Package Size 1000 pieces Lead Time 4-6 weeks Standard
- OD / Width: 0.41 inch
- Length: 0.85 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Material: Base Metal / Plated Base Metal
-
Supplier: Conax Technologies
Description: Features: Each unit has a stepped electrode. Larger diameter of electrode is on the body side. Electrode is copper (CU), stainless steel (SS) and nickel (NI). Max amperage rating: Gland Type CU SS NI 093/187 20 10 3 187/312 60 25 9 Voltage rating 2000VDC Body material is
- Mounting Diameter: 0.375 inch
- Rated Voltage: 2,000 volts
- Rated Current: 60 amps
- Features: Electrical
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Machining Materials: Aluminum, Brass, Bronze, Cast Iron,
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: CNC Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Milling, Surface Grinding, Turning, Wire EDM
-
Description: electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it's EMI shielding effectiveness or lightning strike conductivity, the
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Applications: Battery Separator, EMI / RFI Shielding, Electrode, Gasketing / Seals, Reinforcement, Screening
- Features: Calendered / Flattened, Other, Other Metal
-
Supplier: Wallner Expac
Description: For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing
- Opening Size: 0.07 inch
- LWD (Long Way of Diamond): 0.05 to 0.125 inch
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Applications: Battery Separator, EMI / RFI Shielding, Electrode, Fluid Filtration, Screening
-
Supplier: Ningbo Best Group Co., Ltd.
Description: express plate material;For example: T-brass, G-stainless steel, N-iron and nickel alloy, M-horse mouth iron The fourth part:use the Arab figure to express frequency(kHz) The fifth part: use denominator to express electrode shape; For example: A-round, B-partition shape,C-square,
-
Supplier: Umicore Metal Deposition Solutions
Description: pre-gold plating, or pre-coating with palladium or palladium-nickel is mandatory, materials such as copper, nickel, brass or bronze alloys can be used as undercoats under the ruthenium layer. Of course, palladium, palladium alloy and gold layers can also serve as base materials.
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features PowerConnect® Technology - Automatically senses and adjusts to input power for a range of 200 up to 600 volts, single or three phase, 50 or 60 hertz. Continuous Output Control - Focus the arc for different material thicknesses. Touch Start System - Reliable plasma arc initiation
- Duty Cycle: 100 %
- Output Current Range: 20 to 60 amps
- Output Voltage Range: 96 to 104 volts
- Process Capability: Cutting / Gouging Equipment, Welding Equipment
-
Supplier: JIT Global Enterprises, Inc.
Description: conductive materials with a thin electrode or wire that follows a designated, programmed path. This wire is surrounded by de-ionized water and is charged to a voltage very rapidly. The part and the wire make no physical contact as the voltage makes a spark jump the gap and melt a small
- Length: 6" - 48"
- Materials: Brass, Carbide, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Special Services: Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- EDM Capabilities: Electrode EDM, Small-Hole EDM, Wire EDM
-
Supplier: Weiss Industries, Inc.
Description: Weiss Industries is large enough to handle the most challenging medium to high volume jobs in all light & medium gauge metals, yet not so large as to be disinterested in medium to low volume specialty products. We're prepared to provide engineering and development assistance from concept and
- Length: 6" - 48"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- EDM Capabilities: Electrode EDM, Wire EDM
-
Supplier: South Bend Form Tool Co., Inc.
Description: cutoff saw operation for rough cut material blank creation, brazing, media blasting and belt sanding for sharp edge removal (de-burring) and or surface preparation.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Laser Machining, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Knowles
Description: electrodes. The current carrying capacity is defined by the cross section and number of the electrodes in the filter and is therefore linked with the capacitance of the filter. Compared to conventional 2-terminal MLCC devices the internal inductance between line and ground is reduced,
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: electrodes. The current carrying capacity is defined by the cross section and number of the electrodes in the filter and is therefore linked with the capacitance of the filter. Compared to conventional 2-terminal MLCC devices the internal inductance between line and ground is reduced,
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Metal foils improve rechargeable batteries
Disruptive Technology for Advanced Battery Development How Expanded Electrode Materials Enhance Advanced (read more)
Browse Electrodes and Electrode Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
metal leaves the material free of burrs and induced mechanical or thermal stress or deformation. ApplicationsBattery Plates Rechargeable nickel metal hydride (NiMH) batteries are constructed using nickel as the positive node. The nickel electrodes, or cathodes, are grids or screens (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
proprietary material. Metals we regularly produce include: aluminum, copper, nickel, cold rolled steel, stainless steel (302, 316, 409, 430), titanium, brass, zinc, Monel™ One-piece, single-unit structure Eliminates (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
platform, expanding its portfolio of purpose-built label materials engineered specifically for metal manufacturing environments. The HIGHdegree product family addresses critical traceability requirements throughout steel and aluminum processing (read more)
Browse Label Materials Datasheets for Polyonics -
Polyonics offers the XF-603FR label material as a polyimide based (read more)
Browse Label Materials Datasheets for Polyonics -
Polyonics proudly introduces the Apex Series a breakthrough line of ultra-performance polyimide label materials engineered for the harshest industrial environments. Designed for applications in PCB manufacturing, aerospace, automotive, and more, Apex delivers unmatched durability, chemical (read more)
Browse Label Materials Datasheets for Polyonics -
The Polyonics Apex Series of polyimide label materials offers flux resistance, chemical durability, and superior thermal transfer printability for PCB and component tracking and identification (read more)
Browse Label Materials Datasheets for Polyonics -
Polyonics offers the XF-603 label material as a polyimide based replacement for Tedlar, providing aerospace manufacturers with a reliable and cost-effective alternative. Click to learn more! (read more)
Browse Label Materials Datasheets for Polyonics -
Labels used in aerospace environments aren’t just for identification—they’re mission?critical. From MIL?STD?130 compliance to extreme temperature performance, your labeling materials must meet the highest standards for safety (read more)
Browse Label Materials Datasheets for Polyonics -
Conduct Research Top
-
Tapping Electrodes
We offer our tapping electrodes in POCO EDM 3, POCO EDM C3, Brass, Copper, & Copper Tungsten, in both Standard and Orbiting. Regardless of the material you choose, you can depend on our quality electrodes.
-
Metal Electrodes
Producing metal EDM electrodes is a Saturn specialty. Our matched knowledge and experience in working with metals has made us the industry's leading manufacturer of metal electrodes for EDM. Saturn offers a range of metal EDM electrodes in a variety of materials, including copper, copper tungsten
More Information Top
-
Effect of single and multi-channel electrodes application on EDM fast hole drilling performance
Brass electrode material is more efficient in terms of obtaining better MRR results while EDM fast hole drilling.
-
Experimental investigations on the microhole machining of 304 stainless steel by micro-EDM process using RC-type pulse generator
Table 2 Properties of the brass electrode material .
-
The plasma focus as a tool for plasma-wall-interaction studies
Due to the interaction of the deuterium plasma with the insulator and the copper / brass electrodes material is eroded and projected into the chamber, as can be observed by the deposits on a stainless steel sheet placed 11 cm form electrode …
-
Modeling of short-gap ESD under consideration of different discharge mechanisms
Measurement and simulation of short-gap ESD arc current ( electrode material brass , breakdown voltage 420 V, gap distance 10 m, a .
-
Rf-Excited-CO2 Laser With Improved Electrode Geometry
rim. electrode material brass .
-
Minimum ignition energy for micro and nano flash powders
MIE tests were conducted for various particle sizes with different electrode material ( brass and SS) and gap (2 and 4 mm) and the dust concentration is 0.4 gm/l (standard compo- sition).
-
Spectroscopic Diagnostics of Pulsed arc Plasmas for Particle Generation
The plasmas also contained substantial fractions of electrode material ( brass ), namely copper and zinc.
-
Line broadening studies in low energy plasma focus
Further several atomic lines of Cu and Zn from the electrode material ( brass ) showed broadening which was due to quadratic Stark effect, A comparative study of the broadening of lines obtained in DC arc, hollow cathode and plasma focus was made.
-
Investigation of the different discharge mechanisms in pseudospark discharges
Axial plasma development in the hollow cathode and in the anode cathode gap, Hz 49 Pa, 800 V charging voltage, 1.1 pF extemal capacity; 3 mm bore-hole diameter and gap-spacing, electrode material brass .
-
Ultra-Precision Machining Technologies, CJUMP2011
Wire electrode material Brass .
Indicates content that may require registration and/or purchase.