-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: Brinell hardness at 500 kg load 225
- Elongation: 12 %
- Hollow Stock: Yes
- ID: 4 inch
- Overall Length: 144 inch
-
Supplier: Bunting Bearings, LLC
Description: B04 is a “GREEN” non-leaded alloy Copper-Bismuth Bronze C89835 Federalloy III (932 Version) Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting
- Applications: Bearings (BQ)
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Finish: Ground / Machined, Polished, Other
- Overall Length: 2 to 12 inch
- Overall Thickness: 0.1250 to 1 inch
- Overall Width / OD: 0.5000 to 6 inch
-
-
Supplier: Bunting Bearings, LLC
Description: strength at 500°F is the same as that of tin bronzes at room temperature. Good applications include heavy earth moving equipment, roll neck bearings, and machine tool bearings. Solid and cored bars are stocked in 13" increments and 144" lengths, and are available in other lengths and
- Applications: Bearings (BQ)
- Overall Width / OD: 0.5000 to 6.5 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special
- Applications: Bearings (BQ)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: Bunting Bearings, LLC
Description: – compressive strength at 500°F is the same as that of tin bronzes at room temperature. Good applications include heavy earth moving equipment, roll neck bearings, and machine tool bearings. Solid and cored bars are stocked in 13" increments and 144" lengths, and are available in other
- Applications: Bearings (BQ)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Applications: Bearings (BQ)
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 0.2500 to 9 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: Brinell = 150/3000 kg
- Alloy: Yes
- Elongation: 12 %
- Overall Length: 144 inch
- Overall Thickness: 2 inch
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: Brinell hardness at 500 kg load: 72
- Alloy: Yes
- Elongation: 2 %
- Hollow / Tube Stock: Yes
- ID: 1.25 inch
-
Supplier: Belmont Metals, Inc.
Description: Sculpture Alloys Featuring Everdur Silicon Bronze, Art Caster’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Ingot, Other
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical
- Applications: Automotive / Vehicular, Bearings (BQ), Marine, Wear Parts / Tooling
- CDA Grade: 954
- Elongation: 6 to 18 %
- Features: Wear Resistant
-
Supplier: Reid Supply
Description: produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in
- Overall Length: 6.5 inch
- Overall Width / OD: 1.25 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Types: Specialty / Other Alloy
-
Supplier: Reid Supply
Description: produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in
- Hollow Stock: Yes
- ID: 1 inch
- Overall Length: 6.5 inch
- Overall Width / OD: 2 inch
-
Supplier: Reid Supply
Description: produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in
- Overall Length: 6.5 inch
- Overall Width / OD: 2.25 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Types: Specialty / Other Alloy
-
Supplier: Reid Supply
Description: produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in
- Hollow Stock: Yes
- ID: 1.5 inch
- Overall Length: 6.5 inch
- Overall Width / OD: 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware
- Applications: Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 955
- Elongation: 5 to 12 %
- Features: Wear Resistant
-
Supplier: Belmont Metals, Inc.
Description: unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold. Forms: 20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished
- Applications: Bearings (BQ), Other
- Shape / Form: Flats / Rectangular Bar
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL:
- Applications: Bearings (BQ), Construction & Building / Architectural, Electrical / HV Parts, Wear Parts / Tooling
- CDA Grade: 907
- Features: Wear Resistant
- Hollow Stock: Yes
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes
- CDA Grade: 95410
- Elongation: 18 %
- Features: Cast (Continuous, Centrifugal)
- Hollow Stock: Yes
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: K strength constant: 26500
- Alloy: Yes
- Elongation: 1 %
- Overall Length: 6.5 inch
- Overall Thickness: 7 inch
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts
- Applications: Bearings (BQ), Construction & Building / Architectural, Electrical / HV Parts, Wear Parts / Tooling
- CDA Grade: 905
- Features: Wear Resistant
- Hollow Stock: Yes
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the
- Applications: Other
- Shape / Form: Other
-
Supplier: Belmont Metals, Inc.
Description: Sculpture Alloys Featuring Everdur Silicon Bronze, Art Caster’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Ingot, Other
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- CDA Grade: 95500
- Elongation: 12 %
- Features: Cast (Continuous, Centrifugal)
- Shape / Form: Profile / Structural Shape, Semi-finished Shape / Mill Stock, Billet / Slab / Bloom, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Hex Bar Stock, Plate
-
Description: 6" O.D. By 6" Long oil impregnated bronze bar
- Applications: Wear Parts / Tooling
- Overall Length: 6 inch
- Overall Width / OD: 6 inch
- Shape / Form: Profile / Structural Shape, Bar Stock
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Quality Bearings & Components
Description: Sintered Bronze SOLID BAR STOCK – INCH • Oil-Impregnated Bronze SAE 841 • Self-Lubricating NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown.
- Overall Length: 6.5 inch
- Overall Width / OD: 0.5000 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock
-
Supplier: HardwareSource, Inc.
Description: Very high quality Ring Turn Bar Latch for gates and doors. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
-
Supplier: Accuris
Description: BRONZE, ALUMINUM, BAR AND ROD
-
Supplier: Watts
Description: Series UL Bronze Union Elbows are used in steam and hot water systems. They feature a bronze body with FIP female threaded x male threaded union or solder x male threaded union connections, bronze nut, and brass tailpiece. Model UL-1 is available in sizes 1/2 to 1 1/4 in. (15 to
- Media: Water, Steam
- Primary Material of Construction: Brass / Bronze
- Valve Size: 0.5000 to 1.25 inch
-
Supplier: NIBCO INC.
Description: Bronze ball valves for use in commercial and light industrial applications. Typical services include; hot and cold domestic water, HVAC, low pressure steam, compressed air, LP gas, natural gas. NIBCO offers BIM Solutions. Valve pressure rating 250 psi/17.2 bar non-shock cold
- Actuation: Manual / Hand
- Connection: Socket Weld / Solder, Threaded
- Features: Fire Service
- Material: Brass / Bronze
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications
- Actuation: Manual / Hand
- Body Material: Brass / Bronze
- Connection: Threaded
- Media Description: Water, Cold Water, Steam
-
Supplier: NIBCO INC.
Description: Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar saturated steam to 353°F/178°C, 200 psi/13.8 bar non-shock cold working
- Media: Water, Hot Water, Cold Water, Gas, LP - Gas, Natural Gas, Steam
- Media Temperature: 200 to 353 F
- Pressure Rating: Up to 200 psi
- Primary Material of Construction: Brass / Bronze
-
Supplier: Watts
Description: Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide
- Applications: General Purpose, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Bronze, Steel - Stainless
- Media: Liquid
-
Supplier: Xylem Applied Water Systems
Description: 53040 Bronze 'Utility Pump' AC Motor Pump Unit 040 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 35 Litres/min (7.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 53040 Series
- Discharge Size: 1 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 36.26 psi
- Maximum Discharge Flow: 9.24 GPM
Find Suppliers by Category Top
Featured Products Top
-
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Used in plastics processing, food warming, semiconductor manufacturing and other industries, Cast-In Thermal Components are available in aluminum and bronze alloys and are highly customizable. (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation -
Safety: • Restraining Chain • Maintenance Bar Power Supply: Air Maintenance: • Hinged table top provides easy access to air bag • Self lubricated bronze bushings on all wear (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
• Restraining Chain • Maintenance Bar Power supply Air Maintenance • Hinged table top provides easy access to air bag • Self lubricated bronze bushings on all wear points options • Oversized platforms (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
travel • 24” lowered height • 9” safety • Restraining Chain • Maintenance Bar Power supply Air Maintenance (read more)
Browse Scissor Lifts Datasheets for Econo Lift Limited -
Drive-On Lift Tables Drive-On Lift Tables have a capacity of 1,000; 2,000; and 4,000 pounds. They come with self lubricating bronze bushing in all pivots poins, a torsion stabilizing bar, sealed bearings and hold down tabs. Travel: (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
1/4” ID down to 1/16” ID. The maximum pressure rating is 100 psi (6.89 bar) when used with the appropriately sized polyurethane tubing. With a clamp installed, the burst pressure of the tubing becomes the limiting factor. The barb fitting can be ordered in either 303 stainless steel or (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
cylinder • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals • Horn in control head MAINTENANCE • Hinged table top provides easy access to power unit and cylinders • Self lubricated bronze bushings on all wear (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
obtain a configuration that makes them compatible. To avoid fast wear of the sliding contact parts, FTP pumps can be supplied, depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
profiles. Smooth, Reliable Operation Adjustments are made by rotating the clevis load bar, ensuring the hoist's centered positioning to prevent creeping to the left or right. Trolley wheels are pre-lubricated with encapsulated ball bearings for (read more)
Browse Overhead Trolleys Datasheets for Columbus McKinnon Corporation
More Information Top
-
ALUMINUM BRONZE ALLOY FOR CORROSION-RESISTANT REBAR
Aluminum bronze bar is an attractive candidate for .
-
Federal Register > Wednesday, April 5, 2006 > [71 FR 17276] Decorations, Medals, Ribbons, & Similar Devices
The foreign service clasp is a Bronze bar 1/8 inch in width and 11/2 inches in length with the words "FOREIGN SERVICE", with a star at each end of the inscription.
-
Production of commutator bars for critical applications
The requirements of the standard for BrKd1 bronze bars are very strict.
-
Over the thermal and electrical conductivity of Kupfer‐Phosphor and Kupfer‐Arsen
to fix the Glascylinders became, as the rod to investigate = x only 13 cms long were eiii 9 mms thicker and the long, pure copper rod = z held 35 cms on the bronze rod angelotet and through a stoppering.