Products/Services for Bulletproof Glove

  • Safety Gloves-Image
    Safety Gloves - (1104 companies)
    Safety gloves are personal protective equipment worn over the hands to protect users from adverse processes or environments. They come in a variety of designs to support their breadth of utility. Safety gloves are hand garments meant...
  • Welding Gloves-Image
    Welding Gloves - (110 companies)
    Welding gloves are specialized, personal protection equipment worn on a welder's hands during material fabrication applications. They are resistant to high heat, metal splatter, abrasion, and electricity while providing dexterity to the fingers...
  • Doors-Image
    Doors - (1348 companies)
    Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
  • Locks-Image
    Locks - (516 companies)
    Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
  • Synthetic Fibers and Fabrics-Image
    Synthetic Fibers and Fabrics - (484 companies)
    ...resists chemicals and water, and exhibits superior fiber-to-fiber abrasion. Polyethylene fibers are used in police and military ballistic vests, helmets and armored vehicles, sailcloth, fishing lines and lifting slings, cut-resistant gloves, and a wide...
  •  
    Hot Cells - (9 companies)
    ...without putting their hands or arms inside, where exposure to dangerous doses of radiation can occur. Typically, hot cell operators also wear lead gloves. Types of Hot Cells. There are several basic types of hot cells. Categories include research...
  •  
    Armor and Ballistic Shielding - (90 companies)
    ...systems in military, law enforcement, aerospace, and automotive applications. Products that incorporate armor and ballistic shielding include body armor, personal protective gear, protective clothing, bulletproof vests, ballistic body armor, steel armor...
  •  
    Gloveboxes and Isolators - (113 companies)
    ...are typically airtight containers that can also provide sterile environments that are oxygen-controlled and moisture-controlled. They have specially-sealed ports that are fitted with gloves allowing operators to manipulate the objects and substances...
  •  
    Welding Accessories - (611 companies)
    ...or flash burns from exposure to the brightness of an arc. In terms of protection for the welder, personal protective equipment (PPE) such as welding helmets/goggles, gloves, and clothing are essential for safe welding. For some welding operations...
  •  
    Windshields and Vehicle Windows - (18 companies)
    ...windows. Windows are typically made from tempered glass, polycarbonate plastic, or acrylic plastic. For military, security, or dignitary protection, bulletproof glass is used to provide occupants addition protection from ballistic projectiles...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire