-
Supplier: HDT Global
Description: HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow Panel shape filters Steel container provides filter integrity Laboratory tested/field proven The M13 particulate filter is one of the
- Construction: Box / Rigid Cell Filter, Cartridge Filter, Frame / Assembly, HEPA / ULPA Filter
- Features: Other
-
Supplier: HDT Global
Description: The U.S. Navy CBR filter housing is used in ship collective protection systems (CPS) to remove chemical, biological and radiological (CBR) contaminants from outside makeup air. These aluminum filter housings hold from one (1) to five (5) M98 particulate/gas filter sets for
- Length: 8.9 inch
- Construction: Cartridge Filter, Frame / Assembly, HEPA / ULPA Filter
- Features: Other
-
Supplier: Accuris
Description: CBRN PROTECTIVE MASK AND FILTER CANISTER SCREW THREADS
-
-
Supplier: Accuris
Description: PERFORMANCE OF PORTABLE FILTER-BLOWERS FOR AIRCREW CBRN RESPIRATORS
-
Supplier: HDT Global
Description: installation The M98, 200-cfm CBRN filter set removes toxic gases and particulates to provide purified air for a variety of applications, including mobile shelters, vehicles and ship-borne collective protection systems. The M98 filter set is ideal for all medium airflow
- Efficiency: 99.97 %
- Length: 10 inch
- Width / Ring Size: 21.43 inch
- Construction: Box / Rigid Cell Filter, Frame / Assembly
-
Supplier: Accuris
Description: (RESTRICTED) CBRN PROTECTIVE MASK AND FILTER CANISTER SCREW THREADS
-
Supplier: Accuris
Description: Respiratory protective devices - Performance requirements Part 8: Special application chemical, biological, radiological and nuclear (CBRN) filtering and radiological-nuclear (RN) filtering RPD
-
Supplier: MSA Safety
Description: filter to attract, retain and neutralize contaminants. The Millennium CBRN gas mask is designed to be used as a system, and while the thread and gasket meet the specifications of the standard, only MSA-manufactured components are tested and certified as assemblies.
- Features: Cartridge / Filter, Other, Ventilated
- Application: Chemical / Hazmat, Smoke / Fumes
- Type: Full Shield
- Industry: Military / Government
-
Supplier: TSI Incorporated
Description: The CBRN Mask Protection Assessment Test System 8020M tests how well a CBRN mask fits. Modern CBRN (Chemical, Biological, Radiological, Nuclear)masks are capable of a high degree of protection, but ONLY if they fit correctly and are donned properly. A mask that is capable of
-
Supplier: MSA Safety
Description: warfare agent as proposed by the recently published PAPR CBRN standard · Choice of 2 proven positive pressure facepieces, the MSA Millennium® and the MSA Ultra Elite® · Choice of CBRN cartridge or multi-gas/particulate chemical cartridges for non-CBRN use
- Features: Cartridge / Filter, Other, Ventilated
- Industry: Fire
- Application: Fire Resistant, Smoke / Fumes
- Type: Full Shield
-
Supplier: MSA Safety
Description: warfare agent as proposed by the recently published PAPR CBRN standard · Choice of 2 proven positive pressure facepieces, the MSA Millennium® and the MSA Ultra Elite® · Choice of CBRN cartridge or multi-gas/particulate chemical cartridges for non-CBRN use
- Application: Biological Protection, Chemical / Hazmat, Smoke / Fumes
- Features: Cartridge / Filter, Ventilated
- Type: Full Shield
- Industry: Military / Government
-
Supplier: MSA Safety
Description: This air mask provides uniquely versatile protection, transforming quickly from a CBRN self-contained breathing apparatus to either an air-purifying respirator (APR) or a powered air-purifying respirator (PAPR). Easily goes from first response and rescue to scene management and remediation.
- Features: Cartridge / Filter, Independent Air, Ventilated
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Fire Resistant, Oil Resistant, Radiation / Nuclear, Smoke / Fumes
- Industry: Fire, Laboratory
- Type: Full Shield
Find Suppliers by Category Top
More Information Top
-
Low-profile technologies conduct a clean sweep against CBRN attack
It features a bypass valve to preserve the life of the CBRN filter , providing a similar airflow rate regardless, and operates in conjunction with an Ametek ECS.
-
XCP-50
The air purification and positive pressure system is comprised of three FFA400 CBRN filtration system and their respective M98 filter canisters.
-
AC110 Series Portable CBRN air filtration unit
Also available for use with either model of CBRN filtration unit, is the portable Air-Conditioning Unit (ACU).
-
Bioquell Vehicle NBC filtration systems
Bioquell produces two collective protection units for land vehicles; the Vehicle Versatile CBRN Filtration and the Vehicle Integrated Cyclone CBRN Filtration.
-
Association of Anaesthetists of Great Britain & Ireland Annual Congress in Dublin, September 2007
Twenty anaesthestic residents were asked to ventilate this modified airway trainer, either with or without a CBRN filter (X-ploreÓ Rd40 series A2B2P3, Draeger Safety, Germany) attached to the specialised inlet filtration system of the AMBUÓ Mark .
Indicates content that may require registration and/or purchase.