-
Supplier: KEYENCE
Description: CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer, Micrometer Head
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 4.00E-5 inch
-
Supplier: KEYENCE
Description: CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer, Micrometer Head
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 4.00E-5 inch
-
Supplier: Micro-Epsilon Group
Description: optoCONTROL 2500 is a laser thrubeam micrometer with integrated high resolution CCD camera. The high performance data in combination with the very favorable system price define a new level of performance for laser micrometers. Measuring ranges (mm): 34 Linearity
- Display: Digital Display
- Gage Type: External Micrometer, Other
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 3.94E-5 inch
-
-
Supplier: Micro-Epsilon Group
Description: are projected onto a CCD receiver. The 28mm measuring range and a new, complex sub-pixeling method help to achieve an average resolution of 2 micrometers. Details Measuring ranges (mm): 72 | 98 Linearity max. 0.14mm Resolution max. 0.03mm
- Display: Digital Display
- Gage Type: External Micrometer, Other
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 7.87E-5 inch
-
Supplier: Micro-Epsilon Group
Description: optoCONTROL 2600 is a LED based micrometer with an integral high resolution CCD camera for geometrical measurements. LED technology and the lack of mechanical components provide an extremely long service life. Measuring ranges (mm): 40 Linearity max. 3µm
- Display: Digital Display
- Gage Type: External Micrometer, Other
- Gaging Technology: Optical - LED
- Graduation / Resolution: 3.94E-6 inch
-
Supplier: Marposs Corp
Description: DESCRIPTION The World's First, really contact-less, hand held optical micrometer to check wires, cables and other similar products. Developed by LED and CCD technology, it uses 2 crossed linear sensors to automatically compensate positioning errors (Patent pending). Thanks to a
-
Supplier: Trilion Quality Systems
Description: to measure the smallest 3D displacements and plane strain with resolutions of approximately 10 nanometers or 1 micrometer per meter. The ESPI system includes a high quality digital CCD camera with computer-controlled shutter time, one or multiple laser sources, a computer
-
Supplier: Trilion Quality Systems
Description: to measure the smallest 3D displacements and plane strain with resolutions of approximately 10 nanometers or 1 micrometer per meter. The ESPI system includes a high quality digital CCD camera with computer-controlled shutter time, one or multiple laser sources, a computer
Find Suppliers by Category Top
More Information Top
-
Using filament stretching rheometry to predict strand formation and “processability” in adhesives and other non-Newtonian fluids
The evolution in the mid-®lament diameter can be measured using a CCD laser micrometer until very close to the ultimate breakup event.
-
The Basics of Filament Stretching Rheometry (.pdf)
The bottom endplate is then mounted to a sensitive force transducer, and a CCD laser micrometer , used to measure the mid-filament radius, is mounted at a fixed point along the axis of the motion.
-
Products and Literature (June 2010)
Keyence has developed a low-cost, high-performance, multi-purpose CCD laser micrometer .
-
Medical Image Computing and Computer-Assisted Intervention — MICCAI 2002
The displacement was measured with two CCD laser micrometers (VG-035/300, KEYENCE, Osaka, Japan).
-
Iterated stretching and multiple beads-on-a-string phenomena in dilute
solutions of highly-extensible flexible polymers
Direct measurement of this rate of decay using a laser micrometer or a CCD video camera thus enables construction of a capillary-thinning extensional rheometer, which provides quantitative .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16532/05-P-01.pdf?sequence=1
Direct measurement of this rate of decay using a laser micrometer or a CCD video .
-
NOVEL CHAMBER DESIGN FOR AN IN-VACUUM CRYO-COOLED MINI-GAP UNDULATOR.
Special window ports of varying sizes were designed into the cover and chamber to admit optical micrometers (LED- CCD Keyence laser system) for precision measurements of the in-vacuum magnet gap from outside of the chamber.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35771/06-P-09.pdf?sequence=1
using a laser micrometer (CaBER) or a Cohu CCD camera recording at 30 frames/second .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33758/65466605-MIT.pdf?sequence=2
In general, the Keyence LS-7010M CCD micrometer outperformed the Mitutoyo LSM-500 laser scanning micrometer and was selected as the geometry measurement system for the single fiber testing instrument.
-
What good is SWIR? Passive day comparison of VIS, NIR, and SWIR
The NIR sensors (night vision goggles, image intensified CCDs, and electron bombarded or electron multiplied CCDs ) have difficulty in viewing the 1.06 micrometer laser designators since the 1.06 micrometer wavelength is usually beyond the cutoff wavelength of the detector.