-
Supplier: Accuris
Description: COPPER SHEET, STRIP, AND PLATE Soft Annealed (CDA 110)
-
Supplier: Accuris
Description: BRASS SHEET, STRIP, AND PLATE 70Cu - 30Zn (CDA 26000) Annealed
-
Supplier: Accuris
Description: COPPER SHEET, STRIP, AND PLATE Oxygen-Free, Light Cold Rolled (CDA 102)
-
-
Supplier: Accuris
Description: BRASS SHEET, STRIP, AND PLATE 70Cu - 30Zn (CDA 260) Annealed
-
Supplier: SAE International
Description: This specification covers unalloyed copper in the form of sheet, strip, and plate.
-
Supplier: SAE International
Description: This specification covers one type of copper in the form of sheet, strip, and plate.
-
Supplier: SAE International
Description: This specification covers one type of brass in the form of sheet, strip, and plate.
-
Supplier: SAE International
Description: This specification covers one type of brass in the form of sheet, strip, and plate.
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These metals have excellent corrosion resistance and high electrical and thermal copper conductivity. Lucas-Milhaupt stocks many copper filler metals including oxygen-bearing, oxygen-free and specialty alloys in wire, strip, paste and powder form.
- Melting Range: 1,920 F
- Conductivity: 87,000,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Braze Alloy: Copper Alloy Braze
-
Supplier: Chatsworth Products, Inc.
Description: SOLID SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH BLACK COLOR 975 MM 49U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34650 MODEL
-
Supplier: Washington Alloy Co.
Description: Primarily used for MIG, TIG and oxyacetylene welding of copper, copper-silicon and copper-zinc base metals to themselves and to steel. Excellent for plain or galvanized steel sheet metal as well as other coated steels. Washington Alloy Silicon Bronze is also used for surfacing areas subjected
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing.
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Polycarbonate UL-752 Level 2 from Protective Structures, Ltd. is a four-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 2 bullet resistant glazing.
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Polycarbonate UL-752 Level 3 from Protective Structures, Ltd. is a four-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 3 bullet resistant glazing.
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet - Polyurethane Foam 24.000" (609.60mm) X 24.000" (609.60mm) X 0.752" (19.10mm)
-
Supplier: Total Plastics, Inc.
Description: Colorless CHEMCAST ® BR is a colorless 1.250” thick cell-cast acrylic sheet that has been certified by Underwrites Laboratories (UL) as a bullet resistant material against medium and small power arms such as 9mm (UL 752 Level I). CHEMCAST ® BR has an excellent optical clarity that makes it
- Overall Thickness: 1.25 inch
- Chemical System: Acrylic
- Features: UL Approved
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- Overall Thickness: 0.063 to 4 inch
- UNS N Number: 70,600
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- UNS Number: 71,500
- AISI / AA / CDA Grade: 715
- Overall Thickness: 0.063 to 3 inch
- UNS N Number: 71,500
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- UNS Number: 26,000 to 2,600
- AISI / AA / CDA Grade: 260
- Overall Thickness: 0.032 to 0.375 inch
- CDA Grade: 260
-
Supplier: Henkel Corporation - Electronics
Description: ABLESTIK C100 Series (C115 and C130) die attach adhesive film is suitable for tight geometry (<100μm) leadframe packages where high electrical performance is required. This material was originally sampled as development product CDA1155-33A.
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
- Features: Film / Sheet
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- Overall Thickness: 0.032 to 4 inch
- CDA Grade: 464
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Ablestik C115 ) LOCTITE ABLESTIK C100 Series (C115 and C130) die attach adhesive film is suitable for tight geometry (<100μm) leadframe packages where high electrical performance is required. This material was originally sampled as developmental product CDA1155-33A.
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
- Features: Film / Sheet
-
Supplier: Creative Composites Group
Description: SUPERArmor FRP Ballistic Panels were developed to hlep protect human life! The lightweight ballistic panels weigh five psf and are rated for UL752 level three threats. The 4' x 8' sheets provide protection for small arms and shotgun fire, as well as, fragmentation from explosion, and is used
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the temperature at which an arbitrary deformation occurs when specimens are subjected to an arbitrary set of testing conditions. 1.2 This test method applies to molded and sheet materials available in thicknesses of 3 mm ( 1/8 in.) or greater
-
Supplier: Clean Air Products
Description: multiple cycle deionized water rinse, N2 drying operation, and an extended oven bake in a class 100 clean room All sheet metal parts are cleaned using an in-house triple chemical wash and assembled in a HEPA filtered clean environment Stainless steel door hinges (cleaned in-house) Formed type
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 26.5 inch
- Height: 74.5 inch
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the temperature at which an arbitrary deformation occurs when specimens are subjected to an arbitrary set of testing conditions. 1.2 This test method applies to molded and sheet materials available in thicknesses of 3 mm [1/8 in.] or greater
-
Supplier: National Bronze & Metals Inc.
Description: Steering Tube, Brake Lines CONSUMER: Screw Lamp Bases INDUSTRIAL: Condenser Plates, Condensers, Weld Torch Tips, Heat Exchanger Tubes, Valve Bodies, Evaporator Tubes, Pressure Vessels, Distiller Tubes, Pump Impellers for Oil Refining, Ferrules, Evaporators MARINE: Boat Hulls, Tube Sheet for
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- Overall Width / OD: 0.5 to 20 inch
- Overall Thickness: 0.5 to 12 inch
-
Supplier: National Bronze & Metals Inc.
Description: Connectors, Electronic Connectors, Wire Brushes, Electronic and Precision Instrument Parts, Fuse Clips FASTENERS: Lock Washers, Fasteners, Cotter Pins INDUSTRIAL: Bellows, Textile Machinery, Perforated Sheets, Chemical Hardware, Truss Wire, Springs, Sleeve Bushings, Diaphragms, Clutch Disks,
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the temperature at which an arbitrary deformation occurs when specimens are subjected to an arbitrary set of testing conditions. 1.2 This test method applies to molded and sheet materials available in thicknesses of 3?mm (1/8 in.) or greater
-
Supplier: ASTM International
Description: products. See the applicable product Material Safety Data Sheet (MSDS) for details and EPA’s website-http://www.epa.gov/mercury/faq.htm-for additional information. Users should be aware that selling mercury and/or mercury containing products into your state or country may be prohibited by
-
Supplier: Tele-Communication, Inc.
Description: network connection Powered swith PoE For Plantronics professional grade headsets Plug-and-play installation Documents and Downloads IP40 User Guide IP40 Data Sheet Achieve robust, reliable voice quality and reduce desktop clutter with the groundbreaking Plantronics IP40. Our new IP-based
Find Suppliers by Category Top
More Information Top
-
ASTM MNL20 - Corrosion Tests and Standards: Application and Interpretation
CDA752 . .... Water Vapor Test Copper-Accelerated Acetic Acid Salt Spray Testing (CASS Test) Painted Sheet Metal Corrosion Test…
Indicates content that may require registration and/or purchase.