Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MAYA Heat Transfer Technologies Limited
Description: Flow, NX Advanced Flow -NX Thermal, NX Advanced Thermal -NX Electronic Systems Cooling -NX Space Systems Thermal Additional CAE solutions for fluid flow analysis, advanced thermal analysis, advanced durability analysis and design optimization Various external third-party solvers
-
Supplier: SAE International
Description: cavitation model and implemented into the CFD code. The turbulence effects on cavitating regions are addressed for different operating conditions. In the analysis, both basic geometries and water hydraulic poppet valves are addressed, and the numerical results are compared to
-
Supplier: SAE International
Description: past. In addition to the classical result of CFD, this virtual thermal test produced several valuable applications such as thermal deformation of rotor, optimization of thermal performance and estimation of braking distance.
-
-
Supplier: SAE International
Description: Tire durability can be guided by fracture mechanics, where stress and temperature state in rubber play a key role. The temperature influences the fatigue metrics, such as crack propagation speed, with a significant nonlinearity, therefore temperature reduction in the visco-elastic media is known to
-
Supplier: SAE International
Description: conditions, such as increased spark timings or high levels of exhaust back-pressure. In this study a detailed CFD analysis is carried out for the same engine and operating point as the experiments. The aim of this activity is to deeper investigate the reasons behind the main outcomes
-
Supplier: Accuris
Description: A CONJUGATE CFD ANALYSIS OF A FULLY DEBONDED/FULLY VENTED SRM NOZZLE-TO-CASE JOINT DESIGN
-
Supplier: ASME
Description: Heat Exchangers; Fundamentals of Finite Element and Finite Volume Methods; Finite Element Analysis of Compact Heat Exchangers; Generation of Design Data by CFD Analysis; Thermal and Mechanical Design of Compact Heat Exchanger; and Manufacturing and Qualification Testing of
-
Supplier: ASME Standards and Certification
Description: Heat Exchangers; Fundamentals of Finite Element and Finite Volume Methods; Finite Element Analysis of Compact Heat Exchangers; Generation of Design Data by CFD Analysis; Thermal and Mechanical Design of Compact Heat Exchanger; and Manufacturing and Qualification Testing of
-
Supplier: Accuris
Description: CG7097 Macro Analysis Tool for Compression Force Deflection (CFD) Test External Supplement to GMW18660
-
Supplier: ANSYS, Inc. in the Automotive Industry
Description: editing, output to a wide variety of computational fluid dynamics (CFD) and finite element analysis (FEA) solvers and multiphysics post-processing tools make ANSYS ICEM CFD a complete meshing solution. ANSYS endeavors to provide a variety of flexible tools that can take the
-
Supplier: Accuris
Description: Analysis of Air Supply Type and Exhaust Location in Laboratory Animal Research Facilities Using CFD
-
Supplier: COMSOL, Inc.
Description: The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included.
- Operating System: Chrome, Linux, MAC, Windows
- Features: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Professional
- Source Code: Proprietary
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: The complete TMG-Thermal heat transfer solver capabilities can be explicitly coupled to the TMG-Flow CFD solver capabilities for simulation of strong thermo-fluid interactions and conjugate heat transfer. This multi-physics coupling capability is offered at no extra cost. No additional
-
Supplier: ASME
Description: (CFD) for the design and analysis of centrifugal compressors Written for engineers, researchers and designers in industry as well as for academics specializing in the field, Design and Analysis of Centrifugal Compressors offers an up to date overview of the information needed
-
Supplier: ASME Standards and Certification
Description: (CFD) for the design and analysis of centrifugal compressors Written for engineers, researchers and designers in industry as well as for academics specializing in the field, Design and Analysis of Centrifugal Compressors offers an up to date overview of the information needed
-
Supplier: Siemens EDA
Description: is a full-featured 3D fluid flow, heat transfer analysis package that is both fast to learn and to use because it doesn’t come with the numerical complexity and meshing overheads of traditional high-end CFD. Features and Benefits Easy-to-use CAD embedded Concurrent CFD For
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: The Siemens PLM Software Femap Flow product leverages the power of the TMG-Flow solver and provides state-of-the-art computational fluid dynamics (CFD) analysis solutions to Femap. It delivers fast, efficient and accurate solutions to complex CFD problems directly to the
-
Supplier: Software Cradle
Description: CADthru is a data translation tool used to prepare CAD data for CFD analysis purposes. CADthru's robust functions enable fast and automatic repair of geometric and topological data defects in the original CAD data. CADthru helps reduce cumbersome re-editing processes that show up when
- Features: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Professional
- Source Code: Proprietary
-
Supplier: Siemens EDA
Description: Proven, industry-leading CFD software for Electronics Cooling applications from the thermal analysis leaders. FloTHERM® is powerful 3D computational fluid dynamics (CFD) software that predicts airflow and heat transfer in and around electronic equipment, from components and
-
Supplier: SYSTEK Technologies, Inc.
Description: PUMPCALC is a Centrifugal Pump Analysis program. It can be used to predict the performance of one or more centrifugal pumps, at various impeller sizes, speeds and series or parallel configurations. The following are the main features of PUMPCALC: Single pump performance- Impeller size and
- Use: Professional
- Source Code: Proprietary
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: tech and electronic system cooling, HVAC, industrial and many other applications. NX I-deas ESC helps resolve CFD engineering challenges early in the design process and is a valuable aid in understanding the physics of fluid flow and heat transfer. Modeling of complex assemblies is made easy
-
Supplier: ANSYS, Inc.
Description: ANSYS AUTODYN software is a versatile explicit analysis tool for modeling the nonlinear dynamics of solids, fluids, gases and their interactions. The product has been developed to provide advanced capabilities within a robust, easy-to-use software tool. Simulation projects can be completed
- Use: Educational, Professional
- Source Code: Proprietary
- Licensing: Subscription
-
Supplier: ANSYS, Inc. in the Automotive Industry
Description: ANSYS AUTODYN software is a versatile explicit analysis tool for modeling the nonlinear dynamics of solids, fluids, gases and their interactions. The product has been developed to provide advanced capabilities within a robust, easy-to-use software tool. Simulation projects can be completed
-
Supplier: SYSTEK Technologies, Inc.
Description: CURVEFIT is a program for fitting experimental data to various Polynomials, Splines and Lagrange interpolating functions. CURVEFIT quickly calculates best fit coefficients and plots result on the screen or printer. A set of X and Y values are supplied by the user and the type of curve fit desired
- Use: Professional
- Source Code: Proprietary
-
Supplier: SYSTEK Technologies, Inc.
Description: LPIPE ( aka LIQTHERM-Lite) is a steady state, hydraulic simulation software for liquid pipelines under isothermal (constant temperature) flow. It is a scaled-down version of the LIQTHERM software. Multiple pump stations (Maximum of 5 pump stations ) along the pipeline with pumps in series or
- Use: Professional
- Source Code: Proprietary
-
Supplier: SYSTEK Technologies, Inc.
Description: QPCalc for Gas can be used for quickly calculating the isothermal pressure drop or flow rate in a pipe segment. English and SI-Metric units are handled.
- Use: Professional
- Source Code: Proprietary
-
Supplier: Siemens EDA
Description: Optimizing airflow with simulation. Fast. Easy-to-use. Industry-Proven. FloVENT® is a powerful Computational Fluid Dynamics (CFD) software that predicts 3D airflow, heat transfer, contamination distribution and comfort indices in and around buildings of all types and sizes. FloVENT’s fast and
-
Supplier: ANSYS, Inc. in the Automotive Industry
Description: ANSYS Icepak software provides robust and powerful computational fluid dynamics (CFD) for electronics thermal management. Based on the renowned ANSYS FLUENT solver, ANSYS Icepak combines advanced solver technology with robust meshing options designed to provide fast and accurate thermal
-
Supplier: ANSYS, Inc. in the Automotive Industry
Description: TF is integrated into the ANSYS Workbench platform for powerful and quick turbomachinery design and analysis. As a 2-D throughflow solver, the technology provides rapid initial analysis of rotating machinery before proceeding to more rigorous and detailed 3-D fluid flow simulations.
- Software Type / Category: Mechanical Computer Aided-Design (MCAD)
-
Supplier: Loren Cook Company
Description: The COOK GI and GR Gravity Ventilators were designed using the latest Computational Fluid Dynamics (CFD) and Finite Element Analysis (FEA) software. This allowed our engineers to optimize the geometry of the throat and hood to reduce pressure losses and increase efficiency, while
-
Supplier: Dassault Systemes SolidWorks Corp.
Description: quickly analyze the effects of fluid flow, heat transfer, and related forces on immersed or surrounding components. Design variations can be compared to make better decisions, resulting in products with superior performance. Specific modules simplify the specialized analysis of HVAC and
- Use: Educational, Professional
- Source Code: Proprietary
- Deployment: Standalone
- Operating System: Windows
-
Supplier: CPFD Software, LLC
Description: the following attributes: Fundamental Physics of Particulate Flows At the most fundamental level BARRACUDA gets the physics right. Using a fixed-grid Eulerian method it models the gas or liquid fluid phase in a traditional CFD manner; the particulate solids, however are modeled as millions of
- Features: Computer-aided Design/Manufacturing (CAD/CAM)
-
Supplier: ASME Standards and Certification
Description: safety analysis methodology. With substantial increase in computing power, the computational fluid dynamics (CFD) tools for single-phase and multi-phase flows are being used more these days to address some of the important reactor thermal-hydraulics phenomena which could not be
-
Supplier: Cleaver-Brooks
Description: Flame stabilizing system (with TEG staged cooling zones) assures reliable, low-emissions performance and extended burner life Complete CFD analysis, design, and fabrication of TEG flow correction devices, including distribution grids, turning vanes, and anti-swirl systems
- Maximum Capacity: 10,000,000 to 499,999,999.99999994 BTU/hr
- Firing: Direct
- Features: Low NOx, Other
- Combustion Fuel: Natural Gas, Propane
-
Supplier: ASME Standards and Certification
Description: SolutionsAdvanced sCO2 CyclesData Analysis (CFD, TH, FEA, Models, Analytics, etc.)Other advanced R&D topics
- Industry: Alternative and Renewable Energy, Atmospheric and Environmental Science, Automation and Robotics, Power Generation
- Frequency: Annually
- Type: Conference
Find Suppliers by Category Top
Featured Products Top
-
Elevate your project's potential with Element Digital Engineering's advanced modeling and simulation services. Leveraging industry-leading expertise in fluid simulation, CFD, FEA, DEM, and electromagnetics, we help you optimize designs, reduce development costs, and accelerate market (read more)
Browse Analytical Laboratory Services Datasheets for Element Materials Technology
Conduct Research Top
-
White Paper - Computational Fluid Dynamics (CFD) Analysis for Off-gas Mixing and Ventilation
of possible gas compositions at given thermodynamic variables. Computational fluid dynamics (CFD) analysis was performed on the nitrogen cover gas and process off-gas to determine off-gas concentration differences as well as flow uniformity within the process. For carbon fiber carbonization
-
Analysis of HVAC System and Building Performance Utilizing IR, Physical Measurements and CFD Modeling
, and modeled using CFD (computational fluid dynamics) software for both air flow and heat transfer. Information from the measurements provided the data that allowed development of a comprehensive CFD model of the air and heat flows in the building, which in turn, gave a visual illustration of the air paths
- CFD-FASTRAN Analysis of the Separation Behavior of Arianne 5 Ideal Contour Nozzles at the European Space Agency (ESA-ESTEC)
-
What to Look For in a Thermal Design Solution
Computational fluid dynamics (CFD) is the analysis of systems involving fluid flow, heat transfer and associated phenomena through the use of computer-based simulation. These solutions enable engineers to model thermal responses including all the modes of heat transfer, namely conduction
-
CIP Systems Raise the Bar on Cleanliness
. But it also has a fairly comprehensive laboratory that includes wind tunnels, atomization analysis and other tools to analyze sprayer performance. Swagelok, Inc. (Solon, Ohio) has performed extensive computer testing of its fittings, using computational fluid dynamics (CFD) to model flow patterns. In one
-
Scaling New Heights in Aerodynamics Optimization: The 50:50:50 Method
Aerodynamics development is all about trade-offs, striking the right balance between styling. needs and aerodynamic concerns. Nearly all major automotive and truck manufacturers use. computational fluid dynamics (CFD) during the development process to evaluate aerodynamic. drag of proposed vehicle
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7598/1/R_Spence_Thesis_2006.pdf
CFD Analyses of Centrifugal Pumps with Emphasis on Factors Affecting Internal Pressure Pulsations .
-
Aerodynamic and Aerothermodynamic Analysis of Space Mission Vehicles
4 provides computational fluid dynamics ( CFD ) analyses of the flow field past a CRV proposed for the recovery of astronauts from the ISS.
-
Process and Plant Safety: Applying Computational Fluid Dynamics
Nuclear regulators increasingly ask for CFD analyses in certain cases in order to check if conservative assumptions required in deterministic safety analyses are correct.
-
An Innovative 3D-CFD-Approach towards Virtual Development of Internal Combustion Engines
BEVILACQUA V.: 3D- CFD Analysis and Modeling of Fuel-Spray-Injection for GDI- Engines.
-
Pilot Scale Tests Alden/Concepts NREC Turbine
7.1 Objectives of CFD Analysis .
-
Next Generation Nuclear Plant Methods Research and Development Technical Program Plan -- PLN-2498
At some point, as the PIRT progresses, there may be a future need to separate out a task for the development of transient CFD analyses techniques.
-
http://repository.up.ac.za/bitstream/handle/2263/27534/dissertation.pdf?sequence=1
CFD analysis predicts the airflow without influencing the airflow pattern compared to the measuring equipment inside test dryers.
-
Prediction on Course Stability of Towed Offshore Structures by Computational Fluid Dynamics
The equilibrium yaw angles of the towed FPSOs with single skeg and twin skegs are predicted by CFD analysis and towing simulations using CFD are performed.
-
Advances in Light Water Reactor Technologies
7 CFD Analysis Applications in BWR Reactor System Design.............................................................
-
Fluid Machinery and Fluid Mechanics
4 Cfd Analysis .
Indicates content that may require registration and/or purchase.